Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: From physical issues up to applications aspects, Mobile Ad Hoc Networking comprehensively covers all areas of the technology, including protocols and models, with an emphasis on the most current research and development in the rapidly growing area of ad hoc networks. All
-
Description: Principles of Ad Hoc Networking presents a systematic introduction to the fundamentals of ad hoc networks. An ad-hoc network is a small network, especially one with wireless or temporary plug-in connections. Typically, some of the network devices are part of
-
Description: An examination of unique security problems posed by wireless ad hoc networks and their solutions Security for Wireless Ad hoc Networks helps pave the way for the commercialization of wireless ad hoc networks by addressing the unique security risks that these
-
-
Description: Ad hoc Network Management provides comprehensive coverage of the management challenges associated with mobile ad hoc networks(MANETs) and includes an in-depth discussion of how policy-based network management can be used for increasing automation in the management of
-
Supplier: Accuris
Description: Mobile Ad Hoc Network (MANET) Neighborhood Discovery Protocol (NHDP)
-
Supplier: Accuris
Description: IANA Allocations for Mobile Ad Hoc Network (MANET) Protocols
-
Supplier: Accuris
Description: Generalized Mobile Ad Hoc Network (MANET) Packet/Message Format
-
Supplier: Accuris
Description: Representing Multi-Value Time in Mobile Ad Hoc Networks (MANETs)
-
Description: ISO/IEC 24771:2009 defines a protocol for the physical layer (PHY) and the data link layer in order to construct a reliable and high-speed data transmission network between devices on industrial sites such as factories and plants. This network specification provides a standardized protocol to
-
Description: ISO/IEC 24771:2009 defines a protocol for the physical layer (PHY) and the data link layer in order to construct a reliable and high-speed data transmission network between devices on industrial sites such as factories and plants. This network specification provides a standardized protocol to
-
Supplier: CSA Group
Description: ISO/IEC 24771:2014 defines a protocol for the physical layer (PHY) and the data link layer in order to construct a reliable and high-speed data transmission network between devices on industrial sites such as factories and plants. This network specification provides a standardized protocol to
-
Description: ISO 29281-1:2013 specifies a protocol of the ITS-S networking and transport layer in support of efficient ad hoc single-hop communications with optional N-hop broadcast.
-
Supplier: Intergraph Corporation
Description: Web Intelligence enables you to ask ad hoc questions and find answers from your data. You can access and format information to suit your needs with an easy-to-use, drag-and-drop Web interface. It provides the dynamic, interactive power of business intelligence analysis capabilities,
-
Supplier: CSA Group
Description: ISO/TR 18317:2017 provides the outcome of discussions on use case scenarios and assumed requirements for using ad-hoc wireless networks under disaster and emergency conditions including related priority, security and urgency aspects of communication requirements.
-
Supplier: CSA Group
Description: ITS ad-hoc access technology.
-
Description: The purpose of ISO/TR 22312:2011 is to document the knowledge accumulated in the six month study period conducted by ISO/TC 223/Ad hoc group 1 (AHG1), in which AHG1 examined the different existing available technologies which would be relevant to standardize within the field of
-
Description: ISO/IEC 29341-9-12:2008(E) enables printing. The series of ISO/IEC 29341 publications defines an architecture for pervasive peer-to-peer network connectivity of intelligent appliances, wireless devices and PCs. It is designed to bring easy to use, flexible, standards-based connectivity to
-
Description: connectivity to ad-hoc or unmanaged networks whether in the home, in a small business, public spaces or attached to the Internet.
-
Description: connectivity to ad-hoc or unmanaged networks whether in the home, in a small business, public spaces or attached to the Internet.
-
Supplier: Richardson RFPD
Description: continuity of service) or for ad-hoc indoor private coverage, like manufacturing, logistics or industrial sites requiring continuous connectivity for their IoT applications.
-
Supplier: Moxa Inc.
Description: The WE-2100T is a secure and compact embedded wireless module for connecting serial devices to access points in infrastructure mode, or to other WE-2100T's in ad-hoc mode. When using the WE-2100T, complex RF know-how is not needed to connect serial devices to a wireless Ethernet
- Data Rate: 54,000 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 55 C
- Operating Humidity: 5 to 95 %
-
Supplier: Microsoft Corp.
Description: What is Power BI? Power BI is a suite of business analytics tools that deliver insights throughout your organization. Connect to hundreds of data sources, simplify data prep, and drive ad hoc analysis. Produce beautiful reports, then publish them for your organization to consume on the
-
Supplier: CSA Group
Description: network connectivity of intelligent appliances,wireless devices and PCs. It is designed to bring easy to use, flexible,standards-based connectivity to ad-hoc or unmanaged networks whether in thehome, in a small business, public spaces or attached to the Internet.
-
Supplier: SAE International
Description: and ad hoc committee concerns and background information.
-
Supplier: SPIE - Education
Description: methodology to design unobscured mirror systems will be presented, and a number of examples will be discussed. Ad-hoc freeform surfaces will be explained. The attendees should expect to obtain useful and practical knowledge in mirror system design. Some familiarity with optical design
- Type: Continuing Education Credit (CEU), Course
- Technology / Subject Expertise: Design / Engineering Methods (ESDU, DFx, etc.), Photonics / Optics
- Delivery: Off Site (Conference / Seminar), On-site / In Plant
-
Supplier: TOP-electronics USA
Description: LM007-1051, WiFi 802.11 b/g/n Adapter, 150Mbps, Retail Pack (SRP) The LM007 USB adapter is a convenient plug-and-play solution that enables wireless communication in ad-hoc or infrastructure mode. It is compatible with WiFi 802.11b, 802.11g or 802.11n compliant devices such as routers,
-
Supplier: KRÜSS Scientific
Description: Immerse – click – read: Capture the surfactant concentration of your bath within seconds using surface tension (SFT) with the BPT Mobile Bubble Pressure Tensiometer. The quality inspector using it knows immediately if the bath is okay thanks to an ad-hoc evaluation. Moreover, for
- Test Media: Adhesives / Coatings
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display
- Mounting / Loading Options: Handheld / Field, Laboratory / Batch
- Features: Other
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: ad-hoc evaluation of the TMCM-611 module without the need to develop custom PCB Electrical data 24V DC supply voltage reverse voltage / short circuit protection Highlights supports 1x TMCM-611 (one VG64 connector) onboard 5V power supply (1.5A max.) filter capacitors 9-pin D-SUB
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: ad-hoc evaluation of the TMCM-611 module without the need to develop custom PCB Electrical data 24V DC supply voltage reverse voltage / short circuit protection Highlights supports 2x TMCM-611 (two VG64 connectors) mounting holes for 19" rack onboard 5V power supply (1.5A max.) filter
-
Description: persons with disabilities” in order to implement accessible design in the field of light and lighting. Some content has been shared with those two documents. The guide was prepared by a Working Group (Ad-hoc) in the CIE Board of Administration in cooperation with TC 1-54 “Age-related
-
Supplier: TelephoneStuff.com
Description: space. Features: - Includes 802.11g wireless technology - Firewall security features included - Allows peer-to-peer communication with up to four other 802.11g wireless access points - Supports three different modes of operation: Wireless Distribution System (WDS), Client Bridge, and
- Network Equipment: Access Points
- Network Media: Wireless
-
Supplier: TelephoneStuff.com
Description: The ZyAIR G-102v2 wireless Cardbus adapter is a convenient and easy way to add high-speed 802.11g wireless Internet to your notebook computer. The G-102v2 allows you to wirelessly connect your computer to the network via a standard access point, or directly to another wireless computer via
-
Supplier: IHS ESDU
Description: databases from ad hoc experimental data. The application of the rules to drag, lift and pitching moment coefficients is shown. To illustrate the value of the rules, they are applied in an illustrative example to correlate sets of experimental results for the pressure drag of a wedge in
-
Supplier: Rohde & Schwarz USA, Inc.
Description: family: Ad hoc networking to automatically update radio network topologies Simultaneous voice and data transmissions for effective communication with less equipment TCP/IP traffic optimizer to effectively transmit TCP/IP via radio links IP-based waveforms to provide a standard
Find Suppliers by Category Top
Featured Products Top
-
jurisdiction imposing its own safety, environmental and customer specifications. Managing this complexity with ad hoc documents and localized systems invites errors and noncompliance. Digitizing the (read more)
Browse Manufacturing Execution System Software (MES) Datasheets for Dassault Systèmes - DELMIA -
The physical placement of charging infrastructure is another critical factor. Decentralized or ad hoc charging often leads to inefficiencies and reduced accountability. Implementing (read more)
Browse USB Cables Datasheets for AgozTech LLC -
Wireless InSite is radio propagation software for analyzing wireless communication systems. 3D ray tracing models for prediction of urban, rural, and indoor propagation.
(read more)
Browse Communications Software Datasheets for Remcom (USA)
Conduct Research Top
-
Modeling an Ad Hoc Network with Tranceivers
Ad hoc peer-to-peer networks can provide reliable communications in emergency situations where fixed infrastructures, like base stations, may not be available. This example demonstrates Wireless InSite's Transceivers capability.
-
Simulation Environment for an Ad - Hoc Wireless Network Running the AODV Routing Algorithm
There are two distinct approaches for enabling mobile computers to communicate with each other. The first is to utilize the existing cellular network infrastructure originally developed for voice communications using cellular phones. This approach benefits from exploiting existing infrastructure to
-
Tru64 UNIX Troubleshooting: Diagnosing and Correcting System Problems
Tru64 UNIX Troubleshooting: Diagnosing and Correcting System Problems. Little or no information exists on how to troubleshoot and correct system problems; in most cases, these skills are learned in an ad-hoc manner. This is the first book to address this lack of information.
-
Designing Unmanned Military Vehicles to Ensure Soldier Safety
Keeping military personnel out of danger is challenging for today†TMs defence forces. Many of the threats they face are ad-hoc, improvised and unpredictable. The utilisation of unmanned aerial vehicles (UAVs) or unmanned ground vehicles (UGVs) can help to mitigate such threats, reaching places
-
Integrating Plastic Process Simulation into the Corporate Structure: Marketing and Management Implications
Computer-Aided Engineering analyses are powerful tools for diagnostics and troubleshooting of the injection molding process. However many organizations do not take advantage of these technologies because they do not fit neatly into the corporate structure. Often consultants are used on an ad hoc
-
Development to Deployment Code Instrumentation Architecture (.pdf)
of the connection, the PC connectivity is usually achieved through the use of an ad-hoc protocol that is specific to the instrument. This simple approach is easy to implement, but it has a few shortcomings, especially during the development phase of the instrument. For instance it only provides a limited set
-
VoIP in Industrial Networks
floor. Interestingly enough, this ad hoc architecture did provide a level of protection for the data on each network string. A new piece of gear on one network didn't affect any other network. If expansion was required, an element could be added without much trouble. If needed, a new string could
-
Platform-Independent Software Enables True Interoperability in Zigbee Networks
, almost unimaginable. ZigBee mesh sensor networks based on global standards open the door for developing cost-effective and innovative solutions that can scale to large networks and still be affordable. The power of ad-hoc mesh networking, coupled with low-cost battery-operated devices, creates
More Information Top
-
Dynamic Ad-Hoc Networks
The first part deals with the dynamic ad hoc network concept.
-
Mobile Ad-hoc and Sensor Networks
Routing Transient Traffic in Mobile Ad Hoc Networks . . . . . . . . . . . . . . . . .
-
Mobile and Wireless Communication Networks
Page 1- Understanding the Interactions between Unicast and Group Communications Sessions in Ad hoc Networks, Lap Kong Law, Srikanth V. Krishnamurthy, and Michails Faloutsos, University of California, Riverside, USA .
-
Resource Management in Wireless Networking
Ad Hoc Wirclcss Nctworks .
-
Middleware for Network Eccentric and Mobile Applications
During the past decade, we have observed impressive scientific, technological and experimental advances in the area of mobile ad hoc networks (MANETs).
-
Self-Organization in Sensor and Actor Networks
In the area of ad hoc networks new solutions have been discovered that imitate the properties of self-organization.
-
Ad-Hoc, Mobile, and Wireless Networks
The purpose of this conference is to provide a forum for researchers from academia/industry and practitioners to meet and exchange ideas regarding recent developments in the areas of ad hoc wireless networks.
-
Wireless Algorithms, Systems, and Applications
Adaptive Weighted Clustering for Large Scale Mobile Ad Hoc Networking Systems . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.