Products/Services for Adaptec Aic 7850 PCI
-
PCI Products - (251 companies)PCI products are devices that use the peripheral component interconnect (PCI) bus standard. PCI products include bridges, extenders, and power supplies. They also include bus interface, adapter, memory, mass storage, networking, and serial...Product TypeTechnologyForm Factor -
PCI Express Products - (100 companies)PCI Express products (PCIe products) use a computer protocol and interface format which communicates more quickly than peripheral component interconnect (PCI), a standard which PCIe is designed to replace. PCI Express products (PCIe products) cover... -
IC PCI Bridges - (53 companies)PCI bridges are semiconductors that expand the number of slots available on PCI devices. An IC PCI bridge is an electronic device or chip that connects a device with a particular PCI protocol to another PCI type, or to another device... -
SCSI Adapters and SCSI Controllers - (67 companies)...adapters and SCIS controllers. Bus and Interface Types. Choices for bus or interface type for SCSI adapters and SCSI controllers include ISA or EISA, MCA, PCI, PC/104 (PC/104-Plus, EBX, ETX), parallel interface, PCMCI Type I card, PCMCIA Type II card... -
CompactPCI and PXI Bus Interfaces - (48 companies)Compact PCI bus interfaces and PXI bus interfaces allow the CompactPCI / PXI system to communicate with other devices or systems. CompactPCI bus interfaces and PXI bus interfaces are rugged, high-performance computer components that connect... -
PMC and XMC Modules - (69 companies)PMC modules and XMC modules include a wide range of peripherals that are designed to function with in conjunction with PCI mezzanine cards (PMC). The main types of PMC modules and XMC modules are bus interfaces and adapter modules, memory modules...
-
CompactPCI and PXI Products - (174 companies)...are the most important single element in a CompactPCI / PXI system. CompactPCI is high performance industrial bus based on the PCI electrical specifications. Its form factor is specified to be the rugged 3U and 6U Eurocard format. PXI (PCI eXtensions...
-
CompactPCI Switches and PXI Switches - (21 companies)...to provide high performance. CompactPCI is high performance industrial bus based on the PCI electrical specifications. Its form factor is specified to be the rugged 3U and 6U Eurocard format. PXI (PCI eXtensions for Instrumentation)is a specification...
-
CompactPCI Extenders and PXI Extenders - (13 companies)CompactPCI /PXI system. CompactPCI extenders and PXI extenders are designed to isolate all the voltages and the signals between the PCI motherboard and the Unit-Under-Test, while PC power can be allowed to stay on. This isolation can be accomplished...
-
Bus Expanders - (57 companies)...protocols include: IDE. EIDE. GPIB. HPIB. IEEE 1394. ISA. EISA. PCI. PCI-X. PCI Express. cPCI. PCMCIA. SCSI. SAS. VME. VSB. VXI. Specifications. Form factor is the style of housing for bus expanders. The form factor determines the amount and type...
Product News
-
Rego Electronics Inc.
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors M.2, Mini PCI Express and Mini PCI are the specifications for internally mounted computer expansion cards and associated connectors developed by the PCI-SIG. M.2 is the newest interface, intended to replace mSATA. It uses the Mini PCI Express physical layout. The Mini PCI Express is a replacement for the Mini PCI form factor. Rego offers both Mini PCI 124 position connectors and Mini PCI Express 52 position connectors with mated heights from 4.0mm to 9.9mm. M.2 connectors includes 3.2H and 4.2H... (read more)Browse Edge Connectors Datasheets for Rego Electronics Inc. -
SiTime Corporation
PCI Express Timing Solutions in Automotive Introduction - The growing demand for AD (automated driving) and ADAS (advanced driver assistance system) features in modern vehicles is driving an increase in the number and complexity of automotive electronic systems. These systems feature numerous sensors that generate a large amount of data and require increased computing power. Coprocessors are often used since a single SoC may not be sufficient to handle the computing requirements. PCI Express (R) (PCIe) is one of the interfaces commonly... (read more) -
Rego Electronics Inc.
PCI Express Series - support Gen 5 (32 GT/s) Markets & Applications. - Datacenter. - High-performance computing. - Artificial intelligence. - Test & Measurement. - Automotive. - Servers. - Storages. - Workstations. - Embedded systems. - Industrial computers. - Routers. - Desktop PCs (read more)Browse Edge Connectors Datasheets for Rego Electronics Inc. -
Amphenol Communications Solutions
PCI-SIG, EDSFF, OCP Compliant, High-speed Cables Amphenol Communications Solutions is pleased to announce the release of its high-speed cable solutions with options to meet PCIe (R), EDSFF, OCP specifications, and power shelf requirements. In close collaboration with the PCI-SIG association, the PCIe (R)DirectAttached (R) cable riser solution eliminates PCB trace and vias and supports up to PCIe 5.0 32Gb/s. The EDSFF cable assemblies meet E1 and E3 specifications, OCP cable assemblies meet OCP NIC 3.0 specifications, and the power shelf cable... (read more)Browse Cable Assemblies Datasheets for Amphenol Communications Solutions -
Shenzhen Yunhongda Motor Co., LTD.
BLDC Motor for Custom UAV Applications Length. Multiple Connector Options. 12N14P Outrunner Design. High-Efficiency Brushless Motor. Compact Lightweight Structure. Stable Heat Dissipation. Easy System Integration. Key Specifications. Model: BL2312. Motor Type: Brushless DC Motor. KV Rating: 750KV. Operating Voltage: 6 -24 VDC. Rated Voltage: 10 VDC. No-Load Speed: 7850 RPM. No-Load Current: 0.5 A. Maximum Output Power: 50 W. Applications. UAVs & Multirotors. RC Aircraft. Educational Robotics. Autonomous Mobile Robots. Small AGVs... (read more)Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Anritsu Company
Signal Quality Analyzer-R MP1900A BERT The ever-growing demand for data, driven by the proliferation of smartphones and mobile devices, is pushing data center networks to adopt faster interfaces like 200 GbE, 400 GbE, and even 800 GbE. This trend extends to communication equipment interconnects with the adoption of PCI Express Gen6, capable of blazing-fast speeds of 64 GT/s. Additionally, multi-channel technologies are finding wider deployment. Anritsu's Signal Quality Analyzer-R MP1900A series rises to the challenge of testing... (read more) -
Dataforth Corporation
SensorLex® - isolated analog signal conditioners accuracy, +-0.02% linearity, 5-pole filtering, 1500Vrms isolation, low output noise and much more. APPLICATIONS. Designed for Embedded Applications. PC/104 Embedded Solutions. Compact PCI Systems. VMEbus Systems. PXI Systems. Protects User Equipment from Lightning and. Industrial Equipment Power-Line Voltage. Reduces Electrical Noise in Measured Signals. Convenient System Expansion and Repair. Click here for more info. (read more)Browse Signal Conditioners Datasheets for Dataforth Corporation -
Hammond Manufacturing Company Inc.
Swing-Out Industrial Wall Mount Rack Cabinet series cabinets are UL listed to Type 12 and rated for 350 lbs of load. When the door is installed, cabinets meet PCI DSS compliance requirements. All sizes are available in customer's choice of light gray or black powder coat finish. The NWC series is manufactured in Canada in an ISO 9001:2015 facility. Available accessories include padlock kit, ground cable kit, rack shelves, power distribution units, fan kits, and more. (read more)Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
TE Connectivity
Computing on the Edge with PCIe 5.0 Best-in-class highspeed performance. Data rates up to 32 GT/s. Reliable signal integrity in highspeed. Broad portfolios & User-friendly design. Backward compatible to PCIe Gen 4/3/2/1 products in interface and footprint?. Offer multiple configurations to fulfill various applications. Offer one-stop shop solution?. Quick delivery & response. Offer flexible small quantity samples. Stable mass production. Broad distribution network globally?. Global sales and technical support. Sustainable. RoHS... (read more)Browse IC Sockets and Headers Datasheets for TE Connectivity -
DigiKey
B-WBA5M-WPAN Bluetooth® LE 5.4 Expansion Board The board features a compact and modular design with an M.2 E-Key connector, enabling seamless integration with host systems that support the PCI-SIG standard. It supports multiple communication interfaces, including UART, SPI, I ^2C, and SAI, making it highly adaptable for a wide range of embedded applications. Power can be supplied via USB Type-C (R) or through the M.2 connector, offering flexibility in system design. The B-WBA5M-WPAN includes onboard MEMS sensors (temperature, 3D... (read more)
-
[RESOLVED] Win2k and Capture funk - Asus v6600 (Chrontel 7005 Chipset)
11 is also shared with an Adaptec AIC - 7850 PCI SCSI Controller, which I can't change, grrr.
-
DRIVER NEEDED: ADAPTEC AIC-7850 PCI SCSI (Windows XP Professional) [SCSI] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: ADAPTEC AIC - 7850 PCI SCSI (Windows XP Professional) [SCSI] .
-
Hard Disk Controller Request Board - Page 6 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: ADAPTEC AIC - 7850 PCI SCSI (Windows XP Professional) [SCSI] .
-
Hard Disk Controller Request Board - Page 12 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: ADAPTEC AIC - 7850 PCI SCSI (Windows XP Professional) [SCSI] .
-
MB Identification Help Required
Adaptec AIC - 7850 PCI SCSI Controller .
-
[RESOLVED] IRQ 36, 40, 44 and 128???
IRQ 36 - Adaptec AIC - 7850 PCI SCSI Controller .
-
driver Adaptec 2903B for Mac - Free Drivers Download | Request and Support Forums
It's an SCSI PCI card. Re: driver Adaptec 2903B for Mac Adaptec 2903 ( AIC - 7850 chipset) is no longer being made... it's almost the same as the Adaptec 2906, however, I don't know if the same driver will work on the 2903.
-
Agfa DuoScan on XP, driver problems ??
I have installed a Adaptec 7850 PCI adapter, and it shows as ok in device manager. … for a lot of different Adaptec cards, and that this will show as AIC -7850 in device …
Indicates content that may require registration and/or purchase.