-
Supplier: TIGER Drylac Powder Coatings
Description: Polyester TGIC-free super durable powder coating compliant to AAMA 2604 with cool roof additive and excellent weather resistance properties for high performance architectural exterior applications. Typical Applications Curtain walls. Store fronts. Metal façades. Steel
- Type: Coating
- Features: Powder Coating
-
Supplier: Matexcel
Description: material in biological and electronic applications and quantum engineering. Source: Synthesis Storage: Store at room temperature. Application: Nanodiamond additive to electrolytes For galvanic & electroless coatings improving wear & corrosion resistance of coatings Purity: >99%
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: R. S. Hughes Company, Inc.
Description: Bonderite Turco 909 additive. Can be used with metal.
-
-
Supplier: Accuris
Description: Standard Classification System for and Basis for Specification for Unfilled Poly(Ether Ketone Ketone) (PEKK) Materials for Molding, Extrusion, Composites, Powder Coating and Additive Manufacturing
-
Supplier: Accuris
Description: Standard Classification System for and Basis for Specification for Unfilled Poly(Ether Ketone Ketone) (PEKK) Materials for Molding, Extrusion, Composites, Powder Coating and Additive Manufacturing - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: PPG Protective & Marine Coatings
Description: Glassflake additive that provides mechanical film reinforcement
- Applications: Coatings / Paint
- Form & Features: Powder
- Function: Specialty / Other
-
Supplier: ASTM International
Description: 1.1 This specification covers poly(ether ketone ketone) materials, commonly referred to as PEKK, which are suitable for molding, extrusion, composites, powder coating and additive manufacturing. Only materials in this Class 6-8 are covered by this specification. This
-
Supplier: AGC Chemicals Americas, Inc.
Description: body Applications Dehumidifying agent Filler for inkjet print paper 3D printer resins Thickening agent for paints Specialized paint for electronic materials Additive for film for anti-blocking, dielectric strength improvement, and gas barrier Additives for plastics to increase hardness
- Function: Catalyst, Conditioner / Texture Modifier, Dispersing Agent / Deflocculant
- Applications: Coatings / Paint, Cosmetics / Personal Care, Fibers / Textiles, Plastics / Composites
- Features: Other
- Form & Features: Powder
-
Supplier: Victrex PLC
Description: radiation resistance. VICOTE Coatings have a low level of extractables and are hydrolysis resistant and inherently flame retardant. VICOTE is the brand name for the Victrex range of coatings. VICOTE Coatings are available through Victrex plc or its preferred coater network.
- Wet / Applied Thickness: 50 to 80 inch
- Cure / Dry Temperature: 120 to 150 F
- Operating / Use Temperature: 260 F
- Cure / Set Temperature: 120 to 150 F
-
Supplier: Elmet Technologies LLC
Description: manufacture of rod, sheet, plate, and near net shape products. In addition, metal powders can be also used in the production of surface coatings as well as an additive metal alloying and plastic and polymer material technologies.
- Applications: Abrasive / Erosive Wear Protection, Aerospace / Aircraft (AQ)
- Features: Corrosion Resistant, Non-ferrous - Any Type, Other, Tungsten / Tungsten Alloy
- Shape / Form: Powder
- Type: Refractory / Reactive (UNS R)
-
Supplier: Surventis Surface Treatment LLC
Description: Gardobond A 4923 is an acidic, liquid product used to clean and pretreat iron, steel, aluminum and zinc substrates for organic coating. Gardobond A 4923 can be used under powder, liquid, high- solids liquid and electrocoat paints. Gardobond A 4923 is used at energy-saving low
- Applications: Coatings / Paint
-
Supplier: 3M Advanced Materials Division
Description: For many years, 3M™ Dynamar™ Polymer Processing Additives have helped manufacturers improve both quality and output for a variety of extruded products – from the plastic bottles and bags in your cupboard to construction materials like pipe, cable and even artificial grass. Dynamar PPAs are
- Function: Anti-caking / Free Flow, Catalyst, Crosslinker / Vulcanizer, Curing Agent ( Hardener / Curative), Lubricity / Slip Agent, Reaction Accelerator, Release Agent (Anti-blocking / Anti-stick), Rheology Modifier (Flow Agent)
- Form & Features: Bulk Solid / Granules, Liquid / Solution, Powder
- Applications: Elastomers / Rubbers, Plastics / Composites
-
Supplier: Mitsui Chemicals America, Inc.
Description: coatings. Additionally, MIPELON is environmentally-friendly because it consists of just carbon and hydrogen without any halogenated materials. MIPELON brings revolutionary new solutions to the conventional fine powder additives market. Mipelon Fine Particle Ultra High Molecular
-
Supplier: TIGER Drylac Powder Coatings
Description: Out-gassing forgiving agent suitable for powder coatings applied on gassing substrates. Typical Applications Hot dipped galvanized steel. Railings. Steel pipes. Steel cylinders. Galvanized constructions. Features Powdery agent for post-mixing. Reduces substrate related out-gassing.
-
Supplier: Belmont Metals, Inc.
Description: Powdered Metals Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry, bulk solid
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Non-ferrous - Any Type, Other
- Shape / Form: Powder
-
Supplier: Surventis Surface Treatment LLC
Description: Gardobond 24 S is a manganese-modified, nickel-containing, low-zinc phosphate process for steel and galvanized steel applied by spray. Small amounts of aluminum may also be processed through Gardobond 24 S, although coatings are normally developed on aluminum only with special
- Applications: Coatings / Paint
-
Supplier: Belmont Metals, Inc.
Description: Powdered Metals Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry, bulk solid
- Type: Nickel / Nickel Alloy (UNS N)
- Features: Non-ferrous - Any Type, Other
- Shape / Form: Powder
-
Supplier: Ingredion
Description: sticking to packaging Improves cooking yield and texture in meat systems Controls syneresis in cheese Forms films for adhesives, coatings, and cosmetic lotions Suspends particles TICA-algin 400 Powder is a medium viscosity sodium alginate. Reactive with calcium ions, TICA-algin® 400
- Features: Natural
-
Supplier: McGee Industries, Inc. / McLube Division
Description: McLube PTFE Powder is a low molecular weight polymer that will provide excellent lubricating and non-stick properties when used alone or as an additive to other materials. McLube PTFE Powder will improve the surface slip properties, lubricity, and abrasion resistance of rubber,
- Density / Specific Gravity (@15.6°C, 60°F): 2.15 specific gravity
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
- Type: Solid Lubricant / Dry Film
-
Supplier: Surventis Surface Treatment LLC
Description: Gardobond 24 T is a manganese-modified, nickel-containing, low-zinc phosphate process for steel and galvanized steel applied by immersion. Small amounts of aluminum may also be processed through Gardobond 24 T, although coatings are normally developed on aluminum only with special
- Applications: Coatings / Paint
-
Supplier: Belmont Metals, Inc.
Description: Powdered Metals Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry, bulk solid
- Features: Bismuth / Bismuth Alloys, Non-ferrous - Any Type, Other
- Shape / Form: Powder
- Type: White / Low Melting (UNS L)
-
Supplier: Ingredion
Description: clarity in pet foods and air fresheners Ticagel 795 is a carrageenan especially designed to yield a soft, flexible gel that forms a stable film after drying. It is compatible with polyols and other bulking agents and may be used to formulate confectionery coatings, bakery icings, glazes and
- Features: Natural
-
Supplier: Surventis Surface Treatment LLC
Description: with special additives. The dense, fine-grained zinc phosphate coatings produced by CrysCoat FG improve the performance of electrophoretic, powder, solvent- borne and water-borne paints.
- Applications: Coatings / Paint
-
Supplier: Belmont Metals, Inc.
Description: Powdered Metals Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications Belmont Metals offers a ferrous metals in powder form as a pure metal instead of an alloy of various elements. A powder is a dry, bulk solid composed of a large
- Features: Cast Iron (UNS F), Ferrous / Iron Based - Any Type, Other
- Shape / Form: Powder
-
Supplier: MIRWEC Coating
Description: MIRWEC Coating offers a wide array of characterization equipment for testing and analyzing chemicals, compounds, substrates, and coated materials. Use of the characterization equipment is included with all scheduled testing at no additional cost. We also offer our knowledge, expertise, and
- Materials Processed: Abrasives, Adhesives / Sealants, Carbon / Graphite, Ceramics, Coatings / Paint, Elastomers / Rubber, Metals / Elements, Plastics, Textiles
- Chemicals Processed: Acetylenes, Alcohols, Catalysts / Initiators, Chemical Agents / Additives, Cleaners / Surface Active Agents, Inorganic Chemicals, Organic Chemicals, Pharmaceuticals / Drugs, Pigments / Dyes, Polymers, Reagents, Solvents
- Services Offered: Chemical Processing, Compounding, Formulation or Synthesis, Inspection & Analytical Testing, Material Processing, Process Development Services, Process Optimization, Refining Services, Research and Development, Toll Processing Services, Training / Consulting, Trial Facility Leasing
- Run / Batch Size: Laboratory / Bench, Pilot Scale, Production Lots
-
Supplier: Ingredion
Description: applications of Gum Arabic which require a deep, rich ebony color to enhance the end product application. Gum Arabic SF Powder is a spray dried powder, with a low bacteria profile. If color in solution or as a powder is not a consideration, we would recommend this over Gum
- Features: Natural
-
Supplier: Ingredion
Description: modified food starch in spray dried flavors, flavor emulsions, confection coatings and binders. TICorganic Arabic Spray Dry Powder may also be used to replace Corn Syrup and High Fructose Corn Syrup as binders and viscosifiers in some applications.
- Features: Natural
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: Hexagonal boron nitride (HBN) powder has good thermal conductivity, insulation, chemical stability and lubricity. Its anti-oxidation temperature exceeds 2000 ℃, and it also has good lubricity at high temperature. It is mainly used in the preparation of cubic boron nitride, high temperature
-
Supplier: AGC Chemicals Americas, Inc.
Description: coating, including solvent based resins, powder coating resins, environmentally friendly solid resins for low VOC and HAPS free coatings, and water emulsion and water dispersion resins.
- Applications: Coatings / Paint
- Form & Features: Liquid / Solution
- Features: Other
-
Supplier: Matexcel
Description: and seasoning powders. For highly unsaturated fatty acids, microencapsulation can effectively reduce the possibility of oxidative deterioration. At the same time, for fishy or odorous oils, microencapsulation can also mask odors. Storage: Store at room temperature Application: Hard capsules,
- Applications: Food / Beverage
- Form & Features: Powder
-
Supplier: Matexcel
Description: far-infrared emission and other properties of the material. 2, Due to its wrinkled structure and abundant pore structure, graphene oxide powder has broad prospects in many fields such as supercapacitors, batteries, and catalyst supports. 3, Graphene oxide powder can be used as a
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Matexcel
Description: far-infrared emission and other properties of the material. 2, Due to its wrinkled structure and abundant pore structure, graphene oxide powder has broad prospects in many fields such as supercapacitors, batteries, and catalyst supports. 3, Graphene oxide powder can be used as a
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: AGC Chemicals Americas, Inc.
Description: Fluon® PTFE Micro powders are PTFE lubricants milled to a very fine powder while retaining excellent lubricity properties. These powders can be compounded in rubber and plastics or dispersed in liquids to improve friction and wear properties of the base material. Many grades are
- Type: Coating
- Industry: Electronics, OEM / Industrial
- Features: Fluoropolymers (PTFE, FEP, MFA, etc.), Other, Powder Coating
Find Suppliers by Category Top
Featured Products Top
-
& Colorant Samples made with Rollo-Mixers® Pigments and paints made in the Rollo-Mixer are usually powders, pellets, or both. Powder paint pre-mixes, powdered food dyes, and highway paints all have to be evenly mixed. Powder coatings must be uniform as they electrostatically flow to (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
homogenizing plastic pellets for the automotive industry. Plastic powder blends with liquid and dry additives are uniformly mixed in the Rollo-Mixer® to create recyclable plastic containers for the packaging industry. Coating nylon pellets with TiO2 powders or simply blending nylon with other additives (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
tubing. ETFE powders meet FM 4922 and have a UL 94 flame rating of V-0 and are ideal for duct coatings in metal exhaust systems with corrosion and fire-resistant requirements as well as tank linings. ETFE Film AGC’s Fluon® ETFE Films maintain exceptional (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
Blending and Coating Stone, Clay, and Glass in the Rollo Mixer Many MLB baseball infields, plate areas and pitchers’ mounds are clay packing mixtures and field conditioners made in the Rollo- Mixer. Treating clays with liquid additives is ideal with Continental’s (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
Rollo-Mixer® to create recyclable plastic containers for the packaging industry. Coating nylon pellets with TiO2 powders or simply blending nylon with other additives is well suited for this industrial mixer for plastic pellets. With Continental’s award-winning coating technology, densifying (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
Rollo-Mixer® to create recyclable plastic containers for the packaging industry. Coating nylon pellets with TiO2 powders or simply blending nylon with other additives is well suited for this industrial mixer for plastic pellets. With Continental’s award-winning coating technology, densifying (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
Blending and Coating Stone, Clay, and Glass in the Rollo Mixer Many MLB baseball infields, plate areas and pitchers’ mounds are clay packing mixtures and field conditioners made in the Rollo- Mixer. Treating clays with liquid additives is ideal with Continental’s unique Free (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
, fertilizers, livestock premixes, gourmet tea, kitty litter, laundry fragrances, thermoplastic elastomers, coating polymer powders, flavoring & casing tobacco, rodenticides, herbicides and much more (read more)
Browse Product and Component Testing Services Datasheets for Continental Products Corp. -
precision machining and state-of-the-art metrology to deliver SiC mirrors with a wide range of sizes, shapes, and optical coatings. As additive manufacturing and surface engineering technologies evolve, our mirrors are poised to meet the demands of increasingly sophisticated optical systems (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
Blending and Coating Pigments & Colorants in the Rollo-Mixer® Uniformly mixing 11 different ingredients with thimble amounts of pigment additives is critical to the powdered paint industry (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp.
More Information Top
-
Chemistry, Materials, and Properties of Surface Coatings: Traditional and Evolving Technologies
ADDITIVES Powder coatings more or less have the same composition with other types of coatings including binder, pigments, extenders, and additives.
-
Overview of the Specialty Chemicals Industry
…Coatings Specialty Films Specialty Pigments Specialty Surfactants Water-Soluble Polymers Anticorrosion Coatings Biocides Catalysts (Refining and Chemical Process) Corrosion Inhibitors Water Management Chemicals Adhesives and Sealants Anticorrosion Coatings Construction Chemicals Engineering Thermoplastics Flame Retardants Plastics Additives Powder Coatings Antioxidants Biocides Cosmetic Chemicals…
-
Rohm And Haas Powder Coatings Announces Exclusive Distributor Alliance With Tikkurila For Northern And Eastern Europe
Rohm and Haas Powder Coatings offers an extensive portfolio of value- added powder coatings products that span a range of technologies including acrylic, epoxy, polyester and silicone.
-
Vertical Powder Coating Systems for Architectural Aluminum to Begin
In the fall of 2005, Indalex of Gainesville, GA, will begin production on its vertical powder coating line, adding powder coating to its current liquid operation to satisfy its existing customer base looking to convert to powder and to open up new…
-
Preparation and characteristics of polyacrylic ester‐based water‐free powder coatings in supercritical carbon dioxide
Which Figure 5(a,c) for powder coatings added kaolin, while Figure 5(b,d) for .
-
Effects of Oxide Additives Coating on Microstructure and Dielectric Properties of BaTiO3
Additives coated powders look like having a wrap on the Fig. 1 FE-SEM morphology of (a) undoped and (b) additives coated BaTiO3 .
-
Powder coating of sheet molding compound (SMC) body panels
While powder coating adds time to the process, it is performed outside of the mold and frees the mold for the next molding cycle earlier than if the IMC process is used.
-
Federal Register > Thursday, January 17, 2002 > [67 FR 2436] Certain New Chemicals; Receipt and Status Information
(S) Powder coating additive .
-
Compression Springs
• Powder coating adds abrasion resistance and can also change the exterior color of the spring.
-
Polyvinyl Butyral
Some minor applications include adhesives for flexible printed circuit boards, inks for writing pens, powder coating additives , binders in sublimated dye printing systems, ceramic green sheet binders and others.
Indicates content that may require registration and/or purchase.