-
Supplier: Bluestar Silicones USA Corp.
Description: Adhesion promotor for room temperature vulcanising silicone elastomers Description Particularly recommended for use with the following substrates: Aluminium. Polished and unpolished stainless steel. Painted, zinc plated and chrome plated steel. Polar plastics: polyamide, polycarbonate,
- Chemistry: Resin Base / Polymer Binder, Silicone
- Form: Liquid
- Substrate / Surface: Aluminum, Plastic, Steel
- Technology: Film Drying / Air Setting
-
Supplier: Bluestar Silicones USA Corp.
Description: Adhesion Promoting Primer Properties Viscosity 1 Description BLUESIL™ V-04 CLR primer is a dilute solution of a reactive silicone resin in naphtha used as an adhesion promoter with Bluestar Silicones moldmaking and tooling grade materials.
- Chemistry: Resin Base / Polymer Binder, Silicone
- Form: Liquid
- Industry: Electronics
- Substrate / Surface: Plastic
-
Supplier: Bluestar Silicones USA Corp.
Description: Properties Viscosity 1 Description BLUESIL™ V-06 primer is a dilute solution of a reactive silicone resin in naphtha used as an adhesion promoter with Bluestar Silicones aerospace and industrial grade materials.
- Chemistry: Resin Base / Polymer Binder, Silicone
- Form: Liquid
- Industry: Other
- Substrate / Surface: Aluminum
-
-
Supplier: Bluestar Silicones USA Corp.
Description: Properties Viscosity 1 Description BLUESIL™ V-04 BLU primer is a dilute solution of a reactive silicone resin in naphtha used as an adhesion promoter with Bluestar Silicones moldmaking and tooling grade materials.
- Chemistry: Resin Base / Polymer Binder, Silicone
- Form: Liquid
- Industry: Electronics
- Substrate / Surface: Plastic
-
Supplier: Accuris
Description: PRIMER, ADHESION PROMOTING FOR PLASTIC
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: A specially formulated primer that promotes adhesion of the PITTWRAP® SS Jacketing when the laps are slightly dusty or the application is below 10°C (50°F). U.S. Stock Item. Available in standard 1 gallon containers.
- Coverage: 75 ft²
- Form: Liquid
- Industry: OEM / Industrial
- Operating / Use Temperature: -27 to 180 F
-
Description: DTM BONDING PRIMER is a waterborne, acrylic emulsion, adhesion-promoting bonding primer. Designed to be part of a system for coating pre-finished metal siding (such as those containing Fluorocarbon [Kynar], Silicone Polyester, or Polyester Polymers), or other hard, slick, glossy
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Cure / Dry Temperature: 50 to 120 F
- Features: Other
- Form: Liquid, Water Based
-
Description: General Polymers 3579 STANDARD PRIMER / BINDER is a high solids, clear or pigmented epoxy primer and binder resin. 3579 STANDARD PRIMER / BINDER is available in clear, red, white and gray, has good blush resistance and is low in viscosity to promote good penetration of
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Form: Liquid
- Substrate / Surface: Concrete / Masonry
- Technology: Multicomponent
-
Supplier: Accuris
Description: POLYPROPYLENE PRIMER - ADHESION PROMOTIVE *** DO NOT USE ON NEW PROGRAMS; NO REPLACEMENT ***
-
Primers and Adhesion Promoters - Tank Linings, Secondary Containment -- CoroBond? Vinyl Ester Primer
Description: CoroBond™ VINYL ESTER PRIMER is an elastomer modified epoxy vinyl ester. It is designed to promote adhesion to concrete and metal substrates, and resist mechanical stresses such as impact, tensile stress and flexural stress. Abrasion resistance High tensile strength
- Chemistry: Epoxy, Resin Base / Polymer Binder, Rubber / Elastomer Based, Vinyl, Other
- Cure / Dry Temperature: 50 to 90 F
- Features: Chemical / Oil Resistant, Other, Heat Resistant / High Temperature
- Form: Liquid
-
Supplier: Techsil Limited
Description: SS4004p is a pink primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces. SS4004p helps promote
-
Supplier: Techsil Limited
Description: SS4120 is a colourless primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces. SS4120 helps promote
-
Supplier: Techsil Limited
Description: SS4120 is a colourless primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces. SS4120 helps promote
-
Supplier: Techsil Limited
Description: SS4004p is a pink primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces. SS4004p helps promote
-
Supplier: Sauereisen, Inc.
Description: ConoWeld No. 501 is a primer to be used in conjunction with the Sauereisen line of epoxy coatings, linings and flooring materials. ConoWeld No. 501 is applied by spray, brush or roller over concrete and steel. This primer is an integral part of the Sauereisen lining system in that it
- Coverage: 200 ft²
- Cure / Dry Temperature: 70 F
- Form: Liquid
- Substrate / Surface: Concrete / Masonry, Metal
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Hi-Temp Primer No. 560 is a single-component, moist-cured urethane primer to be used in conjunction with several Sauereisen coating and lining systems. The function of No. 560 is to promote a tenacious bond of Sauereisen epoxy, vinyl ester and urethane topcoats to
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Coverage: 433 to 866 ft²
- Cure / Dry Temperature: 70 F
- Form: Liquid
-
Description: Use with 3M™ Polyurethane Protective Tape to enhance initial adhesion in demanding situations. Promotes faster ultimate adhesion to certain surface types (polyurethane paint, epoxy primers, epoxy composites). Companion product for use with Polyurethane protective tapes
- Chemistry: Resin Base / Polymer Binder, Other
- Form: Liquid, Solvent Based
- Industry: Other, OEM / Industrial
- Technology: Film Drying / Air Setting
-
Supplier: Sauereisen, Inc.
Description: Sauereisen VEPrime No. 550 is a vinyl ester primer to be used in conjunction with Sauereisen vinyl ester systems. The function of No. 550 is to promote a tenacious bond of Sauereisen vinyl ester topcoats to concrete and steel substrates. VEPrime is a packaged, pre-measured unit for use
- Chemistry: Resin Base / Polymer Binder, Vinyl
- Coverage: 267 ft²
- Cure / Dry Temperature: 70 F
- Form: Liquid
-
Supplier: Sauereisen, Inc.
Description: primers may not easily penetrate, or where solvent thinned primers are undesirable. This primer is an integral part of the aforementioned linings in that it seals porous substrates and promotes adhesion of the specified protective material. No. 500 helps reduce
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Coverage: 200 ft²
- Cure / Dry Temperature: 70 F
- Form: Liquid
-
Supplier: Rust-Oleum Corporation
Description: Single component, water based acrylic, adhesion promoting primer
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Coverage: 580 ft²
- Cure / Dry Temperature: 70 to 80 F
- Features: Corrosion Inhibiting / Rust Preventive
-
Supplier: Ellsworth Adhesives
Description: Parker LORD® AP-134 Adhesion Enhancer-Surface Modifier is a one component, moisture-cure primer used to promote adhesion to a variety of different substrates. It is versatile, easy to apply, and convenient. 404 lb Drum.
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 7090 is solvent free surface activator designed to promote the cure speed of Loctite anaerobic products. Recommended for applications with passive metals or inert surfaces and large bond gaps. 1 L Bottle.
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite SF 7649 is a anaerobic primer that is designed to promote the speed of cure of anaerobic adhesives and sealants. Recommended for use when temperature is below 15 °C. This product complies to MIL-S-22473E. 1 gal Can.
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite SF 7649 is a anaerobic primer that is designed to promote the speed of cure of anaerobic adhesives and sealants. Recommended for use when temperature is below 15 °C. This product complies to MIL-S-22473E. 1.75 oz Bottle.
-
Supplier: RS Components, Ltd.
Description: Enhances adhesion of cyanoacrylates to materials normally very difficult to bond successfully. Promotes bonding of polypropylene, polyethylene, thermoplastic, rubber and silicone. Fluoresent additive allows checking of application with a UV lamp. Bonds PTFE etc to itself or other
-
Supplier: Master Bond, Inc.
Description: Master Bond X21 is a specially formulated one component system for bonding and priming polyolefinic surfaces. X21 is a very low viscosity(<250 cps) solvent based system that is easy to apply and process. Most often, it is used as a primer to promote adhesion of polyolefinic
- Cure Type / Technology: Thermosetting / Crosslinking, Single Component System
- Industry: Aerospace, Automotive, Electronics, Electrical Power / HV, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Substrate / Material Compatibility: Ceramic / Glass, Composites, Metal, Other
- Viscosity: 300 cP
-
Description: 3M™ Scotch-Weld™ Elastomeric Coating EC-5816 is a one-part, abrasion and chemical resistant coating designed for the protection of fragile, porous, insulation materials (polyurethane foam, glass wool, cork, etc.). 3M Elastomeric Coating EC-5816 can be applied to metal substrates primed with 3M™
- Chemistry: Rubber / Elastomer Based
- Coverage: 50 ft²
- Features: Brush / Roll-on, Flame Retardant / UL 94V-0 Rated, Heat Resistant / High Temperature, Protective, Sprayable, Waterproof / Water Repellant, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant, Other
- Form: Liquid
-
Description: 2.2 mils Features Excellent tack and peel adhesion. High shear strength. No primers or heat required to promote adhesion. Economical liner for general purpose applications. Applications Laminating and bonding applications on foam, plastics, metal
- Carrier / Backing Material: Rubber
- Type: Double-Sided Adhesive
-
Description: Bond-Plex WB Acrylic is a single component, waterborne acrylic, adhesion promoting coating formulated for direct application to pre-finished metal siding. Suitable for interior or exterior use. Outstanding early moisture resistance Outstanding exterior durability and gloss
- Chemistry: Acrylic / Latex, Aluminum, Metal / Metal Filled, Resin Base / Polymer Binder
- Cure / Dry Temperature: 50 to 120 F
- Features: Brush / Roll-on, Heat Resistant / High Temperature, Sprayable, Other
- Form: Liquid, Water Based
-
Supplier: Titebond
Description: adhesive to tack up to touch before laying goods in order to promote quick adhesion. Cleanup Use water to remove adhesive spots and clean tools. *CAUTION: Do not sand, scour or abrade any material that is suspected of containing asbestos fibers. Asbestos is known to
- Chemical / Polymer System Type: Specialty / Other
Primers and Adhesion Promoters
(309 Companies)
Architectural Coatings
(555 Companies)
Coating Services
(1,608 Companies)
Wall Coatings
(119 Companies)