Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Aluminum Sheet Drawing Compounds Compatible with Structural Adhesives
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old 4210 is a 50 micron soft aluminium foil coated with a solvent based acrylic adhesive system. Designed for fixing aluminium and copper tubes in the production of freezer/refrigerators, sealing of polycarbonate sheets, closing of air duct insulation in HVAC, splicing of films &
- Thickness: 0.003543307086614173 inches
- Temperature Resistance: -30 C
- Adhesive: Acrylic
- Backing: Metal Foil / Sheet
-
Supplier: Saint-Gobain Tape Solutions
Description: sheets, splicing of films and foils, thermal protection, etc. Applications: Fixing of aluminium and copper tubes in the production of freezer/refrigerators Sealing of polycarbonate sheets Splicing of films and foils Thermal protection
- Thickness: 0.003700787401574803 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic
- Backing: Metal Foil / Sheet
-
-
Supplier: Powell Electronics, Inc.
Description: 3M Embossed Aluminum Foil EMI Shieldin
-
Supplier: Polyonics
Description: Polyonics HIGHdegree ML-3721 is an aluminum label with a heat-activated dry adhesive and a high opacity thermal transfer printable white topcoat designed to be applied to metal surfaces ranging between 275 ºF - 1112 ºF (135 ºC - 600 ºC) that have started the cooling process. The
- Thickness: 0.0024000000000000002 inches
- Materials of Construction: Metal Foil / Sheet, Thermal Bond / Activated
- Features: Other, Print Receptive / Treated
-
Supplier: Mitsui Chemicals America, Inc.
Description: ADMER™ Adhesive Resin is a modified polyolefin with functional groups, designed to bond to a variety of polyolefins, ionomers, polyamides, ethylene vinyl alcohol (EVOH), polyesters (PET), polycarbonates, polystyrenes and metals such as steel and aluminum. Essentially, ADMER™ functions
-
Supplier: Zippertubing Co. (The)
Description: Zip-Mesh®-Al is a flexible, easy-to-use EMI Shielding tape of two-ply, woven Tinned-Copper mesh, separated by Aluminum polyester tape, with a self-adhesive material on one side. The material offers very low electrical resistance and is intended to compliment Zippertubing's "SH1" Foil
- Thickness: 0.04 inches
- Temperature Resistance: -40 to 175 C
- Features: EMI / RFI Shielding, Electrically Conductive
- Type: Electrical
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 2926 is manufactured from a thin aluminum foil, laminated to a high-temperature glass tape withhigh-temperature silicone pressure sensitive adhesive on one side. Its adhesive, a high-temperature silicone, allows the product to withstand continuous temperatures of up to 260°C
- Thickness: 0.007007874015748031 to 0.010984251968503937 inches
- Temperature Resistance: -73 C
- Backing: Glass / Fiberglass, Metal Foil / Sheet
- Adhesive: Pressure Sensitive (PSA), Silicone
-
Supplier: Norton Abrasives
Description: Choose Norton heavy-weight paper Adalox H290 Discs for non-metallic applications such as fiberglass, composites and paint stripping. For use on random orbital and rotary sanders. Available in individual PSA (pressure sensitive adhesive) discs.
- Length: 16.5 inch
- Width: 2.75 inch
- Grit / Micron Size: 36
- Product Type: Abrasive Sheet
-
Supplier: Protavic America, Inc.
Description: The two component polyurethane compound described in this data sheet is specifically designed for the encapsulation by casting of completed circuit boards. When applied in thin layers, < 0.01� it acts as an adhesive and provides excellent thermal contact between dissimilar materials
- Viscosity: 70,000 cP
- Use Temperature: -55 to 125 F
- Dielectric Constant (Relative Permittivity): 8.27 to 8.46
- Substrate Compatibility: Ceramic / Glass, Metal, Paper / Paperboard, Plastic
-
Supplier: NADCO Tapes & Labels, Inc.
Description: 1520CW Aluminum Foil Tape is a 2 mil, (50 micron) high strength aluminum foil tape coated with an aggressive, high temperature, acrylic adhesive system. The foil tape conforms well to both fibrous and sheet metal ducts, providing an excellent vapor seal. The malleable
- Thickness: 0.00325 inches
- Peel Strength / Adhesion: 6 lbs/in
- Temperature Resistance: -32 to 127.00000000000001 C
- Adhesive: Acrylic
-
Supplier: Boyd
Description: material while containing and controlling its flakey, brittle nature in an end configuration that is optimized for final assembly efficiency and ease of handling, Boyd is the foremost expert in designing flexible graphite sheet thermal solutions from both synthetic and natural graphite
- Thickness / Wall Thickness: 0.0006692917 inch
- Thermal Conductivity: 300 to 1,500 W/m-K
- Material Type: Graphite
- Features: Other
-
Supplier: Deviser, Inc.
Description: Deviser #81812 is a total thickness 2.6 mil Aluminum Foil Tape with released liner, that is pressure-sensitive synthetic rubber adhesive coated on a 1.2 mil dead soft aluminum foil backing. It's used for sealing joints/seams against moisture and vapor on foil jacket insulation.
- Thickness: 0.0012000000000000001 inches
- Peel Strength / Adhesion: 142.75367875 lbs/in
- Backing: Metal Foil / Sheet
- Features: Permanent, Single-Sided Adhesive
-
Supplier: Maxi Adhesive Products, Inc.
Description: A 3 mil dead soft aluminum foil, 2 mil high performance acrylic adhesive.
- Width: 1 inches
- Thickness: 0.0048000000000000004 inches
- Peel Strength / Adhesion: 4.5 lbs/in
- Backing: Metal Foil / Sheet
-
Supplier: Intertape Polymer Group, Inc.
Description: aggressive acrylic adhesive provides long lasting adhesion to clean, dry surfaces. Flame retardant, high shear adhesion, UV resistant and excellent reflective properties. 1.75 mil.
- Adhesive: Acrylic
- Backing: Metal Foil / Sheet
- Features: Single-Sided Adhesive, UV / Weather Resistant
-
Supplier: Polyguard Products, Inc.
Description: AIRLOK® Sheet UV 400 NP is a 40-mil, 36" x 75' self-adhesive, non-permeable composite sheet membrane, consisting of a foil/polyscrim film, laminated to a layer of rubberized-asphalt designed for air and moisture applications with a 1-year UV exposure. Rubberized-asphalt
- Thickness: 0.04 inch
- Length / Height: 75 ft
- Width: 0.5 to 3 ft
- Material: Aluminum, Other, Polyethylene
-
Supplier: Intertape Polymer Group, Inc.
Description: pressure-sensitive adhesive provides long-lasting adhesion to clean/dry surfaces. Flame retardant, high shear adhesion, UV and mold resistant. Excellent reflective properties (i.e. heat, light). Superior bonding when exposed to either sub-zero or elevated temperatures. Release coated kraft
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Metal Foil / Sheet
- Features: Single-Sided Adhesive
-
Supplier: Caplugs
Description: AF-SH series aluminum foil discs are best suited for electroplating, stripping, or painting. These discs are thermally conductive and resistant to chemicals and moisture. Temperatures up to 300°F (148°C) Moisture & Chemically resistant Flame resistant Thermally conductive Material:
- Backing: Metal Foil / Sheet
-
Supplier: Can-Do National Tape
Description: Aluminum Foil Tape, CDNT 5502 Rubber Adhesive CDNT 5502 Aluminum Foil Tape with Rubber Adhesive. Aluminum Alloy Foil Tape with a pressure sensitive adhesive and paper liner. The aggressive rubber adhesive sticks will to most surfaces and the paper
- Width: 2 inches
- Carrier / Backing: Metal Foil / Sheet
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Aluminum foil fiberglass tape is a composite material composed of fiberglass cloth, aluminum foil, and adhesive. It has advantages of high strength, abrasion resistance, flame retardancy, durability, and heat resistance. It is commonly used in special fields such as high
- Thickness: 0.005905511811023622 inches
- Features: Adhesive, Anti-static / ESD Control, Electrically Conductive, UV / Weather Resistant
- Backing: Cloth - Woven Fabric, Glass / Fiberglass, Metal Foil / Sheet
-
Supplier: Budnick Converting, Inc.
Description: 3M™ Aluminum Foil Tape 3369 is a 1.1 mil (30 m) dead soft aluminum foil coated with a cold weather solvent acrylic pressure sensitive adhesive. The malleable foil applies easily to both fibrous and sheet metal ducts and conforms to irregular surfaces.
- Thickness: 0.0011 inches
- Features: Specialty / Other
-
Supplier: Shurtape Technologies, LLC
Description: Linered cold temperature aluminum foil tape for joining and sealing aluminum-backed and fibrous insulation and metal ductwork, and to repair metal and sheet metal. Designed with an acrylic adhesive and tested in accordance with UL 723, AF 914CT delivers an airtight seal
- Width: 1.889763779527559 to 2.8346456692913384 inches
- Thickness: 0.0034 inches
- Peel Strength / Adhesion: 3 lbs/in
- Temperature Resistance: -28.88888888888889 to 126.66666666666666 C
-
Supplier: Custom Fabricating & Supplies
Description: These die cuts are manufactured from a dead-soft aluminum foil with an aggressive acrylic adhesive system. With superior bonding to metals, it is designed to stick firmly to its own backing, adhering to a wide variety of surfaces. Aluminum Foil tape offers vapor barrier
- Peel Strength / Adhesion: 3.4375 lbs/in
- Temperature Resistance: -17.77777777777778 to 148.88888888888889 C
- Adhesive: Acrylic
- Backing: Metal Foil / Sheet
-
Supplier: Shurtape Technologies, LLC
Description: Cold temperature aluminum foil tape for use in temperatures ranging from -20 F to 260 F when joining and sealing aluminum-backed or fibrous insulation and metal ductwork, as well as when repairing metal and sheet metal. AF 975CT is linered, designed with an acrylic
- Width: 1.889763779527559 to 3.779527559055118 inches
- Thickness: 0.004 inches
- Peel Strength / Adhesion: 4 lbs/in
- Temperature Resistance: -28.88888888888889 to 126.66666666666666 C
-
Supplier: Budnick Converting, Inc.
Description: P12 is a woven cloth laminated with a dead soft aluminum foil. This 16 mil tape is used for sound & vibration damping, sheet metal repair and aircraft stripping mask.
- Thickness: 0.016 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric
-
Description: Polyken 332 ALUMINUM FOIL TAPE Eco0my Aluminum Foil Duct Tape Applications --Seal duct work for heating, air conditioning, and refrigeration systems. --Designed for taping joints and seams against moisture and vapor on foil jacketing insulation. --Ideal for a variety of insulation
- Thickness: 0.0032 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Backing: Metal Foil / Sheet, Paper
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Adhesive aluminum foil tape for grounding and shielding of enclosures. Conductive adhesive layer maintains conductivity. UL510 (FR) certified products. 【Usage】 Grounding and shielding for enclosures. Grounding and shielding for cable harnesses or connectors. EMI shielded room.
- Width: 0.31496062992125984 to 1.968503937007874 inches
- Thickness: 0.001968503937007874 inches
- Adhesive: Acrylic
- Features: EMI / RFI Shielding, Electrically Conductive, Single-Sided Adhesive
-
Supplier: Custom Fabricating & Supplies
Description: GF1310 combines strong fiberglass cloth with aluminum foil and is coated with special silicone adhesive. With high reflection to radiant heat and excellent flexibility, it is suitable for the plasma spray masking, grit blasting as well as for applications requiring resistance to
- Width: 0.5 to 3 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Backing: Metal Foil / Sheet
-
Supplier: Can-Do National Tape
Description: Aluminum Foil Tape, CDNT C987044 Acrylic Adhesive Aluminum Foil Tape with liner. Specially formulated antimicrobial, extreme weather, acrylic adhesive. Dead soft aluminum foil with excellent adhesion and quick stick application at a temperature as low as 0ºF.
- Carrier / Backing: Metal Foil / Sheet
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Nano carbon aluminum foil tape is based on high-performance aluminum foil for heat dissipation,The surface is compounded with nano-carbon, and then coated with acrylate functional heat dissipation adhesive. It has good thermal conductivity, shading, temperature resistance and
- Thickness: 0.0027559055118110236 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic
- Features: Anti-static / ESD Control, Electrically Conductive
-
Supplier: Shurtape Technologies, LLC
Description: Military grade aluminum foil tape for use in broad temperature ranges to create vapor barriers and waterproof seals, as well as for masking off areas when painting and electroplating. Designed with an aggressive acrylic adhesive, AF 75 resists extreme temperature fluctuations after
- Width: 1 to 2 inches
- Thickness: 0.0048000000000000004 inches
- Peel Strength / Adhesion: 3.4375 lbs/in
- Temperature Resistance: -34.44444444444444 to 162.77777777777777 C
-
Supplier: ICO RALLY
Description: TC (copper) and TA (aluminum) foil tapes are used where EMI is of concern. The conductivity of the metals allow electromagnetic absorption and isolation. Frequently used around shielded connectors and devices, the adhesives on these tapes can be specially formulated to enhance their
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 4.0625 lbs/in
- Temperature Resistance: -40 to 121 C
- Adhesive: Acrylic
-
Supplier: DeWAL
Description: DW 350CL is an unpigmented PTFE coated foil that features uniform thickness throughout and combine the properties of PTFE such as chemical resistance, wide operating temperatures, low coefficient of friction and low dielectric constant with the foil. Clear PTFE Coating Easy Release High Temperature
- Width: 0.5 to 12 inches
- Thickness: 0.00475 to 0.0052499999999999995 inches
- Temperature Resistance: 260 C
- Backing: Fluoropolymer, Metal Foil / Sheet, Plastic / Polymer
-
Supplier: Waytek, Inc.
Description: 3M 7100053630 Aluminum Foil Tape Rolls Category: Metal Tape Manufacturer: 3M Width: 2" Roll Length: 180' Thickness: 5 mils Color: Gray Flame resistant Thermally conductive Heat and light reflective Moisture and solvent resistant Outdoor weathering and UV resistant Protects parts from flame
- Width: 2 inches
- Thickness: 0.005 inches
- Backing: Metal Foil / Sheet
-
Supplier: Mactac
Description: Tuning Film Brushed Metal is an embossed and pigmented vinyl with bubble-free adhesive designed for vehicle wrapping.
- Overall Thickness: 0.0055 inch
- Overall Width: 60 inch
- Overall Length: 984 inch
- Overall Width / O.D.: 60 inch
Find Suppliers by Category Top
Featured Products Top
-
ADMERTM Adhesive Resin is a modified polyolefin with functional groups, designed to bond to a variety of polyolefins, ionomers, polyamides, ethylene vinyl alcohol (EVOH), polyesters (PET), polycarbonates, polystyrenes and metals such as steel and aluminum. The material functions as a (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
Up-acting and Down-acting, fluid heated platen presses (steam, oil or water) for sheet molding, SMC, fiberglass insulation board molding, thermoplastics, carbon fiber composites, adhesive bonding of aluminum, balsa, honeycomb and composite panels. Single or multiple openings (read more)
Browse Laminators and Laminating Machines Datasheets for Savage Engineering, Inc. -
of the way. Forged under fire. The HIGHdegree line is rated up to 600 °C and labels can be applied directly to or tags hung from coils, rolls, bars, sheets, rebar, tubes, wire bundles, etc. as they leave their furnaces. But what really makes them rate is the (read more)
Browse Label Materials Datasheets for Polyonics -
transfer printed polyimide and aluminum bar code label materials include unique, non-yellowing polymer or silicone print surfaces along with aggressive, high temp acrylic or ultra-high temperature silicone pressure sensitive adhesives (PSA). Our barcode tags are excellent alternatives to (read more)
Browse Industrial Tapes Datasheets for Polyonics -
PRODUCT DATA SHEET The Envirco DCM offers: High efficiency leak free particulate control (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco -
of components is necessary. Threaded connections can provide a secure and leak-proof joint when properly designed and manufactured. Epoxy bonding is used when a permanent, adhesive-based connection is required between small diameter (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
ceramics, aluminum, steel, and Invar steel alloy. While these hard tooling materials are excellent for long-term production runs or applications with extremely tight tolerances, their higher prices and lengthier lead times are not as conducive for rapid prototyping or low-volume applications. What (read more)
Browse Prototyping Services Datasheets for General Plastics Manufacturing Co. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Materials for Protective and Airflow Applications
introduced. Some of the newer platforms vehicles have quantities exceeding 200. The primary material is phosphor bronze, which by chemistry is a lubricating metal, but stainless steel and aluminum are also commonly used in harsh environments or light duty respectively. High performance gaskets are also (read more)
Browse Filter Elements Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division
Conduct Research Top
-
No Holes, No Problem
A truck manufacturer switched most of its cab designs from the traditional stick frame to a more "automotive" monocoque construction. This significantly increased the number of material combinations that had to be fastened. Stack-ups consisted of three to four materials, including aluminum sheet
More Information Top
-
Advances in Manufacturing and Materials Engineering
Fig. 3: SEM images of lap shear fractured surface of adhered aluminium sheet : (a) without -GPS .
-
Shear Strength of Single Lap Joint Aluminium-Thermoplastic Natural Rubber (Al-TPNR) Laminated Composite
SEM images of lap shear fractured surface of the adhering aluminum sheet without -GPS and PE-g-MAH. .
-
Recent Trends in Physics of Material Science and Technology
Fig. 4 SEM images of lap shear fractured surface; a of the adhering aluminum sheet without 3-GPS and PE-g-MAH, b adhered aluminium sheet with 3-GPS and PE-g-MAH 1 wt% added in TPNR matrix .
-
A creep apparatus to explore the quenching and ageing phenomena of PVC films
A pair of the sandpaper- adhered aluminium sheets were then joined to the tips of the Mueller clip.
-
A micromechanical study of drying and carbonation effects in cement-based materials
The first series of samples were saturated with water and protected from drying by two layers of adhesive aluminum sheets .
-
Early‐age behaviour of precast concrete immersed tunnel based on degree of hydration concept
Afterwards, they were removed from their moulds and sealed by means of self- adhesive aluminium sheets in order to prevent moisture exchange with the environment.
-
Statistical models to predict fresh and hardened properties of self-consolidating concrete
Immedi- ately after demolding at 18 h, the prisms were sealed using two layers of self- adhesive aluminum sheet to prevent any mass loss due to drying.
-
Micromechanical modeling of mortar as a matrix‐inclusion composite with drying effects
The first series of samples were saturated with water and protected from drying by two layers of adhesive aluminum sheets .
-
Control of Nanoscale Environment to Improve Stability of Immobilized Proteins on Diamond Surfaces
Testing the Stability of Antibodies on Surfaces: Wells on antibody- functionalized surfaces were filled with PBS and sealed with adhesive aluminum sheet .
-
Influence of industrially produced recycled aggregates on flow properties of concrete
ered with adhesive aluminium sheet .
Indicates content that may require registration and/or purchase.