Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Surface Preparation for Structural Adhesive Bonding Aluminum Alloy and Low Alloy Steel Parts
-
Supplier: SAE International
Description: This recommended practice describes the materials and procedures for cleaning aluminum alloy detail parts and low-alloy steel parts (other than corrosion resistant steel) prior to structural adhesive bonding operations.
-
Supplier: Accuris
Description: Aluminum Pretreatment to Support Structural Adhesive Bonding
-
-
Supplier: Accuris
Description: Standard Practice for Adhesive Bonding of Aluminum Facings in Foam and Beam Type Shelters
-
Supplier: Accuris
Description: Standard Practice for Adhesive Bonding of Aluminum Facings to Nonmetallic Honeycomb Core for Shelter Panels
-
Description: Flame Retardant Modified Acrylic Unsupported Bonding Adhesive Description T1649 Bus Bond® free film adhesive uses our proprietary flame retardant, RoHS compliant, high temperature, modified acrylic adhesive on a carrier with a release liner, creating an isolated
- Width: 24 inches
- Thickness: 0.0005 to 0.002 inches
- Peel Strength / Adhesion: 10 to 11 lbs/in
- Dielectric Strength: 78,740,157.4803148 V/m
-
Supplier: Chemence Inc.
Description: KBX0923 has been optimized to give excellent bond strength on metal substrates, particularly aluminum, however KBX0923 also provides almost instant adhesion to most plastics, wood and other common substrates. KBX0923 can fill gaps up to 5mm. KBX0923 instant adhesive's unique
- Industry: Building / Construction, OEM / Industrial
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Metal, Plastic, Wood / Wood Product
- Cure / Technology: Two Component System
-
Supplier: ASTM International
Description: 1.1 This practice covers the materials, processes, and quality controls to be used in the manufacture of adhesive-bonded, aluminum-faced, foam core sandwich panels for tactical shelters. 1.2 The values stated in SI units are to be regarded as the standard. The values given in
-
Supplier: ASTM International
Description: 1.1 This practice describes the materials, processes, and quality controls to be used in the manufacture of adhesive-bonded, aluminum-faced, nonmetallic-honeycomb-core sandwich panels for tactical shelters. 1.2 The values stated in inch-pound units are to be regarded as the standard.
-
Supplier: SAE International
Description: This Aerospace Recommended Practice (ARP) describes the processing system and techniques for the surface preparation and priming of aluminum alloy parts for structural adhesive bonding to achieve optimum bondline durability, corrosion resistance, and manufacturing producibility.
-
Supplier: SAE International
Description: This recommended practice describes the processing system and techniques for the surface preparation and priming of aluminum alloy parts for structural adhesive bonding to achieve optimum bondline durability, corrosion resistance, and manufacturing producibility.
-
Supplier: SAE International
Description: This document describes a hand-applied, non-tank, phosphoric acid anodizing process for surface preparation of aluminum alloys for structural adhesive bonding to achieve optimum bondline durability.
-
Supplier: ASTM International
Description: 1.1 This guide describes the requirements for phosphoric acid anodizing of aluminum and its alloys for structural adhesive bonding. 1.2 The procedure included herein is based on the commercial practice of numerous agencies and organizations. The method may be revised or
-
Supplier: Ellsworth Adhesives
Description: AI Technology EG7655 is an alumina filled, reworkable, electrically insulating and thermally conductive epoxy paste adhesive. It exhibits outstanding flexibility for bonding materials with highly mismatched CTE's (i.e. alumina to aluminum, silicon to copper). EG7655's high
- Viscosity: 280,000 cP
- Thermal Conductivity: 1.7 W/m-K
- Dielectric Strength: 750 kV/in
- Chemical System: Epoxy (EP)
-
Supplier: Ellsworth Adhesives
Description: AI Technology ME7155-3 is a slightly lower bond strength but more flexible version of ME7155. The ME7155-3 exhibits excellent flexibility for bonding materials with highly mismatched CTE's (i.e. alumina to aluminum, silicon to copper). The high thermal conductivity of this material
- Viscosity: 175,000 cP
- Thermal Conductivity: 1.7 W/m-K
- Dielectric Strength: 750 kV/in
- Chemical System: Epoxy (EP)
-
Supplier: Adhesives.org
Description: This guide covers procedures that have proved satisfactory for preparing various wrought metal surfaces for adhesive bonding. It does not address the preparation of cast metals. Surface preparation methods are included for Aluminum Alloys, Stainless Steel, Carbon Steel, Titanium
-
Supplier: Dymax
Description: in-line inspection under low-intensity black light (365 nm). Bondable substrates include stainless steel, aluminum, glass, ABS, PA, PU, as well as nickel-titanium. 1128A-M-Z meets a variety of ISO 10993 biocompatibility approvals. Typical applications include metal bonding, needle
- Viscosity: 650 cP
- Elongation: 11 %
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates, Metal
- Features: Other
-
Supplier: ASTM International
Description: This guide covers procedures for preparing various wrought metal surfaces for adhesive bonding. Surface treatment methods involving both mechanical and chemical techniques are included for aluminum alloys, stainless steel, carbon steel, titanium alloys, magnesium alloys, and
-
Supplier: Ellsworth Adhesives
Description: 3M Scotch-Weld DP8910NS Black is an acrylic structural adhesive that bonds to nylon (polyamides) without plasma or flame treatment surface preparation. It is ideal for high humidity and high temperature applications with a fast cure time and excellent adhesion to stainless steel,
- Viscosity: 20,000 cP
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Composites
- Industry: Medical / Food (Sanitary / FDA)
-
Supplier: Ellsworth Adhesives
Description: 3M Scotch-Weld DP8910NS Black is an acrylic structural adhesive that bonds to nylon (polyamides) without plasma or flame treatment surface preparation. It is ideal for high humidity and high temperature applications with a fast cure time and excellent adhesion to stainless steel,
- Viscosity: 20,000 cP
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Composites
- Industry: Medical / Food (Sanitary / FDA)
-
Supplier: Dymax
Description: Dymax MD® 1040-M is a versatile autoclave resistant adhesive, coating and encapsulant resistant to 100+ cycles of sterilization. It offers extremely low water absorption (0.5%) making it ideal for surgical tools and devices that are subjected to numerous instances of sterilization, including
- Viscosity: 775 cP
- Elongation: 8 %
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates
- Features: Other
-
Supplier: Polyonics
Description: Polyonics HIGHdegree ML-3721 is an aluminum label with a heat-activated dry adhesive and a high opacity thermal transfer printable white topcoat designed to be applied to metal surfaces ranging between 275 ºF - 1112 ºF (135 ºC - 600 ºC) that have started the cooling process. The
- Thickness: 0.0024000000000000002 inches
- Materials of Construction: Metal Foil / Sheet, Thermal Bond / Activated
- Features: Other, Print Receptive / Treated
-
Description: Transportation and Automotive (high reliability) BusBond® offers these features and advantages Tough flexible adhesive system for ease of forming Temperature resistant adhesive for successive laminations UL certified VTM-0 and RoHs compliant Superior adhesion to copper,
- Features: Abrasion / Scratch Resistant, Adhesive Tape, Dielectric / Insulating, Electronics (PCB, Semiconductor) Tape, Industrial Tape, Other, Single-Sided Adhesive, Specialty / Other, Thermally Insulating / Insulative, UV / Weather Resistant
- Backing: Plastic / Polymer
-
Supplier: Dymax
Description: Dymax 431 glass-to-metal bonding adhesive resists high-temperature and high-moisture environments while maintaining superior adhesion and flexibility. This versatile product features low shrinkage, resulting in reduced stress on bond lines and larger cured surfaces. The adhesive
- Viscosity: 500 cP
- Substrate Compatibility: Ceramic / Glass, Metal
- Features: Other
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Epoxies Etc...
Description: 10-3022 is a two component epoxy adhesive and sealant. This structural adhesive has excellent chemical and heat resistance. 10-3022 is widely used as a stencil and screen adhesive due to its bonding strength and toughness. It has been used extensively to bond polyester
- Viscosity: 65,000 to 210,000 cP
- Use Temperature: -76 to 284 F
- Tensile Strength (Break): 2,000 psi
- Dielectric Strength: 449.9999999999993 kV/in
-
Supplier: Aremco Products, Inc.
Description: Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon dioxide, silicon
- Use Temperature: 900 F
- Chemical System: Ceramic / Inorganic Cement, Silicone
- Features: Electronics, Encapsulating / Potting, Grease / Paste
- Composition: Filled
-
Supplier: Epoxies Etc...
Description: UV Cure 60-7158 is a UV Curable Epoxy Adhesive formulated to bond rigid substrates. This adhesive bonds extremely well to aluminum while also providing good water and chemical resistance. UV Cure 60-7158 is a semi-rigid adhesive and it is well suited for bonding
- Viscosity: 20,000 cP
- Use Temperature: -40 to 275 F
- Tensile Strength (Break): 3,800 psi
- Dielectric Strength: 425.0000000000001 kV/in
-
Supplier: Koford Engineering, LLC
Description: E-103 is a high performance aluminum filled single component adhesive which provides exceptional shearstrength in combination with high peel strength, impact resistance, and good temperature resistance.Suitable for bonding metal, high temperature plastics, and ceramics where the
- Use Temperature: 257 to 356 F
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Chemical System: Epoxy (EP)
- Cure / Technology: Single Component System, Thermosetting / Crosslinking
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite acrylic (methacrylate) adhesives are a room temperature curing, non-sagging, 2-part system comprised of resin and activator. Our adhesives respond well to dissimilar materials and a wide range of temperatures. Forms a bond on: fiberglass, steel, aluminum, stainless
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Wood / Wood Product
- Cure / Technology: Single Component System
-
Supplier: Mitsui Chemicals America, Inc.
Description: ADMER™ Adhesive Resin is a modified polyolefin with functional groups, designed to bond to a variety of polyolefins, ionomers, polyamides, ethylene vinyl alcohol (EVOH), polyesters (PET), polycarbonates, polystyrenes and metals such as steel and aluminum. Essentially, ADMER™ functions
-
Supplier: Saint-Gobain Tape Solutions
Description: Norbond T350 is a polyethylene foam tape providing high final strength, excellent adhesion and shear performance with high temperature resistance. The product has been designed for both internal and external permanent applications on a wide range of surfaces including glass, aluminum, plastic
- Thickness: 0.01968503937007874 to 0.11811023622047244 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic
- Features: Double-Sided Adhesive, Permanent
-
Supplier: Henkel Corporation - Industrial
Description: surfaces and where adjustment time is needed after assembly. Applications include bonding aluminum window frames and GRP panels. General purpose High strength and excellent moisture resistance after curing Long working life Applications include bonding aluminum window
- Viscosity: 37 cP
-
Supplier: Saint-Gobain Tape Solutions
Description: Norbond Z100 Series is a transparent transfer adhesive tape specially designed for applications on MSE substrates like PC-ABS, ASA or anodized aluminum without pre-treatment of the surfaces. The white PE-paper liner is also suitable for automatic applications and shows good die-cutting
- Thickness: 0.003937007874015748 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic, Transfer
- Features: Single-Sided Adhesive, Transparent
-
Supplier: ACCRAbond, Inc.
Description: EASYPOXY® K-45 is a 100% solids, two-component, paste adhesive, mixed at a 1 to 1 ratio by weight or by volume and offers a quick set time of 4-6 minutes at room temperature. K-45 is designed for bonding steel, aluminum, glass, wood, cork, fabrics, ceramics, and most hard
- Cure / Technology: Two Component System
-
Supplier: Westech Aerosol Corporation
Description: Westech MPEA is formulated to be a low VOC, multi-purpose industrial adhesive applicable to a variety of substrates. Industries for which this adhesive is suitable include woodworking, furniture, marine, RV, upholstery, new & remodeling construction, and many others. Prior to use a
- Use Temperature: -30 to 150 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System
- Industry: Automotive, Building / Construction, Marine, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Paper / Paperboard, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
Find Suppliers by Category Top
Featured Products Top
-
Up-acting and Down-acting, fluid heated platen presses (steam, oil or water) for sheet molding, SMC, fiberglass insulation board molding, thermoplastics, carbon fiber composites, adhesive bonding of aluminum, balsa, honeycomb and composite panels. Single or multiple openings (read more)
Browse Laminators and Laminating Machines Datasheets for Savage Engineering, Inc. -
adhesives, demands extremely flat and smooth surfaces, and AIN substrates deliver on these fronts. Aluminum Nitride Wafer Substrates are indispensable in the modern semiconductor industry, offering a combination of thermal conductivity, electrical insulation, and mechanical strength that few (read more)
Browse Specialty Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
ADMERTM Adhesive Resin is a modified polyolefin with functional groups, designed to bond to a variety of polyolefins, ionomers, polyamides, ethylene vinyl alcohol (EVOH), polyesters (PET), polycarbonates, polystyrenes and metals such as steel and aluminum. The material functions as a (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
product line consists of advanced adhesives, sealants, coatings, potting/encapsulation compounds and impregnation resins. Each compound is designed to meet specific application needs and requirements. Master Bond manufactures over 3,000 grades of specially designed formulations. We also offer replacements for competitors’ discontinued products. (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Master Bond LED415DC90 is a one component adhesive system that cures rapidly upon exposure to a 405 nm wavelength LED light source without any oxygen inhibition. The rate of cure depends upon the intensity of the light source, the thickness of the adhesive layer and the distance from the light (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
Forcing bends Increasing overall thickness Protecting solder joints Die attach platform for wire bond components Heat dissipation Types of Stiffener Materials FR4/G10 Stiffeners Bonded with PSA or thermal-set adhesive (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for PFC Flexible Circuits Limited -
of components is necessary. Threaded connections can provide a secure and leak-proof joint when properly designed and manufactured. Epoxy bonding is used when a permanent, adhesive-based connection is required between small diameter (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
into complex shapes with a smooth surface finish. Unlike metallic tooling, last-minute modifications can be easily made by simply bonding additional foam pieces with an adhesive, filling voids with common industrial-grade fillers, or carving off any excess. And to continually improve tolerances (read more)
Browse Prototyping Services Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Structural Bonding Epoxy Adhesive Sealant Formulations for Durable Bonds in Automotive Aluminum
Structural bonding adhesives are made for use in different industries. These adhesives provide long-lasting and reliable sealing and bonding. This is especially in cases where structural conditions such as load bearing are needed. Many products are intended for different surfaces, applications
-
High Impact Adhesives Meet Auto Safety Challenges
Automotive engineers are now using versatile adhesives to powerfully bond materials such as steel, aluminum, and plastics. The benefits have been improved safety, reduced weight, greater vehicle stiffness, and lower manufacturing costs.
-
How Durable are Automotive Adhesives? Can they Withstand Vibrations and Loads During Automotive Use?
steel continues to be used for lightweighting, there is a growing demand for new low-density metals such as aluminum and magnesium. Polymer materials like fiber-reinforced composites are also on the rise. As a result, modern lightweight design requires new adhesive technologies to optimize material
-
Skived Fin Heat Sinks: Solutions as Smooth as Butter
Many heat sink designs consist of separate fins and base and are assembled together using an adhesive process to bond the two together. These heat sink assemblies have an added thermal resistance in the form of the adhesive layer between the base and the fins. Extrusions, which are a single piece
More Information Top
-
Adhesive surface pretreatment of aluminum surfaces with adhesive agent
Adhesive strengths of aluminum sheet metals bonded to adhesive with PU after different treatment parameters. u=unbehandelt; E=Ethanol; K=Korund; D=Duroplast; A=Tack WB 3410; B=Tack WB 3410 + uni-sharp WB 7075; w= soft side of the budget sponge …
-
Adhesive surface pretreatment of aluminum surfaces with SIP‐Haftvermittler
… the available contribution, the influence of a combined pretreatment through corundum beams became therefore or investigates thermoset beams and the adhesive agent application SIP on the adhesive strength increase and the fracture behavior of aluminum sheet metals bonded with epoxide and polyurethane …
-
Investigations to the Sorptions‐, Desorptions‐ and swelling behavior of adhesives
In Abb. 3, the relative weight increase of the aluminum -samples bonded by different Hartungs temperatures with an adhesive is at natural rubber base under a hygrothermischen condition of 60 " entered C in distilled water in Abhangigkeit of the storage time.
-
The train shear test For metal adhesives. New investigation methods and results
Another adhesive structure has formed there the Metalloberflache zeigt,daf3 m r klebstoffseitigen in Abb. 13 reproduced rasterelektronenmikroskopische receiving [3] of the adhesive layer of an aluminum -compound bonded with epoxy resin as in the average layer.
-
Over the nature of the dulling of abrasive bands by the video tape grinding of wood
Two aluminum foils 13 (f/.ir adhered to alas sanding belt reflect Atff- un (l sequence of the Bandversehlusses) the light of a Gliihbirne on (lie of photoelectric cell and generate in (lieser electrical hnpulse.
-
Adhesive bonding
A140 Anagreh, N.; mandrel, L.: surface structures and adhesion properties of pretreated aluminum adhesive surfaces.
-
Adhesive bonding
A140 Anagreh, N.; mandrel, L.: surface structures and adhesion properties of pretreated aluminum adhesive surfaces.
-
Electromobile production
In the first variant, the DCB-Layer with the tinned IGBTs and diodes with a thermal adhesive is bonded to the cooling plate of aluminum .
-
Plastic technique
The aluminum adhesive tape is wound starting at an end three-fold circulating with at least 50 % overlap on the now exposed aluminum foil.
Indicates content that may require registration and/or purchase.