-
Supplier: Glenro Inc.
Description: Benefit Dry Adhesives Require Less Energy Environmental Benefits Replace Flame Bonding (No Toxic Fumes) No Exhaust Permits Required High Volume Machine Capacity Glenro Conductaplane™ Technology Guaranteed Performance
-
Supplier: Allied Electronics, Inc.
Description: waterproof and meet food sanitation laws. Extra Strength Adhesive Tapes — TZS These laminated and non-laminated tapes feature a softer adhesive better “fill” characteristics — providing up to twice the adhesive strength of our standard laminated tapes — improving their bonding
-
Supplier: Allied Electronics, Inc.
Description: waterproof and meet food sanitation laws. Extra Strength Adhesive Tapes — TZS These laminated and non-laminated tapes feature a softer adhesive better “fill” characteristics — providing up to twice the adhesive strength of our standard laminated tapes — improving their bonding
-
-
Supplier: Allied Electronics, Inc.
Description: waterproof and meet food sanitation laws. Extra Strength Adhesive Tapes — TZS These laminated and non-laminated tapes feature a softer adhesive better “fill” characteristics — providing up to twice the adhesive strength of our standard laminated tapes — improving their bonding
-
Supplier: Allied Electronics, Inc.
Description: waterproof and meet food sanitation laws. Extra Strength Adhesive Tapes — TZS These laminated and non-laminated tapes feature a softer adhesive better “fill” characteristics — providing up to twice the adhesive strength of our standard laminated tapes — improving their bonding
-
Supplier: Brady Corporation
Description: Finally an affordable and easy way to create laminated documents without heat or electricity. The BLS 850 Laminator is small and portable. Laminate one or both sides of a document or, with a quick change of the supply cartridge, you can apply laminate to one side and adhesive to the other,
-
Description: fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12″ to 62″ width • Adhesive filming at 50" width • Towpreg production • Large capacity resin mixing facility • Large capacity 0°F and 40°F cold
- Use Temperature: 200 F
- Material: Carbon / Graphite
- Applications: Industrial OEM
-
Description: fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12″ to 62″ width • Adhesive filming at 50" width • Towpreg production • Large capacity resin mixing facility • Large capacity 0°F and 40°F cold
- Use Temperature: 180 F
- Applications: Aerospace, Industrial OEM
- Material: Carbon / Graphite
- Performance Features: Flame Retardant
-
Supplier: Ttarp Co.
Description: Ttarp designs and manufactures 60" heat laminating systems to laminate, slit and rewind heat-activated or cold-bonding adhesive products. Ttarp laminators are available with a variety of options to customize your systems. System Features: Designed for processing sheet or roll goods
-
Supplier: Manufacturers Supplies Co.
Description: The Guidolin Girotto rotary die cutting machine, model RO EL, is the ideal Ewoven Level rotary cutting press for converters of neutral and printed labels, laminated foams and textiles, adhesives & double sided adhesive materials. This compact die cutting & converting
- Sheet Width / Working Depth (F to B): 6.8897675 to 13.779535 inch
- Equipment Type: Clicker Press
- Technology: Hydro-mechanical
-
Supplier: Manufacturers Supplies Co.
Description: The Guidolin Girotto high speed mechanical die cutting / kiss cutting machine, model GD 151D, is the ideal narrow web cutting press for converters of adhesive and double sided adhesive tapes, laminated foams (open & closed cell), converters in the automotive field (internal
- Capacity / Operating Force: 5 tons
- Stroke: 1.574804 inch
- Equipment Type: Clicker Press
- Technology: Mechanical
-
Supplier: New Pig Corporation
Description: Self-Sticking Absorbent Mat (10) 16" x 24" mat pads Stays put no matter what™! Sticks and stays down where other absorbent mats shift or slide around; perfect for workstations or around machinery in industrial facilities. Adhesive-backed absorbent mat stays exactly where you put it with no
- Width: 16 inch
- Length: 24 inch
- Mat Type: Absorbent
-
Supplier: New Pig Corporation
Description: aisleways, transition areas, breakrooms and cafeterias, along produce walls or floral displays, on production floors, ramps and loading docks, beneath water fountains, ice machines and beverage stations or under liquid hazard areas Adhesive-backed floor mat stays exactly where you put
- Width: 36 inch
- Length: 600 inch
-
Supplier: Haida International Equipment Co., Ltd.
Description: This tensile tester have a long size vertical test space (1400mm).and tensile test machine is designed for extensibility materials. such as rubber,plastic,leather ,etc Rubber Tensile Testing Machine can do tensile test, tear test, peel test, bond test with different clamps for rubber
- Force / Load Capacity: 1,102.5 lbs
- Test Speed: 1.9685039370078707 to 11.811023622047225 in/min
- Display / User Interface: Application Software, Computer Interface, Digital Readout / Interface
- Mechanical Test: Tensile
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product Description Universal test machine is equipped with a single column 900mm vertical test space, the test space is tested at 0.1~500mm/min (adjustable) test speed to reduce test time for the test materials which the test standard requested. This type universal test machine
- Force / Load Capacity: 441 lbs
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface, Digital Readout / Interface
- Mechanical Test: Impact Toughness, Universal
-
Supplier: Ruco USA, Inc.
Description: Application Fields Free radical curing UV flexo printing ink series for self adhesive labels, flexible packaging and foldable cartons: - Corona pre-treated PE, BOPP, OPP and OPP co-extruded - Top coated PP and PE - Pre-coated PET - PVC - NC-lacquered aluminum - Coated and uncoated paper -
- Features: Other
- Substrate: Plastic
-
Supplier: Haida International Equipment Co., Ltd.
Description: Tensile testing machine is a one of universal testing machines with 20KN(can be opition) max force. Actually this test capacity can meet a lot of material testing standards in addition to metal series material. The key point is this type tensile testing machine configured with a
- Force / Load Capacity: 4,410 lbs
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Tensile
-
Supplier: Henkel Corporation - Industrial
Description: AQUENCE AV 5531 is Henkel's new adhesive for disposable filter assembly and other paper-to-paper laminating applications. This product exhibits high wet tack, fast speed of set, and excellent machinability and clean-up. It is designed for use in assembly applications where speed and
-
Supplier: Can-Do National Tape
Description: 3M 9495 Double Sided Tape with 300LSE Adhesive 3M 9495LE Double Sided Tape provides an acrylic adhesive with 3M 300LSE laminating adhesive to increase function time and temperature, and provide a very high initial adhesion. It's high bond strength works very well on most
- Type: Double-Sided Adhesive
- Adhesive: Pressure Sensitive (PSA)
-
Description: Patco 3900R Transparent Heavy Duty Embossed Masking (High Tack) - A heavy duty embossed transparent masking tape designedto protect graphics and finished surfaces during laminating, molding, or machining where extra abrasion protection is required. Applications Protective mask for any surface
- Thickness: 0.0041 inches
- Peel Strength / Adhesion: 1.0625 lbs/in
- Temperature Resistance: -40 to 162.77777777777777 C
- Backing: Plastic / Polymer
-
Supplier: Prosys
Description: Recall Tube Size Range 3/8” to 2 3/8” Diameter Unit Dose Filling Compact Footprint Optional Rack Return System Optional Sanitary Fill Station Clean Room Installations Optional Explosion Proof Controls (Class 1 Division 1 & 2, ATEX 0 & 1) Pharmaceuticals, Cosmetics, Sealants & Adhesives,
- Rate: 25 Pieces / Min
- Features: Aseptic / Sanitary, Other
- Industry: Cosmetics / Perfumery, Food / Beverage, Industrial / General Use, Pharmaceutical
- Machine Type: Fill and Seal Machines, Filling / Packer Machines
-
Supplier: Prosys
Description: Pharmaceuticals, Cosmetics, Sealants & Adhesives, Grease & Food Products
- Rate: 110 Pieces / Min
- Features: Aseptic / Sanitary, Other
- Type: Automatic
- Industry: Cosmetics / Perfumery, Food / Beverage, Industrial / General Use, Pharmaceutical
-
Supplier: Prosys
Description: Profiles Optional Sanitary Fill Station Clean Room Installations Optional Explosion Proof Controls (Class 1 Division 1 & 2, ATEX 0 & 1) Pharmaceuticals, Cosmetics, Sealants & Adhesives, Grease & Food Products
- Rate: 220 Pieces / Min
- Features: Aseptic / Sanitary, Other
- Type: Automatic
- Industry: Cosmetics / Perfumery, Food / Beverage, Industrial / General Use, Pharmaceutical
-
Supplier: Master Bond, Inc.
Description: an adhesive, sealant or coating in the medical industry. In addition, it meets FDA requirements for food compatibility. EP21LV contains no solvents or diluents. While the standard color of the cured material is amber-clear, a wide variety of additional color choices are also available.
- Viscosity: 7,000 to 8,000 cP
- Use Temperature: -65 to 250 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 29 µin/in-F
-
Supplier: Accumet
Description: other metals, to ceramics, plastics, adhesives, epoxy and frozen epoxies. This also includes microwave absorbers, ALN, teflon, and kevlar, to laminates, PCB materials, and virtually any other material you can imagine. Call on us for all your semiconductor, medical, aerospace, RF, microwave
- Materials: Aluminum, Brass, Bronze, Carbide, Ceramics, Composites, Copper, Diamond / PCD, Glass, Glass Ceramics, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials, Wood
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Drilling, Laser Machining
-
Supplier: Manufacturers Supplies Co.
Description: The FEBA Automatic Logger / Log Winder System was developed for companies converting large quantities of adhesive and non-adhesive materials from the original jumbo roll down to a smaller log such as paper tapes, transfer tapes, masking tapes, filament tape, duct tape, double-sided
-
Supplier: TMP Technologies, Inc.
Description: cutting Grinding Coring and routing Assembly Foam on metal, plastic, and other material substrates PSA adhesive and lamination Hot melt Heat bonding Spray adhesive Heat welding
- Applications: Automotive / Transportation, Consumer / Furniture, Cushioning, Medical, Packaging, Sealing / Gasketing, Wicking / Reservoir
- Capabilities: Contour Cutting, Convolutions, Die Cutting, Finished Product Assembly, Hot Wire Cutting, Laminating, Routing, Slitting, Water / Abrasive Jet Machining
- Features: North America, Northeast US Only, Other, United States Only
- Foam Type: Open Cellular
-
Supplier: Quantaflex Printed Electronics Inc.
Description: adhesives, foams and other materials that we use to build your custom part. But our capabilities go way deeper than that. Click through and explore how ABLE's deep expertise around materials, adhesives and machine processes unite to create the best job plan.
- Applications: Adhesives / Tape, Insulation
- Processes: Assembly, Cutting, Die Cutting, Laminating, Printing, Slitting, Specialty / Other, Spooling
- Materials: Foam / Porous Materials, Laminate / Composite, Plastic
- Features: North America, Southwest US Only, United States Only
-
Supplier: Manufacturers Supplies Co.
Description: The FEBA model F300 EL Automatic Tape Slitter is the ideal entry level log slitting machine for distributors & converters of adhesive and double sided adhesive tapes, PVC, dielectric & vinyl tapes, foam tapes, textiles & non-woven materials, protection tapes, laminates, paper
-
Supplier: TransPak
Description: Bonds instantly to all corrugated carton surfaces and generates an immediate tamper-evident bond. Consistent adhesive, coating and lamination. Paper moisturizer reduces curl, increases tape stretch and makes tape more flexible. Larger 1 5/8" diameter cores assure a tighter wind and full roll
-
Supplier: Custom Made Boxes, Inc.
Description: Bonds instantly to all corrugated carton surfaces and generates an immediate tamper-evident bond. Consistent adhesive, coating and lamination. Paper moisturizer reduces curl, increases tape stretch and makes tape more flexible. Larger 1 5/8" diameter cores assure a tighter wind and full roll
- Width: 2.7559055118110236 inches
-
Supplier: Custom Made Boxes, Inc.
Description: Bonds instantly to all corrugated carton surfaces and generates an immediate tamper-evident bond. Consistent adhesive, coating and lamination. Paper moisturizer reduces curl, increases tape stretch and makes tape more flexible. Larger 1 5/8" diameter cores assure a tighter wind and full roll
- Width: 2.7559055118110236 inches
-
Supplier: TransPak
Description: Bonds instantly to all corrugated carton surfaces and generates an immediate tamper-evident bond. Consistent adhesive, coating and lamination. Paper moisturizer reduces curl, increases tape stretch and makes tape more flexible. Larger 1 5/8" diameter cores assure a tighter wind and full roll
-
Supplier: TransPak
Description: Bonds instantly to all corrugated carton surfaces and generates an immediate tamper-evident bond. Consistent adhesive, coating and lamination. Paper moisturizer reduces curl, increases tape stretch and makes tape more flexible. Larger 1 5/8" diameter cores assure a tighter wind and full roll
-
Supplier: Custom Made Boxes, Inc.
Description: Bonds instantly to all corrugated carton surfaces and generates an immediate tamper-evident bond. Consistent adhesive, coating and lamination. Paper moisturizer reduces curl, increases tape stretch and makes tape more flexible. Larger 1 5/8" diameter cores assure a tighter wind and full roll
- Width: 3 inches
Find Suppliers by Category Top
Featured Products Top
-
Custom finishing personalizes your product or converts it into a format that works best for your process, whether you need user-friendly finished rolls or long-length spools to decrease machine stoppage. Laminating Budnick can procure jumbo rolls of adhesive tape (read more)
Browse Datasheets for Budnick Converting, Inc. -
Mars Metal offers sheet lead as laminated panels, adhesive bonded to such materials like plywood, gypsum board, and other supporting materials. Since sheet lead has very little inherent structural strength, most applications require that the sheet lead be (read more)
Browse Metal Sheet Datasheets for MarsMetal -
: Tools and mold design services Part design Prototype design Thermoforming CNC machining Painting Adhesive Bonding Prepreg, potting and resin (read more)
Browse Foam Fabrication Services Datasheets for General Plastics Manufacturing Co. -
. Our C02 lasers are used primarily for other organic materials such as plastics, wood, acrylic, adhesives, textiles, leather, rubber, paper, foam, MDF, synthetics, carpets, cardboard, laminates, polycarbonate, PET, thin metals to .060 and much more. Our (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Isotech, Inc. -
analysis included the price of the raw material, machining (setup and run time), design time for the model, programming, and shipping. Time Savings: Polyurethane foam tooling is known for having faster processing times compared to metal tooling since harder materials (read more)
Browse Prototyping Services Datasheets for General Plastics Manufacturing Co.
More Information Top
-
adhesive tape machine - offers from adhesive tape machine manufacturers, suppliers, exporters & wholesalers
Newest Intellective FPC Self- Adhesive Laminating Machine for Tape ...
-
fpc china supplier - offers from fpc china supplier manufacturers, suppliers, exporters & wholesalers
Newest Intellective FPC Self- Adhesive Laminating Machine for Tape ...
-
Self Adhesive Tape - Self Adhesive Tape Manufacturers, Suppliers
Newest Intellective FPC Self- Adhesive Laminating Machine for Tape or Metal .
-
Lcd Manufacturer - Lcd Manufacturer Manufacturers, Suppliers (Page 7)
Newest Intellective FPC Self- Adhesive Laminating Machine for Tape or Metal .
-
coating lamination machine - offers from coating lamination machine manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : coating machine, lamination machine , adhesive coating machine, hot melt adhesive ] .
-
Advanced Graphic Communications, Packaging Technology and Materials
One is solventless lamination adhesive mixing machine which is used to mix the lamination adhesive, the other is lamination machine which is used to make two kinds of material into one lamination material.
-
Convective–diffusive transport in parallel lamination micromixers
The fabrication is based on the laser machining and adhesive lamination technique.
-
Rapid Mixing Using Two-Phase Hydraulic Focusing in Microchannels
The fabrication of the test device is based on laser mi- cro machining and adhesive lamination .
-
Other Computing - Other Computing Manufacturers, Suppliers (Page 12)
[ Related Keywords : Electronics processing machinery, Laminating machine , adhesive tapes, fpc ] .
-
adhesive tape cutting machine - offers from adhesive tape cutting machine manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Die Cutting Machine, Punching Machine, PCB Machine , Adhesive Lamination ] .
Indicates content that may require registration and/or purchase.