Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Toray Industries (America), Inc.
Description: TORETEC™ is polyethylene type self-adhesive protective film produced by Toray Advanced Film Co., Ltd. It is used as process paper during the manufacture of optical film for liquid crystals and as film protecting the surfaces of other boards. Toray Advanced
- Materials: PET / Polyester
- Enhancement / Features: Transparent
-
Supplier: Adhesive Applications
Description: A5002 is a single-coated, self-wound transparent polyester (PET) film coated with a clear, removable acrylic adhesive. The product removes easily without adhesive residue. A5002 is well suited for use as a carrier in die cutting processes or as a protective film
- Thickness: 0.00275 inches
- Peel Strength / Adhesion: 0.3125 lbs/in
- Temperature Resistance: -17.77777777777778 to 115.55555555555556 C
- Features: Abrasion / Scratch Resistant, Protective Tape, Removable, Single-Sided Adhesive, Transparent
-
Supplier: Adhesive Applications
Description: A5208 is a single-coated polyester (PET) film tape with a clear removable acrylic adhesive. The product removes easily without adhesive residue. The PET film backing features a treatment to enable the adhesion of many inks and coatings. The product is supplied on a
- Thickness: 0.0028 inches
- Peel Strength / Adhesion: 0.6875 lbs/in
- Temperature Resistance: -28.88888888888889 to 121.11111111111111 C
- Adhesive: Acrylic
-
-
Supplier: Adhesive Applications
Description: A5002PT is a single-coated, self-wound transparent polyester (PET) film coated with a clear, removable acrylic adhesive. The product removes easily without adhesive residue. The film backing is silicone release coated for easy, quiet unwind. A5002PT is well suited for use
- Thickness: 0.00275 inches
- Peel Strength / Adhesion: 0.3125 lbs/in
- Temperature Resistance: -17.77777777777778 to 121.11111111111111 C
- Features: Abrasion / Scratch Resistant, Protective Tape, Removable, Single-Sided Adhesive, Transparent
-
Supplier: Adhesive Applications
Description: A5302G is a single-coated, self-wound transparent polyester (PET) film coated with a green removable acrylic adhesive. The product removes easily without adhesive residue. A5302G is well suited for use as a carrier in die cutting processes. Controlled low adhesion level Clean
- Thickness: 0.00375 inches
- Peel Strength / Adhesion: 0.5 lbs/in
- Temperature Resistance: -28.88888888888889 to 121.11111111111111 C
- Features: Abrasion / Scratch Resistant, Protective Tape, Removable, Single-Sided Adhesive, Transparent
-
Supplier: Accuris
Description: Protective Film - Adhesive Backed
-
Supplier: Accuris
Description: PVC Protective Adhesive Film
-
Supplier: Budnick Converting, Inc.
Description: Pregis 2101 Polymask Protective Film is a polyolefin film coated with a custom formulated, premium aqueous based acrylic adhesive system. This adhesive system adheres to both textured and smooth surfaces. These attributes, combined with a smooth buttery peel upon
- Thickness: 0.002 inches
- Backing: Plastic / Polymer
- Features: Protective Tape, Specialty / Other
-
Supplier: Accuris
Description: Film, Transparent Protective (with or without Adhesive)
-
Supplier: Accuris
Description: Protective Film, Polyurethane Pressure Sensitive Adhesive, for Aircraft Exterior Applications
-
Supplier: SAE International
Description: This specification covers polyurethane adhesive-backed protective film, pigmented or clear, for aircraft exterior applications.
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Masking protective film is made of PE film/washiashi paper as the substrate, compounded with pressure-sensitive adhesive on the top. Mainly used for automobiles, ships, trains, cabs, furniture, and other products, such as paint spraying masking blocking paint, masking
- Features: Anti-static / ESD Control, Electrically Conductive, Protective Tape, Single-Sided Adhesive
- Backing: Paper
- Adhesive: Pressure Sensitive (PSA)
-
Description: Patco 5605 Polyethylene Protective Film Tape PATCO polyethylene protective film tape combines a durable and conformable film backing with a moderately aggressive acrylic adhesive which will 0t leave residue on most surfaces. Applications Temporary surface
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Temperature Resistance: -40 to 87.77777777777777 C
- Adhesive: Acrylic
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: CPP protective film uses CPP film as carrier, coated with high Performance acrylic pressure sensitive adhesive. It has good adhesion, good adhesive stability, high temperature resistance and no adhesive residue.
- Overall Thickness: 0.001968505 inch
- Elongation: 400 %
- Use Temperature: 248 F
- Form / Shape: Film / Sheet
-
Description: Patco 5560 Polyethylene Removable Protective Film PATCO polyethylene clean removal tape combines a durable and conformable film backing with a moderate tack, low adhesion acrylic adhesive which will 0t leave residue or damage most surfaces. Applications General
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 0.8125 lbs/in
- Temperature Resistance: -40 to 87.77777777777777 C
- Adhesive: Acrylic
-
Supplier: Budnick Converting, Inc.
Description: 3M™ Industrial Protective Film 7070UV is an 8 mil, abrasion resistant, pressure sensitive adhesive backed film products designed to protect multiple industrial surfaces from damage caused by abrasion, scratching, erosion, UV and minor impacts. These rugged clear
- Thickness: 0.008 inches
- Peel Strength / Adhesion: 2.9375 lbs/in
- Features: Protective Tape
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: PU protective film is a functional protective film made of transparent PET film as the base material, coated with polyurethane pressure sensitive adhesive and fitted with release film on the back. It has no silicon transfer, good exhaust, high
- Overall Thickness: 0.0033464585 inch
- Use Temperature: 176 F
- Form / Shape: Film / Sheet
- Chemical System: Polyurethane (PU)
-
Supplier: Can-Do National Tape
Description: Protective Film Mask-Off PROTEX 223-5ht film with high tack synthetic elastomer resin adhesive PROTEX 223-5ht is a 5 mil polyester film coated with a very high tack pressure sensitive adhesive. Applied to aluminum, stainless steel or non-metallic floor
- Adhesive: Pressure Sensitive (PSA)
- Features: Protective Tape
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: PE protective film uses PE film as carrier and coated with high performance acrylic pressure sensitive adhesive. It has good flexibility, good fit, good adhesion and is environmentally friendly and non-toxic.
- Overall Thickness: 0.001181103 inch
- Elongation: 200 %
- Use Temperature: 140 F
- Form / Shape: Film / Sheet
-
Description: Patco 5545 Automotive Surface Protective Film Tape PATCO polyethylene clean removal tape combines a durable and conformable film backing with a moderate tack, low adhesion acrylic adhesive which will 0t leave residue or damage most surfaces. Applications --Temporary
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 0.8125 lbs/in
- Temperature Resistance: -40 to 87.77777777777777 C
- Adhesive: Acrylic
-
Supplier: SAE International
Description: This specification covers adhesive-backed polymeric protective film, pigmented or clear, for aircraft exterior applications.
-
Supplier: Budnick Converting, Inc.
Description: Temporary protective film is mainly used for the protection against mechanical damage, dirt, scratch, abrasion during storage, transportation and light manufacturing. This product is usable for LASER CUTTING process, can be used on Fiber Optic cutting Machine.
- Thickness: 0.004 inches
- Backing: Plastic / Polymer
- Features: Protective Tape, Specialty / Other
-
Description: Patco 5865 Heavy-Duty Polyethylene Protective Film Tape - Removable Protective Tape Applications General protective masking applications on plastics and metal that require temporary surface protection during assembly, shipping, or installation. Features & Benefits Thick,
- Thickness: 0.008 inches
- Peel Strength / Adhesion: 0.9375 lbs/in
- Temperature Resistance: -40 to 87.77777777777777 C
- Adhesive: Acrylic
-
Supplier: Maxi Adhesive Products, Inc.
Description: Plasticized PVC film, single coated with a residue free acrylic adhesive. Provides extended UV weather ability, temperaturre, abrasiona and puncture resistance. Versitile protective film for glass, appliances, shipping and outdoor storage of many metals and plastics.
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 0.34375 lbs/in
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Protective Tape
-
Description: Rugged 4 mil thick polyurethane protective film (no adhesive). Applications include co-cure for composite abrasion and erosion protection and matte black paint replacement. Very tough thermoplastic polyurethane elastomer designed for outdoor industrial applications. Abrasion,
- Features: Coating, Other, Protective, Specialty / Other, Wear Resistant (Abrasion / Erosion)
- Location / Orientation: Exterior
- Form: Film / Laminate
- Industry: OEM / Industrial
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR M-Series (1 Mil PET/Silicone Adhesive) is manufactured from polyester film with silicone pressure-sensitive adhesive. M50 offers excellent high/low temperature resistance. Applications: Economical method to hold, insulate and/or protect materials
- Thickness: 0.0014960629921259843 inches
- Temperature Resistance: -73 C
- Backing: PET / Polyester
- Features: Protective Tape, Single-Sided Adhesive
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 2285 is manufactured from extruded, oriented, high-modulus PTFE film coated with high-temperature silicone pressure-sensitive adhesive. The high-temperature resistance and anti-stick properties of PTFE make CHR 2285 ideal to be used as a release surface. Applications: Ideal tapes
- Thickness: 0.0035039370078740156 to 0.006496062992125984 inches
- Temperature Resistance: -73 C
- Features: Protective Tape, Single-Sided Adhesive
- Adhesive: Silicone
-
Description: 3M™ Scotch-Weld™ Bonding Film AF 15 is an unsupported film adhesive of nitrile-phenolic type, supplied with a protective liner.
- Industry: Aerospace, OEM / Industrial
- Features: Flexible / Dampening, Specialty / Other
- Substrate Compatibility: Metal
- Cure / Technology: Single Component System, Thermosetting / Crosslinking
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotchgard 1004 clear surface protective film/tape uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface
- Thickness: 0.0195 inches
- Adhesive: Acrylic
- Features: Protective Tape, Specialty / Other
-
Description: Deepmaterial provide customized adhesive services on your demand, custom electronic adhesives, PUR structural adhesive, UV moisture curing adhesive, epoxy adhesive, conductive silver glue, epoxy underfill adhesive, epoxy encapsulant, functional
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotchgard 1004MS clear surface protective film/tape comes in a 225 mm width, uses an acrylic adhesive and is packaged 20 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance.
- Width: 8.858267716535433 inches
- Thickness: 0.0195 inches
- Adhesive: Acrylic
- Features: Protective Tape, Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 510 green surface protective film/tape comes in a 6 in width, 100 yd length, uses a rubber adhesive and is packaged 1 roll per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This
- Width: 6 inches
- Thickness: 0.045 inches
- Features: Protective Tape, Specialty / Other
- Adhesive: Rubber
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 851 green surface protective film/tape comes in a 1 in width, 144 yd length, uses a silicone rubber adhesive and is packaged 9 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper
- Width: 1 inches
- Thickness: 0.004 inches
- Features: Protective Tape, Specialty / Other
- Adhesive: Rubber, Silicone
-
Supplier: Brady Corporation
Description: Protective Wear Sign
-
Supplier: Henkel Corporation - Industrial
Description: BERGQUIST BOND PLY TBP 720LMS, Low Modulus Silicone, Heat Cured, Laminating Adhesive BERGQUIST® BOND PLY TBP 720LMS is a thermally conductive fiber reinforced heat curable laminating adhesive film. The product consists of a high performance, thermally conductive, low modulus
- Chemical System: Acrylic / Polyacrylate
Find Suppliers by Category Top
Featured Products Top
-
Product Features Easy to use by simply attaching. Tin plating eliminates the risk of long-term corrosion. The overall thickness can be easily adjusted by switching the adhesive part. Using for primary purposes Shielded FFC (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Oak-Trees, Inc. -
mixed with high efficiency adhesive, evenly coated on the surface of polyester film, it can deliver an excellent finish (read more)
Browse Thin Film Materials Datasheets for Beijing Grish Hitech Co., Ltd. -
lubrication, non-adhesive (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
3M™ Antimicrobial Durable Protective Film 7760AM is a 2-mil high clarity PET film with removable adhesive. The film is protected by an antimicrobial, scratch, abrasion and chemical resistant hardcoat. The hardcoat layer is treated with an EPA-registered silver ion antimicrobial agent (read more)
Browse Specialty Tapes Datasheets for Budnick Converting, Inc. -
Formulated by dissolving PMMA polymer in safe solvents such as anisole, it functions as a high?resolution positive e?beam resist, offering exceptional pattern fidelity, easy processing, and excellent film quality. Beyond e?beam lithography, PMMA is also used as a protective coating for (read more)
Browse Polymers and Plastic Resins Datasheets for Kayaku Advanced Materials, Inc.
Conduct Research Top
-
Industrial Protective Film
DeepMaterial is focus on providing adhesive and film application materials products and solutions for communication terminal companies and consumer electronics companies, semiconductor packaging and testing companies, and communication equipment manufacturers. In many engineering applications
-
High-tech Adhesives for Thin-film Solar Cells
Deepmaterial presents adhesives for solar cells for the first time. The light-curing products based on epoxy resins or acrylates are particularly well suited for bonding the protective films of thin-film solar cells, while at the same time forming an effective barrier against humidity. Thin-film
-
Case Study - Die Cut Protective Film for RV Wheels
A Budnick specialist visited an RV manufacturing plant with one of our distribution customers to view how and where the RV manufacturer was using adhesive products in their applications. The Budnick representative observed how a surface protection film that was being applied to an RV's wheel
-
DeepMaterial Adhesive Solutions for Industrial
Based on the core technology of adhesives, DeepMaterial has developed adhesives for chip packaging and testing, circuit board-level adhesives, and adhesives for electronic products. Based on adhesives, it has developed protective films, semiconductor fillers, and packaging materials
More Information Top
-
Non-adhesive film coating system for FPD glass protection
The system evaluations such as prevention of wrinkle of non- adhesive protection film , prevention of vibration, prevention of wrinkle after coating, .
-
Handbook of Corrosion Inhibitors
Uses: Film-former, corrosion inhibitor for copper, copper alloys Features: Forms very thin, firmly adhering protective film .
-
membrane switch products - offers from membrane switch products manufacturers, suppliers, exporters & wholesalers
Adhesive Protect Film .
-
Protective Film Exporters, Protective Film Selling Leads
Sell adhesive protect film .
-
Contact Resistance of Flip-Chip Joints in Wearable Electronic Textiles
Adhesive Protective film .
-
Electronic Manufacture - Electronic Manufacture Manufacturers, Suppliers (Page 13)
Adhesive Protect Film .
-
double sided adhesive silicon exporter - double sided adhesive silicon manufacturers, exporters, factories, suppliers, China double sided adhesive silicon
AB double-sides adhesive protective film roll Two layers AB double side transparent PET protective film material (AB ...
-
Centrifugal Pumps
Tightly adhering protective films made up by various corrosion products, for example on copper alloys in sea water.
-
Centrifugal Pumps
Tightly adhering protective films made up by various corrosion products, for example on copper alloys in sea water.
-
Centrifugal Pumps
Tightly adhering protective films made up by various corrosion products, for example on copper alloys in sea water.
Indicates content that may require registration and/or purchase.