Products/Services for Adi Fluid Aircraft

  •  
    Aircraft - (103 companies)
    ...lighter-than-air vehicles are actually quite slow. Jet fighter; glider; coaxial helipter; Zeppelin airship Types of Aircraft Aircraft can be categorized as the following: Fixed wing aircraft: Airplanes harness the fluid propulsion of a propeller...
  •  
    Fluid Couplings - (57 companies)
    Fluid couplings are torque-transmitting couplings that use hydraulic oil or water to transmit power. They differ from torque converters in that the input torque is equal to the output torque (no multiplication of torque). Fluid couplings are much...
  • Fluid Feedthroughs-Image
    Fluid Feedthroughs - (29 companies)
    Fluid feedthroughs use a hermetic seal to transmit fluids through the walls of a pressurized or vacuum system. Devices include nitrogen, air, and water feedthroughs. Fluid feedthroughs are designed to transmit fluids into high and ultrahigh vacuum...
  • Fluid Dispensing Equipment-Image
    Fluid Dispensing Equipment - (937 companies)
    Fluid dispensing equipment includes all manner of devices that dispense, mix and dispense, or mix, meter and dispense fluid media. Fluid dispensing equipment includes all manner of devices that dispense, mix and dispense, or mix, meter, and dispense...
  •  
    Fluid Standards and Reference Fluids - (13 companies)
    Viscosity standards and reference fluids are oils, fluids, greases, or gels with stable and verified viscosity values and flow properties for calibration of viscometers, rheometers, and other standards. Viscosity standards and reference fluids...
  •  
    Hydraulic Oils and Transmission Fluids - (364 companies)
    Hydraulic oils and transmission fluids are used to transmit power in hydraulic equipment and power transmission applications. Hydraulic oils and transmission fluids transmit power in hydraulic equipment and are used in power transmission...
  •  
    Heat Transfer Fluids and Thermal Oils - (155 companies)
    Heat transfer fluids, thermal oils, circulating coolants, and heater liquids are used to carry thermal energy in process heating and machine cooling applications. Heat transfer fluids and thermal oils are used to carry thermal energy in process...
  •  
    Oil Additives and Fluid Additives - (231 companies)
    Oil additives and fluid additives are chemical substances that are added to oils and industrial fluids to impart or improve certain properties. They are used with lubricants, coolants, thermal oils, greases, metal working fluids, and other...
  •  
    Rust and Corrosion Inhibiting Fluids - (391 companies)
    Rust preventives and corrosion inhibitors are lubricants, greases, oils or fluid additives that form a protective film or barrier to prevent corrosion or rust formation. Rust preventatives and corrosion inhibitors are lubricants, greases, oils...
  •  
    Fluid Management Services - (39 companies)
    Fluid management services handle all of the processes in a production plant related to lubricants, metal working coolants, heat transfer fluids, hydraulic oils, solvents, fuels, cleaners, process chemicals and other industrial fluids. Services can...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire