-
Supplier: Waterman Industries, Inc.
Description: steel shaft, tempered steel spring, and non-sticking Teflon seal and bushing. This valve may be ordered factory set and sealed under actual hydrostatic conditions, or can be shipped to you for final field adjustment. When ordering field adjustable units, be sure to specify
- Valve Type: Pressure Relief Valves
-
Supplier: Alfa Laval Inc.
Description: The Alfa Laval SB Pressure Exhaust Valve is a regulating valve that automatically reduces the working pressure in brewery, food, dairy and beverage process tanks as the pressure in the vessel increases. The valve is an integral part of SCANDI BREW® tank top
- Valve Size: 1.4960638 to 2.99606461 inch
- Pressure Rating: 7.251885 to 58.01508 psi
- Features: Compression Fitting
- Valve Type: Pressure Relief Valves
-
Supplier: Eaton Hydraulics Group
Description: are not issues—to optional adjustable override releases for situations where pilot pressure is not always available. Design variations include two-way, bypass orifice, restrictive, single- and double-pilot operated, and double pilot check valves to maximize potential
- Pressure Rating: 3,000 to 5,000 psi
- Valve Type: Cartridge / Manifold Valves, Check Valves
- Media: Hydraulic Fluid
-
-
Supplier: Prince Manufacturing Corp.
Description: STANDARD FEATURES Hydraulically balanced, hard chrome plated spool Handle can be installed in “up” or “down” position Detent release pressure adjustable from 1000 to 2000 PSI For use with system flows up to 25 GPM Relief valve adjustable up to 2750 PSI Tandem
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 2,750 psi
- Number of Ports/Ways: 4
- Media Temperature: 180 F
-
Supplier: General Pump
Description: Industrial Regulating Valve Features Regulates the operating pressure of the system by releasing excess volume through the bypass Limits pressure in the system to the adjusted setting Protects the system from over pressurization If outlet flow is blocked, device will totally
- Valve Size: 0.5 to 0.75 inch
- Number of Ports/Ways: 2
- Pressure Rating: 21,750 psi
- Media Temperature: 70 F
-
Supplier: General Pump
Description: Industrial pneumatic valve, features check valve Features 3-way flow-through design, pneumatically-operated pressure regulator with automatic unloading Regulates the operating pressure of the system by releasing excess volume through the bypass Limits pressure in
- Valve Size: 0.25 to 1.25 inch
- Pressure Rating: 2,900 psi
- Number of Ports/Ways: 3
- Port Size: 0.25 to 1.25 inch
-
Supplier: Oil-Rite Corp.
Description: Precision Relief Valves are used as a safety device on reservoirs where a certain maximum pressure should not be exceeded. Their use can be extended to any application demanding pressure be relieved at a specific value. The valves have a fixed upper pressure rating
- Pressure Rating: 5 psi
- Primary Material: Aluminum
- Valve Type: Pressure Relief Valves
- Features: Threaded
-
Supplier: Oil-Rite Corp.
Description: Precision Relief Valves are used as a safety device on reservoirs where a certain maximum pressure should not be exceeded. Their use can be extended to any application demanding pressure be relieved at a specific value. The valves have a fixed upper pressure rating
- Pressure Rating: 5 psi
- Primary Material: Aluminum
- Valve Type: Pressure Relief Valves
- Features: Threaded
-
Description: inside part: ZZYP (single-seat self-operated pressure regulator); ZZYM (cage type self-operated pressure regulator); ZZYN (double seat self-operated pressure regulator), customers can also choose the type by the local actual working condition(differential pressure,
- Valve Type: Directional Valves, Pilot Valves
- Media: Gas, Steam
- Features: Regulators
-
Supplier: Oil-Rite Corp.
Description: Precision Relief Valves are used as a safety device on reservoirs where a certain maximum pressure should not be exceeded. Their use can be extended to any application demanding pressure be relieved at a specific value. The valves have a fixed upper pressure rating
- Pressure Rating: 5 psi
- Primary Material: Aluminum
- Valve Type: Pressure Relief Valves
- Features: Threaded
-
Supplier: Clippard
Description: options and improvements. Regulators are offered in either relieving or non-relieving versions. The relieving design maintains a constant pressure output even when downstream conditions change, while non-relieving regulators do not automatically compensate for changes in downstream flow or
- Valve Size: 0.19 inch
- Pressure Rating: 300 psi
- Controlled Pressure Range: 10 to 100 psi
- Port Size: 0.19 inch
-
Supplier: Oil-Rite Corp.
Description: Precision Relief Valves are used as a safety device on reservoirs where a certain maximum pressure should not be exceeded. Their use can be extended to any application demanding pressure be relieved at a specific value. The valves have a fixed upper pressure rating
- Pressure Rating: 5 psi
- Valve Type: Pressure Relief Valves
- Primary Material: Stainless Steel
- Features: Threaded
-
Supplier: Transcat, Inc.
Description: Product Highlights Hand Pump -22 inHG to 300 psi capability Volume Adjuster - fine pressure adjustment Release Valve - vent and conrolled release Pressure Port - 1/8 NPT (Female) Media - dry, non-corrosive, non-conductive gasses compatible with 316 stainless steel,
- Environmental Properties: Pressure / Vacuum
-
Supplier: Qualitrol Company, LLC
Description: settings An integrated sampling valve allows gas samples to be drawn off for analysis Options Customized Pressure and vacuum settings Single or dual (pressure and vacuum, vacuum only, pressure only) Mounting style and sampling valve Switches available for purchase
-
Supplier: ValueTronics International, Inc.
Description: release rate bleed valve for easy pressure adjustment Offers ideal performance for high accuracy transmitter calibration Offers a programmable pressure calibrator pump limit that: Eliminates over-pressurization Allows the user to program target pressures for
- Environmental Properties: Pressure / Vacuum, Temperature
-
Supplier: Transcat, Inc.
Description: Variable release rate bleed valve for easy pressure adjustment Ideal performance for high accuracy transmitter calibration 30 PSI and 100 PSI pressure ranges Programmable pressure calibrator pump limit: eliminates over-pressurization allows the user to program
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: V, Switch state (open/closed) and ambient temperature Source: Pressure, mA step, mA value Data Storage: 10,000 values Remote Pressure Sensors: up to 10 digitallly characterized sensors per calibrator Pressure Port: 1/8 NPT (Female) Release Valve: Vent and
- Environmental Properties: Pressure / Vacuum
-
Supplier: Pressure Washers Direct
Description: forward for compact storage & transport •Perfectly balanced for easy manueverability •3" x 10" NeverFlat tires take on all kinds of terrain Ergonomic Generac Pro-Style Spray Gun •Adjustable side handle & soft grip reduce fatigue Integrated Unloader Valve •Automatically
- Water Jet Pressure: 3,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Transcat, Inc.
Description: Calibrate and test pressure devices quickly and easily with one hand, saving you time Best In-class pressure measurement uncertainty of 0.025% Precision pressure adjust vernier Variable release rate bleed valve for easy pressure adjustment Programmable pump
- Environmental Properties: Pressure / Vacuum
-
Supplier: SensorsONE, Ltd.
Description: The PGS700 high range pressure handpump can be used in conjunction with a precision pressure gauge or indicator for high pressure testing or calibrating hydraulic pressure gauges, high pressure sensors, hydraulic pressure switches and high pressure
-
Supplier: SensorsONE, Ltd.
Description: The PGS1000 high range pressure handpump can be used in conjunction with a pressure test gauge or indicator for checking operation and performance of hydraulic gauges, high pressure transducers, switches and readouts. For filling pressure lines with trapped air the
-
Supplier: Mi-T-M Corporation
Description: This rugged belt-driven unit is built with an all-steel frame and base plate and can handle even the toughest environments. Pump: Belt drive triplex piston AR pump with ceramic plungers · Stainless-steel and brass unloader · Adjustable pressure · Forged brass manifold · Thermal relief
- Water Jet Pressure: 2,400 to 4,000 psi
- Water Flow: 144 to 204 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: released, prevents overheating Automatic Safety Valve With Pump Head Pressure Shut Off •Increases operator safety and unit longevity Versatile Adjustable Spray Wand •Rotates from wide spray to pencil jet Detergent Applicator Bottle Included •Attaches to wand for proper
- Water Jet Pressure: 1,600 psi
- Machine Mounting: Cart / Hand Truck
- Power Source: Electric Motor
-
Supplier: Prince Manufacturing Corp.
Description: SPECIFICATIONS Maximum Operating Pressure ........ 3500 psi Maximum Tank Pressure................... 150 psi Nominal Inlet Flow Rating ...........................4 GPM Relief valve setting-2250 PSI Pressure release detent from spool in w/ spring center to neutral 4
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 3 to 4
- Media Temperature: 180 F
- Primary Material: Cast Iron
-
Supplier: Pressure Washers Direct
Description: Increases Pump Life •Shuts down pump when trigger is released, prevents overheating Automatic Safety Valve With Pump Head Pressure Shut Off •Increases operator safety and unit longevity Versatile Hi-Low Adjustable Spray Wand •Rotates from wide spray to pencil jet Built In
- Water Jet Pressure: 1,900 psi
- Machine Mounting: Cart / Hand Truck
- Power Source: Electric Motor
-
Supplier: FasTest, Inc.
Description: push the connector toward the tube to release the safety lock and retract the external sleeve to withdraw the connector. High flow non-valved with pressure activated safety lock Grips until pressure is dissipated, no operator adjustments for added safety Mating seal is easily
- Pressure Rating: 625 psi
- Sealing Method: External
- Actuation Method: Sleeve Actuation
-
Supplier: Pressure Washers Direct
Description: released, prevents overheating Automatic Safety Valve With Pump Head Pressure Shut Off •Increases operator safety and unit longevity Versatile Adjustable Spray Wand •Rotates from wide spray to pencil jet Detergent Applicator Bottle Included •Attaches to wand for proper
- Water Jet Pressure: 1,500 psi
- Features: Cold Water
- Power Source: Electric Motor
- Machine Mounting: Handheld
-
Supplier: Hy-Lok USA, Inc.
Description: Hy-Lok USA, Inc. High Pressure cone and thread fittings offer the capability to reach extreme high pressures (up to 60,000 PSI). Cone and thread fittings are available in a Medium Pressure design, High Pressure design, and a Sour Gas option to meet your flow system
- English Size: 0.125 to 0.25 inch
- Connection Type: Compression Fitting
- Fitting Type: Cross / 4-Way, Elbow, Hydraulic Fitting, Tee
- Features: English, Tube Fitting
-
Supplier: Cole-Parmer
Description: • One handed pressure calibration • Electric pump for one handed pressure calibration • Best-in-class pressure measurement uncertainty of 0.025% • Measure and source mA with best-in-class 0.015% accuracy • Precision pressure adjust vernier • Variable release rate
- Calibrator Style: Battery Powered
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: • One handed pressure calibration • Electric pump for one handed pressure calibration • Best-in-class pressure measurement uncertainty of 0.025% • Measure and source mA with best-in-class 0.015% accuracy • Precision pressure adjust vernier • Variable release rate
- Calibrator Style: Battery Powered
- Environmental Properties: Pressure / Vacuum
-
Supplier: General Pump
Description: Unloader, manual bypass lever and automatic operation Features 3 way flow-through design pressure regulator with by-pass lever and automatic unloading Regulates operating pressure of the system by releasing excess volume through the by-pass. Adjusted pressure can be set ON or
- Valve Size: 0.75 to 1.5 inch
- Pressure Rating: 2,900 psi
- Controlled Pressure Range: 2,900 psi
- Number of Ports/Ways: 3
-
Supplier: CSA Group
Description: Part 8: Pressure indicator ? Part 9: Pressure regulator ? Part 10: Gas-flow adjuster ? Part 11: Gas/air mixer ? Part 12: Pressure relief valve (PRV) ? Part 13: Pressure relief device (PRD) ? Part 14: Excess flow valve ? Part 15: Gas-tight housing and
-
Supplier: AMETEK Sensors, Test & Calibration
Description: Model T-975 pneumatic pressure pump features both vacuum and pressure generation. A button (valve) makes it easy to switch from vacuum to pressure measurements. Built-in release valve, vernier valve for fine adjustment and dual pressure output
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Mile-X Equipment, Inc.
Description: moves ram to work to save production time. Variable ram speed allows fingertip control of ram movement for precise pressure control. Moveable workhead is roller mounted on ball bearings for off-center work. Rapid ram return starts ram return as soon as release valve is opened
-
Supplier: Mile-X Equipment, Inc.
Description: as release valve is opened and may be stopped at any point by closing the valve. Safety valve protects against overloads. Stroke indicator ensures accurate ram control. Adjustable table permits easy vertical movement by means of self-locking hoist. Standard
Find Suppliers by Category Top
Featured Products Top
-
. Pump accessories for optimal performance: Air release and degassing valves Air pockets and outgassing in a piping system can result in water hammer, pressure surges, pump damage, even catastrophic failure. This tutorial explains how to safeguard your system from damage (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
The Sporlan Type (S)ORIT-PI evaporator regulating valves have a brass body and extended copper connections. They are available with a range of adjustable settings and pressure tap. The primary function of these valves, referred to as EPR valves, is to prevent the evaporator pressure from (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
nonadjustable or adjustable settings. The pilot operated valves are available with adjustable settings. The primary function of these valves, referred to as DBV valves, is to limit the minimum evaporating pressure during periods of low load either to prevent coil icing or avoid operating the (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
storage systems. Balancing Pressure to Prevent Failure Milvent vent valves are designed to maintain internal pressure stability in sealed enclosures (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
intermediate stage; gas at that pressure passes into the second stage. The gas emerges from the second stage at a pressure (working pressure) set by user by adjusting the pressure control knob at the diaphragm loading spring. Two stage regulators may have two safety valves, so that if there is any (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Response and Accurate Adjustment Multiple Valve Structure Options Suitable for Gas, Steam, and Liquid Media Adjustable Pressure Setting Range Applications Petroleum Processing Equipment Chemical Processing Systems (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
How do you protect battery packs from pressure buildup, moisture, and contaminants? The M32×1.5 Battery Pack Vent Valve is designed to improve battery safety and reliability by balancing internal pressure while (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
protection against seat corrosion that can cause plug face damage and leakage. The raised seat provides an area for solids to be pushed away, ensuring positive closure. Cast iron valves are pressure rated to 175 psi CWP as standard in .5 to 12 inch sizes; cast iron valves 14 inch and larger are (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
Long-neck bonnet for wider pressure adjustment range Heat-radiation bonnet for 350°C–550°C applications Supports high (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
adjust an actuators position based on a control signal to meet specific process parameters (such as flow, pressure or temperature). This precise control of a valve actuator’s position makes Rotork’s smart positioners ideal for process control applications. The addition of enhanced diagnostic (read more)
Browse Valve Actuators Datasheets for Rotork plc
More Information Top
-
Decontamination of the Cape Ventilator
6 The adjustable pressure release valve (a) (figure 1) is now closed by suspending a weight from it.
-
An investigation of the variation of oxygen index of materials with changes in pressure
The top cap was fitted with an adjustable pressure release valve and a pressure gauge to indicate the internal pressure.
-
Management of comatose head‐injured patients: are we getting any better?
Employing a leak test similar to that described by Keller et al. [14], the adjustable pressure release valve was then closed and a fresh gas flow of 5 l.min21 set.
-
Simple device for air reduction of intussusception
Since initial description, we have modified this pneu- matic reduction device with the addition of an adjustable pressure release valve .
-
The design of an autoclave for studying hydrometallurgical reactions
An automatic pressure release valve adjusted to open at 250 psi, was fitted in . ,EPOXY RESIN .
-
A Study on Suitability of a Pressure Release Valve in Mountain Area--《Automobile Technology》1990年12期
Installing a pressure release valve adjusted by a needle valve in the braking line conne- cted to front wheels might be one of the improving ways.
-
Oxygen flow through nasal cannulae
… 200 Calibration Analyzer at three, five and eight L. rain-t via nasal prongs attached to a distinctflowmeter, the common gas outlet (CGO) and the Y-piece of a circle system with the adjustable pressure release (APL) valve closed, open and par …
-
Electrocardiogram-Assisted Blood Pressure Estimation
One of the challenges that we faced in this project was that we had to manually adjust the pressure release valve of the InBeam prototype before each recording session to obtain a cuff deflation rate of 1.5–3.5 mmHg/s.
-
Mechanics of Composite and Multi-functional Materials, Volume 7
The rig was fed by a compressed air line, and controlled with an adjustable pressure and release valve .
-
Basic Clinical Anesthesia
The parts of a standard scaveng- ing system include (Fig. 5.15): >):Collecting system—these are a series of pipelines that directly receive waste gases from the OR environment, i.e., from the adjustable pressure release (APL) valve or the anes- thesia machine.
Indicates content that may require registration and/or purchase.