-
Supplier: Microwave Photonic Systems, Inc.
Description: array of communication applications. The link applications include antenna remoting, time and frequency reference distribution, RF delay lines, telemetry tracking, and point-to-point RF transmission.The receiver utilizes a high speed, low distortion PIN photodiode
- Bandwidth: 3,000 MHz
- Operating Temperature: -40 to 185 F
- Connector Type: FC, SC
- Features: Other
-
Supplier: APITech
Description: API Technologies' line of AGC Amps allows the user to anticipate receiver power levels and automatically adjust the output power to a desired level. Designed for rugged military environments, these units can be customized with an optional time delay adjustment features as well as a
-
Supplier: Sitron
Description: The CN series with aluminum housings (85-230Vac only) offer up to two active rods and one reference rod to control the level of all conductive mediums. The built-in electronics of the CN Series also offers adjustable sensitivity and time delay adjustment. Because the electronics/relay
- Maximum Operating Pressure: 290.0754 psi
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Features: Electrical Conductivity / Resistance, Rated for Sanitary Applications, Single Pole, Double Throw (SPDT)
-
-
Supplier: Sitron
Description: The CN series with nylon housings offer up to two active rods and one reference rod to control the level of all conductive mediums. The built-in electronics of the CN Series also offers adjustable sensitivity and time delay adjustment. Because the electronics/relay is mounted within
- Maximum Operating Pressure: 290.0754 psi
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Features: Electrical Conductivity / Resistance, Rated for Sanitary Applications, Single Pole, Double Throw (SPDT)
-
Supplier: Microwave Photonic Systems, Inc.
Description: communication applications. The link applications include antenna remoting, time and frequency reference distribution, RF delay lines, telemetry tracking, and point-to-point RF transmission. The receiver utilizes a high speed, low distortion PIN photodiode detector that
- Responsivity: 0.85 to 0.9 A/W
- Operating Temperature: -40 to 185 F
- Connector Type: FC, SC
- Features: Other
-
Supplier: Microwave Photonic Systems, Inc.
Description: Frequency Reference Distribution, RF Delay Lines, LTE / PCS Wireless, Telemetry Tracking, and Point-to-Point RF transmission. The MP 2350TX utilizes an ultra linear, low noise Distributed Feedback (DFB) laser with integrated stability control. The transmitter operates
- Wavelength: 1,310 to 1,550 nm
- Bandwidth: 1 to 3,500 MHz
- Maximum Optical Output Power: 3.000000000000001 dBm
- Operating Temperature: -40 to 185 F
-
Supplier: Sitron
Description: The SC750DC with small nylon housing (N1), featuring a sensibility adjustment and time delay, is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a PTFE sensing tip and 316SS threaded, flanged or sanitary process
- Maximum Operating Pressure: 145 psi
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Sitron
Description: Normally Closed contact. The RL202 controller also features a High/Low switch that inverts the relay logic, an LED level indicator and a 0.1 to 5 second time delay. Applications High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control
- Maximum Operating Pressure: 145.0377 psi
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Features: Nonelectrical visual or audio output, Normally Closed (NC), Normally Open (NO)
-
Supplier: Richardson RFPD
Description: delay enables the steering of the beam. The RF signal from the radio is input into a Tx/Rx module. In the Tx/Rx module, the RF signal is divided by a 4-way RF splitter. Each output of the splitter is then connected to an RF path comprising phase shifter, amplifier,
- Primary Frequency Range: 26,500 to 29,500 MHz
- Gain: 15 dB
- VSWR: 2.2 :1
- Polarization: Linear
-
Supplier: Equipto Electronics Corporation
Description: distribution systems Line filters/wave guides to meet your needs Field replaceable door gasketing Proprietary honeycomb air filter pass air; block RF Custom cooling to meet for a stable temperature environment Fiber wave guide(s) as needed Adjustable mounting rails inside
- Configuration: Benchtop / Instrument, Floor Mount
- Features: Shelves
-
Supplier: ValueTronics International, Inc.
Description: female for the RF output. SSPB +24 or +48 VDC and 10 MHz reference can be inserted on the RF line as added options. The external 10 MHz option E includes a 10 MHz output connector which contains either the internal or external 10 MHz reference signal. A high stability internal
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: Generation In the RF world, technologies ranging from a wireless mouse to a satellite image require test equipment that can provide enough sample rate and resolution to recreate even the most complex RF behavior. The latest digital RF technologies often exceed the capabilities
- Minimum Frequency Range: 750 MHz
- Maximum Frequency Range: 750 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: power line cycles (PLCs) or 8.3 μs for 60 Hz power lines (10 μs for 50 Hz power lines). To analyze transient signals, use the DAQ6510’s digitizing function to sample a voltage or current waveform at up to 1M sample/s. Monitor Any Temperature Range and Select Optimal Accuracy
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
Is Polyurethane Dielectric Foam Durable Enough for Aerospace and RF Applications? In the aerospace and RF industries (read more)
Browse Electrical Insulation and Dielectric Materials Datasheets for General Plastics Manufacturing Co. -
waveform, no attenuation, no distortion and no transmission delay during long-term dynamic rotary operation, guaranteeing the accuracy and integrity of signal transmission. All internal RF transmission units adopt (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Download this article of Make Smart Use Of Preamps In RF Testing Learn more about Shielding (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
active menu sidebar that displays measurements in real-time while you adjust critical Intermodulation Distortion (IMD) parameters. Additionally, the internal combiner option allows single-connection testing of active devices. It automatically switches between S-parameter and IMD measurements (read more)
Browse Vector Network Analyzers Datasheets for Anritsu Company -
electrostatic discharge (ESD) event and are commonly placed alongside I/O lines, audio hardware, human interface devices, power supplies, and an antenna’s RF front end (RFFE (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
— and adjust results to explore different scenarios. VSWR measures how efficiently RF power is delivered from a transmission line to an antenna, expressed as a ratio of maximum to minimum signal amplitude. As a bonus, add an attenuator input to see how it can improve or reduce overall (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
monitoring, and adjustable delay (read more)
Browse Electromechanical Relays Datasheets for Altech Corp. -
. An MRI install you can’t afford to delay. A failed RF test means rework, rescheduled vendors, and a scanner sitting idle. Our MRI/RF shielding systems, RF doors, and (read more)
Browse Radiation Shielding Datasheets for MarShield -
UniLOR N is a negative tone, chemically amplified co polymer resist designed for single and bi-layer lift off processes. Available in three viscosities, it offers adjustable wall profiles and high thermal stability across 1–5 μm film thicknesses in a single coat. UniLOR is (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
, V·cos(ωt)). By adjusting the DC and RF voltages, ions with a specific mass-to-charge ratio (m/z) can be selected to pass through, while other ions are filtered out. Picture 2: The (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
High-dynamic-range laser amplitude and phase noise measurement techniques
An adjustable RF delay line can be used at one port to obtain quadrature; however, the total delay between the power splitter and phase detector must be kept to a minimum so that the noise does not decorrelate at higher offset frequencies.
-
Optical notch filter for the stochastic cooling system of COSY
Fig. 6: Adjustable delay line RF .
-
THz imaging based on water-concentration contrast
The reference pulse is passed through an RF delay line adjusted so that the pulse arrives at the mixer synchronous to the rectified and amplified THz pulse.
-
Role of collagen in terahertz absorption in skin
The reference pulse was passed through an RF delay line adjusted so that the pulse arrives at the mixer synchronous to the rectified and amplified THz pulse.
-
Implementation and evaluation of a dual parallel linearization system for AM-SCM video transmission
After adjusting the RF delay line length to the secondary modulator to minimize distortion at 160 MHz, the levels were measured to be -93 dBc at 160 MHz and -77 dBc at 220 MHz.
-
Simultaneous Clock Enhancing and Demultiplexing for 160-Gb/s OTDM Signal Using Two Bidirectionally Operated Electroabsorption Modulators
By adjusting the delay line , the RF power and the bias voltage, EAM1 can generate a shortened switching window of about 20 ps (FWHM) at the repetition rates of 10 GHz.
-
High-rate femtosecond pulse generation via line-by-line processing of phase-modulated cw laser frequency comb
Relative RF drive phases are adjusted by tuning an RF delay line to balance the power distribution among the 18 and 9 GHz comb lines.
-
A Clock Enhanced Loop for Simultaneous Error-Free Demultiplexing and Clock Recovery of 160 Gb/s OTDM Signal Single-Channel Transmission over 100 km
By carefully adjusting the delay line , the rf power and the bias voltage care- fully, EAM1 can generate a shortened switching win- dow of about 20 ps (FWHM) at the repetition rates of 10 GHz.
-
A Simple Loop for Simultaneous OTDM Demultiplexing and Clock Recovery
By adjust- ing the delay line , the rf power and the bias voltage of the EASW carefully, a shortened switching win- dow of about 20 ps (FWHM) at the repetition rates of 10 GHz can be obtained, as shown in Fig. 3…
-
A sequentially self-seeded Fabry-Perot laser for two-dimensional encoding/decoding of optical pulses
A tunable RF delay line is used to adjust the phase of the gating pulses to match those of the injection optical pulses.
Indicates content that may require registration and/or purchase.