Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Dynatect Manufacturing, Inc.
Description: at any time. Ideal for servo mechanisms, they transmit higher torque levels than comparably sized mechanical slip clutches. Slip-Aire slip clutches are less expensive to purchase and operate than electrically actuated versions. Sealed ball bearings are available on
- Torque Rating: 1.66666666666667 to 25 Ft-lbs
- Bore Diameter: 0.375 to 0.625 inch
- Diameter: 1.25 to 2.75 inch
- Length: 2.5 to 3.63 inch
-
Supplier: Dynatect Manufacturing, Inc.
Description: The Polyclutch Slip Ease is a mechanical slip clutch with an axial loaded multi-plate design. For applications where space is at a premium and low backlash is required. Torque capacities of up to 500 lb-in. Cab accommodate shaft sizes to 1.25". Available in fixed torque (EFS, EFO
- Torque Rating: 0.708333333333333 to 12.5 Ft-lbs
- Rotational Speed: 50 rpm
- Bore Diameter: 0.25 to 1.25 inch
- Diameter: 0.75 to 3.25 inch
-
Description: particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
- Torque Rating: 6.25 Ft-lbs
- Bore Diameter: 0.5 inch
- Diameter: 2.75 inch
- Length: 2.87 inch
-
-
Description: particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
- Torque Rating: 2.083333333333333 Ft-lbs
- Bore Diameter: 0.375 inch
- Diameter: 1.5 inch
- Length: 2.5 inch
-
Description: particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
- Torque Rating: 0.16666666666666666 Ft-lbs
- Bore Diameter: 0.25 inch
- Diameter: 1 inch
- Length: 1.06 inch
-
Description: particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
- Torque Rating: 0.9999999999999999 Ft-lbs
- Bore Diameter: 0.25 inch
- Diameter: 1.25 inch
- Length: 1.5 inch
-
Supplier: Hilliard Corporation (The)
Description: Friction Torque Limiters and Couplings are designed to slip during a torque overload, while still transmitting the adjusted torque. They provide dependable solutions to the problems of torque control and overload protection in power transmission equipment.
- Torque Rating: 1 to 84 Ft-lbs
- Rotational Speed: 1,800 rpm
- Bore Diameter: 0.75 to 1 inch
- Diameter: 4.75 inch
-
Supplier: Mannesman Demag
Description: MANNESMANN DEMAG screw drivers are designed for all branches and applications in the assembly of series or single manufacturing. Ongoing product improvements led to the outstanding high quality standard of our current models. They are available in automatic shut-off or slip clutch versions in
- Torque Range: 1.10619469026549 to 7.37463126843658 Ft-lbs
- Screwdriver Style: Handheld Cylindrical, Handheld with Pistol Grip
- Head Style: In-line
- Drive Style: Pneumatic
-
Supplier: Ogura Industrial Corp.
Description: ACCURATE TORQUE The drag torque is produced by means of a hysteresis principle. This allows for constant torque levels and eliminates the possibility of high break away torque that occurs with typical friction devices. LONG OPERATIONAL LIFE Permanent magnets and magnetic particles transmit toque,
- Torque Rating: 0.0741666666666667 Ft-lbs
- Bore Diameter: 0.3149608 inch
- Diameter: 1.2598432 inch
- Length: 1.4566937 inch
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: The Tiny-Clutch 1808 Backstopping Clutch is based off of our D125MR Roller Clutch. This clutch features a 1/2" bore & mounts to the shaft with two setscrews at 180° instead of the usual 90°. This clutch is available in either Right or Left hand drive & replaces Milford Rivet Part # SH152.
- Torque Rating: 4.16666666666667 Ft-lbs
- Rotational Speed: 2,000 rpm
- Bore Diameter: 0.5 inch
- Diameter: 1.55 inch
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: The Tiny-Clutch 1692 One-Way Clutch is based off of our D75PM Roller Clutch. This clutch features heavy duty springs, a 1/4" bore & mounts to the shaft with a set screw. This clutch is available in Left hand drive & replaces Pellerin Milnor part # 54M105.
- Torque Rating: 0.833333333333333 Ft-lbs
- Rotational Speed: 6,000 rpm
- Bore Diameter: 0.1875 inch
- Diameter: 1.05 inch
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: The Tiny-Clutch 1915 Back Stopping Clutch is based off of our D75MR Roller Clutch. This clutch features a 1/4" bore & mounts to the shaft with a crosshole. This clutch is available in Right hand drive & replaces Milford Rivet Part # SH194.
- Torque Rating: 0.833333333333333 Ft-lbs
- Rotational Speed: 6,000 rpm
- Bore Diameter: 0.25 inch
- Diameter: 1.05 inch
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: clutches, such as inclined conveyors, tape and film drives, riveters, stampers e tc. CR-Series clutches are a proven cam and roller principle that provides long trouble free life. The outer housing and cam drive each other through wedging action between the rollers and the housing. The
- Torque Rating: 1.66666666666667 Ft-lbs
- Rotational Speed: 5,000 rpm
- Bore Diameter: 0.375 inch
- Diameter: 0.875 inch
-
Supplier: Hilliard Corporation (The)
Description: The Flame clutch includes all of the design advantages of the Fury but also includes several additional features. The clutch is fully tunable with optional weights. The optional weights allow the racer to make small adjustments to the engaging speed for optimal performance. The shoes have been
- Features: Automotive, Other
- Attachment: Bore Keyway
- Engagement: Friction
- Shaft: In-line
-
Supplier: ATLANTA Drive Systems, Inc.
Description: compressed by the adjusting nut, the higher is the torque at which the driving elements will slip. Slip hubs are completely phosphated and thus protected against corrosion so that they are also suitable for exterior mounting on machinery without further fnishing. The slip hub is
- Torque Rating: 51.622418879056 to 95.8702064896755 Ft-lbs
- Rotational Speed: 5,600 rpm
- Bore Diameter: 0.393701 inch
- Diameter: 2.6771668 inch
-
Supplier: ATLANTA Drive Systems, Inc.
Description: compressed by the adjusting nut, the higher is the torque at which the driving elements will slip. Slip hubs are completely phosphated and thus protected against corrosion so that they are also suitable for exterior mounting on machinery without further fnishing. The slip hub is
- Torque Rating: 1,474.92625368732 to 2,949.85250737463 Ft-lbs
- Rotational Speed: 1,600 rpm
- Bore Diameter: 1.8897648 inch
- Diameter: 9.448824 inch
-
Supplier: Placid Industries
Description: Placid magnetic particle clutches, also called magnetic powder clutches, provide a wide operating Torque Range. The torque is smooth and repeatable, thereby allowing for accurate control independent of the speed. The torque vs. current curve is nearly linear, making these
- Rotational Speed: 1,000 rpm
- Operating Voltage: 6 to 90 volts
- Features: Adjustable Torque
- Application: Industrial / General Purpose, Other
-
Supplier: Placid Industries
Description: Placid magnetic particle clutches, also called magnetic powder clutches, provide a wide operating Torque Range. The torque is smooth and repeatable, thereby allowing for accurate control independent of the speed. The torque vs. current curve is nearly linear, making these
- Rotational Speed: 1,000 rpm
- Operating Voltage: 6 to 90 volts
- Features: Adjustable Torque
- Application: Industrial / General Purpose, Other
-
Supplier: Placid Industries
Description: Placid magnetic particle clutches, also called magnetic powder clutches, provide a wide operating Torque Range. The torque is smooth and repeatable, thereby allowing for accurate control independent of the speed. The torque vs. current curve is nearly linear, making these
- Rotational Speed: 2,000 rpm
- Operating Voltage: 6 to 90 volts
- Features: Adjustable Torque
- Application: Industrial / General Purpose, Other
-
Supplier: Placid Industries
Description: Placid magnetic particle clutches, also called magnetic powder clutches, provide a wide operating Torque Range. The torque is smooth and repeatable, thereby allowing for accurate control independent of the speed. The torque vs. current curve is nearly linear, making these
- Rotational Speed: 1,400 rpm
- Operating Voltage: 6 to 90 volts
- Features: Adjustable Torque
- Application: Industrial / General Purpose, Other
-
Supplier: Mach III Clutch, Inc.
Description: Operation Friction clutch engages with air pressure and is designed for continous slip Clutch is spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Foot brackets attach to machine frame or other fixture Pulleys or sprockets mount to the
- Torque Rating: 0 to 18.5 Ft-lbs
- Maximum Pressure: 80 psi
- Diameter: 5.72 inch
- Length: 11.41 inch
-
Supplier: Ogura Industrial Corp.
Description: FAST RESPONSE The torque of H series electromagnetic hysteresis clutches and brakes is independent of slip speed. Torque is directly proportionate to coil current, thus the torque of each unit can be adjusted by varying the current. Once the current is stable, the torque remains
- Torque Rating: 0.741666666666667 Ft-lbs
- Power: 0.0281446280829592 HP
- Rotational Speed: 3,000 rpm
- Operating Voltage: 24 volts
-
Supplier: SG Transmission
Description: Permanent magnet hysteresis clutches and brakes have been designed to maintain high performance in continuous slip applications through maximum and continuous heat dissipation. The use of high wear resistant particles assures long operational life in high cycle applications. Key
- Torque Rating: 0 to 0.0442477876106195 Ft-lbs
- Speed: 1,800 rpm
- Diameter: 1.0236226 to 2.2047256 inch
- Length: 1.1023628 to 1.43700865 inch
-
Supplier: Wichita Clutch
Description: AquaMaKKs Water Cooled Clutches and Brakes Air, hydraulic, or spring set actuated and water cooled design, featuring copper wear plates optimized for heavy-duty continuous slip tension applications. AquaMaKKs™ consist of a series of alternating friction discs and water jackets. Torque
-
Supplier: Eaton Hydraulics Group
Description: maintenance is required Product Features Design based on the traditional Airflex “VC” style drum clutch Overload or “slip torque” is easily adjustable by varying the applied air pressure Adjustable Slip Detection Control detects overload conditions while in operation
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Boston Gear
Description: clutches provides worry free years of accurate positioning. Mechanical style torque limiters are spring loaded clutches that provide more accurate torque protection than shear pins or friction style slip clutches. Shear pins and hubs can rust together offering no torque
- Torque Rating: 16.6666666666667 to 416.666666666667 Ft-lbs
- Bore Diameter: 0.75 to 2.75 inch
- Shaft: In-line
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Boston Gear
Description: clutches provides worry free years of accurate positioning. Mechanical style torque limiters are spring loaded clutches that provide more accurate torque protection than shear pins or friction style slip clutches. Shear pins and hubs can rust together offering no torque
- Torque Rating: 2.91666666666667 to 2,083.33333333333 Ft-lbs
- Bore Diameter: 0.5 to 3.9375 inch
- Shaft: In-line
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Boston Gear
Description: clutches provides worry free years of accurate positioning. Mechanical style torque limiters are spring loaded clutches that provide more accurate torque protection than shear pins or friction style slip clutches. Shear pins and hubs can rust together offering no torque
- Torque Rating: 2.08333333333333 to 4,166.66666666667 Ft-lbs
- Bore Diameter: 0.4375 to 3.625 inch
- Shaft: In-line
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Boston Gear
Description: Overview Pneumatic style clutches offer a simple method of adjusting the torque and provide more accurate torque control than mechanical torque limiters. Mechanical torque limiters typically vary +/- 10% but pneumatic clutches vary < 5%. The torque transmitted by the pneumatic clutch
- Torque Rating: 10 to 2,750 Ft-lbs
- Bore Diameter: 0.4375 to 3.25 inch
- Shaft: In-line
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Andantex USA, Inc.
Description: Overview Magnetic Particle Torque Limiter The design is based on a magnetic field created by a permanent magnet. The variation of the torque leads to the position of an external ring, acting as a variable magnetic field short circuit. Adjustable slipping torque, independent of the slipping
- Bore Diameter: 0.2362206 inch
- Diameter: 1.3779535 inch
- Length: 1.968505 inch
- Weight: 0.44 lbs
-
Description: exceeding the rated torque level the magnetic forces break off, the clutch slips and transmits only a minor rest torque. The synchronous clutch owes its name to its characteristic to only transmit torque if a synchronous run of the system to connect is granted. Magnetic Clutches –
- Torque Rating: 8.84955752212389 to 132.743362831858 Ft-lbs
- Diameter: 3.8582698 to 6.692917 inch
- Length: 2.9133874 to 3.93701 inch
- Features: Adjustable Torque, Eddy Current, Hysteresis, Industrial / General Purpose, Power Transmission
-
Description: High-tech torque transmission GERWAH Magnetic Clutches do not transmit torques through mechanical connections like their mechanical counterparts but by using magnetic forces. It has to be distinguished between synchronous- and hysteresis clutches according to the function principle in
- Torque Rating: 0.294985250737463 to 2.94985250737463 Ft-lbs
- Bore Diameter: 0.6299216 to 0.9448824 inch
- Diameter: 2.8740173 to 4.1338605 inch
- Length: 2.755907 to 3.3464585 inch
-
Supplier: Huco Dynatork
Description: Materials & Finishes Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled.
- Torque Rating: 0.975 Ft-lbs
- Rotational Speed: 100 rpm
- Bore Diameter: 0.236220472440945 to 0.47244094488189 inch
- Diameter: 1.02 inch
-
Supplier: SAE International
Description: With the continuous growth in the emission requirements and higher riding comfort demand, the shift quality becomes more and more an important evaluation index of the automated transmission control algorithms. Traditionally, the shift quality is assessed subjectively by the driver's feeling and
Find Suppliers by Category Top
Featured Products Top
-
Hicksville, NY – SDP/SI offers a new, low backlash variant on its existing line of multi-plate in-line slip clutches. Both versions feature an all mechanical design, which makes them considerably cheaper than electromechanical alternatives (read more)
Browse Electric Clutches Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Placid magnetic particle clutches are used for precise torque and tension control. Torque is proportional to input current, and independent of RPM. Rated torque: Small series: 0.3 to 130 lb.-inches; Large series: 15 to 300 lb.-feet. Popular Applications: providing adjustable slip (read more)
Browse Electric Brake and Clutch Assemblies Datasheets for Placid Industries -
slip clutches on both gripper and wrist rotator. Add to that a robust monitoring you've got a recipe for ruggedness. "We haven't returned a single motor that I know of," Bieber says. The wireless control scheme for the robots makes controlling electrical noise a particular concern. The team (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
strap wrench that is light in weight but gives excellent gripping power. 4) Adjustable Wrenches For ultimate precision, adjustable wrenches feature smooth jaws that help you work comfortably and give you the grip you need. Comfort grip is another (read more)
Browse Hand Tools Datasheets for Lowell Corporation
Conduct Research Top
-
Gearmotors: Principle of Operation for Engineers
torque has a higher value. Two way slipping clutches can only transmit a limited torque value in either direction lower than the slip torque. Slipping clutches are used to: Protect the gearbox against torque overloads, or to adjust the load by turning from the load side (remember: turning
More Information Top
-
An underactuated gripper to unlatch door knobs and handles
The design of Gripper 2 remedied the interference issue by utilizing an adjustable slip clutch to allow the planetary gearbox to continue to rotate when the lead-screw linkage fingers were fully constrained around the door knob or handle.
-
The Rotating Erosion Testing Apparatus (RETA): A Laboratory Device for Measuring Erosion Rates versus Shear Stresses of Rock and Cohesive Materials
An adjustable slip clutch is used to limit the torque applied to the torque-cell.
-
CR4 - Thread: Capacitor Start or Permanent Split Capacitor?
To save changing out motor contactors/relays, we just installed a spring adjustable slip clutch with a felt disc so you could adjust the web tension of the rewind spool and just got rid of the switch so the motor ran constantly.
-
CR4 - Thread: Pneumatic Torque Wrench with Range 0 to 50Nm
To be honest most decent cordless drills with an adjustable slip clutch will easily do 50 Nm of torque.
-
Sell Gantry machining center
• LUNAN-1640B, LUNAN-1640,LUNAN-1660,LUNAN-1660B Features: * Adjustable slip clutch eliminates tooth breakage caused by overload conditions.
-
Universal Dividing Head (PTWF80) At Favorable Price
• large 52 mm spindle capacity powerful 5.5 kW motor complete accessory set adjustable slip clutch eliminates tooth breakage caused by overload conditions foot brakes for instant headstock stopping and shut off chuck guard with shut...
-
General Wire RD-LP Rodrunner Unit with Proflex L Connectors and Cutter Set at PlumberSurplus.com
⢠Adjustable slip clutch is factory set at 100 inch pounds .
-
General Wire RD Rodrunner Basic Unit at PlumberSurplus.com
• Adjustable slip clutch is factory set at 100 inch pounds .
-
Hanford Laboratories Operation monthly activities report, October 1961
The adjustable slip clutch and gear reducer for the weir drive assembly has been received and is being installed.
-
EBR-II FUEL-UNLOADING MACHINE: DESIGN AND PERFORMANCE CHARACTERISTICS.
The output shaft is coupled to the shaft of one pair of c a r r i a g e wheels through a 1:50 speed r e d u c e r , an adjustable slip clutch , an e l e c …
Indicates content that may require registration and/or purchase.