-
Supplier: OPW Engineered Systems
Description: The 788 Torsion Spring from OPW features proven performance for smaller load applications for over 70 years. This spring balance is ideal for those smaller applications such as drum/tote filling and some smaller truck loading installations. Wide Range of Motion Easy Adjustment
- Wind: Left Hand Wind, Right Hand Wind
- Features: Other
-
Supplier: Southland Equipment Service
Description: Powder coated. Adjustable width 22-1/2" to 36". Set screws secure at desired width. Stainless steel torsion spring closes the gate automatically. Spring is tension adjustable and reversible. Meets OSHA 1910.23a requirements. Powder coated red finish (except
- Height: 2 ft
- Width: 2 ft
- Features: Powder Coated
-
Supplier: HardwareSource, Inc.
Description: TruClose heavy duty spring gate hinge, designed for wood or vinyl gates. Self closes gates up to 132 lbs. Spring loaded for self closing gates. Hinge spring is adjustable. Hinge measures approximately 7" wide by 5" tall. Features 3-way adjustability; spring
-
-
Supplier: KTR Corporation
Description: The RADEX®-N is a backlash-free, torsionally-stiff and maintenance-free all-steel coupling. The lamina that are extremely rigid in sense of rotation are made from high-strength, stainless spring steel and enable a compensation for high displacements with low restoring forces. By reason of the
- Bore Diameter: 1.6535442 to 12.992133 inch
- Coupling Diameter: 4.0944904 to 25.984266 inch
- Angular Misalignment: 0.5 to 1 degrees
- Coupling Type: Torsionally Flexible Coupling
-
Supplier: HardwareSource, Inc.
Description: construction with stainless steel torsion spring Spring tension is easily adjustable with a screwdriver Hinge has side legs which wrap around the fence post and edge of gate 1" for added strength Instructions and mounting screws are included These hinges have been
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Multi-turn Wave Springs Wavy Compression Springs with shim ends OD40mm Description: A multi turn shim end wave spring, also known as a coiled wave spring or microwave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling
- Material: Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Multi-turn Wave Springs Wavy Compression Springs with shim ends OD40mm Description: A multi turn shim end wave spring, also known as a coiled wave spring or microwave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling
- Outer Diameter (OD): 1.574804 inch
- Solid Height: 0.479921519 inch
- Spring Rate: 68.521765953228 lbs/in
- Material: Alloy Steel (Music Wire), Nickel Base Alloy Wire, Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Multi-turn Wave Springs Wavy Compression Springs with shim ends OD40mm Description: A multi turn shim end wave spring, also known as a coiled wave spring or microwave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling
- Outer Diameter (OD): 1.574804 inch
- Solid Height: 0.479921519 inch
- Spring Rate: 368.4186949418559 lbs/in
- Material: Alloy Steel (Music Wire), Nickel Base Alloy Wire, Stainless Steel
-
Supplier: Reelcraft Industries, Inc.
Description: highest grade seal design and materials with bearing areas to insure maximum service life. The hose is plumbed into the base to eliminate the risk of undue stress on the swivel. Long Life Drive Spring - Declutching arbor eliminates reverse spring winding, and torsions latch
- Maximum Pressure: 300 psi
- Hose / Cable Length: 35 ft
- Hose / Cable Outside Diameter: 0.73 inch
- Hose Inside Diameter: 0.375 inch
-
Supplier: Reelcraft Industries, Inc.
Description: highest grade seal design and materials with bearing areas to insure maximum service life. The hose is plumbed into the base to eliminate the risk of undue stress on the swivel. Long Life Drive Spring - Declutching arbor eliminates reverse spring winding, and torsions latch
- Maximum Pressure: 300 psi
- Hose / Cable Length: 25 ft
- Hose / Cable Outside Diameter: 0.85 inch
- Hose Inside Diameter: 0.5 inch
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Multi-turn Wave Springs Wavy Compression Springs with shim ends OD40mm Description: A multi turn shim end wave spring, also known as a coiled wave spring or microwave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling
- Outer Diameter (OD): 1.574804 inch
- Solid Height: 0.479921519 inch
- Spring Rate: 173.0174590319007 lbs/in
- Material: Alloy Steel (Music Wire), Nickel Base Alloy Wire, Stainless Steel
-
Supplier: Reelcraft Industries, Inc.
Description: highest grade seal design and materials with bearing areas to insure maximum service life. The hose is plumbed into the base to eliminate the risk of undue stress on the swivel. Long Life Drive Spring - Declutching arbor eliminates reverse spring winding, and torsions latch
- Maximum Pressure: 300 psi
- Hose / Cable Length: 25 ft
- Flange Diameter: 16.5 inch
- Hose / Cable Outside Diameter: 0.475 inch
-
Supplier: Reelcraft Industries, Inc.
Description: highest grade seal design and materials with bearing areas to insure maximum service life. The hose is plumbed into the base to eliminate the risk of undue stress on the swivel. Long Life Drive Spring - Declutching arbor eliminates reverse spring winding, and torsions latch
- Maximum Pressure: 300 psi
- Hose / Cable Length: 35 ft
- Flange Diameter: 16.5 inch
- Hose / Cable Outside Diameter: 0.73 inch
-
Supplier: HardwareSource, Inc.
Description: Self closing hinge for heavy or high traffic metal gates. Tough polymer molded construction with stainless steel torsion spring. Spring tension is adjustable with a screwdriver. Hinge measures 5" tall by 3-1/2" wide. Hinge is weight rated for a maximum gate weight of
-
Supplier: Trumeter Company, Inc.
Description: almost any industrial application. Its spring loaded tor-sion arm provides a simple-ta-adjust torsion load, allowing the TR3 Heavy Duty Tru-Trac™ to be mounted in any orientation, even upside-down. Features Heavy Duty Encoder And Measuring Wheel Solution Integrated Into One Industrial
- Positional Accuracy: 1.0199999999999987 arcsec
- Maximum Mechanical Shaft Speed: 3,000 to 6,000 rpm
- Operating Temperature: -4 to 212 F
- Vibration Rating: 10 g
-
Supplier: HardwareSource, Inc.
Description: For wood, metal or vinyl gates Adjustable self closing gate hinge Made from glass fiber reinforced polymer (UV stabilized) Will not rust and never needs lubrication Internal stainless steel torsion spring Spring tension is incrementally adjustable with a
-
Supplier: Encoder Products Company
Description: The Model TR1 Tru-Trac® linear measurement solution is a versatile option for tracking velocity, position, or distance over a wide variety of surfaces. An integrated encoder, measuring wheel, and spring-loaded torsion arm in one, compact unit, the Model TR1 is easy to install. The
- Linear Encoder Speed: 15,239.999999999993 mm/sec
- Sensor Technology: Linear Encoder
-
Description: the torque transmission between the drive side (2) and the output end (3) of the coupling. To do this, steel balls (4) are pressed by spring force (5) into a conical resting position (6). If the axial force that is created in the event of overload exceeds the disengagement torque set on the
- Bore Diameter: 1.181103 to 7.87402 inch
- Coupling Diameter: 7.87402 to 16.535442 inch
- Coupling Length: 12.7165423 to 25.6693052 inch
- Rated Torque: 5,929.20353982301 to 375,221.238938053 In-lbs
-
Description: the drive side (2) and the output end (3) of the coupling. To do this, steel balls (4) are pressed by spring force (5) into a conical resting position (6). If the axial force that is created in the event of overload exceeds the disengagement torque set on the switching units then the steel
- Bore Diameter: 0.9842525 to 7.87402 inch
- Coupling Diameter: 7.87402 to 16.535442 inch
- Coupling Length: 7.086618 to 11.4960692 inch
- Rated Torque: 5,929.20353982301 to 375,221.238938053 In-lbs
-
Supplier: REB Storage Systems International
Description: VESTIL Edge-O-Dock Levelers Handle Operation Adjustable Torsion Spring Counterbalance Mechanism Service Range up to 5" Above and Below Dock Height Made of High Strength Steel Self Storing Handle 18" High Bumpers to Service Various Truck Bed Heights Toe Guards & Grease Zerk
- Weight Capacity: 25,000 lbs
- Length: 324 inch
- Width: 98 inch
- Weight: 616 lbs
-
Supplier: ATI Industrial Automation
Description: repeatability. Large moment and torsional rotation. Generous range of motion. Optional spring provides two trip points. Consistent break-away response. Energy absorption. Flexible mounting surfaces. Automatic reset. Rugged design for axial compliance. Quick-response crash detection.
- Angular Compliance (+ / -): 13 degrees
- Rotary or Torsional Compliance (+ / -): 20 degrees
- Axial Compliance: 200 mil
- Sensing Type: Mechanical
-
Supplier: KTR Corporation
Description: SYNTEX® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design
- Torque Rating: 4.42477876106195 to 294.985250737463 Ft-lbs
- Rotational Speed: 1,500 rpm
- Bore Diameter: 0.787402 to 2.4409462 inch
- Diameter: 3.149608 to 6.3779562 inch
-
Supplier: Cablecraft Motion Controls
Description: The CH530/CH531 throttle pedals are an economical, compact, and rugged design. Two different underfloor configurations allow the throttle interconnect to exit from the rear (CH530) or from the front (CH531). A dual segment torsion spring is incorporated for idle position return.
- Pedal Material: Metal
- Protection: No Guard (or Separate Guard)
- Pedals: One
-
Supplier: Mahr Inc.
Description: resistance Fast adjustment of vertical slide with top probe Highly ergonomic, user-friendly one-handed operation to position the gage blocks under the measuring probe Precision adjustment via torsionally rigid parallelogram springs Electropneumatic lifting of measuring probes Precision
- Range: 0.01968505 to 6.692917 inch
- Mounting / Loading Options: Benchtop / Floor
- Display: Dial / Analog / Direct Reading Scale, Digital Display
- Gaging Technology: Electronic
-
Supplier: DEWALT Industrial Tool Co.
Description: reduces the risk of lost wrenches Compression spring provides smoother movement and increased durability versus torsion springs
- Cutting Capacity: 4.5 inch
- Weight: 35 lbs
- Saw Type: Chop Saw
-
Supplier: Optimal Handling Solutions
Description: Deck and lip plate material is 55,000 lb. minimum yield safety tread plate Totally enclosed hinge pin supported by hinge tubes with grease fittings Long-lasting, adjustable torsion spring to give the precise amount of support for the placement of the leveler Full 5" above and 5"
-
Supplier: Optimal Handling Solutions
Description: Deck and lip plate material is 55,000 lb. minimum yield safety tread plate Totally enclosed hinge pin supported by hinge tubes with grease fittings Long-lasting, adjustable torsion spring to give the precise amount of support for the placement of the leveler Full 5" above and 5"
-
Supplier: Optimal Handling Solutions
Description: Deck and lip plate material is 55,000 lb. minimum yield safety tread plate Totally enclosed hinge pin supported by hinge tubes with grease fittings Long-lasting, adjustable torsion spring to give the precise amount of support for the placement of the leveler Full 5" above and 5"
-
Supplier: Optimal Handling Solutions
Description: Deck and lip plate material is 55,000 lb. minimum yield safety tread plate Totally enclosed hinge pin supported by hinge tubes with grease fittings Long-lasting, adjustable torsion spring to give the precise amount of support for the placement of the leveler Full 5" above and 5"
-
Supplier: Dupont Molykote
Description: Self-aligning bearings and linkage controls Servo-mechanisms and instrument bearings Disconnects and threaded fasteners Splines and geared couplings Engine control bellows Automotive applications Under-the-hood linkages exposed to dust, moisture, fuels, oils and other contaminants Pins,
- Density / Specific Gravity (@15.6°C, 60°F): 1.138347 specific gravity
- Industry Applications: Aerospace, Automotive / Transportation, Machine / Gears
- Functions: Bearing Lube, Corrosion Inhibitor / Rust Preventative
- Type: Micro-dispersion, Solid Lubricant / Dry Film
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: ensure a good joint with the adjacent mat. Spring-Loaded End Gates Spring-loaded end gates create a downward force that causes the gates to follow the profile of the surface being paved, assuring a good joint with the adjacent mat. False-Wall Design False-wall design reduces mix
-
Supplier: BlueWater Manufacturing, Inc.
Description: The GuardDog Industrial Safety Gate is tough, durable and easy to install. This Ladder Safety Gate comes in 5 nominal sizes and is adjustable laterally to 6” (-3 to +3 of the nominal size). It is a Self Closing Safety Gate that utilizes stainless steel springs. The OSHA Ladder Safety
- Height: 1.75 to 3.75 ft
- Width: 1.5 to 4 ft
- Features: Adjustable Width / Folding, Self-Closing
- Material: Carbon Steel, Stainless Steel
-
Supplier: Bobcat Company
Description: with the surface, preventing the need for multiple passes to clear snow. Damage to snow blade components is prevented by the torsion spring trip edge should the snow blade come in contact with sections of raised concrete on sidewalks or other obstructions. The box-style mainframe is a
-
Supplier: Bobcat Company
Description: with the surface, preventing the need for multiple passes to clear snow. Damage to snow blade components is prevented by the torsion spring trip edge should the snow blade come in contact with sections of raised concrete on sidewalks or other obstructions. The box-style mainframe is a
-
Supplier: KTR Corporation
Description: Setting the release torque In order to set the coupling to the requested release torque, a defined pre-stress is generated on the disk springs in each idle rotation element via the setting nut. The number of elements varies depending on the release torque demanded. If requested, the coupling
- Torque Rating: 3.68731563421829 to 6,047.19764011799 Ft-lbs
- Bore Diameter: 3.543309 to 7.87402 inch
- Diameter: 10.236226 to 18.110246 inch
- Length: 13.8976453 to 25.2756042 inch
Find Suppliers by Category Top
Featured Products Top
-
A customer was facing performance issues in their e-mobility application due to high torsional loads and tight tolerance requirements. To solve the problem, Rotor Clip engineers developed the patented InterShim wave spring. Designed with alternating active and (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
system integrator in mind, the TRP Tru-TracPro offers maximum flexibility. The reversible pivot shaft, quick-adjust spring torsion arm and variety of wheel finishes provide mechanical flexibility, while programmable resolution from 1 to 100,000 CPR and 40 unique waveforms allow for in (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
bearings are more reliable. Instead of balls or rollers, the pivot uses crossed springs capsuled in a cylindrical housing. The pivot bearings are self-centering and rotate with a constant torsional spring rate by bending of internal spring beams. They do not require lubrication and are not subject (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
bearings are more reliable. Instead of balls or rollers, the pivot uses crossed springs capsuled in a cylindrical housing. The pivot bearings are self-centering and rotate with a constant torsional spring rate by bending of internal spring beams. They do not require lubrication and are not subject (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
that give the appearance of a split gear. A built-in torsion spring, mounted around the hub, forces the two gear halves to turn in opposing directions relative to one another until the tooth space between the mini-lash gear and a mating gear is entirely filled. This technique is applied (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
options available for when clamp screws or set screws alone do not provide enough holding power or positioning accuracy for your application. Spring Stiffness/Geometry Spring thickness and geometry can be altered to provide a custom torsional spring rate or increased load (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
options available for when clamp screws or set screws alone do not provide enough holding power or positioning accuracy for your application. Spring Stiffness/Geometry Spring thickness and geometry can be altered to provide a custom torsional spring rate or increased load (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company
More Information Top
-
Flow‐Induced Oscillations of a Bridge Segment
The elastic restoring force of the bridge structure was modelled by an adjustable torsion spring .
-
fixing garage door springs? - Self Help Forums
First, garage door springs can KILL you if mishandled, you can also very easily loose a finger adjusting torsion springs .
-
Mechatronic design of the Twente humanoid head
Fig. 4 The roll motion stage showing the adjustable eccentric motor housing and the gravity compensating adjustable torsion springs .
-
Variable Caster Steering
Existing ideas for adjustable torsion springs [21], possibly even replacing the axle beam, or the variable characteristics of the existing air .
Indicates content that may require registration and/or purchase.