-
Supplier: SAS Automation, LLC
Description: Adjustable angle cross connection of new Tube(T) profile One piece construction for easy assembly
-
Supplier: SAS Automation, LLC
Description: Adjustable angle cross connection for new Tube ( T) profile One piece construction for easy assembly
-
Supplier: Lee Engineering, LLC
Description: Industrial Series, 2 Vinyl Coated Prong, Dual Adjustment Clamp attached to a stainless steel extension rod, Maximum Clamp Opening 2.5″ (7 cm). • Heavy duty spring loaded clamp jaw with a dual screw adjustment to fine tune any fitting. • Made of zinc and powder coated alloy with
-
-
Supplier: Lee Engineering, LLC
Description: Industrial Series, Heavy Duty, 3 Vinyl Coated Finger, Dual Adjustable Head Lab Clamp, Maximum clamp opening 2.36″ (6 cm). • Heavy-duty spring-loaded clamp jaw with a dual screw adjustment to fine-tune any fitting. • Made of high-grade zinc alloy and powder coated alloy
-
Supplier: Woodex MECO Industries
Description: MECO offers a torque adjusting kit for HC model seals. A precision Wera adjustable torque screwdriver offers accurate and repeatable adjustment of the HC seal's clamp. The Torque Tube kit includes the needed 7mm nut setter for engaging the clamp head, as well as 6” and
-
Supplier: Essentra Components
Description: Plastic Hose Clamps have an adjustable locking range to fit various diameters or tubes or hoses. These clamps are easily applied or removed and secure the ends of textile sleeves to the hose assembly.
- Material: Plastic
-
Supplier: TFC Ltd.
Description: Ideal for clamping cable or tube securely into place Wide range of sizes accommodated with just one clip Simple installation using either a 5 - 8mm screw or rivet Material: Nylon Colour: See Table
-
Supplier: U.S. Plastic Corporation
Description: Clamps are designed for both standard and specialized applications. Available in open/closed single position and multi-position models with fine or coarse teeth adjustment, they provide one hand control from totally open through gradual occlusion, to completely closed. The clamps are
-
Supplier: SAS Automation, LLC
Description: Easily mounts to standard mounting clamps Lightweight for maximum efficiency in cutting applications Elbow arm allows for fine adjustment of cutter blade
- Features: Other
- Power: Power Tools
-
Supplier: SAS Automation, LLC
Description: Highly adjustable, lightweight profile For use with SAS's uniquely designed single piece Mounting Clamps
- Outside Diameter / Size: 0.5511814 to 1.181103 inch
- Maximum Inside Diameter / Size: 0.4330711 to 0.787402 inch
- Wall Thickness: 0.1181103 to 0.393701 inch
- Features: Aluminum, Other
-
Supplier: Beswick Engineering Co., Inc.
Description: Adjustable position tee fitting, with 10-32 external thread and built-in barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's
- English Size: 0.0625 to 0.1875 inch
- Connection Type: Barbed
- Material: Brass/Bronze, Stainless Steel
- Fitting Type: Tee
-
Supplier: Beswick Engineering Co., Inc.
Description: Adjustable position elbow fitting, with 10-32 thread and built-in barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark
- English Size: 0.0625 to 0.1875 inch
- Connection Type: Barbed
- Material: Brass/Bronze, Stainless Steel
- Fitting Type: Elbow
-
Supplier: Beswick Engineering Co., Inc.
Description: Adjustable position street tee fitting, with 10-32 external thread, and two built-in barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features
- Connection Type: Barbed
- Material: Stainless Steel
- Fitting Type: Tee
-
Supplier: Beswick Engineering Co., Inc.
Description: Ultra miniature, adjustable position tee fitting, with 10-32 external thread and built-in barbs, for two tubes or hoses of the same inside diameter. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor
- English Size: 0.0625 to 0.125 inch
- Connection Type: Barbed
- Material: Brass/Bronze
- Fitting Type: Tee
-
Supplier: Lee Engineering, LLC
Description: Closed style 3/4″ clamp connector designed to hold two 3/4″ diameter rods perpendicular to each other. Accommodates 19.05 mm (3/4″) rod. Rods are adjustable and locked with two set screws. Smooth surfaces polished to a satin finish.
-
Supplier: Stafford Manufacturing Corp.
Description: 1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel,
- Width: 0.438 inch
- Bore Diameter: 0.688 inch
- Outer Diameter: 1.375 inch
- Axial Load Capacity: 700 lbs
-
Supplier: Stafford Manufacturing Corp.
Description: 1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel,
- Width: 0.375 inch
- Bore Diameter: 0.4375 inch
- Outer Diameter: 0.938 inch
- Collar Material: Aluminum
-
Supplier: diaago
Description: tilt adjustment is performed by referring to the graduated angle scale, which is printed directly on the unit housing. The unit housing, tube holder disks and tube clamps are metal, alleviating the breaking of plastic holders and clamps seen in models from other
- Motor Speed: 10 to 70 rpm
-
Supplier: Stafford Manufacturing Corp.
Description: Stafford Metric Shaft Collars are fully metric in all specifications, including the clamping screws. 1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring,
- Width: 0.5905515 inch
- Bore Diameter: 1.574804 inch
- Outer Diameter: 2.362206 inch
- Units: Metric
-
Supplier: J&S Machine, Inc.
Description: operate the machine easily • Emergency stop of two safety plates with bending arm for working safety Bending tooling (one set is provided with machine): • Bending die • Clamping die • Pressure die / guide die • Mandrel (bullet shape) • 8 pieces of stoppers for tube length control usage • A
- Max. Round Size: 3 inch
- Max. Bending Angle: 0 to 190 degrees
- Power: Hydraulic
- Type: Rotary Draw / Mandrel
-
Supplier: item America, LLC
Description: The specialist solution for finding the perfect spacing! Telescope Clamp D40/D30 fixes the internal Profile Tube D30 of a telescope at the desired position. This enables users to adjust the gradient or height of e.g. accessories as required. Thanks to the clamp lever, the length
-
Supplier: J. W. Winco, Inc.
Description: GN 911 adjustable clamping lever kits are an option for use in place of DIN 912 cap screws in various tube clamping components. See second table below for sizes that correspond to various components.
- Handle Type: Adjustable Handle
-
Supplier: Larson Electronics LLC
Description: Heavy duty clamping system for rail mount, bar clamp mounts, pipe mounts and other tube stock applications. This bar clamp mount is designed specifically to mount LED emitter light bars, halogen and HID off road lights and High Intensity Discharge vehicle mount lights to
-
Supplier: Radwell International
Description: CONVERSION KIT, UNIVERSAL, MTG COVER ADAPTER, MTG PLATE ADAPTER, TERMINAL CONNECTOR AND TUBING, AIR FITTINGS, TUBE COUPLINGS & CLAMPS, AIR FILTER & PIPE HEAD ADAPTER PLATE, ADJUSTABLE PIPE HEAD ADAPTER, MISC HARDWARE, FOR PNEUMATIC ROOM INSTRUMENTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Venture Mfg. Co.
Description: tubes for superior corrosion protection End mount design with swivel and built in standoffs for ½” bolt mounting. Easy to adjust clamp assembly for ½” bolt mounting Mounting bolt kit included Adjustable limit switches Water drains and vents throughout for freeze protection KU or
- Rated Force: 500 lbs
- Motor Voltage: 24 to 36 volts
- Features: Adjustable Stroke, Magnetic Switch
- Motor Type: DC
-
Supplier: Nanmac Corporation
Description: mounting bushing. The support tube is an 1/8 inch larger in diameter than the thermocouple sheath. If a support tube is desired, insert the suffix (ST) onto the Part No. NOTES: These thermocouples use #24 gage (0.020') size elements. Various adjustable compression fittings and
- Diameter or Width Range: 0.125 to 0.375 inch
- Probe Configuration: Clamp or Strap Sensor
- Features: Thermocouple
-
Supplier: J&S Machine, Inc.
Description: Single head descending blade Two blade rotation speeds Adjustable tube stop for consistent cut lengths Automatic blade rotation start / stop with cutting cycle operation Cycle start controlled by push button or foot pedal activation Automatic blade rotation stop / return at the end of
- Blade Diameter: 9.842525 to 10.8267775 inch
- Cutting Capacity: 1 to 3.5 inch
- Motor Power: 1.4 to 2 HP
- Power Source: AC Power
-
Supplier: Gemu Valves
Description: Standard Features 5 million plus cycles High cycle rate Graduated stroke adjustment (adjustable travel stop open) Seal adjuster (adjustable travel stop closed) Stainless steel actuator Fail closed, fail open, double acting Compact low maintenance design EHEDG certified sealing concept
- Valve Size: 0.375 to 1 inch
- Pressure Rating: 0 to 72.51885 psi
- Media Temperature: 302 F
- Number of Ports/Ways: 2
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 1063657-LTC4364CS-2#PBF Packaging: Tube/Rail Applications: Automotive Number of Circuits: 1 Mounting: SMD (SMT) Technology: External Switch Voltage - Working: 4 to 80V Voltage - Clamping: Adjustable Categories: Circuit Protection
- Mounting: PCB Mount
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 1063661-LTC4364IS-2#PBF Packaging: Tube/Rail Applications: Automotive Number of Circuits: 1 Mounting: SMD (SMT) Technology: External Switch Voltage - Working: 4 to 80V Voltage - Clamping: Adjustable Categories: Circuit Protection
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 1064253-LTC7860EMSE#PBF Packaging: Tube/Rail Applications: General Purpose Number of Circuits: 1 Mounting: SMD (SMT) Technology: External Switch Voltage - Working: 60V Voltage - Clamping: Adjustable Categories: Circuit Protection
- Mounting: PCB Mount
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 1064254-LTC7860IMSE#PBF Packaging: Tube/Rail Applications: General Purpose Number of Circuits: 1 Mounting: SMD (SMT) Technology: External Switch Voltage - Working: 60V Voltage - Clamping: Adjustable Categories: Circuit Protection
- Mounting: PCB Mount
-
Supplier: Venture Mfg. Co.
Description: pitch acme screw with brass nut 1000 lb. capacity Tube and gearbox easily taken apart for installation and service with simple tools Interchanges with virtually all other actuators in the field today Black E-coated outer tube and plated inner tube for superior corrosion
- Rated Force: 1,000 lbs
- Motor Voltage: 24 to 36 volts
- Features: Adjustable Stroke, Magnetic Switch
- Motor Type: DC
-
Laboratory Shakers - 320100 - Fixed Speed Flask Shaker, 400 oscillations/min, 115 VAC -- GO-51705-22Supplier: Cole-Parmer
Description: • Clamps can accommodate 1.4" to 2" diameter tubes/vessels • Load capacity up to 10 lb (4.5 kg) with overload protection • Cold room compatible from 39.2 to 77
F (4 to 25 C) Available in fixed or variable speeds, these flask shakers are designed to simulate the back and forth - Frequency Range: 400 rpm
- Operating Temperature: 77 F
-
Supplier: item America, LLC
Description: The bridge between two Roller Conveyors St D30 if gradients change. Fastening bracket I slots into fastening bracket U. The fastening is securely clamped onto a (Profile) Tube D30 and can also be fixed in place using self-tapping screws. The fastener remains flexible, which means that if
Find Suppliers by Category Top
Featured Products Top
-
distance after position adjustment of machine parts and units. Perfect for quick change applications, choose from various types and sizes featuring: Spring clamping for positive locking and air for unclamping. Remote and multiple-unit capability for efficient, out (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
ADJUSTABLE CLAMPING HANDLES & LEVERS CLAMP HANDLES PROVIDE QUICK FASTENING AND UNFASTENING WHERE SPACE IS TIGHT. Adjustable clamping handles and levers are commonly used in (read more)
Browse Handles and Pulls (industrial) Datasheets for Imao-Fixtureworks -
Unlock Precision with the 5-Axis Modular Clamping System Designed for maximum efficiency, the module allows easy height adjustment and repeatable positioning with a locating (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
changeover. Pneumatic Shaft Locking Clamps automate the quick locking of sliding shafts and spindles, enabling operaters to secure clamping fast from a distance after positioning adjustments of machine parts and units. Perfect for quick change applications, pneumatic shaft clamp main features include (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
positioning and adjustment of machinery equipment. New Types Available! The compact shaft clamps now include low pressure versions. The heavy duty shaft clamps now include a sensor mounting option (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Slash your Setup Time with Pneumatic Clamping Fasteners •Automated locking with air for quick change applications •Compact body design for easy mounting in limited space (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Pneumatic clamps Pneumatic clamps are ideal for automation applications and repetitive operations. These air-assisted components slash set-up time in multi-parts holding and frequent changeover of machinery and (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
. Locate and clamp quickly with this low-profile module/clamping screw system. Follow us on: YouTube (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Easy, Tool-less Locking for Slide & Angle Adjustment IMAO Fixtureworks offers quick locking Push Lock Clamps that provide easy locking for slide and angle adjustment. (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
One-Touch clamping and fastening — No tools needed Quick and easy tool-less clamping! One-Touch Fasteners provide secure, reliable clamping at the turn of a handle or (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks
More Information Top
-
Air slugs entrapped cross‐flow filtration of bacterial suspensions
An adjustable tubing clamp po- sitioned downstream of the filtration module was used to adjust the filtrationpressure.
-
Frick / Knöll building construction lesson 1
5 holding rail for adjustable pipe clamps (scheme .
-
Durability improvement of polymer chamber of pulsatile extracorporeal life support system in terms of mechanical change
In our experimental setup, adjust- able tubing clamps were used to control the aortic and pulmonary artery resistance.
-
An In Vitro and In Vivo Study of the Detection and Reversal of Venous Collapse During Extracorporeal Life Support
An adjustable tube clamp mimics the peripheral vascular resistance.
-
Rates of Cycling Cells in Cryopreserved Valvular Homograft: A Preliminary Study
An adjustable tube clamp mimics the peripheral vascular resistance.
-
Pulmonary pneumaticity in the postcranial skeleton of extant Aves: A case study examining Anseriformes
This was done in a controlled manner using adjustable tubing clamps , as infusion of too much latex too rapidly can render the specimen useless.
-
Protein Kinase C Protocols
A sterile velveteen sheet was draped over the Plexiglas disk and held in place using an adjustable tube clamp .
-
Indomethacin reduces acute baroreceptor resetting in the dog.
The CSP was controlled by adjusting a regulator valve connected to a pressurized air source which pressurizes the reservoir, and by adjusting the outflow resistance distal to the pressure catheter using an adjustable tubing clamp .
-
Static and dynamic responses of carotid sinus baroreceptors in dogs with chronic volume overload.
During the constant infusion, the mean intrasinus pressure was maintained at 100 mmHg by adjusting the outflow resistance distal to the pressure catheter using an adjustable tubing clamp .
-
ZMPAP1999P267
… green filter condenser system beam-splitting prism stop for blocking the reference beam reference objective reference (comparison) mirror testpiece objective testpiece beam-splitting prism f i l m plane image plane eyepiece fine adjustment coarse adjustment tube clamping lever switch for magnet …
Indicates content that may require registration and/or purchase.