Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Carr Lane Manufacturing Co.
Description: Knurled knob that exerts positive, repeatable force. Clockwise, the knob declutches and turns freely when you reach the desired torque. Counterclockwise, the knob locks for positive retraction. Can be used as a controlled-torque nut, or as a thumb screw by installing a
- Diameter / Width: 1.1875 inches
- Height: 1.21875 inches
- Bore / Insert Diameter: 0.734 inches
- Knob Type: Adjustable Torque Knob
-
Supplier: Newark, An Avnet Company
Description: POSITION ADJUSTING KNOB
-
Supplier: Newark, An Avnet Company
Description: ADJUSTING KNOB RETAINER
-
-
Supplier: Newark, An Avnet Company
Description: FEED ADJUSTING KNOB
-
Supplier: Newark, An Avnet Company
Description: FEED ADJUSTING KNOB
-
Supplier: Newport MKS
Description: The KD.37 is a small actuator knob that can be inserted into hex-head adjustment screw for precise fingertip control. It can be later removed for tamper resistance or glued onto the screw for permanent installation. The KD.37 has two slots for an Allen wrench to increase the adjustment
-
Supplier: Newport MKS
Description: The KD.75 is a small actuator knob that can be inserted into hex-head adjustment screw for precise fingertip control. It can be later removed for tamper resistance or glued onto the screw for permanent installation.
-
Supplier: Newport MKS
Description: The 9365 is a set of three stainless steel knobs which can be used to adjust any of the -K versions of the Tiny Adjustment Screws. The knob has a 1/16-in. (1.5-mm) hex key on one end and the same-sized hex socket on the other.
-
Supplier: Newport MKS
Description: The 9361 is a set of three removable knobs with 1/8-in. hex key and can be used to adjust any of the -K versions of the Thread-Matched Adjustment Screws, which include models 930X ball-tipped braked screws, models 931X and 937X ball-tipped unbraked screws.
-
Supplier: Knobs Direct, Inc.
Description: GN 727-34-B-SR
- Knob Type: Instrument / Control Knob
-
Supplier: General Pump
Description: A downstream injector for low-pressure chemical applications. Features an adjustable metering knob. Use in conjunction with a double lance, adjustable nozzle, or other means of changing to low pressure while retaining system’s output flow.
-
Supplier: Littelfuse, Inc.
Description: The TRU Series is a multifunction, knob adjustable, Universal Time Delay Relay. It includes six of the most popular timing functions selected by a slide switch. The time delay is knob adjustable and the time delay range is switch selectable. The repeat accuracy is + 0.1%. Both function
- Features: Other, Visual Indicator
- Mounting: Socket or Plug-in Style
-
Supplier: Transcat, Inc.
Description: Product Highlights Very high accuracy - ±0.015% of reading Very high resolution - 0.001mA / 0.001V % Error function- eliminates manual error calculation Extended adjustment range- digital knob and user-selectable decade output allow both large and incremental (0.001 mA step) output changes
-
Supplier: Southco
Description: Provide firm compressive action to reduce panel vibration and noise, with these unobtrusive, compact latch designs. Multiple actuation styles offer choice of hand-actuated convenience or tool-actuated restricted-access security, with just a fraction of a turn
- Latch Types: Compression Latch
- Operation: Knob
- Features: Other
- Materials: Zinc
-
Supplier: Southco
Description: Versatile, affordable, and forgiving, this extremely economical class of compression latches is Southco's easiest way to make panels fit just right with a quick fraction of a turn. Its cam action spring pawl accommodates wide variations in grip range, fit, and build tolerances
- Latch Types: Compression Latch
- Operation: Knob
- Features: Other
- Materials: Steel
-
Supplier: OKW Enclosures, Inc.
Description: Modern collet knob system Aesthetic design, a modern selection of pastel colors, and a secure collet fixing system are the main features of our COM-KNOBS range. These very attractive tuning knobs will give your application a high-quality appearance. modern and innovative control
- Knob Diameter: 0.6299212598425197 to 1.968503937007874 inches
- Bore Diameter: 0.15748031496062992 to 0.31496062992125984 inches
- Diameter / Width: 0.6299212598425197 to 1.968503937007874 inches
- Bore / Insert Diameter: 0.15748031496062992 to 0.31496062992125984 inches
-
Supplier: Clippard
Description: 1/8" NPT and 3/8" NPT Ports Direct, in-line or cartridge mounting Brass or ENP body, ENP or stainless steel needle, Nitrile seal Screwdriver or knurled knob adjustment
- Valve Size: 0.375 inch
- Pressure Rating: 300 psi
- Media: Air, Water
- Primary Material: Aluminum, Brass / Bronze
-
Supplier: Clippard
Description: 1/8" NPT and 3/8" NPT Ports Direct, in-line or cartridge mounting Brass or ENP body, ENP or stainless steel needle, Nitrile seal Screwdriver or knurled knob adjustment
- Valve Size: 0.125 inch
- Pressure Rating: 300 psi
- Media: Air, Water
- Primary Material: Aluminum, Brass / Bronze
-
Supplier: Reid Supply
Description: standard 1/2 inch control knobs in various shapes and pointer styles for your ideal use case. Learn more about the many types of industrial knobs available through Reid Supply by reading our free Knob Guide. . Black Plastic Round Control Knob has a diameter and marking
- Knob Height: 0.609 inches
- Height: 0.609 inches
- Features: Indicator / Pointer
- Knob Type: Instrument / Control Knob
-
Supplier: Clippard
Description: 1/8" NPT and 3/8" NPT Ports Direct, in-line or cartridge mounting Brass or ENP body, ENP or stainless steel needle, Nitrile seal Screwdriver or knurled knob adjustment
- Valve Size: 0.25 inch
- Pressure Rating: 300 psi
- Media: Air, Water
- Primary Material: Aluminum, Brass / Bronze
-
Supplier: Southco
Description: Versatile, affordable, and forgiving, this extremely economical class of compression latches is Southco's easiest way to make panels fit just right with a quick fraction of a turn. Its cam action spring pawl accommodates wide variations in grip range, fit, and build tolerances
- Latch Types: Compression Latch
- Operation: Knob
- Features: Other
- Materials: Steel
-
Supplier: Carr Lane Manufacturing Co.
Description: Thermoplastic knob with a textured non-slip, non-glare finish. Large easy-grip knob that is excellent for either fine-adjustment or high-torque applications. Molded-in brass insert provides superior thread strength.
- Diameter / Width: 1.5 to 3.25 inches
- Height: 1 to 1.625 inches
- Bore / Insert Diameter: 0.75 to 2 inches
- Knob Type: Fluted Knob
-
Supplier: Electronic Hardware Corporation
Description: Knobs, Hospital Bed & Equipment Knobs and Food Service Equipment Knobs & Handles. We engineer and design Round Knobs, Fluted Knobs, Dial Knobs, Pointer Knobs, Bar Knobs, Button and Slider Knobs, 3000 Knobs, Indexed Clamping
- Diameter / Width: 1.75 inches
- Height: 0.88 inches
- Knob Type: Fluted Knob, Spinner Knob
- Features: Other
-
Supplier: Clippard
Description: 1/8" NPT and 3/8" NPT Ports Direct, in-line or cartridge mounting Brass or ENP body, ENP or stainless steel needle, Nitrile seal Screwdriver or knurled knob adjustment
- Valve Size: 0.375 inch
- Pressure Rating: 300 psi
- Media: Air, Water
- Primary Material: Aluminum, Brass / Bronze
-
Supplier: Carr Lane Manufacturing Co.
Description: Large easy-grip phenolic knob that is excellent for either fine-adjustment or high-torque applications. Molded-in brass insert provides superior thread strength.
- Diameter / Width: 1.375 to 3.25 inches
- Height: 0.84375 to 1.78125 inches
- Bore / Insert Diameter: 0.25 to 0.3125 inches
- Knob Type: Fluted Knob
-
Supplier: Southco
Description: Versatile, affordable, and forgiving, this extremely economical class of compression latches is Southco's easiest way to make panels fit just right with a quick fraction of a turn. Its cam action spring pawl accommodates wide variations in grip range, fit, and build tolerances
- Latch Types: Compression Latch
- Operation: Knob
- Features: Other
- Materials: Steel
-
Supplier: U.S. Plastic Corporation
Description: These knobs feature large flutes for comfortable grasp and a sturdy hub design which makes them ideal for use on clamping devices, adjusting rods, valves, electrical controls, etc. Three diameter sizes are available. They have threaded brass inserts. They are available in black only.
- Knob Type: Fluted Knob
- Knob Material: Plastic
-
Supplier: Reid Supply
Description: Sometimes referred to as fluted knobs, lobed knobs with 10 lobes bridge a valuable gap between lobed knobs and knurled knobs by bringing wider grips than a typical knurled knob, while increasing the number of lobes over much wider gaps in knobs with fewer
- Diameter / Width: 1.125 inches
- Height: 0.75 inches
- Features: Choice of Colors and/or Finishes, Other
- Knob Material: Plastic
-
Supplier: OKW Enclosures, Inc.
Description: Practical Range of Tuning Knobs Choose a knob that meets your own special size and design requirements. OKW TUNING KNOBS are suitable for many different applications and are offered in thermoplastic for normal use and thermosetting plastic (Duroplast) for high temperature
- Knob Diameter: 0.47244094488188976 to 1.531496062992126 inches
- Bore Diameter: 0.15748031496062992 to 0.23622047244094488 inches
- Diameter / Width: 0.47244094488188976 to 1.531496062992126 inches
- Bore / Insert Diameter: 0.15748031496062992 to 0.23622047244094488 inches
-
Supplier: Imao-Fixtureworks
Description: Features Can be tightened with the specified torque. The spring and the balls inside provide a touch of click when the knob reached to the specified torque at the tightening end. The knob can be rotated to the desired position after reaching to the specified torque.
- Diameter / Width: 1.889763779527559 inches
- Height: 1.1023622047244095 inches
- Knob Type: Adjustable Torque Knob, Two Arms / Lobes (T-bar Knob)
- Features: Choice of Colors and/or Finishes
-
Supplier: Jergens, Inc.
Description: Jergens Thermoplastic Fluted Knobs have an easy-to-grip textured surface that resists scratches, nicks, and fingerprints. They are ideal for fine adjustment or high-torque applications. Features, Benefits, & Product Specifications: Material: Thermoplastic Finish: Black Matte Insert: Brass
- Features: Choice of Colors and/or Finishes, Other
- Knob Type: Fluted Knob
- Knob Material: Plastic
- Mounting Type: Stud
-
Supplier: Jergens, Inc.
Description: Jergens Plastic Fluted Knobs are designed for heavy torque applications, clamping devices, adjusting rods, etc. Features, Benefits, & Product Specifications: Material: Plastic Finish: Tumble Insert Threads: Brass Bushing: Brass Stud Threads: Zinc Plated Steel Note: Part No. 32319:
- Features: Choice of Colors and/or Finishes, Other
- Knob Type: Fluted Knob
- Knob Material: Plastic
- Mounting Type: Stud, Threaded Hole / Insert
-
Supplier: Te-Co, Inc.
Description: Product Information Slips Over 1/2" Diameter Standoffs Knurled Knob Stud Quickly Tightens for Height Adjustment Standoffs Sold Separately
- Outside Diameter / Width: 0.5 inch
- Body Length / Working Height: 1.5 inch
- Features: Specialty / Other
- Type & Shape: Standoff
-
Supplier: Reid Supply
Description: Cam latches are commonly referred to as quarter-turn latches because they use a key, handle, or knob to turn the pawl 90 degrees to catch on the frame panel. . SC-163
- Latch Types: Cam Latch
- Operation: Handle, Knob
- Features: Other
-
Supplier: Qioptiq
Description: diaphragms with M55 connection threads can also be adapted. The adjustment range is + / - 2.5 mm, with a sensitivity of 10 µm. The adjustment is equipped with two fine-adjustment screws with 0.25 mm pitch. The spindle has a hexagon socket and can be driven by the provided knurled hexagon
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 40.00000000000001 to 50.799972568014816 mm
- Maximum Thickness: 21.5 mm
- Shape: Circular
Find Suppliers by Category Top
Featured Products Top
-
ADJUSTABLE TORQUE LIMITING KNOBS & HANDLES - TORQUE LIMITERS Adjustable torque handles provide tightening with steady torque to prevent overtightening. Use when (read more)
Browse Control Knobs Datasheets for Imao-Fixtureworks -
Adjustable Torque Knobs & Handles Feature: •Torque control without the need for tools. •Controlled force operation that prevents over or under tightening (read more)
Browse Knobs (industrial) Datasheets for Imao-Fixtureworks -
Vlier knurled knob quick release devices support precise manual adjustment in medical device assemblies where control, repeatability and durability matter. Available in stainless steel and two standard configurations (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
ADJUSTABLE TORQUE LIMITING KNOBS & HANDLES - TORQUE LIMITERS Adjustable torque handles provide tightening with steady torque to prevent overtightening. Use when (read more)
Browse Handles and Pulls (industrial) Datasheets for Imao-Fixtureworks -
ADJUSTABLE CLAMPING HANDLES & LEVERS CLAMP HANDLES PROVIDE QUICK FASTENING AND UNFASTENING WHERE SPACE IS TIGHT. Adjustable clamping handles and levers are commonly used in (read more)
Browse Handles and Pulls (industrial) Datasheets for Imao-Fixtureworks -
Enidine Adjustable Hydraulic Series shock absorbers offer the most flexible solutions to energy absorption application requirements when input parameters vary or are not clearly defined. By simply turning an adjustment knob, the damping force can be changed to accommodate a wide range of (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
.5A Output Current Isolation Transformer). It is equipped with an Analog Voltage & Current Meter Transformer for real-time monitoring of output parameters, ensuring precise voltage adjustment via the front-panel "VOLTAGE ADJUST" knob . Safety and protection are prioritized with a 5A Overcurrent (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
EXAIR’s Adjustable Spot Cooler System offers a low-cost, reliable, and maintenance-free solution for industrial spot cooling needs. Designed to address a wide range of cooling challenges, this tool offers precision control, versatility, and ease of use for a variety of applications (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for EXAIR -
arrow marking elements and with or without a finger recess for fine control and adjustment. They can be assembled quickly and easily from the front with tight fitting on the axis. Elements and covers simply clip into place. The knobs are available in six sizes from ø 16 mm to ø (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
The new Beswick pinch valve (PV-14-10-3) features a manual knurled knob as well as a pneumatic adjustment, allowing for additional flexibility when controlling fluid flow. The options in adjustability, combined with the ability to use the valve as either an on/off valve or a flow control (read more)
Browse Control Valves Datasheets for Beswick Engineering Co., Inc.
Conduct Research Top
-
The `Good Old` Power Days (.pdf)
circuits, nothing glows. Heat is a design "no-no." The only noise might be an anemic whine from a small pancake fan cooling a microprocessor so it won't fry its fragile brain. We measure currents with milli-ohm resistors, and adjust them with transistors. If there are knobs, they are so small that your
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/85-0000s/85-0142.pdf
Adjust the Proportional Band (PB) according to the job drawings with the proportional band adjustment knob (Fig. 14).
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-3046.pdf
Select the appropriate number on the ad- justment knob to match the desired temperature setting.
-
Time Projection Compton Spectrometer (TPCS). User`s guide
8 - Radiation Shield Module One, End Plug Assembly: a. end plug - Provides scattered radiation shielding for the upstream section of the TPCS detector. b. door - Allows access to the Center Rod Tension Adjustment Knob with the spectrometer loaded in the radiation shield …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-3044.pdf
To do this, turn the adjusting knob ccw (as viewed from the top) until it stops.
Indicates content that may require registration and/or purchase.