Products/Services for Ads Model Pin Diodes
-
PIN Diodes - (93 companies)Last revised: February 7, 2025 PIN diodes are three-layer semiconductor diodes consisting of an intrinsic layer separating heavily doped P and N layers. The charge stored in the intrinsic layer in conjunction with other diode parameters determines...RoHS CompliantPackage TypeLife Cycle Stage -
Diodes - (1075 companies)...be PN, PIN, or avalanche. PN photodiodes feature a two electrode, radiation sensitive PN junction formed in a semiconductor material in which the reverse current varies with illumination. PIN photodiodes are diodes with a large intrinsic region... -
RF Diodes - (94 companies)...for general-purpose applications. Schottky barrier diodes (Schottky diodes, Shottky diodes) are used mainly in high-frequency and fast-switching applications. PIN diodes are used as either switches or attenuator elements. Varactor diodes can be used... -
Diode Arrays - (172 companies)Diode arrays are composed of multiple discrete (usually unconnected) diodes on a single silicon chip. Diode arrays are important semiconductor products because they save assembly time and improve reliability over individually packaged diodes... -
Hitch Pins and Linch Pins - (85 companies)...their common usage in towable trailers, such as boat trailers and campers. Snapper pins are sometimes used on trailer jacks as well. Clevis pins are common in many industries and are identifiable in rigging for sailboats and in servos for model aircraft... -
Light Emitting Diodes (LED) - (790 companies)...have smaller viewing angles. Dual devices include LEDs with two diode lamps in the same housing. Bipolar featured LEDs are those that, unlike most LEDs, can operate even if the voltage is reversed. Some models offer different color outputs when...
-
Modeling and Simulation Software - (523 companies)Modeling and simulation software is used to model and simulate a system or process for the purposes of testing or calibration. It is used in a wide variety of industrial processes and is applied in conjunction with physical simulation systems...
-
Power Diodes - (88 companies)...in reverse bias. Types of Power Diodes. There are many different types of power diodes. Examples include: high current diodes. high voltage diodes. PN power diodes. PIN power diodes. RF power diodes. switching power diodes. rectifier power diodes. Basic...
-
Zener Diodes - (249 companies)Zener diodes are PN junction devices that are designed to operate in the reverse-breakdown region. Description. Zener diodes are PN junction devices that are designed to operate in the reverse-breakdown region. The breakdown voltage (Vz) of Zener...
-
Tunnel Diodes - (17 companies)Tunnel diodes are heavily doped P-N diodes in which electron tunneling from the conduction band in the N-type material to the valence band in the P-type region produces a region of negative resistance. This negative-resistance region is the most...
Product News
-
Skyworks Solutions, Inc.
PIN Limiter Diode Designer Guide Skyworks' PIN Limiter Diode Designer Guide features our new SKY16603-632LF fully integrated module comprised of two PIN limiter diodes and two DC blocking caps designed for use as a passive receiver protector in wireless systems up to 6 GHz. Targeted for cellular infrastructure base station, repeater, and wireless backhaul OEMs, it can also be used in broad market wireless systems including VSAT, S-band radar, military communications transceivers, jammers, GPS, test instruments, automotive (read more) -
SPIROL
SPIROL Model PMX Manual Pin Inserter SPIROL (R) is pleased to introduce the Model PMX Extra Heavy Duty Manual Pin Inserter. This versatile tool is ideally suited for low to moderate levels of production for assemblies that require insertion force up to 26.6 kn (6,000 lbs). Benefits include smooth operation, repeatability and durability. Download the data sheet today! (read more)Browse Assembly and Insertion Presses Datasheets for SPIROL -
Skyworks Solutions, Inc.
PIN Diode Switches for High Power Transceivers PIN Diode Switches for High Power Transceivers. Skyworks ' silicon product offerings include high power PIN diode switches for use in a wide variety of microwave applications including WLAN, handset, Satcom (LNB/DBS-CATV), automotive, military, aerospace, defense, test and measurement, metering, medical, RFID, TD-SCDMA, 5G NR systems, transmit/receive switching and failsafe switching for LTE base stations and other radio and radar receivers. Download High Power Switch Design Guide to learn more (read more)Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
ASAP Semiconductor LLC
Diodes A diode is an electronic device with two terminals that conduct current primarily in one direction. They feature a low resistance in one direction (ideally zero), and high resistance in the other (ideally infinite). They have a wide range of uses and there are many different types of diodes available. The different properties of these varying diodes allow each one to perform in specialized functions. Below are the most common types of diodes and their uses. The first type of diode... (read more) -
SPIROL
Slotted Spring Pins it to accommodate wider hole tolerances than rigid solid pins --often reducing component manufacturing costs. Also known as roll pins, split pins, expansion pins, tension pins, or simply spring pins, SPIROL 's Slotted Spring Pins are available in high-carbon steel and stainless steel. Metric sizes: 1.5 mm to 12 mm diameter. Inch sizes: 0.062" (1/16) to 0.500" (1/2) diameter. You can purchase standard Slotted Spring Pins online and download 2D drawings or 3D CAD models for any part. Simply select the item... (read more)Browse Spring Pins Datasheets for SPIROL -
Renishaw
FixtureBuilder 8.0 3D-modelling software Renishaw is pleased to announce the release of FixtureBuilder 8.0, the latest version of its 3D fixture modelling software. FixtureBuilder allows users to design metrology fixturing set-ups without having to go near their co-ordinate measuring machines (CMM) and other inspection devices. This reduces the amount of unproductive set-up time and increases the productivity of inspection machines. The software can be used with a CAD model of the part to be inspected, which is imported... (read more)Browse Metrology Fixtures and CMM Fixtures Datasheets for Renishaw -
Skyworks Solutions, Inc.
Ultra Compact Limiter Diodes for Military SKY16603-632LF - New!. The SKY16603-632LF is a fully integrated module comprised of two PIN limiter diodes and two DC blocking caps designed for use as a passive receiver protector in wireless systems up to 6 GHz. Targeted for cellular infrastructure base station, repeater, and wireless backhaul OEMs, it can also be used in broad market wireless systems including VSAT, S-band radar, military communications transceivers, jammers, GPS, test instruments, automotive and Wi-Fi applications... (read more)Browse PIN Diodes Datasheets for Skyworks Solutions, Inc. -
SPIROL
SPIROL Automatic Pin Inserter Video SPIROL has released a new video highlighting the updated Model PR Semi-Automatic Pin Inserter and Model CR Heavy Duty Pin Inserter. Both machines install Coiled and Slotted Spring Pins, Solid Pins, Alignment Dowels, and Bushings, and feature a vibratory feeder bowl that automatically delivers pins --ideal for small, hard-to-handle parts. The touch-screen interface provides multilingual options, machine status, cycle counts, and clear fault indicators. Operation is simple: load the assembly... (read more)Browse Assembly and Insertion Presses Datasheets for SPIROL -
Keystone Electronics Corp.
PCB Micro Pins, Jacks, and Terminals . * Space saving design for high density packaging. * Micro jacks are available for mating with .015 to .082 diameter pins and leads. * Beryllium Copper multi-spring contact maintains retention after multiple insertions. * Ideal for mounting transistors, resistors, diodes, IC's and similar miniature components. * Available for press-fit, swage or solder mounting. * Sizes for .032, .062, .093 and .125 thick PC boards. * Custom micro jacks manufactured to your specifications. * Other platings... (read more)Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
DigiKey
SD0201 Series Expansion of TVS Diodes The TDK Corporation has expanded its ultra-low clamping voltage TVS diode lineup from EPCOS with three models in the SD0201 series, tailored for high-speed consumer electronics interfaces. These TVS diodes offer compact protection for USB Type-C (R), HDMI, DisplayPort, and Thunderbolt connections in smartphones, laptops, tablets, wearables, and networking devices. Each component comes in a 0201 chip-scale package (CSP), measuring just 0.58 mm x 0.28 mm x 0.15 mm (L x W x H... (read more)Browse Diodes Datasheets for DigiKey
-
Intermodulation and Harmonic Distortion in Frequency Reconfigurable Slot Antenna Pairs
Hence, these three parameters were modified in the ADS ® PIN diode model and Table II gives the modified diode param- eters.
-
Effect of a discrete PIN diode on Defected Ground Structure
The PIN diode model in ADS software has parameters of Cj = 0.35 pF, Ls = 0.6 nH, Rr = 5 Ω and Rf = 1 Ω.
-
http://www.nxp.com/documents/application_note/AN10173.pdf
Diode1 is used to model the DC voltage-current characteristics, Diode 2 is the PIN diode build in model of ADS and is used to model the RF resistance versus DC current behaviour of the PIN diode-model.
-
Optically based velocity and topographic measurement systems in the nano-scale for developing optical initiation
The detector utilized is a high-bandwidth fiber-coupled amplified InGaAs PIN diode detector either Newport Models AD -70xr or AD-40xr.
-
Attenuator using lossy left-handed transmission line and its applications
To simulate the proposed attenuator, we use the PIN diode modeling with parasitic diode packaging and ADS 2005 software from Agilent Technologies.
-
Design and performance assessment of an airborne ice sounding radar front-end
Two PIN diode simulation models have been successfully used in ADS during the design stage: one to simulate the RF performance [12] and the other to predict the switching time [13].
-
ESTF2011
The MMIC switch circuits were designed with Agilentís Advanced Design System ( ADS ) microwave circuit simulation software using PIN - diode models provided by Northrop Grumman Space Technology (NGST).
-
EM coupled L-band antenna array for secondary surveillance Radar
PIN diodes performance was accurately modeled using Advanced Design System ( ADS ) SPICE models.
-
Enhancing the simulation accuracy of RF designs with consistent characterization and modeling techniques
It includes some of the new ADS models for chip capacitorsand inductors and for packaged varactor and PIN diodes .
-
Enhancement technique of insertion loss and linearity for PIN diode switches
The PIN diode small signal mod- els and SPDT switch designs were performed using the Agilent ADS simulators [8].
Indicates content that may require registration and/or purchase.