-
Supplier: Analytical Industries Inc.
Description: Key features Easy user interface, one touch controls Simple to use, accurate reliable results One touch calibration, 100% O2 or air Long battery life, 13,000 hrs of use Advanced sensor technology State of the art electronics Overview The Palm O2, is a handheld oxygen
- Instrument Type: Analyzer
- Gas Types: Oxygen (O2)
-
Supplier: LufftUSA
Description: MARWIS-UMB Mobile Sensor MARWIS for the detection of water, ice and snow as well as friction can be installed on vehicles with a distance of 1-2 meters between the measuring Instrument and the object of measurement. MARWIS delivers the following data: Road surface temperature, water
-
Supplier: Process Sensing Technologies USA
Description: Our range of oxygen analyzers are designed to monitor gas produced or used in industrial processes where trace oxygen from low parts per million to pure O2 must be precisely measured. Utilizing AII’s high performance galvanic oxygen sensors these advanced instruments are
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume, Trace
-
-
Supplier: AMETEK Sensors, Test & Calibration
Description: external reference sensor input make the ATC series as accurate as a laboratory calibrator but maintain the speed and portability of a dry-block. The ATC measures the output from the sensor-under-test directly: Thermocouples, RTD, mV, mA, and V. There is no need for multiple
- Operating Temperature: 32 to 104 F
- Software: Application Software Included
- User Interface: Computer Interface, Digital Front Panel
- Calibrator Style: Fixed
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: instrument of choice to achieve optimal measurement results for color and narrow band LEDs. The LumiCam 1300 Advanced can capture the luminance and color distributions of screens or multifunction displays within seconds. Each of the 1370 x 1020 detector pixels of the high-resolution
- Input Voltage: DC input
- Output Options: Digital Output
- Color Types Detected: RGB (Visible)
- Application Type: True Color Recognition
-
Description: standard pilot thermocouples. The LumaSense Quasar 2 instrument provides continuous monitoring and detection of pilot flame and flared gases from flares. Two models will be available: Quasar 2 M8100-EXP and Quasar 2 M8100-EXP Advanced. The base system provides basic flare pilot
- Maximum Detector Range (Sensitivity): 1,312.33595800525 ft
- Output Options: Analog Current
- Features: Explosion Proof, NEMA 4 Rated Enclosure, Other
- Sensor Technology: IR Detector Only
-
Supplier: DOD Technologies Inc.
Description: FOUR-GAS DETECTOR with 2-YEAR RUN TIME Gas Detection Made Simple No charging ever! No calibration necessary! (Can be calibrated if required) Reliably test for hydrogen sulfide (H2S), carbon monoxide (CO), oxygen (O2) and combustible gases (LEL) with this simple-to-use and simple-to-maintain
- Measurement Type: %LEL, %Volume
- Features: Audible or Visual Alarms, Data Logger, Intrinsically Safe
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Hydrogen Sulfide (H2S), Oxygen (O2)
- Display: Digital
-
Supplier: Cole-Parmer
Description: function to capture changing measurements • Data logging • Operates on rechargeable battery or AC adapter The Additel 672 calibrator uses advanced microprocessor technology and state-of-the-art silicon pressure sensors to provide a high-accuracy calibration solution for gauges,
- Calibrator Style: Battery Powered
- Environmental Properties: Pressure / Vacuum
- Display: Video Display Terminal
-
Supplier: Cole-Parmer
Description: function to capture changing measurements • Data logging • Operates on rechargeable battery or AC adapter The Additel 672 calibrator uses advanced microprocessor technology and state-of-the-art silicon pressure sensors to provide a high-accuracy calibration solution for gauges,
- Calibrator Style: Battery Powered
- Environmental Properties: Pressure / Vacuum
- Display: Video Display Terminal
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: (cd/m 2), luminous intensity (cd), contrast Colorimetric quantities -- Color coordinates (x,y), color coordinates (u',v'), tristimulus values (X, Y, Z), dominant wavelength (nm), color saturation, correlated color temperature CCT (K) Camera data Sensor Sony IMX264LLR CMOS Sensor
- Operating Temperature: 50 to 104 F
- Instrument Type: Handheld, Portable
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The Model 56 Analyzer offers single or dual sensor input with an unrestricted choice of dual measurement combinations. The high resolution full-color display gives unsurpassed visibility and functionality for liquid analytical instrumentation. High resolution full-color screen: easily viewed
- pH Range: 0 to 14 pH
- Accuracy: 0.01 ±pH
- ORP / Redox Range: -1,500 to 1,500 millivolts
- Control Relays: 4
-
Supplier: Analytical Industries Inc.
Description: drawing upon the features of the UHP sensor, the MS sensor provides the signal output and stability required for oxygen analysis above 5 PPB to fill a much needed cost effective solution between expensive sub-PPB sensors and the limitations of historical galvanic trace PPM
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Gas Types: Oxygen (O2)
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: DESCRIPTION CM1106SL-N is super low power consumption, high performance NDIR CO2 sensor, which can be used to detect CO2 concentration of indoor air by adopting advanced non-dispersive infrared (NDIR) technology. It is ideally suited for battery power device applied in HVAC industry
- Operating Temperature: 14 to 122 F
- Operating Humidity: 0 to 95 %
- Number of Channels: 1
- Measurement Type: %LEL, %Volume
-
Supplier: INTEG Process Group, Inc.
Description: The JNIOR family of I/O modules with “Advanced Capabilities” brings cost-effective and seamless connectivity and control, with web and IT friendly features, to a small amount of process signals for integration over the Ethernet network with a variety of asset management applications. The
- Data Acquisition: I/O Module
-
Supplier: TSI Incorporated
Description: The Airflow™ Instruments Micromanometer PH730 is one of the most advanced, versatile, and easy to use micromanometers on the market today. The PH730 features an auto-zeroing pressure sensor that increases measurement resolution and accuracy along with an intuitive menu structure
- Instrument Style: Flow Hood or Balometer
-
Supplier: DigiPas Technologies Inc.
Description: eliminate limitations associated with using multiple single-axis sensors or bulky pendulum/servo-based sensors to achieve precise 2D levelling and planar angular measurements. PROGRAMMABLE & USER-DEFINABLE SYSTEM Digi-Pas® 2-axis inclination sensor module system (Sensor
- Tilt Angle: 0 to 10 degrees
- Accuracy: 0.001 degrees
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: DESCRIPTION Infrared carbon dioxide CO2 sensor CM1106SH can be used to detect CO2 concentration of indoor air by adopting advanced non-dispersive infrared technology (NDIR). It is widely used in ventilation system, air conditioner, air purifier, IAQ monitor, agriculture, plant
- Operating Temperature: 14 to 122 F
- Operating Humidity: 0 to 95 %
- Number of Channels: 1
- Response Time: 30 seconds
-
Supplier: DigiPas Technologies Inc.
Description: associated with using multiple single-axis sensors or bulky pendulum/servo-based sensors to achieve precise 2D levelling and planar angular measurements. MEMS sensor contents no moving part, essentially requires little/no maintanance when compared to pendulum-based
- Tilt Angle: 0 to 90 degrees
- Accuracy: 0.02 degrees
-
Supplier: AMETEK Programmable Power
Description: popular EX1400 Series of instruments, an advanced, full-featured data acquisition family designed to acquire precision data from voltage sensors. The EX1402 delivers accurate and highly repeatable voltage measurements by implementing fully integrated signal conditioning, 24-bit
- Analog Input Channels: 16 #
- Operating Temperature: 32 to 122 F
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input, Isolated Digital Output
- Features: DC Voltage Input, Data Acquisition Instrument / System, Other, Signal Isolator
-
Supplier: Transcat, Inc.
Description: temperature probes and other measuring devices. The calibration data are stored in the instrument's memory. The communication with a PC is used to remotely control the unit and to download the calibration reports. The Pascal 100 is the most advanced portable multifunction calibrator
-
Supplier: OTT Hydromet
Description: The mobile advanced road weather sensor MARWIS turns vehicles into driving weather stations by detecting several critical road and runway weather parameters. It can be installed on vehicles with a distance of 2 m above the surface and calculates information about temperatures,
- Operating Temperature: -40 to 140 F
- Weather Component Sensed: Measures Relative Humidity, Measures Temperature
- Device Classification: Sensor Only, Sensor System
-
Supplier: Transcat, Inc.
Description: temperature probes and other measuring devices. The calibration data are stored in the instrument's memory. The communication with a PC is used to remotely control the unit and to download the calibration reports. The Pascal 100 is the most advanced portable multifunction calibrator
-
Supplier: Transcat, Inc.
Description: temperature probes and other measuring devices. The calibration data are stored in the instrument's memory. The communication with a PC is used to remotely control the unit and to download the calibration reports. The Pascal 100 is the most advanced portable multifunction calibrator
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: DESCRIPTION Infrared carbon dioxide CO2 sensor CM1106H-NS can be used to detect CO2 concentration of indoor air by adopting advanced non-dispersive infrared technology (NDIR). It is widely used in ventilation system, air conditioner, air purifier, IAQ monitor, agriculture, plant
- Operating Temperature: 14 to 122 F
- Operating Humidity: 0 to 95 %
- Number of Channels: 1
- Response Time: 30 seconds
-
Supplier: Transcat, Inc.
Description: temperature probes and other measuring devices. The calibration data are stored in the instrument's memory. The communication with a PC is used to remotely control the unit and to download the calibration reports. The Pascal 100 is the most advanced portable multifunction calibrator
-
Supplier: Analytical Industries Inc.
Description: Key features Trace oxygen measurement ranges: 0...500 ppb to 0...1000 ppm LDL of < 2.5 ppb Fast recovery from upset conditions Bench/portable, wall or panel mounting options Easy calibration and sensor verification replacement Sensor bypass /isolation Long sensor-life and low
- Instrument Type: Analyzer
- Gas Types: Oxygen (O2)
-
Supplier: Marposs Corp
Description: DESCRIPTION Advanced Measurement for Optimal Performance Marposs O-shaped horizontal scanning sensor is designed to deliver precise measurements for web materials with widths up to 5.4 meters. Utilizing advanced ultrasonic technology, this sensor provides accurate basis
-
Supplier: Airmar Technology Corporation
Description: Whether you are offshore fishing or just enjoying time on the water, feel confident and comfortable that the patented H2183 is your reliable source for heading information. The three-axis, solid-state compass combined with Airmar’s advanced sensors and software provide unparalleled
-
Supplier: Mettler-Toledo Technologies GmbH
Description: variety of available process adapters allows simple installation into almost every type of process. The sensors of the InPro7250 Series are fully compatible with METTLER TOLEDO’s "Advanced and Premium Line" transmitters offering two and four wire instruments. Cell factor 2.175
- Conductivity Range: 0 to 2,000,000 MicroSiemens/cm
- Electrode Accuracy: 0.5 (+/- % FS)
- Operating Temperature: -4 to 212 F
- Operating Pressure: 116.03016 psi
-
Supplier: Analytical Industries Inc.
Description: Key features Very easy to operate Maintenance free oxygen Sensors 0-100% O2 range Up to 32 months sensor lifetime Integral or remote sensor options Long battery life: up to 18 months of continuous operation for AII-2000 Palm O2 Accessories also available: Case and
- Instrument Type: Analyzer
- Gas Types: Oxygen (O2)
-
Supplier: Marposs Corp
Description: systems. Scalability: Capable of supporting up to 128 sensors in a single setup. Experience the future of precise measurement with our advanced fixed sensors, designed to meet the most demanding production standards and ensure your operations run smoothly and efficiently.
-
Supplier: ABB Measurement & Analytics
Description: advanced predictive maintenance diagnostics EZLink automatic sensor recognition and set-up adaptive TSS calibration feature for improved process control simplified calibration flexible installation certified performance Data Range Turbidity: 0 to 4000 NTU Suspended solids: 0 to 100,000
- Maximum Suspended Solids per Liquid Volume: 0 to 100,000 ppm
- Turbidity Range: 0 to 4,000 NTU (Nephelometric Turbidity Units)
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Current Output, Analog Voltage Output, Switch / Alarm Relay Output
Find Suppliers by Category Top
Featured Products Top
-
intrinsically safe ultrasonic thickness gauge approved for ATEX Zone 0, ensuring safe operation in Zones 0, 1 and 2, as well as combustible dust environments (Zones 21 and 22) and coal... learn more about advanced ultrasonic inspection solutions for critical process environments. (read more)
Browse Ultrasonic Instruments Datasheets for Cygnus Instruments Limited -
Manufacturers can further streamline operation processes and reduce deployment time with the release of an enhanced firmware and Add-on Profile (AOP) update in the Allen‑Bradley® ArmorBlock 5000® IO-Link master blocks.
(read more)
Browse I/O Modules and Instruments Datasheets for Allen-Bradley / Rockwell Automation -
Systems' A31331 3D Hall-effect sensor and MikroElektronika's (MIKROE) 3D Hall 12 Click - I2C board comes into play, offering a streamlined path from concept to creation. (read more)
Browse Sensor Chips Datasheets for Allegro MicroSystems Inc. -
High Sensitivity in Compact Form Available in Φ4mm, Φ8mm, and Φ12mm sizes, these piezo sensors combine ultra-high sensitivity with a compact design, enabling precise (read more)
Browse Piezoelectric Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
The SA2 Smart Sensor Module combines conventional gas sensing (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
. The system features a unique architecture based on multiple fixed-position 2D sensors that capture images from different perspectives and seamlessly merge them into a single, continuous representation. This eliminates stitching gaps and ensures complete measurement integrity across the (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
Industrial manufacturers can simplify maintenance, increase productivity, and maximize uptime with the new Allen?Bradley® Compact 5000™ Isolated Analog HART I/O Module. By integrating HART capabilities, this module provides traditional I/O capabilities while unlocking valuable insights (read more)
Browse I/O Modules and Instruments Datasheets for Allen-Bradley / Rockwell Automation -
One of the most common questions we receive at CO2Meter.com is "What is the best CO2 safety system?" Despite being around for over a decade, CO2 safety systems have advanced since they were first introduced. With so many carbon dioxide safety system options on the market it becomes (read more)
Browse Gas Instruments Datasheets for CO2Meter.com -
Advanced Photoacoustic NDIR CO? Sensor for Compact Environmental Monitoring The SCD40-D-R2 from Sensirion is a miniature CO? sensor utilizing innovative photoacoustic non (read more)
Browse Gas Sensors Datasheets for Win Source Electronics -
Reliable, long-life oxygen measurement for demanding industrial and safety-critical applications The Microx ProSafe SIL2 oxygen transmitter combines advanced zirconia sensor technology with SIL2-certified safety performance, offering highly accurate oxygen monitoring (read more)
Browse Dissolved Oxygen Sensors Datasheets for Sensore Electronic GmbH
More Information Top
-
Ventilation
In modern devices , corresponding measuring devices are installed; to be used by elderly devices or beimContinuous-flow-CPAPmüssenexternzwischen- switched O2 sensor .
-
Pocket Guide ventilation
In modern devices , corresponding measuring devices are installed; by elderly devices or by the Continuous-Flow-CPAP, externally intermediate O2 sensors must be used.
-
Ventilation
In modern devices , corresponding measuring devices are installed; by elderly devices or by the Continuous-flow-CPAP, externally intermediate O2 sensors must be used.
-
Oxygen measurement in the biomedicine - of the Makro‐ to the Mikroebene
… saturation than pO2 instructed on perfusion, limited detection depth clinical monitoring of the O2 saturation [39-45 … Phosphoreszenzlçschung sensor dyes rested optical analysers (microscope, Phosphorimeter, camera etc.) high spatial Auflçsung, direct quantitative measurement of the pO2 limited light penetration depth, not for Ganzkçrperbildgebung intravascular, interstitial and intercellular sensing technology [46-50] .
-
Hypoxic gas mixture through defective support of the anesthesia middle evaporator
The presented case illustrates that it can come also by the insert of modern places of anesthesia work and conscientious implementation of recommended function tests … … an otherwise unproblematic general anesthesia for a grave disorder of the apparatus function and potentially lebensbedrohlichen … The Unverzichtbarkeit of the consistent regard of measured values the - in every anesthesia apparatus obligatorily existing-oxygen concentration display in the inspiration gas (" O2 sensor ") becomes also überdeutlich.
-
CR4 - Thread: P0420 Code After Engine Misfire Repaired (P0303)
… about the possibility that the O2 sensor being the culprit and was assured that it HAD to be the Cat Converter. since the cat converter is not instrumented , the only way the … … was working is the O2 Sensors . so I am not … … graphing this evening and compare the two O2 sensor readings against the spark advance and see what …
-
Bioprocess automation using new online sensors
The system realizes on-line monitoring of O2 and CO2 concentrations in the exhaust gas, cell density and size during fermentation processes by new instruments . Different fermentation phases can be clearly identified using the newly developed online sensor , which is ideal for the implementation of advanced process control strategies.
-
Analysis of Vehicles Converted From Gasoline to CNG Using Conversion Devises (Kits)
… vehicle were the following in order to measure the following test data: atmospheric pressure; relative humidity; primary and secondary voltage circuit of the ignition system; ignition advance angle; engine cooling water … … system; air/fuel ratio; lambda sensor indication ( O2 ); spark angle; injection time … A full diagnosis of the engine is performed using the following apparatus: measures instruments for engines components …
-
Gaseous by-products from ARGON thermal plasma-air-water system
Detailed exhaust gas composition was measured using the Eurotron’s GreenLine Combustion Gas Analyzer ( O2 , CO, CO2, NO, NO2 and SO2) and a hydrogen monitor (Beacon 200, RKI Instruments ) with a hydrogen sensor (65-2440RK for 0-1200 ppm range). … system, water was placed on a reactor made of alumina ceramic crucible (McDanel Advanced Ceramics Technologies Inc …
Indicates content that may require registration and/or purchase.