Products/Services for Aero Lite Heat Reflective Tapes
-
Safety and Reflective Tapes - (184 companies)Description Safety and reflective tapes are highly visible in order to warn personnel of hazards or construction conditions. Application Safety tapes are used in flagging applications or to mark an area’s perimeter...TypeCarrier / Backing MaterialAdhesive -
Industrial Tapes - (2086 companies)...identification, label or display protection, sealing, seaming, welding, floor marking/directions, heat sinks, thermal protection, bundling cables or products, non-skid/antislip, slide/glide/friction reduction, and more. When selecting industrial tapes... -
Foil Tapes - (168 companies)...resistant products are suitable for outdoor use and are resistant to ultraviolet (UV) light, cold, heat, water or other weather conditions. The reflectivity of foil tape assists with its visual indentification as well as UV and heat reflection. Standards... -
Adhesive Tapes - (933 companies)...and film material. Cloth-Woven Fabric. Cloth products incorporate woven cloth or a fabric layer(s) for reinforcement, improved strength, heat resistance or electrical properties. Cloth-Felt/Non-woven. Felt or non-woven tape, film or laminates are applied... -
Cloth Tapes - (172 companies)...as the carrier include heat resistance, insulation, abrasion resistance, and breathability. Similar to other types of tape, cloth tape's usage is largely determined by compatibility with the bonding substrate, most notably the capabilities of the adhesive... -
Masking Tapes - (265 companies)...that is protected by a liner in the form of a tape, film or laminate. Foil. Metal foil tapes offer high reflectivity and heat resistance. They commonly have aluminum, aluminum-reinforced, or lead backings. Glass. These are similar to cloth carriers...
-
Specialty Tapes - (436 companies)...conductive, friction reducing, or ionizing characteristics. Temperature resistance is the amount of heat the tape can be subjected to without compromising the tape's performance. Day rating is the estimate of time a tape can be temporarily bonded...
-
Cable and Electrical Tapes - (251 companies)...a wide range of physical environments. Kapton (R) tape is made of polyimide film and a heat-resistant, silicone adhesive. Kapton is a registered trademark of DuPont Teijin Films. Polyimide films are very useful substrates for the manufacture...
-
Heat Exchangers - (1426 companies)Heat exchangers are commonly used in a wide variety of industrial, chemical, and electronics processes to transfer energy and provide required heating or cooling. Heat exchangers are used to transfer heat energy from one fluid to another in order...
-
Foam Tapes - (98 companies)...weatherstripping remains in place and protects against heat entering, or cooling from air-conditioning escaping. Due to the thickness of foam tape, it does not usually come in lengths longer than about eight feet to a roll, which may not even be enough...
Product News
-
Zeus
Sub-Lite-Wall® Heat Shrink Super-Thin-Walled Heat Shrink. With wall thicknesses of 0.005 " and below, Sub-Lite-Wall (R) heat shrink fills a critical need for applications that require thin-walled, high-performance protection. Learn More (read more) -
Zeus
PET Sub-Lite-Wall™ Heat Shrink Combining super-thin walls with high tensile strength and excellent dielectric properties, PET Sub-Lite-Wall TM heat shrink delivers versatile performance across a broad range of applications, including braid termination, shaft reinforcement, and component insulation. With consistent shrink behavior and dependable dimensional control, Zeus PET Sub-Lite-Wall TM heat shrink helps support tight-tolerance assemblies without adding unnecessary bulk. Learn more. (read more) -
OTTO Controls
Large Trims for MIL/Aero Grips OTTO Controls' T2 large trim switches give engineers the functionality and reliability they count on for MIL/aero flight grips. These trim switches combine pushbutton and toggle action in one compact switch. When the pushbutton is activated, the toggle goes into lockout mode; the pushbutton locks out when in toggle mode. A resilient seal in the plunger provides a dusttight and splashproof seal. Most models are resilient per MIL-PRF-8805. Choose from various button styles, operating force... (read more)Browse Toggle Switches Datasheets for OTTO Controls -
Rochester Electronics
Extending Product Lifecycles for Mil/Aero Military and aerospace systems require longer development times and have longer production lifecycles than any other industry. When faced with critical-part obsolescence, manufacturers need to find reliable replacements which do not only address single-replacement events but also cover the requirements for the full lifecycle of a program. Learn how Rochester's product replication can provide a viable solution for obsolescence management. (read more)Browse Data Acquisition Systems and Instruments Datasheets for Rochester Electronics -
Linemaster Switch Corporation
Linemaster's Triple Aero Foot Control Linemaster's Triple Aero Foot Control. Linemaster's triple Aero foot control was designed for users needing to operate multiple functions for their equipment. The water shedding design and flip up pedals make cleaning it much easier. This multipedal design allows for less clutter on the floor and the need for multiple foot controls. Available in linear and digital functions to fit various applications. This custom foot pedal was designed to be the human interface to the OEM's equipment. Find... (read more)Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
Amphenol Communications Solutions
ePower-Lite Mini Designed for use in electric vehicles, hybrid cars and heavy equipment/forklifts, as well as by PDU, MCU and OBC manufacturers, the ePower-Lite Mini has an operating voltage of 600V AC / 800V DC. Specific applications include, the PTC (positive temperature coefficient), PDU (power distribution unit), MCU (motor control unit), battery packs and Battery charging. These robust connectors feature a lightweight plastic shell and compact design to provide weight and space savings in vehicle design... (read more)Browse Automotive Electrical Connectors Datasheets for Amphenol Communications Solutions -
Zeus
Sub-Lite-Wall® Liners Minimize Profile, Maximize Performance. With industry-leading sizing, tight tolerances, and high performance properties, PTFE Sub-LiteWall (R) liners are an ideal choice for a wide variety of advanced vascular catheter designs. Learn More (read more) -
Volktek Corporation
Lite Managed Switches 8015 Series is a lite-managed industrial Ethernet switch featuring 8 x10/100/1000 RJ45 ports and 2 xFX/GbE multi-rate SFP uplinks, designed for real-time monitoring and reliable communication in automation systems. It supports PLCs, HMIs, and legacy devices, with auto-negotiation and Modbus TCP for easy device aggregation. Powered by LAMUNGAN, Volktek 's embedded monitoring and management platform, it combines a Wizard, Topology Map, and Dashboard to streamline configuration, monitoring... (read more)Browse Network Switches Datasheets for Volktek Corporation -
Mitsui Chemicals America, Inc.
ICROS® TAPE ICROS (R) TAPE is used to manufacture integrated circuits as a surface protective tape in the silicon wafer back-grinding process. Since ICROS TAPE uses special adhesives which hardly transfer to the wafer surface, it can reduce production costs and eliminate environmental problems by dispensing with organic washing solvents. The consistency in its wafer thickness after back grinding and minimal wafer breakage are only two of the attributes that contribute to its reputation and reliability... (read more)Browse Adhesive Tapes Datasheets for Mitsui Chemicals America, Inc. -
Encoder Products Company
Reflective Encoder Technology Transmissive optical encoders. Most optical encoders are based on a transmissive optical architecture. This approach employs a high-quality LED light source that shines through a transmissive encoder disc and is received by a separate detector IC on the opposite side. Reflective optical encoders. EPC 's newest encoder series utilizes reflective optical technology. In this approach, the LED and detector are located next to each other. The LED light shines onto a reflective disc and the reflected... (read more)Browse Linear Encoders Datasheets for Encoder Products Company
-
Renewable and Sustainable Energy II
esp. aero @gmail.com. .... In rime ice conditions the released latent heat of freezing is insufficient to raise the local temperature … energy amplitude of EMD decomposed fault signal of drive train in wind turbine reflects the difference of … wind speed and direction instrument; ND-2 exactitude sound level meter; MR-30 tape recorder; B&K-2034 .... 8(2007): 196-198(in Chinese with English abstract) [11] Xianbin Jia, Lite LI, Wang Wen.
-
Encyclopedia of Microfluidics and Nanofluidics
The emitted fluorescent light is taped by a. .... makes it possible to con- trol the temperature using a Julabo˝o F32-MD Heating (and Refrigerated) Circulator .... The light partially gets reflected from the oil/air interface. .... lite architectures. .... Laboratory for Aero - and Hydrodynamics Faculty of Mechanical, Maritime and Materials Engineering, TU Delft, Delft, Netherlands heiko…
-
Advances in Power and Electrical Engineering
Aero -Power Sci-Tech Center, Nanjing University of Aeronautics and Astronautics, Nanjing luwenqi@zstu.edu.cn, bswm@zstu.edu .... Organic Rankine cycles (ORCs) could recover low-grade heat to useful energy. .... Then the simulation method, which can reflect the influence of particles’ aggregation, clusters’ fractal dimensional, size and .... insulation tape of LV casing copper row. .... Funds for the Central Universities (NZ2012202) and in part by the program of Lite -On Technology Corporation…
-
Dubbel
…I.E.: A streamline curvature through flow computers program for analyzing the flow through axialflow turbomachines. aerial . .... - [7] Fister, W.: fluid energy machines, video tapes 1 and 2. .... - [6] VDI heat atlas, 8. .... - Easily , T.; Schraft, R.D.; Wolf, E.: mounting machines. .... According to execution, it acts itself e.g. about lichtdurchlässige and not lichtdurchlässige, reflective and not reflective…
-
Advances in Energy Science and Technology
Pressure of the blade is measured by 191 taped pressure sensors. .... Niels A. Olesen, Peder Enevoldsen and Jesper Laursen, Leo Jensen, in: The DAN- AERO MW Experiments Final .... Int. J. Heat and Fluid Flow, 2006, 27, 229-242. .... randomness of wind, the frequency distribution of wind is an important form to reflect the statistical characteristics .... Liting Tian et al [3] built a statistical model of EVs’ power demand and a method to…
-
Manufacturing Science and Technology III
During the last two decades of research, the aero engine industry has achieved an increase in the .... Boath this powders are kept in the heating chamber to remove the moisture before coating. .... Masking tapes used to protect protions of a wrok from unintended chang. .... The spirit and the goal of the design are aimed at reflecting the nature, the“ natural beauty” .... [5] Liting Bai, Jiangbo Hai, Qingfang Han, et al.
Indicates content that may require registration and/or purchase.