-
Supplier: MACOM
Description: At MACOM we offer an extensive collection of switches covering multiple commercial and aerospace and defense markets. Our product portfolio has a broad frequency spectrum from DC to 70 GHz. Our silicon Heterolithic Microwave Integrated Circuit (HMIC) PIN diode process is ideal for high
- Frequency Range: 2,700 to 3,500 MHz
- Insertion Loss: 0 dB
- Isolation (Port to Port): 30 dB
- Impedance: 75 ohms
-
Supplier: KTR Corporation
Description: SYNTEX® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design it is
- Torque Rating: 4.42477876106195 to 294.985250737463 Ft-lbs
- Rotational Speed: 1,500 rpm
- Bore Diameter: 0.787402 to 1.968505 inch
- Diameter: 3.149608 to 6.3779562 inch
-
Supplier: CEF Industries LLC
Description: Model 20 actuators are rugged RTCA-DO 160E qualified and are typically used with strokes up to 5 inches, limit switches or hall effect sensors at end of travel, and load less than 250 lbs. We also have a variety of speeds, mounting options, electrical connecting options, electrical
- Stroke or X-Axis Travel: 1 inch
- Rated Speed: 0.22 in/sec
- Rated Force: 160 lbs
- Motor Type: DC Brushless
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 141816-UC3573N Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 100kHz Control Features: Current Limit, Ramp Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 92%
- Operating Temperature: 0 to 70 C
- Switching Frequency (fsw): 100 kHz
- Duty Cycle: 92
- Package Type: DIP / CDIP / PDIP
-
Supplier: OTTO Controls
Description: terms of accuracy and repeatability. The B3S-5 subminiature switch is designed for use in places where space is limited, including internally within toggle, pushbutton and limit switches. It works well in the aerospace, industrial and material handling markets for applications
- Operating Temperature: -40 to 185 F
- Actuator Style: Lever, Roller
- Common Size: Subminiature
- Features: Weather proof
-
Supplier: Venture Mfg. Co.
Description: precise position feedback and accurate control. Experts at Venture have Designed and Fabricated 90V Linear Actuators with the Following Features: •Zinc plated inner and outer tubes•Die-cast Aluminum powerheads•Built-in limit switches•Compact, completely self-contained and
- Motor Voltage: 90 volts
- Motor Type: AC
- Actuation Type: Electrical
- Motor Features: Home / Limit / Position Switches
-
Supplier: KTR Corporation
Description: conditions Electric interface via industrial connector Mechanical terminal position detection Signal generation via safety limit switch
- Weight: 198.45 lbs
- Features: Aerospace, Automotive, Conveyor, Electrical, Heavy Transport, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
- Configuration: Disc
- Shaft: Right Angle
-
Supplier: GAIA Converter
Description: The MGDI-18 Wide Input series is a full family of high performance DC/DC low profile power modules designed for Military, Aerospace, Avionics, railways or high-end industrial applications. These modules use a high frequency fixed switching technic at 480 KHz providing excellent reliability,
- Output Voltage (Volt): 3.3 to 15 volts
- Input Voltage (VIN): 4.7 to 140 volts
- Output Current (IOUT): 0.06 to 4 amps
- Output Power: 18.00000000000003 watts
-
Supplier: AVX Corporation
Description: Stacked High speed switch mode power supplies require extremely low equivalent series resistance (ESR) and equivalent series inductance (ESL) capacitors for input and output filtering. These requirements are beyond the practical limits of electrolytic capacitors, both aluminum and tantalums,
- Applications: Aerospace, High Voltage Capacitor, Power Supply
- Electrostatic Capacitors: Ceramic
- Technology: Multilayer
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1200864-LM83CIMQA Packaging: Tube Mounting Style: SMD Features: Output Switch, Programmable Limit Output Type: I²C/SMBus Test Condition: 0°C ~ 85°C (-40°C ~ 125°C) Resolution: 7 b Sensor Type: Digital, Local/Remote Sensing Temperature -
- Tj: -40 to 125 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 206435-LM83CIMQA/NOPB Packaging: Tube/Rail Features: Output Switch, Programmable Limit Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 7 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing
- Operating Temperature: -40 to 125 C
- Temperature Range: -40 to 125 C
- Applications: Industrial, Military
- Features: Other, Shipping Tube / Stick Magazine
-
Supplier: TDK-Lambda Europe GmbH
Description: phase input 85-265Vac. Features Arbitrary Waveform Generation and Storage Programmable Slew Rate Control Constant Voltage, Constant Current and Constant Power Limit Operation Internal Resistance Programming Built-In LAN, USB, RS-232/RS-485 and Isolated Analogue Interfaces Optional EtherCAT,
- DC Output Voltage: 10 volts
- DC Output Current: 150 amps
- DC Output Power: 1,500 watts
- Type: Programmable Power Supply
-
Supplier: Data Device Corporation (DDC)
Description: The PW-87 series is a modular and scalable DSP-based, full featured motor controller that offers multi-interface position, torque, and speed control, and is designed for demanding high reliability industrial, military, and aerospace applications. Benefits Fully Integrated, Plug & Play Bus
- Maximum Output Voltage: 600 to 1,200 volts
- Continuous Output Current: 75 amps
- Communication: CANbus, RS232, RS422, RS485, TTL
- Setup: Computer Interface
-
Supplier: OTEK Corporation
Description: Requiring only 15 square inches of front panel area and 2” behind the panel, OTEK’s new DPC series is packed with useful features for the 21st century process control user. Utilizing its 30+ years experience in the meter industry and particularly in the Nuclear, Aerospace, Military and
- Number of Zones (if applicable): 42 zones
- Control Signal: Current Loop, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Frequency Input
- Form Factor: DIN Rail
-
Supplier: VPT, Inc.
Description: converter is guaranteed radiation hardened including ELDRS plus it’s designed for Aerospace TOR compliance for the longevity of your space mission. Features Single outputs of 3.3, 5, 12, and 15 V Up to 15W output power Radiation immune magnetic feedback circuit: no use of Wide input voltage
- DC Input Voltage: 18 to 37.5 volts
- DC Output Voltage: 3.3 to 15 volts
- DC Output Current: 0 to 3 amps
- DC Output Power: 15.000000000000002 watts
-
Supplier: TDK-Lambda Europe GmbH
Description: embedded use of this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Commercial Aerospace Renewable Energy Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial
- DC Output Voltage: 600 volts
- DC Output Current: 1.7 amps
- DC Output Power: 1,020.0000000000001 watts
- Type: Programmable Power Supply
-
Supplier: Northrop Grumman Corporation
Description: deployable sunshield, provide the spacecraft and integrate the total system. The observatory subsystems are developed by a Northrop Grumman-led team with vast experience in developing space-based observatories: Ball Aerospace provides the telescope's optical design and mirrors, and the
-
Supplier: FX PCB Co., Ltd.
Description: optics, etc. Power Supply Devices: Metal core PCBs are necessary for power converters, switching regulators, high-density power conversion, and other equipment. Military and Aerospace: PCBs used in aerospace and defense applications must resist moisture, thermal cycling, and extremely
Find Suppliers by Category Top
Featured Products Top
-
View Datasheet P6 - Sealed Limit Switches, MIL-Spec and Commercial P6 (read more)
Browse Limit Switches Datasheets for Powell Electronics, Inc. -
Zago Sealing Screws MS3212/3213 Parts List Sky is the Limit for Aerospace Engineers and OEMs Using ZAGO High-Tech Self (read more)
Browse Switch Sealing Boots Datasheets for ZAGO Manufacturing Company, Inc. -
applications. Duff-Norton Ball Screw Actuators: High-precision actuators for aircraft component assembly and maintenance. Duff-Norton Acme Screw Actuators: Ideal for positioning tools, platforms, and automated lifting applications. Duff-Norton Rotary Limit Switches: Provides (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation -
High-Precision Laser Optics for Advanced Laser Applications Laser optics are the foundation of every laser system, ensuring efficient manipulation and transmission of laser light while maintaining precision near the diffraction limit. These (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
, aerospace, and heavy industries. Probing Without Limits Designed for real-world challenges, the i-Probe—with its 500-mm probe length—reaches into reference holes, hidden points, and complex geometries. An intelligent occlusion compensation algorithm guarantees (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
Download Our E-Books Now ZAGO Based in Newark, NJ, ZAGO's self-sealing fasteners and switch boots are used in countless industries: aerospace, transportation, exterior LED lighting, medical (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
's self-sealing fasteners and switch boots are used in countless industries: aerospace, transportation, exterior LED lighting, medical devices, robotics and drones, energy, marine, electronics and more. Clients span the world and include major military contractors, Google, Ferrari, BOSE, Lockheed (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
actuator. The system is activated via a switch in the car’s interior, triggering a mechanical spindle that presses the brake pads against the brake discs on both rear tires and applies the EPB. Even if the car loses electrical power (e.g. in winter due to low temperatures), it is still (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
twisting are an issue. It gives the B7 screw a tensile strength of 125,000 pounds per square inch and an elastic limit of 105 pounds per square inch. B-7 screws can also withstand elongation of up to 16% and have a maximum hardness of 35 HRC (which is the equivalent of 321H). The raw (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
highlight the evolution and impact of automotive electronics, problems associated with traditional fuse systems, and advancements in integrating electronic disconnect switches to meet escalating demands. Increasing Electronics Complexity in Vehicles The number of (read more)
Browse Resistors Datasheets for Isabellenhutte USA
More Information Top
-
The European OBP system supporting ISDN and new emerging commercial services
[I] Barani, H.J.Tork, “Services and Supporting Architecture of the ESA OBP System”, AIAA-94 [2] Spar Aerospace Limited , “Fast Packet Switching Study”, .
-
The 6th International Conference on Distributed Computing Systems
Early applications of fault-tolerance were limited to aerospace systems and to telephone switching systems.
-
Flight control computer operational flight program development for the control laws switching mechanism
This project contracted between the agency of defense development and the Korea aerospace industries is limited to the development of the switching mechanism computer and software as a ground level test not for flight.
-
Pressure Assisted Processes for High Integrity Aluminum Castings
aerospace and other transportation markets, electrical switch gear and impellers as well as for limited - production, high-performance or prototype casting of such automotive components as engine blocks and cylinder heads.
-
AS9003: An Aerospace Standard For the Little Guy
While most large manufacturers and suppliers have been able to make the transition to ISO 9000, smaller organizations and nonaerospace organizations with limited aerospace industry association have continued to struggle and have been reluctant to make the switch .
-
ASQ: AS9003: An Aerospace Standard For the Little Guy
While most large manufacturers and suppliers have been able to make the transition to ISO 9000, smaller organizations and nonaerospace organizations with limited aerospace industry association have continued to struggle and have been reluctant to make the switch .
-
ME4901 COURSE NOTES
SPECIAL TOPICS IN ENERGY CONVERSION & STORAGE
MECHANICAL & AEROSPACE ENGINEERING DEPARTMENT
However, these batteries are robust, and are still used in a variety of industrial applications, including but not limited to: railroad service; switch gear operation; telecommunications; interruptible power systems; emergency lighting; aerospace ; and military applications.
-
Conferences
Disci- plines to be' represented include, but are not limited to: Adaptive Antennas Aerospace and Electronics Systems Antijam Communications Communications Command and Control Communication Electronics Communications Software Communication Switching Communication Systems Disciplines Communication and Information Theory Computer Communication Data Communication Systems Electromagnetic…
-
Power Conversion Technologies for Reducing Harmonics on the More Electric Aircraft
Topologies with six active switches can meet power quality harmonic limits but due to high complexity they are not best candidates to be used in a reliable aerospace design.
-
Federal Register > Monday, April 14, 2008 > [73 FR 19967] Airworthiness Directives; Pacific Aerospace Limited Model 750XL Airplanes
(h) You must use Pacific Aerospace Corporation Limited Mandatory Service Bulletin PACSB/XL/008, dated July 8, 2004; Pacific Aerospace Corporation Ltd 750XL Maintenance Manual Drawing 11-81101, Assembly, Switch Panel-LH, dated October 15, 2003; and Pacific Aerospace Corporation Ltd 750XL Maintenance Manual…
Indicates content that may require registration and/or purchase.