-
Supplier: Micropac Industries, Inc.
Description: relays, makes this device ideal for solid-state relay applications. Performance is specified over the full military temperature range. This device is available in a variety of quality levels from COTS toclass H including any custom screening requirements. Gold plated
- Input (Pick-up) Voltage Range: 1 to 1.7 volts
- Dropout Voltage: 0 volts
- Input Current Range: 0.01 to 0.02 amps
- Operating Temperature: -67 to 257 F
-
Supplier: Win Source Electronics
Description: Manufacturer: IXYS Win Source Part Number: 1118439-XAA170 Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 100mA Voltage - Load: 0 to 350 V Categories:
- Input (Pick-up) Voltage Range: 1.2 volts
- Output Voltage Type: DC
- Features: Other
- Mounting: PC Board
-
Supplier: Win Source Electronics
Description: Manufacturer: IXYS Win Source Part Number: 1194982-LAA120 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 Load Current: 170mA Categories: Relays Supplier Device Package: 8-DIP Manufacturer Homepage: www.clare.com
- Output Voltage Type: DC
- Features: Other
- Mounting: PC Board
-
-
Supplier: Win Source Electronics
Description: Manufacturer: IXYS Win Source Part Number: 1195682-LCB111 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NC (1 Form B) Load Current: 120mA Categories: Relays Supplier Device Package: 6-DIP Manufacturer Homepage: www.clare.com
- Output Voltage Type: DC
- Features: Other
- Mounting: PC Board
-
Supplier: Win Source Electronics
Description: Manufacturer: IXYS Win Source Part Number: 1194989-LAA126 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 Load Current: 170mA Categories: Relays Supplier Device Package: 8-DIP Status: Obsolete Manufacturer Homepage:
- Output Voltage Type: DC
- Features: Other
- Mounting: PC Board
-
Supplier: Newark, An Avnet Company
Description: MILITARY/AEROSPACE HIGH PERFORMANCE RELAYS; Contact Configuration:-; Product Range:-; Relay Mounting:-; Coil Type:-; Coil Resistance:-; Approvals & Standards:-; Relay Type:High Frequency RoHS Compliant: No
-
Supplier: Perfect Switch, LLC
Description: Specifically designed for automotive, military, marine, aerospace, industrial, test fixtures, and various 12 and 24 volt OEM applications, POWER-GATE devices are engineered to handle shock and high-vibration environments . Our MOSFET-based relays are well suited for switching both
- Input (Pick-up) Voltage Range: 12 to 24 volts
- Input Current Range: 25 to 150 amps
- Maximum Current: 150 amps
- Load Voltage: 12 to 24 volts
-
Supplier: Radwell International
Description: RELAY, AEROSPACE HIGH PERFORMANCE HERMETICALLY SEALED ELECTROMECHANICAL RELAY, DPDT, 2A, 12VDC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Perfect Switch, LLC
Description: Specifically designed for automotive, military, marine, aerospace, industrial, test fixtures, and various 12 and 24 volt OEM applications, POWER-GATE devices are engineered to handle shock and high-vibration environments . Our MOSFET-based relays are well suited for switching both
- Input (Pick-up) Voltage Range: 12 to 24 volts
- Input Current Range: 25 to 300 amps
- Maximum Current: 300 amps
- Load Voltage: 12 to 24 volts
-
Supplier: Perfect Switch, LLC
Description: Relay can be programmed to sense system battery voltage, and protect the system from accidental battery discharge. Autonomous relays span the entire POWER-GATE voltage and current spectrum. Contact us and let our talented applications engineers help determine what configuration is best
- Input (Pick-up) Voltage Range: 12 to 24 volts
- Input Current Range: 25 to 300 amps
- Maximum Current: 300 amps
- Load Voltage: 12 to 24 volts
-
Supplier: Perfect Switch, LLC
Description: without. If only there was a device that served as a low voltage disconnect, but could also handle ALL the accessory loads thus eliminating the need for external contactors. POWER-GATE Voltage Sensitive Relays are your solution. POWER-GATE Voltage Sensitive Relays provide a SINGLE
- Input (Pick-up) Voltage Range: 12 to 24 volts
- Input Current Range: 25 to 300 amps
- Maximum Current: 300 amps
- Load Voltage: 12 to 24 volts
-
Supplier: TE Connectivity
Description: Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without Half-Size Relay Coil Power Rating (DC) (MILW) : 1003 Half-Size Relay Coil Resistance (OHM) : 700 Half-Size Relay Coil Voltage Rating (VDC) : 26.5 Half-Size Relay Contact Switching Voltage
- Operating Temperature: -85 to 257 F
-
Supplier: TE Connectivity
Description: 1/5-Size Relay Coil Resistance (OHM) : 390 1/5-Size Relay Coil Voltage Rating (VDC) : 26.5 1/5-Size Relay Contact Switching Voltage (Max) : 28 1/5-Size Relay Input Voltage (VDC) : 26.5 Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Polarity
- Operating Temperature: -85 to 257 F
- Features: Other
- Mounting: Panel
-
Supplier: TE Connectivity
Description: Relay Contact Switching Voltage (Max) : 28 TO-5/.100 Grid Relay Input Voltage (VDC) : 5 Vibration : 30G's, 10 - 3000Hz Mechanical Attachment TO-5/.100 Grid Relay Mounting Type : Printed Circuit Board Other Comment : X Level Testing Product Type Features Coil Latching : Without
- DC Coil Voltage: 5 volts
- Operating Temperature: -85 to 257 F
-
Supplier: CEF Industries LLC
Description: Aerospace and Defense Control Electronics For over 40+ years, CEF has been designing, manufacturing and testing a broad range of superior control electronic solutions for aerospace and defense applications. Our aptitude ranges from simple design and interface of motors, sensors, and
-
Supplier: GIGAVAC
Description: Durable tungsten contacts for hot load switching Vacuum dielectric for effective arc quenching when opening under load
- Normally Open (NO): 1
- Normally Closed (NC): 1
- Maximum Current: 18 amps
- Maximum AC Switching Voltage: 3,500 volts
-
Supplier: Acromag, Inc.
Description: eliminates the need for additional input channels to verify the output channel state • Output channels do not “glitch” after a power-up/reset to eliminate false alarms • Solid-down connector I/O interface • Wide temperature range • VPX and PCIe carriers • Linux®, Windows®, and VxWorks®
- Digital I/O Channels: 48 #
- Operating Temperature: -40 to 185 F
- Features: DC Voltage Input, Other
- Application: General Lab and Industrial
-
Supplier: FX PCB Co., Ltd.
Description: etc. 8. Power module 9. Inverter, solid-state relay, rectifier bridge, etc How to Keep your Aluminum Circuit Boards? Keep your Aluminum PCB in a dry and dark place. You should use your PCBs within 48hours once you open the vacuum package MAJOR Aluminum PCB MATERIAL SUPPLIER for
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
Crouzet expands their portfolio with their Solid State Relays! The new design is lighter weight, which makes them ideal for every application, including harsh environments. They are robust, multipurpose, easy to install, and easy to use. The new Solid State Relays are available in Panel (read more)
Browse Solid State Relays Datasheets for Heilind Electronics, Inc. -
Vishay’s new VO1400AEFTR and VO1401AEFTR solid-state relays provide optically isolated, high-performance switching in a compact SOP-4 package. These SPST-NO relays feature input-to-output isolation of 3750VRMS and are designed for clean, bounce-free switching in industrial and (read more)
Browse Solid State Relays Datasheets for New Yorker Electronics Co., Inc. -
The new 77 Series solid-state relays (SSRs) are ideal for use where switching speed and a high number of switching operations are key requirements of applications including resistive loads, solenoids and motor loads. When switching loads with (read more)
Browse Solid State Relays Datasheets for Finder S.p.A. con unico socio -
. The solid state relay is a more complex variation, coming in the form of an electric relay that is completely devoid of moving parts. Based on MOSFET (read more)
Browse Electromechanical Relays Datasheets for ASAP Semiconductor LLC -
What is a Solid State Relay / Contactor? A Solid State Relay or Contactor (SSR or SSC) is an electronic component that switches Power (AC or DC current) to a load circuit and provides electrical isolation between an What is a Solid State Relay / Contactor? application (read more)
Browse Solid State Relays Datasheets for Sensata Technologies -
TE offers a diverse portfolio and one of the broadest ranges of of relay types, including automotive high-voltage relays, automotive high-current relays, latching (bi-stable) relays and non-latching (monostable) relays, plug-in relays, high-frequency relays, reed relays, and solid state relays (read more)
Browse Electromechanical Relays Datasheets for Heilind Electronics, Inc. -
AC and DC loads, from fans and pumps to lighting circuits and security devices. With both electromechanical and solid?state options available, we offer flexible solutions for every automation requirement. Built to withstand demanding environments, these relays maintain stable (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
The G9EA-1-B DC24 should not be used for rapid repetitive control in the same way as a solid-state switch. Its primary role is high-capacity connection, disconnection, isolation, or emergency interruption. Because the relay contains pressurized gas (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Type QAS will extend the operating life of electronic and electro-mechanical devices by reducing and/or eliminating the electrical arcing, noise, and EMF. These electrical conditions often cause early failures in relays, switch contacts, and solid-state components such as SCRs and (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
power used in the home. These solid-state devices include no moving parts, making them more reliable and efficient. Inverter design can be quite complex, and can even be tuned to offer the highly clean, reliable power essential for extending the (read more)
Browse Electromechanical Relays Datasheets for FCL Components America
Conduct Research Top
-
Innovative solutions for aviation and beyond: Multi-Contact placed fork plugs for Aerospace
Business needs Background. Description: The Solid State Power Controller (SSPC) combines LDircuit breaker,. load monitoring and relay functions in a small plug-in package to prevent. failure in a short-circuited condition. Application: Digital control of 28V DC loads, such as pumps, valves, lights