Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 8999 aerospace tape is packaged 1 kit per case. This product is a single-sided adhesive aerospace tape.
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 8999 aerospace tape is packaged 1 kit per case. This product is a single-sided adhesive aerospace tape.
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 8999 aerospace tape is packaged 10 pieces per kit, 1 kit per case. This product is a single-sided adhesive aerospace tape.
-
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 8999 aerospace tape is packaged 10 pieces per kit, 1 kit per case. This product is a single-sided adhesive aerospace tape.
-
Supplier: Budnick Converting, Inc.
Description: 573 is a 2.5 mil, silicone splicing tape/aerospace flash removal. It is primarily used to adhere to silicone-coated papers and films.
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 1.9375 lbs/in
- Materials of Construction: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Accuris
Description: TAPE, IDENTIFICATION, AEROSPACE VEHICLE TUBING MARKER
-
Standards and Technical Documents - Specification for Cotton tape for aerospace purposes -- BS 7F 47Supplier: Accuris
Description: Specification for Cotton tape for aerospace purposes
-
Supplier: Hi-Tech Seals, Inc.
Description: Kapton® is an excellent tape material for applications with temperature extremes. It can be used in temperatures up to 500°F/260°C, and as low as -452°F/-269°C. With its high dielectric properties Kapton® Tape is widely used by the MWD industry and aerospace industries,
- Temperature Resistance: 260 C
- Features: Adhesive Tape, Dielectric / Insulating, Industrial Tape, Removable, Single-Sided Adhesive, Specialty Tape, Thermally Insulating / Insulative
- Materials of Construction: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Adhesive: Silicone
-
Supplier: Powell Electronics, Inc.
Description: 3M Roloc Aerospace Adhesive Removal Di
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: resistance, corrosion resistance, and insulation. Aluminum foil fiberglass tape has wide applications in aerospace, aviation, power, construction, etc. For example, it is used in aircraft engine compartments, rocket engine casings, cable insulation, pipeline corrosion protection, wall
- Thickness: 0.005905511811023622 inches
- Features: Adhesive, Anti-static / ESD Control, Electrically Conductive, UV / Weather Resistant
- Backing: Cloth - Woven Fabric, Glass / Fiberglass, Metal Foil / Sheet
-
Supplier: Intertape Polymer Group, Inc.
Description: As an experienced tapes and films manufacturer, IPG applied this vast technological knowledge toward formulating the most effective line of foil tape products designed to deliver consistency in quality, performance and value. IPG aluminum foil tapes are engineered with an
- Backing: Metal Foil / Sheet
- Features: Single-Sided Adhesive, UV / Weather Resistant
-
Supplier: Intertape Polymer Group, Inc.
Description: As an experienced tapes and films manufacturer, IPG applied this vast technological knowledge toward formulating the most effective line of foil tape products designed to deliver consistency in quality, performance and value. IPG aluminum foil tapes are engineered with an
- Thickness: 0.007204724409448819 inches
- Peel Strength / Adhesion: 6.25 lbs/in
- Backing: Metal Foil / Sheet
- Features: Single-Sided Adhesive, UV / Weather Resistant
-
Supplier: Saint-Gobain Tape Solutions
Description: flame spray masking tape Ideal for heat and reflectant tapes Used in aerospace and automotive markets as a wire harness bundling tape in engine components Sound and vibration dampening product
- Thickness: 0.007007874015748031 to 0.010984251968503937 inches
- Temperature Resistance: -73 C
- Backing: Glass / Fiberglass, Metal Foil / Sheet
- Features: Reflective, Single-Sided Adhesive
-
Description: Patco 585 Dissimilar Metal Tape This product consists of a highly conformable, durable polyethylene substrate combined with an aggressive permanent adhesive system. Applications Used as a permanent barrier between dissimilar metals, this tape prevents electrolytic corrosion. Used in
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: -40 to 87.77777777777777 C
- Adhesive: Acrylic
-
Description: Outdoor grade polyurethane protective tape with acrylic adhesive and paper liner. Very tough thermoplastic polyurethane elastomer designed for outdoor applications. Applications include surface protection applications in aerospace. Scratch, puncture, erosion and impact resistant.
- Width: 0.5 to 48 inches
- Thickness: 0.014 inches
- Peel Strength / Adhesion: 3 to 4.3125 lbs/in
- Temperature Resistance: 93 C
-
Supplier: Budnick Converting, Inc.
Description: SCT20 is a 2 mil double linered electrically conductive silicone transfer tape that is designed for demanding electronics, aerospace, medical, and high-temperature applications. The unique silicone pressure-sensitive adhesive (PSA) conducts electricity anisotropically through the
- Peel Strength / Adhesion: 2 lbs/in
- Adhesive: Transfer
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ Paint Masking Tape 231 is a premium, high-performance crepe paper masking tape designed to meet aerospace needs in most painting applications, including the use of multiple bake cycles. This smooth masking tape embodies all the features that are desirable in a paint
- Width: 0.25 to 3 inches
- Peel Strength / Adhesion: 2.375 lbs/in
- Temperature Resistance: -17.77777777777778 to 121.11111111111111 C
- Adhesive: Rubber
-
Supplier: Can-Do National Tape
Description: Transfer Tape Clear Acrylic Adhesive Transfer Tape 3M™ Adhesive Transfer Tape 9461P is a 1.0 mil, 100 high temperature acrylic adhesive with 3.2 mil, 55 lb densified kraft paper liner. The 3MTM Adhesive Transfer Tapes with 3MTM High Temperature Acrylic Adhesive 100 are
- Width: 48 inches
- Adhesive: Pressure Sensitive (PSA), Transfer
-
Supplier: Caplugs
Description: systems. Rubber blasting tape is used in a wide variety of applications including aerospace, industrial and automotive masking. A white crepe release-coated paper liner allows the tape to tear easily by hand. Remains flexible Resists cracking Conforms to irregular (curved)
- Width: 3 inches
-
Supplier: IPS Limited
Description: Applications: Plasma and Flame Spray Masking Holding Tape for Circuit Board Components Inner Wraps for Coil and Transformer Aerospace and Military Applications Airplane Seats
- Temperature Resistance: 260 C
- Features: Adhesive, Double-Sided Adhesive, Single-Sided Adhesive
- Backing: Cloth - Woven Fabric, Glass / Fiberglass
- Adhesive: Silicone
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR KCL Cling Polyimide is polyimide film coated with a high temperature UV resistant cling adhesive. KCL Cling Polyimide has excellent temperature and chemical resistance. Applications: Used in electronic, aerospace, automotive, and other markets as a protective tape for masking and
- Thickness: 0.001968503937007874 inches
- Temperature Resistance: -73 C
- Features: Electronics (PCB, Semiconductor), Protective Tape, Single-Sided Adhesive, UV / Weather Resistant
- Backing: Polyimide (e.g., Kapton®)
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 2924 is manufactured from aluminium foil laminated to fibreglass cloth with high-temperature silicone adhesive on one side. The foil-glass backing allows for good conformability to complex shapes and surfaces while offering high strength. Applications: Used in aerospace and automotive
- Thickness: 0.007519685039370079 to 0.01 inches
- Temperature Resistance: -73 C
- Backing: Metal Foil / Sheet
- Adhesive: Silicone
-
Supplier: IPS Limited
Description: A premium shiny silver aluminum foil, glass cloth tape that can be used as a high temperature, heat reflective, protective wrap for temperature sensitive components and materials in these markets: aerospace automotive industrial electrical Features: Silicone adhesive PTFE tape
- Temperature Resistance: -71 to 260 C
- Features: Adhesive, Single-Sided Adhesive
- Backing: Cloth - Woven Fabric, Glass / Fiberglass
- Adhesive: Silicone
-
Description: Polyken 345SW Premium Self-Wound Foil Tape Heavy-Duty Dead Soft Aluminum Foil for sealing and masking of aircraft. Meets FAR 25.853(a), SAE AMS-T-23397B, and L-T-80B. Applications Aerospace Speed Tape; windshields, and passenger Window mask to protect aircraft ca0pies,
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 4.25 lbs/in
- Temperature Resistance: -40 to 176.66666666666666 C
- Adhesive: Acrylic
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this self-fusing tape? Self-bonding, adhesive-free, low cost insulating tape will save you with in-field operations and post installation maintenance Tensile strength of 600 PSI and highly flexible properties allow this tape to conform to any shape and
-
Supplier: Custom Fabricating & Supplies
Description: tape is ideal for paint masking applications in specialty vehicle, aerospace, automotive and industrial markets where strong holding performance is required. Product Features Withstands surface temperatures up to 225°F/107°C for 30 minutes Ideal tape for industrial painting,
- Width: 0.47244094488188976 to 4 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Temperature Resistance: -17.77777777777778 to 107.22222222222221 C
-
Supplier: Carlisle Interconnect Technologies
Description: Individual PTFE (Polytetrafluoroethylene) coated strands of glass yarn braided together to provide superior strength, flex life and temperature resistance. Particularly suitable in severe environments to ease and secure installation and fixing. Typical applications include aerospace harness
- Overall Width / OD: 0.09 to 3.05 inch
- Use Temperature: -103 to 572 F
- Applications: Aerospace, Chemical Process, Industrial OEM
- Structural Features: Coated / Sized
-
Supplier: SAE International
Description: This specification and its supplementary detail specifications cover various types of non-woven glass cloth in the form of tape and flat sheet impregnated with epoxy resin, the resin to be supplied in a "B" staged condition.
-
Supplier: Adhesive Applications
Description: PolySil™ S580 is a red polyester (PET) crosslinked silicone adhesive tape with controlled adhesion and good conformability for sharp line definition in etching and plating operations. The controlled level of crosslinking assures a proper balance of adhesion to substrates, chemical resistance,
- Thickness: 0.004 inches
- Peel Strength / Adhesion: 2.625 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Features: Abrasion / Scratch Resistant, Electronics (PCB, Semiconductor), Removable
-
Supplier: Custom Fabricating & Supplies
Description: Adhesive Transfer Tapes? Adhesive transfer tapes are rolls of pressure sensitive adhesive pre-applied to a special release liner. For application, the tape is simply pressed, adhesive side down, to a surface and the liner is peeled off. A variety of adhesive properties and
- Width: 0.5 to 24 inches
- Peel Strength / Adhesion: 6.75 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
- Features: Dielectric / Insulating
-
Supplier: Adhesive Applications
Description: Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 22 oz (624 g) Industry Aerospace, Electronics
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 1.625 lbs/in
- Temperature Resistance: -73.33333333333333 to 260 C
- Features: Abrasion / Scratch Resistant, Adhesive Tape, Dielectric / Insulating, Electronics (PCB, Semiconductor) Tape, Industrial Tape, Removable, Thermally Insulating / Insulative
-
Supplier: Adhesive Applications
Description: PolySil™ S583 is a polyester film tape coated with a white opaque silicone adhesive, specifically compounded to resist plating bath chemicals in solder stripping and precious metal plating of finger contacts. The tape conforms to high circuit density patterns to provide clean line
- Thickness: 0.0036 inches
- Peel Strength / Adhesion: 1.25 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Features: Electronics (PCB, Semiconductor), Removable
-
Supplier: SAE International
Description: This specification has been "CANCELLED" by the Aerospace Materials Division, SAE, as of October 1995.
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ 501+ Premium High Temp Crepe Masking Tape is a purple colored crepe paper masking tape for critical paint masking applications in the aerospace, automotive, specialty vehicle, and industrial markets where excellent holding and high temperature performance are required. The
- Width: 0.47244094488188976 to 2.8346456692913384 inches
- Peel Strength / Adhesion: 2.3125 lbs/in
- Temperature Resistance: -17.77777777777778 to 148.88888888888889 C
- Backing: Paper
-
Supplier: Techsil Limited
Description: ITW Stokvis Single Sided Black EPDM Foam Rubber Tape 1.5mm x 15mm x 40m. It's applications consist of bonding, gasketing and sealing. It's main industries are aerospace, automotive, electronics, motor sport and many more.
- Backing: Foam
- Features: Single-Sided Adhesive
Find Suppliers by Category Top
Featured Products Top
-
proven to help solve some of the most extreme electrostatic problems arising from human contact (HBM) and charged devices (CDM). Polyonics ESD-Safe tapes are ideally suited for specialty die cut applications in the electronics, automotive, aerospace and medical industries, and comply with the ANSI (read more)
Browse Industrial Tapes Datasheets for Polyonics -
proven to help solve some of the most extreme electrostatic problems arising from human contact (HBM) and charged devices (CDM). Polyonics ESD-Safe tapes are ideally suited for specialty die cut applications in the electronics, automotive, aerospace and medical industries, and comply with the ANSI (read more)
Browse Industrial Tapes Datasheets for Polyonics -
WHEN TO USE THERMAL INSULATION TAPE There are many industrial processes that exude or transfer heat throughout components. Excess heat that is not controlled can damage machinery (read more)
Browse Industrial Tapes Datasheets for Mid-Mountain Materials, Inc. -
. These materials have proven to help solve some of the most extreme electrostatic problems arising from human contact (HBM) and charged devices (CDM). Polyonics ESD-Safe tapes are ideally suited for specialty die cut applications in the electronics, automotive, aerospace (read more)
Browse Datasheets for Polyonics -
, durability, and traceability. Read about aerospace labels and tapes for high (read more)
Browse Label Materials Datasheets for Polyonics -
Reliable EMI protection: 3M™ EMI shielding tapes for various applications 3M™ EMI shielding tapes are engineered for dependable point-to-point electrical contact, making them ideal for EMI (read more)
Browse Industrial Tapes Datasheets for bisco industries -
The DataMATES USB aircraft cable line includes solutions with tape-wrapped jackets for systems requiring lightweight, flexible, high temperature and laser markable solutions. PIC offers aircraft cable assembly services for its USB cables and connectors to (read more)
Browse USB Cables Datasheets for PIC Wire & Cable -
Vacuum bagging tapes Charge collection tapes Wind energy blade components Thermal conductive tapes (read more)
Browse Converting Services Datasheets for Quantaflex Printed Electronics Inc. -
A leader in the development and manufacture of high performance pressure sensitive adhesives and tapes with products found worldwide in such industries as aerospace, automotive, building & construction, optical, personal care, packaging, security & solar was expanding their (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
The Polyonics family of ESD-safe polyimide and polyester label, tape and asset tag materials are (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for Polyonics
Conduct Research Top
-
Aerospace Solutions with Adhesive Tape
Aerospace is one of the most innovative and rapidly developing industries in the world today. The quest for greater aircraft fuel efficiency, safety, and performance has driven demand for a new generation of manufacturing components and processes. Aerospace engineers are faced with new challenges
-
Understand UL746C Testing for Bonding Tapes
Double coated and transfer tapes play an essential role in various industries such as automotive, aerospace, construction, and electronics due to their superior bonding properties. This is especially true of high-performance bonding tapes for wire and cable management in appliances and other
-
Flame Retardant Tapes in 'Flyaway' Applications
At Saint-Gobain Tape Solutions, a "flyaway" application is defined as any end use where the vehicle will indeed fly away. The aerospace industry has demanding expectations of the products used for fixed-wing aircraft, helicopters and spacecraft, because when passenger safety is at stake
-
A Clear Take Off With Lightweight Adhesive Tapes
One way aerospace product engineers are achieving their goals is by increasing efficiency in manufacturing processes. Adhesives and adhesive tapes have proven to be an excellent material option for saving time, lowering costs, and increasing productivity in a wide range of processes.
-
Primerless Bonding: The Solution to Make Tape Stick to Silicone without Primer and Treatment
Silicone is a unique, versatile polymer used in a wide range of applications, including medical devices, electronics, automotive, and aerospace components, and many consumer products. However, silicone's unique properties, such as its low surface energy (LSE) and non-stick characteristics, make
-
High-Temperature Heat-Resistant Pressure-Sensitive Adhesives: Revolutionizing Aerospace, Automotive, and Electronics Industries
In the dynamic and demanding worlds of aerospace, automotive, and electronics, the need for advanced materials is ever-present. One such material that has gained significant attention in recent years is high-temperature heat-resistant pressure-sensitive adhesives (HT PSAs). These innovative
-
Best industrial post installation adhesives glue manufacturers offering durable solutions
Adhesive tapes are important in industrial settings. They are needed in many manufacturing industries, including consumer electronics, defense, aerospace, medical, healthcare, life science, wind power, and automotive industries.
-
Podcast Library on an Array of Sealing Technologies
"Getting Technetical" is a series of podcasts from Technetics bringing you critical information on custom sealing solutions for aerospace, semiconductor, nuclear, industrial turbine, oil & gas, life science & industrial markets. Recent brief podcasts include: On-Site Cleanrooms. The Power of Fusion
-
A Guide on Wholesale Product Purchases from an Industrial Bonding Adhesive Manufacturer
Without an industrial bonding adhesive manufacturer, adhesive users will not have the right bonding solution to assemble or repair products. These manufacturers formulate and distribute a wide range of industrial adhesives such as polyurethanes, cyanoacrylates, epoxies, tapes, liquid adhesives
-
Case Study - Masking Inefficiency Improvements
A large supplier that designs and manufactures major structural components for the aerospace industry called on Budnick to help them with very complex masking applications. When we first visited the account, there was a team of eight employees masking small and large sections of metal airplane
More Information Top
-
Experimental determination and control of prepreg tack for automated manufacture
The use of tackifier improves lay-up reliability; however, the WE ATL tape still remains problematic in comparison to existing aero- space tapes .
-
The Official Show Issue of SAMPE 2011!
The material is approved through major aerospace process specifications for use in contact with traditional aerospace tape or fiber place- ment applications where the preform is built up on a polymer contact sheet and subsequently drape formed or cut to net shape…
-
Imaging X-ray Spectroscopy
with Micro-X and Chandra
Each shield is wrapped in two 20- sheet CoolCat 2NW MLI blankets from RUAG Space GmbH, and affixed by low emissivity Austrian Aerospace tape .
Indicates content that may require registration and/or purchase.