Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shiu Li Technology Co., Ltd
Description: tolerance of up to 1300°C. Known for its exceptional thermal insulation, AS17 also excels in noise reduction, insulation, cushioning, and fire resistance, making it highly valued across various industries. AS17 is widely applied in aerospace, energy storage, military
- Use Temperature: -76 to 2,372 F
- Thermal Conductivity: 0.028 W/m-K
- Applications: Aerospace, Automotive / Transportation, Fire Proofing / Thermal Protection, Thermal Insulation / Fireproofing
- Performance Features: Flame Retardant
-
Supplier: Shiu Li Technology Co., Ltd
Description: AS27 is an advanced insulation material composed of nanoscale porous silica, carbon, and other materials, with an extremely low thermal conductivity of 0.009 W/m·K, making it one of the lowest-known thermal conductivity solid materials. AS27 is renowned for its ultra-low
- Use Temperature: -76 to 392 F
- Thermal Conductivity: 0.009 W/m-K
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Laminating Adhesive / Composite Resin, Marine, Military / Government (MIL-SPEC / GG), OEM / Industrial, Photonics / Optoelectronics, Semiconductors / IC Packaging, Tooling / Mold Material
- Features: Electrical Insulation / Dielectric Material, Film / Sheet, Gap Filling Sealant / FIP Gasket, Other, Pad, Specialty / Other, Thermal Insulation / Heat Insulating
-
Supplier: Master Bond, Inc.
Description: Master Bond EP29LPSPND-3 is a two component, non-drip epoxy compound with a paste consistency that can be used in cryogenic applications. The system is electrically non-conductive and thermally insulative.
- Applied Thickness / Gap Fill: 0.002 to 0.004 inch
- Use Temperature: -452.47 to 250 F
- Thermal Conductivity: 0.2 W/m-K
- Coeff. of Thermal Expansion (CTE): 25 to 27.77777777777778 µin/in-F
-
-
Supplier: Master Bond, Inc.
Description: Master Bond EP29LPTCHT is a two component epoxy system featuring good thermal conductivity combined with electrical insulation.
- Applied Thickness / Gap Fill: 0.005 to 0.015 inch
- Use Temperature: -60 to 350 F
- Thermal Conductivity: 1.3 to 1.44 W/m-K
- Coeff. of Thermal Expansion (CTE): 12,222,222.222222222 to 13,333,333.333333332 µin/in-F
-
Supplier: Master Bond, Inc.
Description: Master Bond MasterSil 153AO is an addition cured two part silicone with a high tensile lap shear strength, thermal conductivity and electrical insulation.
- Applied Thickness / Gap Fill: 0.002 to 0.003 inch
- Use Temperature: -65 to 400 F
- Thermal Conductivity: 0.93 to 1.08 W/m-K
- Coeff. of Thermal Expansion (CTE): 83.33333333333333 to 100 µin/in-F
-
Supplier: Boyd
Description: resistant, open cell foam provides excellent thermal and acoustic capabilities, is self-supporting, is effective across a wide temperature range and meets various industry and OEM specifications like FAR25.856, BMS8-300 and AIMS 04-14-004. This advanced aircraft insulation technology
- Applications: Acoustics / Sound Proofing, Aerospace
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Type: Flexible, Open Cellular
- Material / Composition: Plastic / Polymer, Polyimide
-
Supplier: AVS Industries
Description: AVSil Needled Insulation, made from amorphous silica, is ideal for a wide range of critical, high temperature aerospace, automotive and industrial applications. AVSil Needled Insulation is available in Un-shrunk (U) and Shrunk (S) versions. Those versions come in five
- Overall Thickness: 1.00000054 inch
- Overall Width / OD: 35.9842714 inch
- Overall Length: 10.389331944444443 yd
- Use Temperature: 2,000 F
-
Supplier: AVS Industries
Description: AVSil Needled Insulation, made from amorphous silica, is ideal for a wide range of critical, high temperature aerospace, automotive and industrial applications. AVSil Needled Insulation is available in Un-shrunk (U) and Shrunk (S) versions. Those versions come in five
- Overall Thickness: 0.250000135 inch
- Overall Width / OD: 35.9842714 inch
- Overall Length: 39.3701 yd
- Use Temperature: 2,000 F
-
Supplier: Boyd
Description: Through a proprietary manufacturing process, SOLIMIDE ® polyimide open-cell foam insulation is densified to a desired density and thickness, providing vibration damping with enhanced thermal management for small spaces. Introduced in 2016, the new product is an extension of the
- Bulk Density: 4 lbs/ft³
- Use Temperature: 575 F
- Thermal Conductivity: 0.22187108042202655 BTU-in/hr-ft²-F
- Applications: Acoustics / Sound Proofing, Aerospace, Medical
-
Supplier: Thermal Ceramics
Description: thermal management challenges of the aerospace industry. Aerospace applications combine heat management challenges with high vibration environments, space constraints, and weight limitations, demanding materials with extremely low thermal conductivity, superior
- Features: Specialty / Other
-
Supplier: SAE International
Description: This specification has been "CANCELLED" by the Aerospace Materials Division, SAE, as of October 1995.
-
Supplier: Zotefoams, Inc.
Description: ZOTEK® F Insulation Construction & Electronics Grades F35 F40 HT (High Temperature resistance up to 160ᵒC / 320ᵒF) F75 HT F40 HT LS (High Temperature, Low Smoke) (listed to UL 723/ ASTM E-84 “Standard Method of Test of Surface Burning Characteristics of Building Materials”)F42 HT LS Used in
- Applications: Aerospace, Core Material, Medical, Packaging / Casing, Sealing / Gasketing
- Features & Approvals: Chemical / Fuel Resistant, Electrical Insulation / Dielectric, Flame Retardant, Thermal Insulation
- Type: Closed Cellular
- Features: Fabricated Shapes
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY HC-93 is a stereoscopic thermal conductive silicone rubber cap as substrate through a special production process. Due to its excellent characteristic of high thermal conductivity, insulation, shockproof and convenient assembly, it is widely used in heat transistor refer
- Applied Thickness / Gap Fill: 0.01181103 to 0.017716545 inch
- Use Temperature: -76 to 356 F
- Thermal Conductivity: 2.5 W/m-K
- Dielectric Strength: 7.000000000000001 to 8 kV/in
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY TP200 is a stereoscopic thermal conductive silicone rubber cap as substrate through a special production process. Due to its excellent characteristic of high thermal conductivity, insulation, shockproof and convenient assembly, it is widely used in heat transistor refer
- Applied Thickness / Gap Fill: 0.01181103 inch
- Use Temperature: -76 to 356 F
- Thermal Conductivity: 0.8 W/m-K
- Dielectric Strength: 7.000000000000001 kV/in
-
Supplier: CoorsTek
Description: Outlast® Thermal Regulation Our Outlast® textile line was developed to keep astronauts cool and comfortable throughout their missions. Using this space technology, Outlast® adjusts to your temperature, keeping you comfortable and refreshed. Our dedicated designers ensure that every article of
- Material: Acrylic / Modacrylic, Polyester, Synthetic / Polymer
- Applications: Aerospace, Apparel / Clothing, Electrical / Electronics, Fire Proofing / Thermal Protection
- Features: Battery / Fuel Cell, Roving / Yarn, Thermal Insulation / Fireproofing
- Textie Product Type: Blanket / Batt, Knitted Product, Woven Product
-
Description: The Pyrogenics Group is the technological leader in the production of very specialized, high-purity carbon products with unique thermal, electrical, physical and chemical properties that have application advantages where extreme temperatures and stress exist. We are a part of Minerals
- Industry: Aerospace, Agricultural / Forestry, Chemicals / Materials, Metals and Mining, Military / Law Enforcement, Petroleum / Oil & Gas, Pulp and Paper
- Capabilities: Coating, Machining
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Epoxy Technology
Description: including high-temperature, chemicals, solvents, and radiation. The most common applications of TCAs are semiconductor packaging, heat sinking electronics, and potting high-powered devices such as transformers. EPO-TEK® Thermally Conductive Adhesives are used in the following industries:
- Viscosity: 6,000 to 12,000 cP
- Use Temperature: 662 F
- Thermal Conductivity: 0.7 W/m-K
- Coeff. of Thermal Expansion (CTE): 18.333333333333332 to 72.22222222222221 µin/in-F
-
Supplier: Master Bond, Inc.
Description: Master Bond EP42HT-3AO is thermally conductive, electrically insulating epoxy for bonding, sealing, coating and encapsulation applications. Among its many favorable attributes, this system has a high glass transition temperature and a low coefficient of thermal expansion.
- Applied Thickness / Gap Fill: 0.003 to 0.006 inch
- Viscosity: 40,000 to 80,000 cP
- Use Temperature: -100 to 400 F
- Coeff. of Thermal Expansion (CTE): 7,222,222.222222222 to 8,888,888.888888888 µin/in-F
-
Supplier: Bondex, Inc.
Description: Bondex has been producing state-of-the-art Thermal-bonded Nonwovens since 1997. Our Flat and Point-bonded materials are used extensively in business machines, electrical insulations substrates, filtration and separation composites and niche medical sector applications. Our capabilities
- Overall Thickness: 0.0006 to 0.02 inch
- Overall Width / OD: 2 to 80 inch
- Fabric Weight: 16.95 to 118.65 gsm
- Material: Acetate / Triacetate, Aramid, Coated / Sized, Nylon / Polyamide, PPS / Sulfur, Polyester, Polypropylene, Rayon / Lycocell, Synthetic / Polymer
-
Supplier: Epoxy Technology
Description: including high-temperature, chemicals, solvents, and radiation. The most common applications of TCAs are semiconductor packaging, heat sinking electronics, and potting high-powered devices such as transformers. EPO-TEK® Thermally Conductive Adhesives are used in the following industries:
- Viscosity: 4,000 to 7,000 cP
- Use Temperature: 572 F
- Thermal Conductivity: 0.9 W/m-K
- Coeff. of Thermal Expansion (CTE): 8.333333333333334 to 35.55555555555556 µin/in-F
-
Supplier: International Thermal Systems LLC.
Description: Thermal Degreasing Ovens cost-effectively remove lubricating oils. The function of a Thermal Degreasing Oven is to cost effectively remove tooling oils from metal worked components or heat exchangers by vaporizing the oil. Thermal Degreasing Ovens replace aqueous wash style
- Temperature Range: 750 F
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane
- External: Continuous (Convey, Shuttle)
-
Supplier: Epoxy Technology
Description: including high-temperature, chemicals, solvents, and radiation. The most common applications of TCAs are semiconductor packaging, heat sinking electronics, and potting high-powered devices such as transformers. EPO-TEK® Thermally Conductive Adhesives are used in the following industries:
- Viscosity: 300,000 to 400,000 cP
- Use Temperature: 572 F
- Thermal Conductivity: 0.5 W/m-K
- Coeff. of Thermal Expansion (CTE): 8.88888888888889 to 37.77777777777778 µin/in-F
-
Supplier: Epoxy Technology
Description: including high-temperature, chemicals, solvents, and radiation. The most common applications of TCAs are semiconductor packaging, heat sinking electronics, and potting high-powered devices such as transformers. EPO-TEK® Thermally Conductive Adhesives are used in the following industries:
- Viscosity: 40,000 to 70,000 cP
- Use Temperature: 482 F
- Thermal Conductivity: 1.3 W/m-K
- Coeff. of Thermal Expansion (CTE): 32.77777777777778 to 120 µin/in-F
-
Supplier: ThermoDyne
Description: Microporous insulation has been used in the space exploration and aerospace industries for nearly 40 years. It is beneficial in these environments because its extraordinarily lightweight and relatively space-conscious construction allows it to be used more sparingly than conventional
- Applications: Core Material
- Features & Approvals: Thermal Insulation
-
Supplier: ThermoDyne
Description: Microporous insulation has been used in the space exploration and aerospace industries for nearly 40 years. It is beneficial in these environments because its extraordinarily lightweight and relatively space-conscious construction allows it to be used more sparingly than conventional
- Applications: Core Material
- Features & Approvals: Thermal Insulation
-
Supplier: Henkel Corporation - Industrial
Description: BERGQUIST SIL PAD TSP PPK1300, Polyester-Based, Thermally Conductive Insulation Material BERGQUIST® SIL PAD® TSP PPK1300 is a composite of film coated with a polyester resin. The material offers superior thermal performance for your most critical applications with a thermal
- Use Temperature: 68 to 302 F
- Thermal Conductivity: 1.3 W/m-K
- Dielectric Constant (Relative Permittivity): 0.0037
- Features: Encapsulant / Potting Compound
-
Supplier: SAE International
Description: This test method provides performance data on candidate insulation systems as a function of time and temperature. These data give engineering information on the wire insulation candidate relative to the performance of materials already in use with a backlog of experience. These tests
-
Supplier: OMEGA Engineering, Inc.
Description: Designed especially for electronic assembly to aerospace standards, the wire stripper combines high production rates with consistently high wiring reliability. It is especially valuable when working with fine gage wire. Each unit has adjustable strip and wire-gage stops. The rugged alloy
- Application / Connector Type: General Application
- Technology: Hand Tools
- Form Factor: Handheld
- Tool Type: Stripper
-
Supplier: Boyd
Description: SOLIMIDE ® AC-530 polyimide foam is used in aircraft, aerospace and industrial markets as a lightweight, non-wicking, thermal and acoustic foam insulation material where fire resistance, non-toxic properties, and the absence of smoke generation are critical. It is formaldehyde
- Bulk Density: 0.34 lbs/ft³
- Noise Reduction Coefficient (NRC): 0.7
- Use Temperature: 400 F
- Thermal Conductivity: 0.33974009189622817 BTU-in/hr-ft²-F
-
Supplier: Lydall Performance Materials
Description: and temperature protection up to 3000°F (1650°C). LyTherm® 3000-L is designed specifically for use in high temperature heat treating, ceramic kilns, and in aerospace insulation composites. LyTherm® 3000-L Alumina Paper contains an organic binder to provide increased handling strength
- Overall Thickness: 0.0625 to 0.125 inch
- Overall Width / OD: 12 to 24 inch
- Use Temperature: 3,000 F
- Applications: Aerospace, Fire Proofing / Thermal Protection
-
Supplier: SAE International
Description: This test method provides performance data on candidate insulation systems as a function of time and temperature. These data give engineering information on the wire insulation candidate relative to the performance of materials already in use with a backlog of experience. These tests
Find Suppliers by Category Top
Featured Products Top
-
welding blankets, fire curtains, and insulation wraps for hot equipment and machinery. Silica fabrics are particularly valuable in aerospace, metal production, and power generation. Benefits: SILTEX® Silica Fabrics resist thermal shock, have excellent chemical resistance, and maintain (read more)
Browse Ceramic Insulation and Textiles Datasheets for Mid-Mountain Materials, Inc. -
engineered to set a high standard in thermal insulation systems. They offer dependable performance and versatility across industries like aerospace, power generation, and manufacturing. With solutions designed to handle extreme temperatures while reducing energy loss and operational costs, CERMEX® (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
range of different materials for our heat-resistant fabrics to ensure we can provide a cost-effective solution for many different applications, including aerospace, robotics, and welding. Our products can provide thermal insulation at temperatures of up to 5000oF, and can also provide protection against chemicals, molten splash, and abrasion. (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
Aerospace and Automotive: Heat shields, test stands, and thermal protection systems Why Use Mid-Mountain Materials, Inc.? Removable insulation blankets represent a proven, practical solution for thermal management in industrial environments. With measurable gains in (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
, including aerospace, robotics, and welding. Our products can provide thermal insulation at temperatures of up to 5000oF, and can also provide protection against chemicals, molten splash, and abrasion. (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
different materials for our heat-resistant fabrics to ensure we can provide a cost-effective solution for many different applications, including aerospace, robotics, and welding. Our products can provide thermal insulation at temperatures of up to 5000oF, and can also provide protection against chemicals, molten splash, and abrasion. (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
, emissions control, and energy conservation. We use a wide range of different materials for our heat-resistant fabrics to ensure we can provide a cost-effective solution for many different applications, including aerospace, robotics, and welding. Our products can provide thermal insulation (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
CERMEX® Needled Blankets and Mats Comprised of high purity, highly resilient fibers, CERMEX® Needled Blankets and Mats are very efficient as thermal insulation between hot side (read more)
Browse Insulation Fabrication Services Datasheets for Mid-Mountain Materials, Inc. -
influence the energy efficiency of equipment. The first thing of note is the low thermal conductivity of insulation materials, such as fiberglass. With this characteristic, insulation materials can stop heat from leaving when colder temperatures occur. It can also prevent the heat from moving into a (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
regulate temperature and preserve electrical isolation within lithium battery systems. The combination of engineered fabrics with advanced coatings delivers stable operating temperatures, prevents short circuits, and reduces the effects of thermal runaway. Coated Fabric Insulation and Its (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
Dielectric Materials for Use in Radomes
efficient manner with which to build self-supporting radome panels that are hydrophobic, antimicrobial, and can be formed into 2- and 3-layer sandwich panels for desired thermal insulation without the need for positive pressure. These panels are also designed for easy optimization of antenna performance
More Information Top
-
Conservation and Renewable Energy Program: Bibliography, 1988 edition
H. Alan Fine, Applicability of Aerospace Thermal Insulation Technologies to the Civilian Sector, ORNL/Sub/86-55951/1 (October 1987)* .
-
Biocomposites: technology, environmental credentials and market forces
use of glass fibre reinforced synthetic resin matrices during the past 80 years, in applications as diverse as aerospace and thermal insulation , a resurgence in interest in their traditional forerunners has occurred in the last few years.
-
Materials Handbook: An Encyclopedia for Managers, Technical Professionals, Purchasing and Production Managers, Technicians, and Supervisors, Fifteenth Edition ...
Applications include aerospace , thermal insulation , protective clothing, conductive plastics and textiles, sound absorption, filter media, and microwave detection, notes Bekaert Fiber Technologies (Belgium).
-
Journal of Spacecraft and Rockets > Cork thermal protection design data for aerospace vehicle ascent flight
Table 5 Qualification boundaries for sheet cork for use as aerospace vehicle thermal insulation .
-
Inertial confinement fusion reaction chamber and power conversion system study
Min-K Thermal Insulation - Aerospace Insulation," Johns-Manvillc, Denver, .
-
Laser Program annual report 1984
Min-K Thermal Insulation - Aerospace Insula tion," )ohns-Manville, Denver, Colo. 9. " .
-
Thermal, mechanical and self-destruction properties of aluminum reinforced carbon foam
Carbon foam derived from phenolic resin can be used for the high-strength thermal insulations in aerospace , nuclear, cryogenics and building industry [15–17].
-
Effects of preparation parameters on SiO2 aerogels by single-factor and orthogonal experiments
low density of 3 kg m−3 .1–3 As a result, aerogels have the lowest thermal conductivity and have been used as thermal insulations in aerospace , buildings etc.4,5 Ultralow density silica aerogels have been taken on NASA space shuttle missions to …
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: Specialty additive used for thermal insulation in aerospace applics., thermal barrier to protect elec. components, lowers wt. while maintaining stiffness in prosthetic devices; improves mechanical props. while reduc- ing wt. of tennis racquets, bowling and golf balls, and high tech bicycles .
-
Surface chemistry and moisture sorption properties of wood coated with multifunctional alkoxysilanes by sol‐gel process
iron.11–13 Methyldimethoxysilane, a multifunctional alkoxysilane, has also been shown to be effective for rapid waterproofing of ceramic tiles and blankets used as thermal insulation on aerospace vehicles.14 The sol-gel process allows the deposition of inorga- nic–organic polymeric networks on …
Indicates content that may require registration and/or purchase.