-
Supplier: ValueTronics International, Inc.
Description: wow and flutter signals, etc. In contrast to many other audio analyzers, Rohde & Schwarz UPD, Audio Analyzer, is capable of performing real dual-channel measurements in the audio-frequency range, ie: there is no need for switchover between two inputs and this type
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Although audio signals are mainly processed digitally nowadays, analog technology will remain a viable alternative that is continuously being enhanced. Therefore, both analog and digital measurements must be performed. The R&S®UPV audio analyzer is designed precisely for this
-
Supplier: NTi Audio AG
Description: robust FLEXUS FX100 is packaged with extensive and clear documentation as well as the NTi Audio promise of first-class worldwide support. The FX-AES plug-in board extends the functionality of the FLEXUS FX100 Audio Analyzer by offering A-D, D-A and D-D cross-domain measurements.
-
-
Supplier: Audio Precision
Description: Both models have 192K digital inputs and outputs via AES/EBU, TOSLINK and SPDIF. Additionally, I/O may be expanded with optional Digital Serial (APx585 and APx586), HDMI with ARC (APx585), and Bluetooth (APx585) modules. No other audio analyzer is faster or easier to use for
-
Supplier: NTi Audio AG
Description: The Digilyzer DL1 is a powerful digital audio analyzer. Testing, monitoring and troubleshooting digital audio interfaces is straight-forward using this compact tool. The digital audio formats AES3, S/PDIF, TOSLINK and ADAT with sampling frequencies up to 96 kHz are
-
Supplier: NTi Audio AG
Description: The Minilyzer ML1 is a handheld analyzer dedicated to analog audio measurements with essential sound level functions. The Minilyzer ML1 simplifies the process of system verification, diagnostics and repairs to audio installations. The user interface aids operators of all skill
-
Supplier: Audio Precision
Description: AUDIO PRECISION QUALITY FOR HEARING INSTRUMENTS The audio analyzer designed specifically for the needs of hearing instrument manufacturers. The APx511 Hearing Instrument Audio Analyzer is designed to meet the needs of hearing instrument manufacturers, providing the
-
Supplier: Audio Precision
Description: The APx525 is a two channel audio analyzer for R&D engineers and production technicians who want fast and easy audio test, but who may not need the ultra-high performance of AP’s 2700 Series nor require the multichannel capability of the APx585. APx525 has two balanced and two
-
Supplier: NTi Audio AG
Description: The XL2 Analyzer forms the unique combination of a state-of-the-art Sound Level Meter, a comprehensive Acoustic Analyzer as well as a powerful Audio Analyzer. A range of measurement microphones with an electronic data sheet are available to suit your requirements. Besides
-
Supplier: ValueTronics International, Inc.
Description: The PSL3 is an analyzer from Rohde & Schwarz. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need
-
Supplier: ValueTronics International, Inc.
Description: The PTW60 is a protocol analyzer from Rohde & Schwarz. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may
- Equipment Type: Protocol Analyzer
-
Supplier: ValueTronics International, Inc.
Description: The AA5001 is a 100 kHz distortion analyzer from Tektronix. People use distortion analyzers for the measurement of alternating current (AC) voltages and distortion. Audio distortion analyzers test equipment for their total harmonic content of sinewaves, expressing the
- Frequency Range: 100 kHz
-
Supplier: GL Communications, Inc.
Description: listed here, can be captured and decoded for troubleshooting network problems. The PacketScan™ is available in the following flavours - Real-time PacketScan™ (PKV100) software PacketScan™ HD (High Density) IP Traffic Analyzer w/ 4x1GigE (PKV120) – includes Online PKV100 for temporary
- Features: Other
- Equipment Type: Protocol Analyzer
-
Supplier: Roscid Technologies
Description: This medical gas analyzer is designed for fast, accurate and economic measurement of CO and Dew Point in medical air applications. A simple menu-driven software and LED-display allows easy and fast start-up of the instrument. Ranges The CO can be measured in the range of 0 – 50 ppm and the
- Response Time: 45 seconds
- Operating Temperature: 32 to 122 F
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current
-
Supplier: GL Communications, Inc.
Description: Tones Dual monitoring capability allowing multiple instances of SS1 analyzer to simultaneously tap E and W direction traffic. Ability to capture either TDM or audio signals Configuration screens to conveniently specify the criteria used to evaluate the sequence of SS1 tones, including
- Features: Other
- Equipment Type: Protocol Analyzer
-
Supplier: Boonton Electronics Corporation
Description: The 8201 provides precision modulation and audio analysis in a single, easy-to-operate package. Measures AM, FM, PM, carrier and audio frequencies, SINAD, distortion and carrier level. Features: AMFM and ØM (AM and FM 1%, ØM 3% of readings) Carrier level and frequency (0.01 dB level
- Bandwidth: 100,000 to 2,500,000,000 Hz
- Maximum Channels: 1
- Operating Temperature: 0 to 55 C
- Form Factor: Bench / Free-Standing
-
Supplier: Unigraf
Description: the functionalities of each Role. UCD Console features preview windows for the received video and audio, monitoring and controls for the USB-C connection parameters, DP link parameters, and an EDID editor. UCD Console also provides the status and control of the HDCP function. E-learning
- Component / Product Tested: Displays / Video Equipment
- Features: Specialty / Other
-
Supplier: Unigraf
Description: for captured video and audio, video and audio pattern generator, data logger for AUX and metadata content, link and DPCD register monitoring and control dialogs, EDID editor, HDCP status and control functions etc. UCD Console is delivered with ready-made test sets (e.g. content
- Component / Product Tested: Displays / Video Equipment
- Features: Specialty / Other
-
Supplier: Audio Precision
Description: Audio Precision offers three models of the SWR-2755 audio switchers, which expand the 2-channel input and output capabilities of Audio Precision 2700 series and ATS-2 audio analyzers, as well as older System One and System Two instruments. SWR-2755 switchers
-
Supplier: Unigraf
Description: microphone. Its purpose is to measure latencies for video and audio signal transmission. The ULT-01 is an auxiliary tool for Unigraf UCD pattern generators equipped with a synchronization connector: UCD-323 Gen2 for example. ULT-01 Product Features • Video latency measurement. •
- Component / Product Tested: Displays / Video Equipment
- Features: Specialty / Other
-
Supplier: Infineon Technologies AG
Description: audio – battery operated speakers, smart speaker, on-the-go Bluetooth speakers, docking speakers, boom boxes, wearable speakers Home audio – multi-room systems, home hubs, televisions, soundbars, home theater systems, TVs Voice controlled audio Pro audio – PoE
- Category: Development Board
- Signal Type: Digital
- Features: Other
-
Supplier: Rohde & Schwarz USA, Inc.
Description: performing radio measurements. Key Facts Frequency range from 100 kHz to 3 GHz Analog modulation and demodulation (CW, AM, FM) Up to 150 W peak input power and up to 100 W continuous input power Signal level for receiver measurements can be lowered to –140 dBm Integrated audio generators
- Frequency Range: 100 to 3,000,000 kHz
- Instrument Type: Portable / Benchtop Instrument
- Host Connection: Radio / Telemetry
- Display: Video Display
-
Supplier: GL Communications, Inc.
Description: with 16000 sampling rate.* Mobile audio interface for Smartphones (iPhone, Android) – includes Audio Headset Jack - 2.5mm (typical) for mobile phones, 3.5mm terminations for Smartphones (iPhone, Android) Mobile Radios with Push-to-Talk (PTT) functionality: Provides radio keying and
- Form Factor: Desktop, Rack Mount Unit
- Equipment Type: Network / LAN Analyzer
- Features: Other
- Port Type: RJ-45, USB
-
Supplier: Visual Sound, Inc.
Description: digital audio transmission finally eliminates distortions and significant noise levels at high audio frequencies. It also protects you from bad audio performance due to low RF link quality. Ideal for broadcast applications, conferences, courtrooms, houses of worship, stage and
-
Supplier: Visual Sound, Inc.
Description: for broadcast control rooms, transfer facilities, and other production control and editing areas. The OR-181 includes a wide variety of production tools used by video professionals including real-time Waveform, Vectorscope, Histogram, Audio Level Meter, Audio Phase Monitor and
- Features: Flat Panel Monitor
-
Supplier: Teledyne LeCroy
Description: Mode Segmented Memory Spectrum Analyzer Mode Power Analysis Software Serial Trigger and Decode I2C, SPI, UART CAN, LIN, FlexRay, SENT Ethernet 10/100BaseT, USB 1.0/1.1/2.0, USB2.0-HSIC Audio (I2S, LJ, RJ, TDM) MIL-STD-1553, ARINC 429 MIPI D-PHY, DigRF 3G, DigRF v4 Manchester, NRZ
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 11 (# bits)
- Operating Temperature: 41 to 104 F
-
Description: r.m.s. measuring receiver. In addition there are specifications for spectrum analyzers, scanning receivers and audio-frequency voltmeters. The requirements of this publication shall be complied with at all frequencies and for all levels of radio disturbance voltages, currents, power or
-
Supplier: Allied Electronics, Inc.
Description: High Resolution and Accuracy: With 12-bit resolution and 1% accuracy, the PicoScope 4000 Series are able to detect changes as small as 0.024% (244 ppm) — Making it the ideal oscilloscope for testing audio circuits, and for measuring noise and vibrations. Capture Large and Complex Signals: The
-
Supplier: Allied Electronics, Inc.
Description: High Resolution and Accuracy: With 12-bit resolution and 1% accuracy, the PicoScope 4000 Series are able to detect changes as small as 0.024% (244 ppm) — Making it the ideal oscilloscope for testing audio circuits, and for measuring noise and vibrations. Capture Large and Complex Signals: The
-
Supplier: GL Communications, Inc.
Description: built in – audio and video are given priority. All necessities like IP address, authentication, and security are validated. Instant resources over RF (the air) and IP (internal network) are made available depending on what the user is attempting to do. Also, LTE is designed for compatibility
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
UCD-422 Gen2: Industry-First Computer Vision Technology for HDMI Testing and Compliance Unigraf UCD-422 Gen2 HDMI Generator and Analyzer is the industry’s first HDMI® compliance platform to incorporate computer vision, enabling automated testing (read more)
Browse Automated Test Equipment Datasheets for Unigraf -
MSO7000X MSO7000X Series Mixed Signal Oscilloscope UNI-T is introducing the next big thing: the MSO7000X Series. This series is truly a powerhouse. MSO7000X series integrates 9 instrument functions, which includes Digital Oscilloscope, Logic Analyzer (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
, and HDCP 1.4/2.3. Unlimited Test Scenario Flexibility: Generate any combination of video formats, audio formats, frame rates, video timings, and standard or custom HDMI InfoFrames to stress-test devices under real-world conditions. Production-Ready Automation: Complete API suite (read more)
Browse Automated Test Equipment Datasheets for Unigraf
More Information Top
-
AES3 / Audio Analyzers
There were no results for " AES3 Audio Analyzers " .
-
10.6.11 -- The Wonderful World Of Electromagnetic Antenna Simulation
A new digital audio option for the U8903A audio analyzer provides both S/PDIF/ AES3 and Digital Serial Interfaces.
-
9.27.11 -- Microwave Weapon System Completes Key Test
A new digital audio option for the U8903A audio analyzer provides both S/PDIF/ AES3 and Digital Serial Interfaces.
-
Digital audio measurements for broadcasting
Fortunately, there are several diagnostic and analytical tools available [6].Stand-alone AES3 data analyzers are available, as well as complete audio -measurement .
-
Lighting&Sound America Volume 9 Issue 11 November 2012
To easily integrate the system into an existing infrastruc- ture, the user can choose between transformer-bal- anced analog, digital AES3 audio output modules, or a mix of both. System setup is facilitated by a built-in graphical spectrum analyzer , to scan the RF landscape, and …
-
New products
Agilent Technologies, Inc. introduces the enhanced Agilent U8903A audio analyzer with new digital audio interface op- tions. These options expand the U8903A’s capabilities with AES3 , SPDIF and DSI (digital serial interface) formats for versatile …
-
Agilent Technologies Introduces Audio Analyzer with New Digital Audio Interface Options
Agilent Technologies Inc., has introduced the enhanced Agilent U8903A audio analyzer with new digital audio interface options. These options expand the U8903A's capabilities with AES3 , SPDIF and DSI (digital serial interface) formats for versatile …
-
Audio / Analog / Analyzers
The MSD600M++ Audio Meter is a modular, multi-channel audio analyser accepting up to 32 input channels. Available modules include Analogue, AES3 and SD-SDI formats.
-
Audio / SDI
The MSD600M++ Audio Meter is a modular, multi-channel audio analyser accepting up to 32 input channels. Available modules include Analogue, AES3 and SD-SDI formats.
-
Audio / SDI / Digital
U8903A - Audio Analyzer With a two-in-one digital audio interface card that provides S/PDIF/ AES3 and Digital Serial Interface …
Indicates content that may require registration and/or purchase.