Products/Services for Afa Rubber Metal Pipe Connectors
-
Pipe Fittings - (1972 companies)Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting configurations. Piping vs. Tubing and Hose To begin, it may be important...SizeMaterialCategory -
Pipe Flanges - (478 companies)Flanges are used to connect pipes, tubes, hoses, and similar structures. How to Select Pipe Flanges. Image Credit: George Fisher Piping Systems, Sandvik Materials Technology, British Metrics. Pipe flanges are protruding rims, edges, ribs, or collars... -
Pipe Liners - (117 companies)...and surface underneath. The formed carbon-char has a low thermal conductivity and a high oxidation-resistance. Pipe liners that are made of polyethylene, rubber, or textiles are also available. High-density polyethylene (HDPE) and ultrahigh molecular... -
Rubber Tubing - (218 companies)Rubber tubing is used in flow lines for fluids and gases in a variety of hydraulic, pneumatic, process, medical, and specialty applications. Rubber tubing is flexible and resilient due to its natural or synthetic rubber construction. Materials. What... -
Plastic Pipe - (212 companies)Plastic Pipe is used in similar applications as traditional metal and ceramic pipe but offers significant savings in weight and installation. Standards now exist for plastic pipe to be used in hazardous environments and in fire protection systems...
-
Industrial Pipe - (1677 companies)Industrial pipe is a broad category of fluid and solid transport hardware used in many applications and industries. Cylindrical pipe and rigid tube is used in process, energy, construction, and civil infrastructure applications. Industrial pipe...
-
Electrical Connectors - (3299 companies)...in a connector provide the electrical conduction that makes the connection. They are nearly always made up of some type of metal, but any material that conducts electricity can be used (e.g. carbon or silicon). Types of Electrical Connectors...
-
Elastomers and Rubber Compounds - (538 companies)Elastomers and rubber materials are characterized by their high degree of flexibility and elasticity (high reversible elongation or resilience). How to Select Elastomers and Rubber Materials. Elastomers and rubber materials are natural or synthetic...
-
Rubber Bonding Services - (31 companies)Rubber bonding services produce rubber-to-metal, rubber-to-rubber, and elastomer-to-metal bonded components using cold bonding, hot bonding, laminating, taping, molding, and adhesive technologies. Rubber bonding services produce rubber-to-metal...
-
Pipe Hangers and Conduit Hangers - (290 companies)...of pipe hanger that supports the pipe on a continuous strap of metal whose ends are joined at the top by a supporting rod. This rod bolts through the strap and is adjustable as to height. A clevis hanger is a type of pipe hanger with a swivel yoke...
Product News
-
Atlantic Rubber Company, Inc.
Custom Rubber-to-Metal Bonding Atlantic Rubber expertly bonds all elastomers to metals for your applications requiring high-strength elastomeric bonds. Other Custom Options: Molded / Extruded. Gaskets. Injection Molded. O-Rings. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton (R) and Pure Gum. From Natural Rubber to the newest polymers, Atlantic Rubber can meet your elastomeric requirements. And, if your application requires a special formulation, Atlantic Rubber... (read more)Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Shenzhen QH Industrial Co., Ltd
Solder Type M16 Metal Industrial Connector Description. M16 Metal Industrial Connector?Solder Type?, is built with high?precision circular contact structure. It realizes stable power and signal transmission under shock and frequent movement. Adopting anti?abrasion plating on contacts, it sustains good electrical performance under continuous friction. Commonly used for robot joints, industrial machinery and field device interconnection. Main Parameters. 1. Rated Voltage?100 V. 2. Locking system?Metal screw coupling. 3. Shell?Brass. 4... (read more)Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
Eteily Technologies India Pvt. Ltd.
Eteily's Mini Rubber Duck Antenna + SMA Connector Eteily Technologies announces the 863-873 MHz Mini Rubber Duck Antenna, designed for IoT, LoRa, and LPWAN wireless systems. This antenna, which features a sturdy rubber duck construction and a SMA male straight connector, delivers dependable performance over the 863-873 MHz ISM band, making it excellent for long-range IoT devices, smart meters, gateways, and telemetry systems. Its small size and sturdy construction allow for convenient deployment in both indoor and outdoor settings. Key... (read more)Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Nicomatic North America
DMM - 2mm pitch metal connectors DMM rugged connectors comply with MIL-DTL-83513G performances and enable a wide choice of arrangements compared to other mil-spec connectors like Micro-d or Sub-d. They allow space-saving, electromagnetic & mechanical protection. Moreover, you can use one-piece or two-piece backshells for 360 shielding and protection of your cable interconnection. You can use DMM with Flange for better shielding continuity when mounting on a panel or without Flange as a low-profile solution. (read more)Browse Automotive Electrical Connectors Datasheets for Nicomatic North America -
Hangzhou Chinabase Machinery Co., Ltd.
Rubber Buffer,Rubber Feet,Rubber Mounting Vibration Isolators and Machine Mounts. Buffer elements, such as rubber buffers or rubber-metal buffers, absorb kinetic energy from aggregates or assemblies. Rubber buffers are used in mechanical engineering, assembly construction, special-purpose machines and in transport technology. TYPE A BUFFER. TYPE B BUFFER. TYPE C BUFFER. Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Shenzhen QH Industrial Co., Ltd
Custom IP67 M16 Metal Screw Circular Connector Looking for a reliable circular connector for demanding industrial applications?. The Solder type M16 Metal Connector is engineered for stable power and signal transmission in environments involving vibration, movement, and frequent connection cycles. Featuring a durable brass shell, metal screw coupling, solder contacts, and PA66 insulation, this M16 connector provides a secure and reliable connection for industrial equipment and electronic systems. Key Specifications. * Rated Voltage: 100V... (read more)Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
McElroy Manufacturing, Inc.
MEETS THE PIPE WHERE IT LAYS The Tritan TM 560 aids in pipe positioning, allowing for more flexibility and increased performance and productivity. With the same rugged, dual rubber tracks found on McElroy TracStar (R) machines, the Tritan offers all-terrain mobility for easily traveling across a variety of terrains and can be driven directly to and from the pipe itself. By building off the legacy and design of multiple McElroy (R) units, the Tritan minimizes the amount of time spent between fusions while also letting... (read more)Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
Running Industry Co., Ltd
petrochemical engineering pipe part and European standard series to meet the various needs of customers,. The main processes include: 1. Forging and machining: Metal pipe joints (such as stainless steel and copper alloys) are usually formed by forging round steel or steel ingots, and then machined by turning, tapping, and other mechanical processing. 2. Die casting process: Some plastic or zinc alloy joints are formed by die casting, and the surface can be galvanized, sandblasted or chrome plated. 3. Welding process: Welded pipe joints... (read more) -
Petersen Products Co.
Inflatable Pipe Plugs Petersen Products has the inflatable pipe plug you need for your job. Choose from their Multi-Flex line for plugging hydrocarbons, acids, esthers, and more. Or use the PeteStop to perform a line stop without shutting down the pipeline. Or their large variety of molded rubber plugs for testing, plugging, bypassing, etc. Or the packer carriers that allow you to do CIPP repairs using air, hot water or steam. Or heavy duty bore hole pipe plugs, which dramatically reduce safety and environmental... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
Running Industry Co., Ltd
pipe/tube fabrication The design of small U-shaped pipes, return pipes, and other bent pipes in air conditioning refrigeration pipes helps to improve refrigeration efficiency and system stability. Transportation vehicles such as motorcycles, cars, electric bikes, and bicycles often use bent pipes for their handlebars, bumpers, frames, and other components to improve the stability and safety of the vehicle. Pipe/tube is used in the machines widely, it is an important for our machine, connect the parts and convey the liquid... (read more)
-
Mutschmann / Stimmelmayr paperback of the water supply
For the height of the write-down sets, the official AfA table serves (tab. 12-2) as … … write-down sets will be recognized only by special principle e.g. for tubular conduits with very … … this applies that are located in the line network or in the immediate connection to this line … - By the making of trinkwasserführenden installations is disinfected protective clothing ( gum boots, rubber gloves) to carry. With the new order of industrial metal professions and with the conversion of the pipe network peasant …
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Glycolube® AFA -1 [Lonza] … for thermo- plastic PU; release agent for food contact; lubricant, antiblocking agent for rubber ; also used for … Uses: External lubricant for extruded PVC pipe , sheeting; lubricant, binder, defoamer in foods; component of other food … … EINECS/ELINCS 203-755-6 Uses: Defoamer for kraft brownstock pulp/paper, plastics processing, powd. metal lubrication, water treatment … … Antioxidant, stabilizer used in HDPE and LDPE for tubes, water or gas pipes, connectors , high voltage cables …
Indicates content that may require registration and/or purchase.