-
Supplier: Daniel Measurement and Control Inc.
Description: communications of the Series 100 Plus Option Board. This board provides a direct input of pressure, temperature, and gas composition into the meter which allows the meter to act as a redundant flow computer; it calculates corrected volume rates, mass rates, energy rates,
- Velocity Flow Rate: 100 to 125 ft/sec
- Operating Temperature: -40 to 149 F
- Operating Pressure: 150 to 4,000 psi
- Media Temperature: 24.8 to 212 F
-
Supplier: Daniel Measurement and Control Inc.
Description: integral flow computer capabilities, including the ability to calculate real time corrected volume, energy, mass flow rate, and AGA10 speed of sound. This data is stored in the extensive non-volatile audit logs. SeniorSonic Gas Ultrasonic Flow Meters are
- Velocity Flow Rate: 100 to 125 ft/sec
- Operating Temperature: -20 to 100 F
- Electrical Output: Analog Current, Frequency
- End Fittings: Flanged
-
Supplier: Siemens Process Instrumentation
Description: FSS200 clamp-on ultrasonic sensors, replaces the FUG1010 for gas flow measurement applications. Martin Dingman of Siemens Industry, Inc. discusses the new FS230 clamp-on ultrasonic meters for liquid and gas hydrocarbon flow measurement. Topics covered are theory of
- End Fittings: Clamp
- Features: Computer Controllable, Digital Display, Digital Front Panel, Gas, Liquid, Velocity Flow Meter
- Additional Variables Measured: Measures Temperature
- Meter Technology: Ultrasonic Meter
-
-
Supplier: Hoffer Flow Controls, Inc.
Description: The HIT-4G is a compact digital gas flow computer with temperature, pressure and compressibility compensation. The HIT-4G is configurable from the instrument front panel keypad or via Modbus communications. OUTSTANDING FEATURES LCD display for total, rate, temperature and pressure.
- Number of Inputs: 2 inputs
- Operating Temperature: -40 to 176 F
- Features: Alarm, Recorder
- Outputs: Analog Current, Frequency / Pulse, Switch
-
Supplier: ProSoft Technology, Inc.
Description: The MVI56 Liquid & Gas Flow Computer Module is a ControlLogix® backplane compatible module that allows ControlLogix processors to easily support flow applications performing measurement of hydrocarbon gases or liquids using AGA 3, 7, 8 and API 2540 measurement standards.
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Operating Temperature: 32 to 140 F
- Outputs: Analog Current, Analog Voltage
-
Supplier: ProSoft Technology, Inc.
Description: The ProTalk Liquid & Gas Flow Computer Module is a Quantum backplane compatible module that allows Quantum processors to easily support flow applications performing measurement of hydrocarbon gases or liquids using AGA 3, 7, 8 and API 2540 measurement standards. The
- Operating Temperature: 0 to 60 C
- Features: Other
- Port Type: RS232, RS422, RS485
- Protocol / Network: Serial
-
Supplier: Daniel Measurement and Control Inc.
Description: tolerance to extreme atmospheric and process conditions. Daniel offers Universal, DVS and Paddle Type plates in a wide variety of line and orifice sizes. Each plate meets or exceeds AGA standards, ensuring accurate flow measurement.
- Features: Gas
- Mounting: In-line
- Meter Technology: Orifice Plate
- End Fittings: Plain End
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GAS & OIL FLOW COMPUTER, FOR COMPACTLOGIX, (AGA-378 API 2540), 8 METER RUNS, REPLACED BY MVI69E-AFC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Transus Instruments
Description: The UIM-4F has four paths as standard. It has been tested to meet the international standards for custody transfer metering including AGA-9 and OIML R137 (class 0.5). Integration of the flow across the paths provides accurate measurement even with varying flow profiles caused by
- Pipe Diameter: 3 to 30 inch
- Media Temperature Range: -22 to 176 F
- Operating Temperature: -40 to 60 F
- Operating Pressure: 2,219.07681 psi
Find Suppliers by Category Top
Featured Products Top
-
Gas all require accurate, repeatable flow measurement. Click here to read a case study on how McCrometer's V-Cone Flow meter is a part of the solution. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
There are millions of gas and water meters installed all around the globe. Wiegand technology can help service providers and consumers by making these meters smarter and more efficient. A permanent magnet can be mounted on the meter’s rotating shaft, close to a Wiegand sensor. As the shaft (read more)
Browse Magnetic Sensor Chips Datasheets for UBITO -
simplifies wiring and signal processing Mass flow equations - real gas, ideal gas, and AGA-8 algorithms for natural gas Optional BTU measurement for steam and water Fully field configurable Rangeable down to Reynold's number of 5000 Precision platinum RTD (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Engineers in search of a reliable solution for wellhead gas flow measurement will find that the flexible Wafer-Cone® Flow Meter from McCrometer provides (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
It realizes a wide range of measuring ability that includes microflows using the characteristics of ultrasonic waves. It is resistant to dust so there is no need to install filters. The flow meters are perfect for low flow gas measurement such as food and controlling gas usage of small (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
measurement including maximum working pressure and maximum measuring flow rate. Furthermore, the built-in 2-system pulse transmitters enable you to establish a remote meter reading system and an energy control system. The TBZ series even corrects temperature and pressure to allow you to read gas consumption in the standard conversion condition. (read more)
Browse Turbine Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
High flow measurement accuracy Hydrogen is one of the gases through which ultrasound is least likely to propagate. As a result, the ultrasonic waves that propagate through the housing (housing noise) become relatively large compared to the ultrasonic signals that propagate (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
McCrometer's V-Cone® Flow Meter, known for precision flow measurement solutions providing superior accuracy and repeatability in rugged environments, has been certified for oil/gas service by Petroleum Development Oman. The newly certified V-Cone Flow Meter requires virtually no (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Evaluation of Coriolis Meters and Gas Flow Computers for Well Testing
In an effort to meet these goals, KOC has installed a new system of well testing with Coriolis meter and AGA Gas flow meters in its gathering centers (GCs).
-
The Use of Centrifugal Separators for Offshore Gas Production
The carry-overvolumeswere measured manuallyat atmosphericpressure,and gas flow rateswere recordedwith an AGA meter run and differentialpressureorificemeter.
-
Nonadiabatic Condition on the Natural Gas Energy Custody Transfer Using Orifice Flow Meter
[1] AGA 3, Orifice flow metering of natural gas and other related hydrocarbon fluids3: natural gas applications, 3rd ed., American Gas Association, Arlington (1992).
-
Short-term adaptation improves the fermentation performance of Saccharomyces cerevisiae in the presence of acetic acid at low pH
0.2 L min−1 nitrogen gas containing less than 5 ppm O2 ( AGA GAS AB, Sundbyberg, Sweden) controlled by a mass flow metre (Bronkhorst Hi-Tech, Ruurlo, the Netherlands).
-
Distant effects of nitric oxide inhalation in lavage‐induced lung injury in anaesthetised pigs
NO was given from a mixture of 1000 parts per million (ppm) NO, balance nitrogen (AGA, special gas AGA Gas AB, Sundbyberg, Sweden) through a volumetrically calibrated flow meter connected by a y-piece to the low flow inlet of the Servo …
-
Advances in metals classification under the united nations globally harmonized system of classification and labeling
CIMM established pH 6 in the 10Â dilute medium by metering a flow of pure CO2 gas into the Lucite chamber, using a Harris model 825 CO2 regulator and gas flow valves between the regulator and an AGA model 3805 flow meter .
-
Handbook of Measurement in Science and Engineering, 2 Volume Set
The first approval of DP flowmeters for use in gas flow measurement came in 1930, whereas turbine meters first received AGA approval in 1981.
-
Emerson And Flow-Cal Introduce First Software For Simple Introduction Of Coriolis-Specific Data Into Natural Gas Accounting Software
Since the release of AGA Report Number 11, officially recognizing Coriolis meters for natural gas flow measurement, Coriolis meters are rapidly gaining in popularity in natural gas production and transmission because of their ability to provide a consistently accurate measurement unwavered by …
-
High resolution polarization spectroscopy
and laser induced fluorescence of CO2 around 2μm
The flow of the CO2 (AGA, 99.99%) and N2 ( AGA , 99.99%) gases were precisely controlled by two mass- flow meters (Bronkhorst HIGH-TECH).
Indicates content that may require registration and/or purchase.