Products/Services for Agema Thermovision 450
-
RF Isolators and RF Circulators - (181 companies)RF isolators and RF circulators are passive devices used to control the propagation of an RF signal.Component TypeConfiguration -
Video Cameras - (1655 companies)Video cameras record live-action scenes that are available for viewing via a stored or transmitted video feed. This allows the user to create a permanent and detailed chronicle of events. Video cameras record dozens of pictures (or frames) a second that when viewed in succession, clearly distinguish the translation of an object or person over time. -
Gas and Liquid Samplers - (159 companies)Gas samplers and liquid samplers extract specimens of media from process streams, reactors or storage vessels. -
Radio Modems - (158 companies)Radio modems are radio frequency transceivers for serial data. They connect to serial ports (RS232, RS422, etc.) and transmit to and receive signals from another matching radio modem. -
Access Points - (228 companies)Access points are transmitter / receivers (transceivers) that connect to a network through an interface such as a bus or connector. They receive, store, and transmit data between the wireless LAN and the wired structure. -
Brushless Motors - (329 companies)Brushless motors are synchronous electric motors that have a magnetically (AC induction) or electronically (DC) controlled commutation system instead of a brush-based mechanical commutation system.
-
Laser Pointers - (44 companies)Laser pointers are compact instruments that produce a low-power, visible laser light. They are often used for pointing out features on a projected visual display.
-
LED Lamps - (829 companies)LED lamps are light emitting diode arrays with traditional lamp ballasts.
-
Solar Simulators and Light Sources - (59 companies)Solar simulators and light sources produce a simulated solar spectrum for plant growth, material-degradation simulations, weathering tests for coatings, photovoltaic (PV) cell testing, sunblock evaluations, and window transmission studies.
-
Carrying Cases and Equipment Cases - (412 companies)Carrying cases and equipment cases protect contents from impact, shock, vibration, rain, and dust.
Product News
-
Heilind Electronics, Inc.
HARTING Han® S 450 Plus Connector Heilind Electronics is pleased to announce upcoming availability of the HARTING Han (R) S 450 Plus, a next-generation high-current connector purpose-built for the demands of modern energy storage systems (ESS) and industrial battery applications. As battery storage installations grow in scale and complexity, the need for compact, high-current interfaces that run cool under load has never been greater. The Han (R) S 450 Plus answers that demand, pushing capacity to 500 A -- more than doubling... (read more)Browse Power Connectors Datasheets for Heilind Electronics, Inc. -
UIY Inc.
450~470MHz RF Dual Junction Coaxial Isolator Model NO. : UIYCDI7048A450T470NF. Type : RF Dual Junction Coaxial Isolator. Brand Name: UIY. Freq. Range (MHz): 450~470MHz. Insertion Loss Max(dB): 0.6. Isolation Min(dB): 50. VSWR Max: 1.2. Power: 300W/100W. Connector Type: N Female. Temperature : -40 ~ +85 oC. Certification: ISO9001, ISO14001,RoHS. Warranty: 1 year. UIY Inc.provide Low insertion loss, high isolation, high power handling on RF Module. Exceptional customer service and technical support are on hand to support our customers. (read more)Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
World Star Tech
OSRAM 450 nm Blue Laser Diode – 1.6 W PLTB 450B Data Sheet. PLTB 450B Laser Diode. PLTB 450B is a high-performance blue laser diode designed by OSRAM for demanding applications requiring high optical output and precision. Operating at a wavelength of 450 nm, it delivers up to 1.6 watts of continuous optical power, making it suitable for various applications such as laser projectors, machine vision, holography, and biomedical instrumentation. Key Features: Wavelength: 450 nm. Optical Output Power: Up to 1.6 W. Operating Current... (read more)Browse Diode Lasers Datasheets for World Star Tech -
World Star Tech
450 nm 5W Blue Laser Diode with 9 mm package of OSRAM laser diodes makes them suitable for optical imaging and their small package size enables highly compact systems such as pico-projectors. Multi-mode laser diodes are also available with OSRAM 's portfolio. Lasers in the blue spectrum (447-450 nm) achieve up to 5 watts and are suitable for industrial and automotive applications. The laser diode light can be focused down to a point only a few micrometers in diameter using aspherical lens optics. The laser can be directly used as a blue light... (read more)Browse Diode Lasers Datasheets for World Star Tech -
Imao-Fixtureworks
See what's new with One-Touch Fasteners! One-Touch Fasteners for quick and easy tool-less clamping. Lock and unlock at the turn of a knob or push of a button! One-Touch Fasteners provide fast, secure locking for fixture plates, covers, machine components and more. Ideal for quick changeover applications and frequent disassembly. Secure, reliable clamping up to 450 lbs - with no tools needed. Watch the videos. Newest Addition! QCWES Ball Lock Fasteners. Heavy-duty clamping strength - up to 450 lbs. On/Off indicator for safety... (read more)Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
Richardson RFPD
75-6000MHz 5G transceiver from Analog Devices FEATURES: - 4 differential transmitters. - 4 differential receivers. - 2 observation receivers with 2 inputs each. - Center frequency: 75 MHz to 6000 MHz. - Fully integrated DPD adaptation engine for power amplifier linearization. - Crest factor reduction engine. - Maximum receiver bandwidth: 200 MHz. - Maximum transmitter large signal bandwidth: 200 MHz. - Maximum transmitter synthesis bandwidth: 450 MHz. - Maximum observation receiver bandwidth: 450 MHz. - Fully integrated independent... (read more)Browse RF Transceivers Datasheets for Richardson RFPD -
Imao-Fixtureworks
QCWES heavy-duty ball-locking fasteners QCWES Fasteners Ball lock, heavy duty, steel. These heavy-duty ball-locking pins provide locking in quick change applications where there is frequent insertion and removal of a fastener. They feature excellent clamping strength up to 450 lbs. These fasteners are designed to be used with the ball-locking receptacles referenced on the table. The fastener pin is mounted to the fixture and the receptacle is mounted to the base. When the knob is rotated, the balls on the pin expand and lock... (read more)Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
Golden Collar Technology Co., Ltd .
ptfe sheet Features and Benefits. Resistant to low and high temperatures (-180?~+260?). Corrosion-resistant and weather-resistant. High lubrication, non-adhesive. Non-toxic and Nonflammable. Acid and alkali resistant (except molten alkali metals). Antioxidant properties. Specification of ptfe plate. Size. Classification. Length(mm). Width(mm). Thickness(mm). Molded Sheets. 300. 300. 2-300. 400. 400. 2-300. 450. 450. 2-300. 500. 500. 2-300. 600. 600. 2-300. 800. 800. 2-300. 1000. 1000. 2-300. 1200. 1200... (read more)Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
Master Bond, Inc.
EP3UF-1: Thermally Conductive Underfill Epoxy Master Bond EP3UF-1 is a one part epoxy that requires no mixing and is not premixed and frozen. Due to its low viscosity of 5,000-15,000 cps, this heat curable thixotropic compound is ideal for underfill and many bonding applications. EP3UF-1 delivers high bond strength and dimensional stability with a compressive strength of 18,000-20,000 psi and a tensile modulus of 450,000-500,000 psi. (read more)Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Cornell Dubilier
MLPS Flatpack MLPS capacitors are available in 4 sizes. All cases have a thickness (height profile above the board) of 0.6 inches and a width of 1.8 inches. Case lengths are available from 1.5 to 3.0 inches, with capacitance values ranging from 120 to 51,000 uF and voltage ratings spanning 7.5 Vdc to 450 Vdc. The larger case sizes are typically rated for several amps (RMS). Ripple current ratings can be significantly enhanced by adding one or more heat sinks to their flat sides. Unlike conventional... (read more)Browse Capacitors Datasheets for Cornell Dubilier
-
Model development and experimental validation for analyzing initial transients of irradiation of tissues during thermal therapy using short pulse lasers
atures were recorded with an Agema Thermovision 450 infrared imaging system (Agema, Danderyd, Sweden) focused on the sample surface.
-
Airborne Remote Sensing as a Tool for Monitoring Landfill Sites Within an Urban Environment
The thermographic survey of the pilot study site, and an adjacent active landfill, was undertaken using a modified Agema 450 Thermovision infra-red thermal imager containing only one detector.
-
Behavioural examination of the infrared sensitivity of ball pythons
Previous recordings with a thermoscanner [ AGEMA - Thermovision THV 450 D, (FLIR-Systems Inc.
-
Behavioural examination of the infrared sensitivity of rattlesnakes (Crotalus atrox )
Previous recordings with a thermoscanner ( AGEMA - Thermovision THV 450 D, resolution 0.1°C) revealed that the emitted body tem- perature of a mouse is between 34 and 35°C (N = 3) at the same experimental conditions.
-
Geometric calibration models of infrared cameras and scanners for photogrammetric and remote sensing applications
From the latest series of Agema products, the Thermovision 900 and 1000 imagers have been cali- brated as high resolution TVFSs. .... 7.1 Agema 1000 The Agema 1000 TVFS is a high resolution (565 450 pixels thermal imager…
-
Characterization Of Boundary Layer Conditions In Wind Tunnel Tests Through Ir Thermography Imaging
Both models were made of solid UREOL 450 , an easily-machinable synthetic resin with density similar to .... The IR imaging system which was used comprised an Agema 782 SW thermovision camera, an A/D converter Data Link, a BMC IF800 Computer with colour display, and a calibration unit.
-
Spatiotemporal temperature patterns during hydrogen oxidation on a nickel disk
A liquid-nitrogen-cooled infrared video camera ( AGEMA Thermovision 780) produced an 128x 64 matrix of local ra- diation levels which were converted into local surface tem- perature images. .... C,,), and then leaving the reactor in a reducing atmosphere (100% HZ, T,= 450 °C)between experiments…
-
Degree of familiarity ART2 in knowledge-based landmine detection
The Agema Thermovision 900 radiometric dual band thermal imaging system formed the basis of the data collection and recording of the polarization images. .... 449, 450 , 550, and 600 nm) and a color composite image of the mine field.
-
Infrared Thermography for Thermo-Fluid-Dynamics
…shown in Fig. 6.7; the disk section consists of a 300mm (or 450 mm) in diameter .... The used infrared thermographic system is the AGEMA Thermovision 880 with a single MCT detector, working in the 8-12lm IR band, and an optical scanning mechanism.
-
Using genetic algorithms and neural networks for surface land mine detection
The Agema Thermovision 900 radiometric dual band ther- mal imaging system formed the basis of the data collection and recording of the polarization images. .... a number of images in the near IR spectrum (the bands were 449, 450 , 550, and 600…
Indicates content that may require registration and/or purchase.