Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: Use when an aggressive flux remover is required. Penetrates to quickly remove all non-ionic and ionic soils found in post-solder applications. Variable valve allows user to control rate of flow. Fast Evaporation Aggressive Cleaner
-
Supplier: Allied Electronics, Inc.
Description: Physical State Liquid State, 0.86 Specific Gravity, Heavy Duty Flux Remover Use when an aggressive flux remover is required. Penetrates to quickly remove all non-ionic and ionic soils found in post-solder applications. Variable valve allows user to control rate of flow. Fast Evaporation
-
Supplier: Technic, Inc.
Description: Recommended where a more aggressive etch is required.
- Type: Etchant / Pickle
- Industry Applications: Semiconductor Wafer / Cleanroom
-
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: cleaning processes such as those encountered in the fabrication of thin film, MR and GMR heads. AmberClean 558 contains almost no anion and cation contaminants, and will not leave residues or films. It is formulated to be non-aggressive toward exotic metal alloys. Features & Benefits
- Concentration (As Used, by Volume): 0.2 to 1 %
- Type: Aerosol / Contact Cleaner, Aqueous / Water-based, Cleaner / Cleaning Agent, Neutral Cleaner / Agent (5.5 to 8.5 pH)
- Features: Biodegradable
- Industry Applications: Critical Cleaning / Cleanroom (Residue Free)
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: cleaning equipment. Features & Benefits Cleans grease, oil and dirt combinations effectively Will not leave films or residues Non-aggressive towards most metals, plastics and ceramics Low foaming and rinses easily Biodegradable and poses no environmental or health risks Does not
- Temperature (As Used): 140 F
- Concentration (As Used, by Volume): 1 to 10 %
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
- Features: Biodegradable, Foam Free / Low Foaming, Non-toxic, Other
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: in soak tanks, ultrasonic tanks and contact cleaning systems, in addition to high pressure spray cleaning equipment. Features & Benefits Very low foaming for spray, scrub and ultra-sonic cleaning applications Effectively cleans and disperses diamond slurries Rinses easily
- Temperature (As Used): 149 F
- Concentration (As Used, by Volume): 1 to 10 %
- Type: Aerosol / Contact Cleaner, Aqueous / Water-based, Cleaner / Cleaning Agent
- Features: Biodegradable, Foam Free / Low Foaming, Other, VOC Compliant
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: water and can be used in soak tanks, ultrasonic tanks and contact cleaning systems, in addition to high pressure spray cleaning equipment. Features & Benefits Very low foaming for spray, scrub and ultra-sonic cleaning applications Effectively cleans and disperses aluminum oxide
- Temperature (As Used): 149 F
- Concentration (As Used, by Volume): 1 to 2 %
- Type: Aerosol / Contact Cleaner, Aqueous / Water-based, Cleaner / Cleaning Agent
- Features: Biodegradable, Foam Free / Low Foaming, Other, VOC Compliant
-
Supplier: Ellsworth Adhesives
Description: MicroCare VeriClean™ Clear is a general purpose cleaner and fairly aggressive defluxer that can be used on oils, pastes, adhesives, fluxes, grease, and silicone-based conformal coatings. It has low odor, low VOC, and is fast drying. 10 oz Aerosol.
- Type: Defluxer / Flux Remover
-
Supplier: Baumann Paper Co., Inc.
Description: metaquat®. Germicidal Cleaner. Aggressively cleans, disinfects, deodorizes. EPA Reg. #5741-12 1 Gallon.
- Type: Cleaner / Cleaning Agent, Disinfectant / Sanitizer
-
Supplier: Henkel Corporation - Industrial
Description: Industrial strength, solvent-based aerosol cleaner designed to penetrate, dissolve and remove contaminants. LOCTITE® SF 7611 is a clear, industrial strength, solvent-based aerosol cleaner designed to aggressively penetrate, dissolve and remove contaminants (i.e. fluid, grease, oil, undercoating and
- Type: Cleaner / Cleaning Agent
-
Supplier: Allied Electronics, Inc.
Description: the direct replacement for defluxers containing HCFC-141b. G3 Flux Remover • Nonflammable • Most aggressive Cleaning (use less solvent)( Cleans 35% faster than HCFC-141b) • Powerful spray (no scrubbing or wiping required – minimizes risk of damage) • High exposure limit (safe to use) •
-
Supplier: Allied Electronics, Inc.
Description: Aggressive Cleaning (use less solvent) • Powerful spray (no scrubbing or wiping required) • High exposure limit (safe to use) • Ozone-Safe • RoHS compliant and RoHS process tested • Zero residue • Safe on most plastics
-
Supplier: ifm electronic gmbh
Description: Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating
- Working Pressure Range: 0.182 to 3.626 psi
- Operating Temperature: -13 to 176 F
- Signal Output: Analog Current, Analog Voltage
- Media: Gas, Liquid
-
Supplier: ifm electronic gmbh
Description: Wide operating temperature range Robust stainless steel housing for use in harsh industrial environments Food-grade housing materials Resistant to high-pressure cleaning with aggressive cleaning agents With long PVC cable
- Measurement Range: 0.0787402 inch
- Operating Temperature: -13 to 176 F
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered
-
Supplier: ifm electronic gmbh
Description: For applications in hazardous areas With switching output and analogue output Scalable analogue output with adjustable span and zero point Resistant to high-pressure cleaning with aggressive cleaning agents Clearly visible 4-digit LED display
- Working Pressure Range: -14.50377 to 14.50377 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -4 to 140 F
- Signal Output: Analog Current, Analog Voltage, Switch / Alarm
-
Supplier: Radwell International
Description: INDUCTIVE SENSOR, ROBUST STAINLESS STEEL HOUSING, FOR FOOD AND BEVERAGE INDUSTRY, HIGH PROTECTION RATING FOR THE REQUIREMENTS OF HARSH INDUSTRIAL ENVIRONMENTS, RESISTANT TO HIGH-PRESSURE CLEANING WITH AGGRESSIVE CLEANING AGENTS. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Supplier: ifm electronic gmbh
Description: Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Intuitive setting of range and output function
- Measurement Range: 0.1968505 to 19.68505 inch
- Operating Temperature: -13 to 176 F
- Features: DC Powered
- Sensor Technology: Optical Linear Encoder
-
Supplier: Ecolink, Inc.
Description: Description This product is a powerful combination of natural terpene derivatives and highly active cleaning agents, combined for the first time into a water dilutable product with extremely high dilution ratios to produce the highest cleaning efficiency at the most economical
- Type: Degreaser
- Features: VOC Compliant
-
Supplier: Radwell International
Description: DIFFUSE REFLECTION SENSOR, ROBUST STAINLESS STEEL HOUSING FOR USE IN THE FOOD AND BEVERAGE INDUSTRY RESISTANT TO HIGH-PRESSURE CLEANING WITH AGGRESSIVE CLEANING AGENTS HIGH PROTECTION RATING FOR THE REQUIREMENTS OF HARSH INDUSTRIAL ENVIRONMENTS INTUITIVE. FREE 2 YEAR
-
Supplier: Sunshine Makers, Inc.
Description: Simple Green® Motorsports is a cleaning and degreasing product that is extremely aggressive on grease and heavy soils, but won’t harm the high end surfaces found on motorsports equipment. This product is effective for use on motorcycles, ATVs, sports cars, RVs, watercraft, bicycles,
-
Supplier: Radwell International
Description: AS-INTERFACE PROCESSLINE MODULE, SPECIALLY FOR THE USE IN WET AREAS OF THE FOOD AND BEVERAGE INDUSTRY HYGIENIC DESIGN WITHOUT CORNERS AND EDGES RESISTANT TO HIGH-PRESSURE CLEANING WITH AGGRESSIVE CLEANING AGENTS CLEARLY VISIBLE POWERFUL LEDS FOR DISPLAYIN. FREE 2 YEAR
-
Supplier: Ecolink, Inc.
Description: electrical cleaning tasks. Use POSITRON in place of chlorinated solvents for all types of electrical and mechanical cleaning. Use undiluted. Spray or wipe POSITRON on surface to be cleaned; oil dirt and carbon will flow off surface. If additional cleaning is desired, wipe with
- Type: Solvent / Solvent-based
- Features: VOC Compliant
-
Supplier: ifm efector inc.
Description: Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating From May 1st 2025, products produced in EU and
- Working Pressure Range: 0.182 to 3.626 psi
- Operating Temperature: -13 to 176 F
- Signal Output: Analog Current, Analog Voltage
- Media: Gas, Liquid
-
Supplier: ifm efector inc.
Description: Wide operating temperature range Robust stainless steel housing for use in harsh industrial environments Food-grade housing materials Resistant to high-pressure cleaning with aggressive cleaning agents With long PVC cable From May 1st 2025, products produced in EU and
- Measurement Range: 0.0787402 inch
- Operating Temperature: -13 to 176 F
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered
-
Supplier: ifm efector inc.
Description: Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Ready for operation immediately thanks to fixed setting Very long
- Operating Distance: 590.5515 inch
- Operating Temperature: -13 to 176 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Dark-on
-
Supplier: ifm efector inc.
Description: Specially for the use in wet areas of the food and beverage industry Hygienic design without corners and edges Resistant to high-pressure cleaning with aggressive cleaning agents Clearly visible powerful LEDs for displaying operation, switching status and error From May
- Operating Temperature: 23 to 158 F
- Data Acquisition: I/O Module
-
Supplier: Southland Equipment Service
Description: does not change during the long service life of the container. Washing with normal cleaning agents has no effect on conductivity-- however, containers should not be subjected to severe contamination, grease deposits and aggressive cleaning agents. Available in
- Volume Capacity: 3.2 gallons
- Height: 5 inch
- Length: 18 inch
- Width / Diameter: 12 inch
-
Supplier: Southland Equipment Service
Description: does not change during the long service life of the container. Washing with normal cleaning agents has no effect on conductivity-- however, containers should not be subjected to severe contamination, grease deposits and aggressive cleaning agents. Available in
- Volume Capacity: 2.8 gallons
- Height: 6 inch
- Length: 20 inch
- Width / Diameter: 12 inch
-
Supplier: ACE Controls Inc.
Description: cutting, lubricating and cleaning agents don't stand a chance and the function of the maintenance-free, ready-to-install shock absorber is retained. They are also available in full stainless steel. The PMCN range is a good alternative to the SP type air bleed collar if no compressed
- Absorber Stroke: 0.5 inch
- Energy per Cycle: 175 In-lbs
- Operating Temperature: 32 to 150 F
- Dampening Method: Hydraulic
-
Supplier: Cole-Parmer
Description: chemicals and aggressive agents. The ESD properties make them excellent for use with sensitive electronic equipment as well as component cleaning, assembly or chemicals. |
-
Supplier: Cole-Parmer
Description: chemicals and aggressive agents. The ESD properties make them excellent for use with sensitive electronic equipment as well as component cleaning, assembly or chemicals. |
-
Supplier: Beckhoff Automation LLC
Description: The AM8800 stainless steel servomotors and the AM8700 anodized servomotors are fully compatible with the high requirements in the food, beverage and pharmaceutical industries with respect to optimum cleaning, resistance to aggressive cleaning agents, heavy mechanical
-
Supplier: Beckhoff Automation LLC
Description: The AM8800 stainless steel servomotors and the AM8700 anodized servomotors are fully compatible with the high requirements in the food, beverage and pharmaceutical industries with respect to optimum cleaning, resistance to aggressive cleaning agents, heavy mechanical
-
Supplier: Cole-Parmer
Description: chemicals and aggressive agents. The ESD properties make them excellent for use with sensitive electronic equipment as well as component cleaning, assembly or chemicals. |
Find Suppliers by Category Top
Featured Products Top
-
Designed for superior absorbency, strength, and durability, this innovative wipe minimizes lint and foreign object debris (FOD), ensuring a cleaner, safer work environment. Unlike cotton rags that shed lint fibers, our Skyline Essential Clean Cloth stands up to aggressive cleaning agents (read more)
Browse Wipes and Wipers Datasheets for M-Squared Innovations & Insights -
absence of protruding parts. The cover rings are stainless steel. The series is IP69 Rated, to withstand regular high temperature and high pressure washdowns. The command elements are easy to clean and can withstand regular cleaning with aggressive cleaning agents. Gaskets and seals between (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
(e.g. buzzing, humming, honeybee sounds that emanate from drones) Corrosion resistant – Resistant to aggressive cleaning agents Reliable performance in wet conditions – The material porosity (read more)
Browse Soundproofing and Acoustic Materials Datasheets for Technetics Group -
solvents, and oxidants. This reduces the risk of adhesive degradation when exposed to electrolytes, cleaning agents, or accidental chemical spills. Reliable electrical insulation — TIV delivers the insulation properties required in high-voltage battery modules, helping prevent leakage paths (read more)
Browse Adhesive Tapes Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Maintains structural integrity in daily use Easy to Clean and Built for Sterile Workflows Polypropylene’s non-porous surface simplifies cleaning and sterilization. It stands up to repeated disinfection with common agents, like ethanol and quaternary (read more)
Browse Fume Hoods Datasheets for AirClean Systems -
Resistance: Unmatched ability to handle aggressive chemicals, including halogens, acids, and strong oxidizing agents. Thermal (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
-toxic cleaning agents for PCBs and semiconductor equipment. They remove oil, grease and particles without damaging components and are compatible with solvent recovery systems for sustainability. AFLAS® fluoroelastomers: These materials are designed for (read more)
Browse Industrial Coatings Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
WHITE PAPER: Cable Products for Carbonated Drinks
The food and beverage industry adheres to very strict hygienic practices to reduce the risk of contamination and surfaces are frequently treated with aggressive cleaning agents and hot steam. Cables, cord grips, and other equipment must be in compliance with hygienic design principles while also
-
Inductive Proximity Sensors for Special Applications
to function in extreme hot or cold. temperatures; the ability to withstand repeated physical impact with minimal damage; the necessity to be impervious. to food industry cleaning agents and high pressure wash-down procedures; and in some applications survive in an. aggressive welding environment.
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
adhesion of the polymer replicas. Replicas of the master stamp were molded using polydimethylsiloxane. (PDMS). Liquid-phase PDMS was made. using a 10:1 ratio of the PDMS monomers and curing agent. (Sylgrad 184, Dow Corning, USA) respectively. Once. degassed, the liquid PDMS was poured onto
More Information Top
-
Material surfaces for electron‐optical equipment
Same as 3, but using the more aggressive cleaning agent 580 U" instead of Rw 77s.
-
Novel, water-based fluorinated polymers with excellent antigraffiti properties
The second approach aims at mak- ing coatings that can resist the rigorous cleaning proce- dures and aggressive cleaning agents that are used to re- move graffiti.
-
Sustainable Value Chain Management
One example is the surface systems for printers made by reknown manufacturers, which make the industrial cleaning processes significantly easier, while saving costs and dispensing with aggressive cleaning agents and methods.
-
Environmental Assessment for the Closure of the High-Level Waste Tanks in F- & H-Areas at the Savannah River Site
Also, as mentioned previously, there are more aggressive cleaning agents than oxalic acid, (e.g., nitric acid).
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Aldrich/Instructions/1/acs-manual.pdf
Please do not use aggressive cleaning agents (solvents or similar agents), but a cloth dampened with mild soap suds.
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Aldrich/Instructions/1/dbs-manual.pdf
Please do not use aggressive cleaning agents (solvents or similar agents), but a cloth dampened with mild soap suds.
-
:: New Materials Zone ::
It has excellent resistance to aggressive cleaning agents .
-
Innovative Manufacturing Engineering
In this case a good chemical resistance is necessary because of the aggressive cleaning agents used in the slaughterhouses.
-
Nanopore-Based Technology
Note that electrically actuated nanopores cannot be cleaned by this procedure because aggressive cleaning agents like Nanostrip apparently degrade the gate dielectric, often leading to large leakage conductances.
-
Investigating the surface properties of polyurethane based anti‐graffiti coatings against UV exposure
In addi- tion, the use of aggressive cleaning agents and tedi- ous removing methods will be reduced extensively.2 Polysiloxanes are well known for their appropriate properties such as, hydrophobicity, thermal stability, and biological resistance.3 However, inferior optical resistance was reported …
Indicates content that may require registration and/or purchase.