Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LS Industries
Description: 10HP Dust Collector(link) cartridge system with the very large air intake for cooler operation and extremely efficient dust collection.
- Power: 20 HP
- Part Loading: Belt / Roller Conveyor Loaded, Continuous Loaded / Fed
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
-
Supplier: LS Industries
Description: wheel well lined with replaceable wear plate material. The MB2000 is designed with a very large air intake for cooler operation and more efficient dust collection working with the fully integrated Dust Collector and double-lined fire-resistant bags. The 0-30 minute Cycle Timer and the Shot
- Power: 2 HP
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
- Abrasive Feed: Dry / Air
-
Supplier: Sinto America
Description: Direct Drive Blast Wheel 3 Phase Operation Continuous Molded Rubber Belt Low Noise Level Safety Interlocks Reversing Mill Automatic Timer Controls Machine Warranty Lip Separator Custom Options and Capabilities
- Power: 15 HP
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Deburring / Deflashing, Descaling / Stripping
- Abrasive Feed: Dry / Air
-
-
Supplier: LS Industries
Description: lined with wear-resistant materials. Take advantage of lower maintenance costs - wheel well lined with replaceable wear plate material. The CTB uses four LS Turbo Shot™ impeller wheels with replaceable wear-resistant blades. Forklift slots for loading chlorine tanks from the front of the
- Power: 10 HP
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
- Abrasive Feed: Dry / Air
-
Supplier: LS Industries
Description: compressed air into the tank to remove dust. The blasted tanks are positioned to unload, and are removed from the fixture. The blaster uses steel shot blast media through an automatic lance to efficiently clean the interior surface of tanks and cylinders. With a cleaning capacity of two
- Power Source: Air / Pneumatic
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
- Abrasive Feed: Dry / Air
-
Description: with integrated generation of compressed air; - dry ice blasting machines using other transport gases besides compressed air or nitrogen; - dry ice blasting machines with nozzles being controlled by robotic arms; - spray extraction machines for
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld sand blaster (AT122601AV) is an ideal air tool for removing rust, scale and paint from small parts and equipment. The siphon-feed spray gun is designed to deliver most abrasives including glass beads, aluminum oxide, steel grit, silicon carbide, walnut shells and more.
- Power Source: Air / Pneumatic
- Operation: Cleaning / Surface Preparation
- Abrasive Feed: Dry / Air
- Features: Gun / Lance, Other
-
Supplier: Air Compressors Direct
Description: visibility inside the cabinet Self Contained Vacuum Unit w/ Filter •Extends the life of the unit Added Features: •Natural rubber/vinyl blast gloves •Electric foot controlled blasting gun •Air regulator/gauge instrument panel •External fluorescent lighting system
-
Supplier: Air Compressors Direct
Description: visibility inside the cabinet Self Contained Vacuum Unit w/ Filter •Extends the life of the unit Added Features: •Natural rubber/vinyl blast gloves •Electric foot controlled blasting gun •Air regulator/gauge instrument panel •Internal fluorescent lighting system
-
Supplier: Air Compressors Direct
Description: air regulator/gauge instrument panel •Internal fluorescent lighting system
-
Supplier: Air Compressors Direct
Description: •Built-in side door for easy access Transparent Glass Viewing Windows •Provides excellent visibility inside the cabinet Self Contained Twin Vacuum Unit w/ Filters •Extends the life of the unit Added Features: •Natural rubber/vinyl blast gloves •Electronic door sensors for safety •Twin air
-
Supplier: AIRBRASIVE
Description: Our Model H unit gives high volume producers the ability to Micro-Blast parts on production lines or in labs. This sturdy machine has been designed to accommodate both intermittent or continuous operations. Powder flow lines are reinforced with tungsten carbide fittings for the utmost
- Abrasive Grain / Media Flow: 0.0882 lbs/min
- Blast Pressure: 140 psi
- Features: Abrasive Injector, Cutting Head, Gun / Lance, Hopper / Tank, Other
- Power Source: Air / Pneumatic
-
Supplier: AIRBRASIVE
Description: The model 6500 is an innovative, all-pneumatic micro-blasting machine. This unit was designed with portability in mind and for ease in field use. Unlike our previous units which require electricity to stimulate powder into the air stream via an electrical vibrator, the 6500
- Abrasive Grain / Media Flow: 0.0882 lbs/min
- Blast Pressure: 140 psi
- Features: Abrasive Injector, Cutting Head, Gun / Lance, Hopper / Tank, Other
- Power Source: Air / Pneumatic
-
Supplier: Jet Edge
Description: pressure regulator for thrust control, direction selector valve for forward/neutral/reverse, control valves for setting rotation and insertion speed, air pressure gauge and air system oiler. The optioanl Unidex pneumatic positioning system controls the movement of the Unidex up/down
- Blast / Jet Pressure: 36,000 psi
- Operation: Cleaning / Surface Preparation, Descaling / Stripping, Tube Bundle / Vessel Cleaning
- Features: Multiple Nozzles, Rotary Nozzle
- Mounting: Portable Machine
-
Supplier: AIRBRASIVE
Description: With its 20 lb powder capacity, the Model HME has the ability to micro sand blast on a non-stop, round the clock basis. It is designed for heavy duty operation on continuous production lines. The special long life fittings at critical wear points aid in longer operation. These units can be easily
- Abrasive Grain / Media Flow: 0.121275 lbs/min
- Blast Pressure: 140 psi
- Features: Abrasive Injector, Cutting Head, Gun / Lance, Hopper / Tank, Other
- Power Source: Air / Pneumatic
-
Supplier: Radwell International
Description: SKAT BLAST CARBIDE NOZZLE PACK, INCLUDES: MEDIUM CARBIDE NOZZLE, 3 AIR JETS, AND 2 GASKETS . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Composition Materials Co., Inc.
Description: equipment--in a variety of sizes and models--uses the latest technological designs in dust collection and air filtration to combat air pollution.
- Operation: Cleaning / Surface Preparation, Deburring / Deflashing, Descaling / Stripping
- Features: Dust Collection / Filtration System
- Machine Mounting: Floor / Skid
-
Supplier: Progressive Surface
Description: lb/minute of shot making this peening system a very productive air peening machine. The operator simply selects the zone of the table where the part is located by touching the PC screen, and then selects the part height. All of the gun motions are then calculated and programmed
- Features: Shot Peening
-
Supplier: Sinto America
Description: Benefits: • Easily handles heavy work pieces • Complicated weldments and castings • No part on part contact • No blind shot angles (rotation and traversing of parts in blast) • Custom Options and Capabilities
- Power: 15 HP
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Deburring / Deflashing, Descaling / Stripping
- Abrasive Feed: Dry / Air
-
Supplier: Sinto America
Description: Benefits: • Low Cycle Times • Compact Design • No Part on Part Contact • Single Operator • Superior Cleaning Efficiency • Chemical Free Process • Custom Options and Capabilities
- Power: 20 HP
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Deburring / Deflashing, Descaling / Stripping
- Abrasive Feed: Dry / Air
-
Supplier: Busch Vacuum Solutions
Description: paper quality. The blast air may also be set to allow optimal transition of sheets through the machines. An internal secondary inlet allows the vacuum and blast air supplies to operate independently. The blast air is cooled by an integrated heat exchanger. The defining
- Discharge / Operating Pressure: 8.7 psi
- Flow Capacity: 17.7 to 28.3 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase, AC Three Phase
-
Description: The tests covered may be required by the aircraft and/or equipment manufacturers for proper system design. This document is primarily intended for air-blast-cooled machines.<>
-
Supplier: AccuStream, Inc.
Description: water removal for incoming air Single valve operation to pressurize and discharge pot Abrasive rated discharge valving Cover and Screen Requires 80 PSI Air 115 VAC for level sensor
- Jet Pressure: 80 psi
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Operation: Cutting / Sectioning
- Abrasive Feed & Carrier Fluid: Dry / Air
-
Supplier: Hypertherm, Inc.
Description: Indicator light Pressure regulator with water removal for incoming air Single valve operation to pressurize and discharge pot Abrasive rated discharge valving Cover and Screen REQUIRES 80 PSI Air 115 VAC for level sensor
- Jet Pressure: 80 psi
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Features: Hopper / Tank
-
Supplier: Linemaster Switch Corporation
Description: Etching Machine Feeder Filler & Dispenser Filter Station Finnisher Finishing Machine Former Handpiece Ion Air Gun Labeling Machine Measuring Machine Medical Equipment Mixer Opening Machine Pipe Turning Rolls Protractor/Inclinometer/Level Ribbon Tying
- Maximum Current: 3 amps
- Maximum AC Voltage: 250 volts
- Pedal Material: Metal
- Function: Momentary Contact
-
Supplier: Linemaster Switch Corporation
Description: Etching Machine Feeder Filler & Dispenser Filter Station Finnisher Finishing Machine Former Handpiece Ion Air Gun Labeling Machine Measuring Machine Medical Equipment Mixer Opening Machine Pipe Turning Rolls Protractor/Inclinometer/Level Ribbon Tying
- Maximum Current: 10 amps
- Maximum AC Voltage: 125 volts
- Pedal Material: Metal
- Function: Momentary Contact
-
Supplier: Busch Vacuum Solutions
Description: paper quality. The blast air may also be set to allow optimal transition of sheets through the machines. An internal secondary inlet allows the vacuum and blast air supplies to operate independently. The blast air is cooled by an integrated heat exchanger. The defining
- Ultimate Operating Vacuum: 310.42 torr
- Pumping Speed: 14.7 to 28.3 CFM
- Operating Temperature: 32 to 104 F
- Motor Power: 2 HP
-
Supplier: Air Control Industries Inc.
Description: Cooling, Land Fill, Printing, Shot-blasting, Airknives, UV Lamp Cooling, Washing Machines, Waste Separation/Density Separators.
- Air Flow Rate: 750 to 2,500 SCFM
- Static Pressure: 436.7871674924572 to 448.7871674924572 in H2O
- Media Temperature: 176 F
- Material of Construction: Aluminum
-
Supplier: Air Control Industries Inc.
Description: Cooling, Land Fill, Printing, Shot-blasting, Airknives, UV Lamp Cooling, Washing Machines, Waste Separation/Density Separators.
- Air Flow Rate: 395 SCFM
- Static Pressure: 421.7871674924572 to 426.7871674924572 in H2O
- Media Temperature: 176 F
- Material of Construction: Aluminum
-
Supplier: MPI Label Systems
Description: Single-Phase Clean, dry air @ 90 – 100 PSI at 4 SCFM Operating temperature: 40 – 104 degrees F Humidity: 20 – 95% FH, non-condensing Stepper driven label dispenser will be integrated into the machine construction Up to 5” wide label width capacity 12” unwind roll capacity Complete
- Dispense Rate: 50 Pieces / Min
- Rate: 50 Pieces / Min
- Features: Applicator, Blow-On, Feeder Included, Other, Processor Interface, Tamp
- Type: Automatic
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: or slopes. Armrests are adjustable without tools, and heating/air conditioning vents evenly distribute airflow. The cab is pre-wired for a radio and equipped with two speakers, an antenna and a radio mount recessed in the headliner. A 10-amp, 12-volt power converter is also included to
- Horsepower: 228 HP
- Operating Weight: 44,418 lbs
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: Free Agricultural dry fertilizers Air seeder lines Fly ash collection Industrial vacuum equipment Material chutes Material handling - heavy duty abrasive Milling machine scrap recovery Rock, gravel, sand and crushed concrete vacuuming Shot blast recovery
- Inside Diameter: 1.25 inch
- Outside Diameter: 1.53 inch
- Working Pressure: 50 to 25 psi
- Maximum Vacuum: 28 in Hg vac
-
Supplier: ASTM International
Description: This specification covers dry–cast segmental retaining wall units of concrete, machine–made from hydraulic cement, water, and suitable mineral aggregates with or without the inclusion of other materials. The units are intended for use in the construction of mortarless segmental retaining
Find Suppliers by Category Top
Featured Products Top
-
EXAIR's Soft Grip Back Blow Safety Air Gun delivers a blast of air to effectively blow debris and liquids from pipe or hose inside diameters, channel, bores, holes, internal threads and other internal part features. The ergonomic design of the air gun keeps the (read more)
Browse Air Blow Guns Datasheets for EXAIR -
Safety Air Gun to provide power, durability, corrosion resistance and comfort. The CE compliant Soft Grip Super Air Scraper is available with extensions from 2" up to 72" long to aid in cleaning table tops, inside machines, reaching the floor or other remote surfaces. EXAIR’s air nozzles meet (read more)
Browse Air Blow Guns Datasheets for EXAIR -
EXAIR’s Gen4 Ion Air Cannon eliminates static electricity and cleans at distances up to 15 feet, with no moving parts. It is ideal for bench-tops, machine mounting, and those “hard to reach” spaces that require a concentrated flow of static (read more)
Browse Ionizers and Static Eliminators Datasheets for EXAIR -
not provide that same capacity when the available difference is smaller. 4. What cooling medium and operating environment are available? Air blast cooling and water-cooled heat exchangers suit different installations. Consider the available (read more)
Browse Heat Exchangers Datasheets for jbj Techniques Limited -
blasting finishing technique that uses various blasting materials to achieve a specific finish to a metal’s surface. Common sandblasting media included steel shot, silicon carbide and glass beads which are shot at high speeds through a machine nozzle over a surface until it is sanded smooth (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
is what we always thought we needed,” says the maintenance manager. “The velocity of the air is the key. Other systems try to evaporate the water; this one blasts if off. It’s like washing a car. If you rinse it off and drive at a slow speed, the water just sits. If you drive faster (read more)
Browse Process Dryers Datasheets for Paxton Products, an ITW company -
will produce 8.4 million pounds of total thrust when it blasts off from Kennedy Space Center in Florida. The first SLS launch is targeted to take place in 2018 – a flight called Exploration Mission-1 that will send an unmanned Orion crew capsule beyond the moon. THE (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Microabrasion: Controlling the Process
There are six key factors involved in the machining process. Each factor is a variable that can be altered by the user in order to produce the desired effect. Each is briefly explained below. Air pressure will directly effect the strength of the abrasive mixture and ultimately, the machine's
-
Airbrasive (R) Operating Principal
The basic operating principle of the Airbrasive (R), micro abrasive blasting, machines are quite simple: a gas-propelled stream of finely-graded abrasive particles, closely controlled by a vibrator, is driven against the work piece. Material is removed from the work by the impinging particles
More Information Top
-
Some investigations into development of nozzle and suction system for air blast shot peening machine
The shot peening machines are basically of two types: a wheel type machine and an air blast machine .
-
Blast Cleaning Technology
Although these results were obtained with a wheel blast machine, the basic idea will work the same way for air blast machines .
-
Comparative spray drift studies of aerial and ground applications 1983–1985
TABLE V Drift pattern of mancozeb on filter papers from transect 90° to spray direction on six fields of tomatoes using concentrated air blast machine 31 August 1984 in Essex and Kent Counties.
-
Oil and Gas Pipelines: Integrity and Safety Handbook
Air blast machines propel the shot in a stream of compressed air through a hardened carbide nozzle.
-
Westcott's Plant Disease Handbook
Applicators for pressur- ize sprays or aerosols vary from the one-pound “bomb” to truck-mounted fog generators or air blast machines .
-
Abrasives selection for surface pretreatment
Generally abrasives used in air blast machines , which can be wet or dry, are designed to be recirculated and returned to the machine sump for reuse.
Indicates content that may require registration and/or purchase.