Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ALMiG USA Corporation
Description: the compressor total operating hours full load hours idle times standstill times for speed-regulated compressors the capacity utilization in percent Progress curve pressure against time Progress curve compression final temperature against time Compressed air amount produced as
- Features: Chart Recorder, Datalogger, Gas / Air, Limit / Set Point Control, Multi-Function Controller, Rate Indication / Control, Totalizer
- Interface: Digital Front Panel
- Form Factor: Panel / Chassis Mount
-
Supplier: ALMiG USA Corporation
Description: points and limits LCDisplay tmonitor instantaneous values and their set points, operational states, faults or warnings Digital Signal Processing of network pressure and compressor temperature Digital Inputs tmonitor faults from external as well as tremotely control the
- Interface: Digital Front Panel
- Features: Gas / Air, Limit / Set Point Control, Multi-Function Controller, Rate Indication / Control
- Form Factor: Panel / Chassis Mount
- Control Signal: Serial / Digital
-
Supplier: Kussmaul Electronics Company, Inc.
Description: Run with A.C. Power Applied The Pump Plus HO is a small air compressor and a completely automatic battery charger. The compressor is a standard Auto Pump. The automatic charger, however, has a maximum output of 11 amperes. The air compressor is designed to mount on
- Input Voltage: 120 volts
- Charging Current: 0 to 11 amps
-
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers units with propeller fans and hermetic scroll compressors. • Compressors scroll. • ECO-PROFILE axial fans statically and dinamically balanced. • Water side plate heat exchanger with differential pressure switch and antifreeze protection electric heater. •
- Cooling Capacity: 6 to 197.95 kW
- Compressor Motor Horsepower: 2.68044076980564 to 70.0667217227194 HP
- Full Load Amperage: 13.3 to 128.8 amps
- Power Source: 230 / 50 / 1, Other Power
-
Supplier: Time Mark Corporation
Description: demand requires only one motor/pump at a time, the alternator will start the next motor/pump in sequence each time an input switch is closed. Input switches may be float switches, pressure switches, flow switches, etc. , as required by the application. Potential uses for
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Type: DC Voltage Input
- Features: Gas / Air, Limit / Set Point Control, Rate Indication / Control
-
Supplier: Assured Automation
Description: flow capacity. The dual packing design, and a large diameter self aligning stem insures the highest cycle life. A full range of accessory items are available including limit switches, solenoid valves, manual override devices, stroke limiters. Features & Benefits: Integrated pneumatic
- Valve Size: 0.375 to 2 inch
- Pressure Rating: 232 psi
- Number of Ports/Ways: 2
- Flow (Cv): 5.68 to 77.72
-
Supplier: R. STAHL, Inc.
Description: The signalling whistle TYFON type MLT 75/345 with Compressor CK 30 and Push–button Switch TL 80 or TL 85 for vessels up to 20m in length overall is especially made to meet the IMO requirements. The principle items are: • Electrically driven, 12 alternatively 24 V battery voltage. Pressurized
- Sound Level: 120 dB
- Operating Voltage: 12 to 24 volts
- Operating Frequency: 250 to 700 Hz
- Mounting: Chassis / Rack / DIN Rail
-
Supplier: Assured Automation
Description: actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. Features & Benefits: • Silicone Free • Full Port for unobstructed flow • Live-loaded Pyramidal stem seal design • Quick quarter-turn rotation •
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Flow (Cv): 13 to 901
-
Supplier: Caterpillar Oil & Gas
Description: conformity for the entire package scope; radiator package, engine, and exhaust system fitted to sub-frame; air filter, fuel/water separator, remote oil filter installed and mounted; earth bonding per standard EN 60079- 14; 325 micron epoxy paint system, gear-driven two-cylinder air
- Horse Power: 490 HP
- Displacement: 14.63363641869691 liters
- Fuel Type: Diesel
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: hydraulic, pneumatic, electric configurations; air cleaner, single element canister type with service indicator and rain cap; dry aluminum compressor housing Cooling System Closed cooling system with air blast radiator and charge air cooling, marine radiator with full
- Horse Power: 52 to 151 HP
- Displacement: 4.350762003543146 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
-
Supplier: Caterpillar Oil & Gas
Description: C15 ACERT™ HazPak Standard Equipment Air Inlet System Dry-type two element air filter with restriction indicator, separate circuit aftercooler with ATEX-approved air shutoff valve, inlet flame arrestor Control System Industry-standard ADEM A4 control system, inlet air
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
-
Supplier: Caterpillar Oil & Gas
Description: warranty Web Site For all your petroleum power requirements, visit www.catoilandgasinfo.com. C9 ACERT™ Hazpak Standard Equipment Air Inlet System Dry-type two-element air filter with restriction indicator, separate circuit aftercooler with ATEX approved air shutoff valve, inlet
- Horse Power: 340 HP
- Displacement: 8.815577881077479 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA, EU Certified
-
Supplier: UL Standards & Engagement
Description: temperature SENSING CONTROLS for use in, on or in association with equipment, including ELECTRICAL CONTROLS for heating, air-conditioning and similar applications. The equipment may use electricity, gas, oil, solid fuel, solar thermal energy, etc., or a combination thereof. NOTE Throughout
-
Supplier: UL Standards & Engagement
Description: temperature SENSING CONTROLS for use in, on or in association with equipment, including ELECTRICAL CONTROLS for heating, air-conditioning and similar applications. The equipment may use electricity, gas, oil, solid fuel, solar thermal energy, etc., or a combination thereof. NOTE Throughout
Find Suppliers by Category Top
Featured Products Top
-
gears, screws, lobes or vanes which are also lubricated, usually by the fluid they are pumping, whether it is a lubricant or an oil /air mix. Bearing failures are the second leading cause of pump repairs, after mechanical seals. Pump maintenance using oil analysis focuses mostly on (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
PSI OEM Pressure Switches for Air, Gas, and Liquids Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as 2" w (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
operating point and operating conditions Oil-free Screw Compressor For a wide range of tasks conveying all kinds of bulk material and many more There are hardly any limits to the possible (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
CEMENT SOLUTIONS BLOWERS AND COMPRESSORS DESIGNED FOR BETTER SOLUTIONS IN CEMENT APPLICATIONS Safety is the number one priority for the most challenging applications in cement plants operations. That‘s (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
The M480 is the most powerful oil-injected portable screw compressor in the MOBILAIR series, designed specifically for the North American market. With an impressive free air delivery of up to 1700 cfm, it sets new benchmarks in efficiency and versatility. At its core lies a high (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
.) Ambient Operating Temperature: 0 to +71°C. Storage Temperature: -40 to +85°C. Cooling: Forced-air cooled (ball bearing fan); air enters back of power supply and exits from front. Switching Frequency: 55 kHz (Typical). (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
. The air quality meter has an alarm function. This alarm mode can be used to set limit values for the individual sensors. As soon as the set threshold value is reached in the air quality meter, this is indicated acoustically and visually via the alarm LED. After the air quality meter falls (read more)
Browse Particle Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
Plant Engineer realized it was time to switch from compressed air to a more efficient and cost-effective form of drying. This contract beverage packaging plant packages soy and milk beverages for several beverage industry clients. The 500-employee company manufactures and packages beverages (read more)
Browse Process Dryers Datasheets for Paxton Products, an ITW company -
complete compressed air system management for industrial production plants by tying compressors, blowers, or vacuum units together into a secure Sigma Network. With its unique 3Dadvanced Control, it continuously analyzes (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
and temperature switches for applications that require single or multiple switching capabilities. Dual and triple switch versions provide multi-output for alarm and shutdown, pre-alarm and alarm, high/low limit or level staging functions. A wide variety of microswitch and process connection (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company
Conduct Research Top
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
application. The use of VFDs with compressor. drivers can place additional viscosity requirements on. the lubricants at lower speeds. Manufacturers are aware. of these limits and will specify lubricants to cover speed. ranges appropriately. 4. * Dilution and solubility: The conditions under. which
More Information Top
-
A New Automotive Air Conditioning System Simulation Tool Developed in MATLAB/Simulink
… 9 a, b, c and d. Fig. 8a Compressor and drive speed, mechanical drive, SC03 cycle Fig. 8b Compressor power and heat transfer rates mechanical drive, SC03 cycle Fig. 8c Evaporator air -out temperature with compressor switch limits and control signal, mechanical …
-
[Installation of intelligentized gas switching device of the medical air compressor].
When central gas supply instrument broke down and caused supply pressure decrease below the lower limit , ventilator can automatically switch to air compressor supply at the same time in alarm; when pressure of central gas supply returning to normal ventilator can intelligently …
-
Engineering the petawatt laser into Nova
To ensure personnel access to the compressor chamber is done safely, the dry- air blower is interlocked to limit switches on the compressor chamber access door.
-
States > Illinois > State > Statutes > Chapter 420 - Nuclear Safety > [420 ILCS 5] 005 - Illinois Nuclear Safety Preparedness Act
… shall use the fees collected in this subsection for purposes of upgrading remote monitoring system software and to acquire, replace, or upgrade equipment related to such monitoring, including, but not limited to, generators and transfer switches , air compressors , detection equipment, data loggers …
-
http://www.plumbersurplus.com/pdf/08340.pdf
When in the ON position, the pressure switch stops the compressor from charging air when the air tank pressure reaches the factory set cut-out pressure limit .
-
HIGH PRESSURE LABORATORY DESIGN: A FLEXIBLE CONTROL SYSTEM FOR BATCH REACTIONS
The high-limit switch on the compressor exhaust and alow- limit switch on the compressor suction control the operation of the compression cycle through a solenoid valve to the air - operated motor.
-
Stabilization of Grid Frequency Through Dynamic Demand Control
In a normal refrigerator, the control system (a thermostat) switches the compressor on and off to keep the temperature (usually the air temperature inside the main refrigerator com- partment) within certain limits as shown in Fig. 5.
-
Microchannel Reactor System for Catalytic Hydrogenation
Gas feed pressure regulators were added to the compressor inputs from the main clean air supply to test the triggers of the low pressure switches while operating, and to limit the flow into the skid at lower operating pressures from the …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-2088.pdf
“Fan Mode” on page 13 NOTE: Compressor heat, Ignition, Retry, Rollout circuit, Limit switch , Pressure switches, HSI, Humidity control, and Electronic air cleaner operation are discussed beginning on page 13.
Indicates content that may require registration and/or purchase.