-
Supplier: Isotech, Inc.
Description: building structure. Designed to work in conjunction with either spring or elastomeric vibration isolators, The SR Series maintains a 1/4″ air gap in all directions between the steel housing and the elastomeric element in order to avoid short-circuiting of the isolator.
- Features: Other
- Application: Vibration Isolation
-
Supplier: South-Tek Systems, LLC
Description: Compressed air flow output of 14 SCFM to 36.9 SCFM at 125 lubricated accumulator tank Aftercooler, magnetic starter, low oil monitor Vibration isolator pads Pneumatic auto-drain off of the air receiver tank
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 36.9 SCFM
- Horse Power: 10 HP
- Power Source: AC Three Phase
-
Supplier: FS-Curtis
Description: air intake filter Vibration damped sub-frame Air cooled oil cooler and aftercooler Enclosure cabinet includes laminated sound insulation lining Quiet centrifugal cooling fan High quality stainless steel tubing and hydraulic fittings for leak proof design Noise isolator
- Discharge / Operating Pressure: 100 to 150 psi
- Horse Power: 20 to 1,000 HP
- Compressor Technology: Rotary Screw
-
-
Supplier: Rogers Machinery Company, Inc.
Description: counter with alarm warning display System pressure display Full voltage starter with overload protection General compressor fault with remote contacts Internal vibration isolators Air-cooled aftercooler for each compressor TEFC Motor ACCESSORIES & OPTIONS
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 33.2 to 568.8 SCFM
- Horse Power: 3 to 60 HP
-
Supplier: Isotech, Inc.
Description: Weather-resistant Durulene™ elastomer Multiple layer installation offers deflection and load range options Applications Air handling units Fans Pumps Chillers Air compressors HVAC equipment Power generation Electrical transformers Motors
- Features: Other
- Application: Vibration Isolation
-
Supplier: Isotech, Inc.
Description: IBC Compliant Maxi-Flex (Maxiflex) EZ Cut Series are elastomeric pad-type isolators that provide excellent high frequency sound attenuation in use directly under HVAC, power generation and electrical equipment. The EZ Cut Series are very effective in preventing shock and vibration
- Application: Vibration Isolation
-
Supplier: Air Compressors Direct
Description: pressure on head and piston Thermal Overload Protection •Prevents compressor damage in the event of overheating Added Features •1-1/2' Stainless steel braided leader hose w/ 1/4" male fitting •Heavy-duty mounting feet & reinforced vibration isolators Includes Mounting Hardware
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1.31 to 0.97 SCFM
- Power Source: DC
-
Supplier: Air Power Products Limited
Description: Modular Systems Each compressor module includes a dedicated skid on which the compressor sub-base is mounted using spring- mount vibration isolators. Each module includes a temperature monitoring panel with digital display of each compressor cylinder temperature.
-
Supplier: Air Power Products Limited
Description: Modular Systems Each compressor module includes a dedicated skid on which the compressor sub-base is mounted using spring- mount vibration isolators. Each module includes a temperature monitoring panel with digital display of each compressor cylinder temperature.
-
Supplier: Air Compressors Direct
Description: shut off protects the pump from seizing 8 Gallon Tank With Ball Valve Drain •Delivers more surge power & faster recovery than 8 gallon tanks •Run extra nailers or other air tools with less drop in power Forced-Air Cooling •Pump runs more efficiently & produces higher SCFM Low Profile
- Flow Capacity: 8 SCFM
- Horse Power: 6.5 HP
-
Supplier: Thomas An Ingersoll Rand Business
Description: Air Doors Air Horns Air Brakes Air Clutches Fuel Systems
- Discharge / Operating Pressure: 160 psi
- Flow Capacity: 0.8 SCFM
- Horse Power: 0.217115702354257 HP
- Gases Handled: Air / Plant Air
-
Supplier: Mile-X Equipment, Inc.
Description: Advantage compressors normally ship with 24-48 hours These FULLY EQUIPPED packages include: mounted magnetic starter, vibration isolators, automatic tank drain, and low level oil switch. H models have a horizontal 80 gallon tank and V models have a 80 gallon vertical tank.
-
Supplier: Isotech, Inc.
Description: IBC Compliant The DT Series Spring-Flex Isolators are the same as the CT and BT Spring-Flex Isolators. The DT Series is the 2″ deflection version. DT Series Spring-Flex Isolators are extremely versatile vibration control isolators for use under HVAC, power
- Type: Steel Spring Isolator
- Application: Vibration Isolation
-
Supplier: DEWALT Industrial Tool Co.
Description: and job sites Four vibration isolators control vibration and helps to prevent crawling Ball drain valve allows for quick and thorough tank draining
- Flow Capacity: 9 SCFM
- Power Source: Gasoline
- Mounting: Portable
-
Supplier: Advanced Antivibration Components - AAC
Description: MOUNTING PLATE: Mild Steel, Painted ISOLATOR: Natural Rubber FOR STANDARD LOADS OF: 4 to 900 kgf (9 to 1980 lb.) APPLICATIONS: • AIR COMPRESSORS • MACHINE TOOLS • VIBRATION SCREENS • VIBRATION SIEVES • HIGH-SPEED DIESEL ENGINES • HORIZONTAL CENTRIFUGAL SEPARATORS
- Maximum Load Capacity (Per mount): 374.85 lbs
- Height or Thickness (Before loading): 2.8740173 inch
- Mounting Size (To Machine): 0.4724412 inch
- Mounting Size (To Support Structure): 0.4724412 inch
-
Supplier: Busch Vacuum Solutions
Description: Vibration isolators TEFC motor Oil sight glass Inlet screen Anti-suck-back valve on inlet Pressure relief valve Inlet filter/silencer Threaded NPT outlet connection Applications Pneumatic conveying Printing Environmental Food technology Aeration of settling tanks Pond aeration
- Inlet Temperature: 104 F
- Discharge / Operating Pressure: 11 to 31 psi
- Flow Capacity: 135 to 200 SCFM
- Horse Power: 10 to 28.6 HP
-
Supplier: Mile-X Equipment, Inc.
Description: driven air compressors were designed to provide compressed air in remote locations or for emergency production line needs. Service trucks, as well, need a reliable compressor that will be suitable for your technician and the tools he will use. The Champion 8 through 23
-
Supplier: Acoustical Solutions, Inc.
Description: Vibration Isolation Mounts are designed to isolate noise, reduce resonant vibration and lower structure-borne noise. They can be used for a variety of applications including isolating everything from fans, motors, pumps, machinery and compressors to air handling
- Maximum Load Capacity (Per mount): 75 lbs
- Mounting Size (To Machine): 0.375 inch
- Mounting Size (To Support Structure): 0.375 inch
- Features: Anchoring Holes
-
Supplier: Mile-X Equipment, Inc.
Description: Advantage compressors normally ship with 24-48 hours These FULLY EQUIPPED packages include: mounted magnetic starter, vibration isolators, automatic tank drain, and low level oil switch. H models have a horizontal 80 gallon tank and V models have a 80 gallon vertical tank.
-
Supplier: Alfa Laval Inc.
Description: oil, air compressors etc). Standard configuration Coil An innovative coil design provides excellent heat transfer. In standard execution radiators are fitted with smooth copper tubing and industrial power fins for long lasting performance. Available in different fin thicknesses, fin
- Maximum Working Pressure: 130.53393 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: Chemical Processing, Food and Beverage Processing
-
Supplier: Air Compressors Direct
Description: Horse Power 25 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 108 CFM @ 90 PSI SE Series Rotary Screw Compressor Fully Packaged System •Compressor and 120-gallon air receiver •1.0 micron prefilter and refrigerated air dryer eCOOL® Technology •Higher
- Flow Capacity: 108 SCFM
- Horse Power: 25 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: BelAire
Description: Make air - Not Noise The BelAire QP is a fully featured piston air compressor that includes a high strength sound dampening enclosure. Standard features include a magnetic starter, low oil level switch, triple-pass pump mounted aftercooler, automatic tank drain, and
- Discharge / Operating Pressure: 175 psi
- Horse Power: 5 to 7.5 HP
- Power Source: AC Single Phase, AC Three Phase
- Compressor Technology: Reciprocating Piston
-
Supplier: Air Compressors Direct
Description: Horse Power 15 Horse Power Tank Size 80 Gallons Voltage 230 V 3-Phase CFM 62 CFM @ 90 PSI SE Series Rotary Screw Compressor Fully Packaged System •Compressor and 80-gallon air receiver •1.0 micron prefilter and refrigerated air dryer eCOOL® Technology •Higher reliability
- Flow Capacity: 62 SCFM
- Horse Power: 15 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: ALMiG USA Corporation
Description: fitted with all the required cooling, control and monitoring equipment Vibration-isolated, fluid-tight base frame for foundation-free installation Compressor assembly isolated from the base frame in terms of vibration Sound-insulated with dirt-repelling lining and cooling
- Discharge / Operating Pressure: 72.51885 to 203.05278 psi
- Flow Capacity: 40.965052 to 106.650394 SCFM
- Horse Power: 24.7940771207022 HP
- Lubrication Style: Lubricated
-
Supplier: ALMiG USA Corporation
Description: fitted with all the required cooling, control and monitoring equipment Vibration-isolated, fluid-tight base frame for foundation-free installation Compressor assembly isolated from the base frame in terms of vibration Sound-insulated with dirt-repelling lining and cooling
- Discharge / Operating Pressure: 75 to 190 psi
- Flow Capacity: 14 to 60 SCFM
- Horse Power: 15 HP
- Lubrication Style: Lubricated
-
Supplier: ACE Controls Inc.
Description: to 8,800 kg). They enable all types of equipment to be isolated from undesirable vibrations and at the same time can be used for perfect leveling via the integrated valve. When used as a vibration absorber, the internal air chamber provides a significant isolating effect,
- Maximum Load Capacity (Per mount): 44 to 19,200 lbs
- Application: Leveling
-
Supplier: Terra Universal, Inc.
Description: 110 or 220 volt configurations Receivers internally powder coated to prevent rusting Low power consumption Ideal for nitrogen and dry gas generator systems, pneumatic vibration isolators, sealers, and other process equipment Uses synthetic oil
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 0.78 SCFM
- Horse Power: 0.25 HP
- Power Source: AC Single Phase
-
Supplier: Terra Universal, Inc.
Description: 110 or 220 volt configurations Receivers internally powder coated to prevent rusting Low power consumption Ideal for nitrogen and dry gas generator systems, pneumatic vibration isolators, sealers, and other process equipment Uses synthetic oil
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 3 SCFM
- Horse Power: 1 HP
- Power Source: AC Single Phase
-
Supplier: Terra Universal, Inc.
Description: 110 or 220 volt configurations Receivers internally powder coated to prevent rusting Low power consumption Ideal for nitrogen and dry gas generator systems, pneumatic vibration isolators, sealers, and other process equipment Uses synthetic oil
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 1.5 SCFM
- Horse Power: 0.5 HP
- Power Source: AC Single Phase
-
Supplier: Newport MKS
Description: plate features a black powder-coated steel plate and patented mechanical VIB320 series isolators that provide both vertical and horizontal vibration isolation. There are no air lines, compressors, or other accessories needed to provide effective isolation performance.
-
Supplier: Newport MKS
Description: plate features a black powder-coated steel plate and patented mechanical VIB320 series isolators that provide both vertical and horizontal vibration isolation. There are no air lines, compressors, or other accessories needed to provide effective isolation performance.
-
Supplier: Caterpillar Oil & Gas
Description: conditions Emergency stop logic inputs provided at 40-pin customer interface connection Air inlet shutoff General Paint — Cat yellow Vibration damper and guard Lifting eyes B-Series LAND 3512B (Well Stimulation) Optional Equipment Air Compressors Air Inlet System
- Horse Power: 2,000 to 2,250 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: conditions Emergency stop logic inputs provided at 40-pin customer interface connection Air inlet shutoff General Paint — Cat yellow Vibration damper and guard Lifting eyes B-Series LAND 3516C HD Optional Equipment Air Compressors Air Inlet System Air
- Horse Power: 3,000 to 3,300 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
Find Suppliers by Category Top
Featured Products Top
-
Isotech's Plate Mounts are a family of versatile low-frequency isolators recommended to isolate steady state vibration and control occasional shock inputs. These lightweight and compact isolators provide multi-directional isolation from lower frequency disturbances (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
. Damping Ratio C/Cc = 0.1: Transmissibility approx. 5:1 at resonance, ensuring effective damping. Applications: Highway and Off-Highway Vehicles: Isolate engines, cabs, and radiators. Motor Generators and Compressors: (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
, sometimes from fatigue failures of vital parts, and sometimes from a combination of both. Isotech offers a variety of wire rope isolators that resolve shock and vibration issues in virtually any application. By selecting wire rope with the proper characteristics - wire diameter, number of (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
capacity and simple inspection. Elastomeric acoustical cup allows for better vibration isolation. 3/8" spacer block allows for ease of installation by maintaining the installed height of the equipment and setting the proper air gap for seismic code compliance. All (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
're needed most. Generators present a unique isolation challenge: they produce significant operational vibration during normal run cycles while simultaneously requiring robust seismic restraint. Isotech's dual-duty isolators address both demands in a single solution — controlling noise (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
can accept a wide variety of actuation media such as air, water, nitrogen or anti-freeze. As isolators, Enidine Air Springs are effective in reducing the harmful effects of vibration. They can simultaneously isolate vibration and regulate load height as well as allow for consistent vibration (read more)
Browse Air Springs Datasheets for Enidine Inc. -
Vibration Isolators and Mounts: Airborne avionics and equipment Air handling units Cameras and CCTV Compressors Computer equipment and disc drives Control panels Diesel and steam generators Electrical transformers (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Isotech's Plate Mounts are a range of adaptable low-frequency isolators designed to mitigate steady-state vibrations and manage occasional shock impacts. These lightweight, compact isolators deliver multi-directional protection from lower frequency disturbances, ensuring optimal (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Air Conditioners Compressors Cooling Towers Crushers Diesel Generators Processing Equipment Pumps Steam Generators Textile Machinery Transformers Upgrade your equipment mounting with Isotech (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
for vibration monitoring, serving sectors such as semiconductor, automotive assembly, steel and cement production, and the food & beverage industry. Equipment under surveillance by WISE-2460 include rotary lobe pumps, screw pumps, propeller pumps, air compressors, gearboxes, motors, fans, blowers (read more)
Browse I/O Modules and Instruments Datasheets for Advantech
More Information Top
-
Design of Vibration Isolation for Ship's Auxiliary Machinery and Analysis of Coupling Vibration with Ship Structure--《Journal of Jiangsu University of Science ...
With the purpose of reducing the vibration and noise of the ship,a floating raft installation for ship's air compressors is designed,including the determination of vibration isolator parameters,the design of raft structure.
-
The January 17, 1994 Northridge Earthquake: Effects on selected industrial facilities and lifelines
Emergency diesel generators, chillers, air handling units, and compressors experienced problems with attached lines when vibration isolators were not seismicallydesignedproperly.
-
Newport Introduces New VIBe - Vibration Isolation Baseplate For Microscopes
All VIBe units feature a black powder-coated steel plate and patented mechanical isolators that provide both vertical and horizontal vibration isolation, there are no air lines, compressors or other accessories needed to provide effective isolation performance.
-
Opposed Piston Engines
… turbo- charger that is also linked, via a gear train (probably 15–20:1 speed ratio), an over-running clutch, torsional vibration isolators , torque limiters, and cushion … … crankshaft, so that the compressor can be mechanically driven to provide air for starting and light …
-
A compact rotating dilution refrigerator
… rotating seal; (E) gas handling manifold; (F) computer; (G) compressed air storage tank; (H) mixture storage tank; (I) forepump; (J) helium compressor ; (K) turbo pump; (L) lift air pad mounted on a … … motors; (N) air spring vibration isolators ; (O) journal (centering) air …
-
Aeroacoustics Conferences > Acoustic Optimization of Rotor-Stator Interaction Noise by Trailing-Edge Blowing (AIAA 2013-2294)
… Schematic drawing of the TEB test facility (top) and compressor stage with pneumatic circuit (bottom): A centrifugal fan, B Vibration Isolator , C Muffler, D Screens/Honeycomb, E Contraction, F Compressor stage, G Microphones, H … … pressure source, 2 compressed air reservoir, 3 5/2 directional …
Indicates content that may require registration and/or purchase.