-
Supplier: FS-Curtis
Description: cylinder heads Long-lasting, corrosion-resistant crankshaft Reduces thermal stress for increased reliability Deep-finned cast-iron cylinders and cylinder head for cool operation Slow-turning pump increases pump life Industrial Design - The Most Robust Reciprocating Air
- Discharge / Operating Pressure: 22 to 22.5 psi
- Compressor Technology: Reciprocating Piston
-
Supplier: Ingersoll Rand Air Compressors
Description: 5, 7.5 and 10 HP Air Compressor - Electric Driven Duplex Reciprocating Compressor Ingersoll Rand duplex reciprocating air compressors offer two individual compressor pumps and two motors mounted on a single tank, providing 100% built-in backup or additional
-
Supplier: Haskel International LLC
Description: support, our pneumatic pumps are consistently recognized as the most reliable in the industry. Proven to be safe, robust, reliable, compact, and easy to maintain, Haskel pneumatic-driven liquid pumps provide a number of operational benefits: Safe pneumatic operation – no heat,
- Maximum Discharge Flow: 1.0296 to 2.112 GPM
- Maximum Discharge Pressure: 8,000 to 15,000 psi
- Horsepower: 10 HP
- Power Source: Air / Pneumatic
-
-
Supplier: FS-Curtis
Description: to plastic Value-Minded Industrial Design - Robust Performance At A Lower Cost. Provides higher pressures and longer life than single-stage pumps Follows the same world-class quality design standards as other FS-Curtis products Slow turning pump increases pump life Robust design
- Discharge / Operating Pressure: 24.8 to 25.4 psi
- Horse Power: 13 to 14 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: HAWE North America Inc.
Description: These hydraulic pumps are reciprocating, valve controlled plungerpumps. They are basically oscillating pneumatic/hydraulic pressureintensifiers which are available in three sizes. These pumps stopautomatically when the opposing forces on the pneumatic side of the piston are in
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Type: Hydraulic Pumps
- Power Source: None, Pump Only
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors Air-On-Line The Champion industrial strength solid cast iron compressor pumps are designed for rugged applications. Low operating speeds reduce the wear and extend the life of the compressor package. Every Air-On-Line
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 5.9 to 17.5 SCFM
- Horse Power: 1.5 to 9 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Interface Devices, Inc.
Description: The E-Series air driven pumps have a peak hydraulic horsepower output of 1.35 (1 kW) at 2/3 of stall pressure. Maximum air consumption is 29 scfm. These Air Driven Pumps are designed for fixed installation on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L)
- Maximum Discharge Pressure: 1,500 psi
- Horsepower: 1.35 HP
- Power Source: Air / Pneumatic, Hydraulic
- Features: Booster Pumps, Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps, Testing / Calibration Pumps
-
Description: Ingersoll Rand duplex reciprocating air compressors offer two individual compressor pumps and two motors mounted on a single tank, providing 100% built-in backup or additional air power for those larger capacity jobs. The Duplex is ideal in applications where available
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 34.2 to 70.4 SCFM
- Horse Power: 5 to 10 HP
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: SC Hydraulic Engineering Corporation
Description: determines the maximum outlet pressure. SC compact liquid pumps cycle automatically. When compressed air is first applied to the pump, it will cycle at its maximum speed producing maximum flow. At this stage, the pump is acting as a transfer pump filling the
- Maximum Discharge Flow: 0.16017299999999998 GPM
- Maximum Discharge Pressure: 15,600 psi
- Discharge Size: 0.4375 inch
- Power Source: Air / Pneumatic, Manual
-
Supplier: Mile-X Equipment, Inc.
Description: driven air compressors were designed to provide compressed air in remote locations or for emergency production line needs. Service trucks, as well, need a reliable compressor that will be suitable for your technician and the tools he will use. The Champion 8 through 23
-
Supplier: Hydraulic Institute (HI)
Description: This standard is for air-operated pumps and includes those positive displacement reciprocating pumps used for general liquid transfer, which are driven by means of a compressed gas (usually air) from an outside source. The pump may be designed with a
-
Supplier: McLellan
Description: Inside Story on McLellan Hydraulic Pumps Extensive field testing for years, in every kind of weather and terrain. When McLellan engineers became aware of the high failure rate in air operated pumps, they went to work to find a dependable and cost effective solution. The answer
- Pump Type: Hydraulic Pumps
-
Supplier: ISC Sales, Inc.
Description: Discover the advantages of ISC's broad range of energy efficient and reliable reciprocating compressors for refrigerators, freezers, air-conditioning, and commercial refrigeration applications. Reciprocating Compressors are one of the most widely used types of compressor. These
- Input Power: 93.26824260255063 watts
- Power Source: 115 / 60 / 1
- Features: Other
- Refrigerant Options: R134a
-
Supplier: ISC Sales, Inc.
Description: Discover the advantages of ISC's broad range of energy efficient and reliable reciprocating compressors for refrigerators, freezers, air-conditioning, and commercial refrigeration applications. Reciprocating Compressors are one of the most widely used types of compressor. These
- Input Power: 223.84378224612152 watts
- Power Source: 115 / 60 / 1
- Features: Other
- Refrigerant Options: R134a
-
Supplier: Gardner Denver, Inc.
Description: sector. Articulated Piston The articulated piston vacuum pump utilizes the same operating principle as a conventional car engine piston. The articulated piston transfers rotational energy from a motor pulley into a reciprocating motion used to compress air in a cylinder. As the
-
Supplier: Universal Air & Gas Products Corp.
Description: Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of air compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to 6000 psig and
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Description: oil-lubricated pump for solid, reliable performance. Belt-driven for quiet operation (75-80dBA), all models are equipped with a pressure switch, pressure gauge, regulator, safety valve, manual drain and six-foot power cord.
- Discharge / Operating Pressure: 1,335 to 135 psi
- Flow Capacity: 4.6 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors- Vacuum Pressure Lubricated, A-Series The A-series reputation has been built on quality, reliability and accessibility to all components. Products include air-cooled bare compressors, boosters and vacuum pumps. A-Series
- Ultimate Operating Vacuum: 125 torr
- Pumping Speed: 198 CFM
- Configuration: Individual Vacuum Pump
- Lubrication Style: Positive Pressure
-
Supplier: Haskel International LLC
Description: Haskel designs and manufactures gas boosters that are the industry benchmark for durability, safety and reliability. Used for virtually all industrial gases and ideal for gas pressure increases, high pressure gas transference, cylinder charging, and scavenging, Haskel pneumatic-driven gas
- Inlet / Suction Pressure: 25 to 25,000 psi
- Discharge / Operating Pressure: 300 to 25,000 psi
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
- Power Source: Air / Pneumatic
-
Supplier: Carlyle Compressor Company
Description: Carlyle's Twin Screw compressor is more than just another addition to the Carlyle family of compressors, it's a whole new concept in compressor technology. The revolutionary Twin Screw design packs all the performance of standard reciprocating compressors into a fraction of the space - and
- Construction: Screw
-
Supplier: Caterpillar Oil & Gas
Description: conformity for the entire package scope; radiator package, engine, and exhaust system fitted to sub-frame; air filter, fuel/water separator, remote oil filter installed and mounted; earth bonding per standard EN 60079- 14; 325 micron epoxy paint system, gear-driven two-cylinder
- Horse Power: 490 HP
- Displacement: 14.63363641869691 liters
- Fuel Type: Diesel
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: status and control) Cooling System Thermostat and housing — outlet vertical; jacket water pump — gear-driven, centrifugal; RH front water pump inlet; SCAC Exhaust System Right rear turbo exhaust, water cooled turbine housing, carbon steel exhaust manifold — wet Flywheels and
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
Find Suppliers by Category Top
Featured Products Top
-
pumps to a variety of prime movers, such as diesel / petrol engines, electric, air or hydraulic motors, they can also be used in the connection from prime mover to alternative driven parts i.e. gearboxes, generators, water or vacuum pumps etc. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Scroll compressors Rotary compressors Piston compressors Hermetic and semi-hermetic reciprocating compressors Air – conditioning Refrigeration Heat pump (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Scroll compressors Rotary compressors Piston compressors Hermetic and semi-hermetic reciprocating compressors Air – conditioning Refrigeration Heat pump (read more)
Browse Industrial Coatings Datasheets for GGB -
many oil and gas producers by delivering a wide array of optimized, power quality solutions. Oil producers use a variety of pumps in their operations that are driven by variable frequency drives, which introduce harmful harmonic distortion. Unmitigated harmonics can result in equipment damage, costly (read more)
Browse Line/Load Reactors Datasheets for MTE Corporation -
-60Vdc operating range. The 3-Phase inverters are suitable for testing 3-phase equipment in engineering labs, powering motor-driven equipment, pumps, air conditioners, air compressors and other industrial equipment. Key Specifications 6,000VA (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
installation in belt-driven systems. Its trapezoidal groove profile ensures strong friction with V-belts, improving transmission stability and efficiency. Core Engineering Advantages (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
The Effects of Water Hammer And Pulsations Quick closing valves, positive displacement pumps, and vertical pipe runs can create damaging pressure spikes, leading to blown diaphragms, seals (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
-speed dispersers, driven by a 15 HP motor and capable of speeds from 500 to 3,540 rpm, ensuring rapid powder incorporation and efficient deagglomeration. Vacuum mixing up to 29.5” Hg minimizes air entrapment and enhances finished product quality. The stainless steel type 304 vacuum hood (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
configurations for forced air heaters, heat pumps, condensers, cooling units, evaporators, chillers, electronics cooling, air handling and other applications. Rosenberg’s simple Modbus interface allows multiple networked fans to operate separately and at variable speeds to better balance (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Cartridges, Tubes, Syringes, Air-Less Pumps, Bottles or Custom containers. Less Product Waste Drastically Reduce/Eliminate Batch Mixing Changeover Time Space Saving Design SERVO driven Base Product & Additive dosing with recipe saving & recall (read more)
Browse Datasheets for Prosys
More Information Top
-
Structural modeling and analysis of FRP composite product subsystems—A systems approach
The various equipment involved in composite processing is resin injec- tion equipment or pumping system that includes pressure pot injection systems, reciprocating pneumatic pump, gear pumps, reciprocating air driven pumps , and hydraulic resin delivery systems especially for RTM, SRIM processes.
-
CR4 - Thread: Pumping 2 different liquid using 1 pump
Along the same line but for a lower volume intermittent service, I saw an air driven reciprocating pump with two pumping chambers, one for each ingredient.
-
CR4 - Thread: Pneumatics or Hydraulics?
There is an air driven pump which automatically reciprocates which would pump oil into a directional control valve, and on to the cylinder.
-
CR4 - Thread: What is a Hydraulic Air Pump
I have seen an air driven reciprocating piston hydraulic pump on equipment that had available compressed air.
-
Recanalization of aged venous thrombotic occlusions with the aid of a rheolytic system: An experimental study
The reciprocating , air - driven pump presses flush- ing solution from a 300-ml syringe into the supply channel.
-
Gas-induced damage in elastomeric composites
A compressed air - driven recipro- cating gas pump (Charles Madan, Altincham, UK) was used to pump the CO2 gas.
-
Dr. Willem J. Kolff: The Godfather of Artificial Organ Technologies (February 14, 1911–February 11, 2009)
(A) Norton at the bedside of the dog with a pneumati- cally actuated total artificial heart (TAH) driven by the reciprocat- ing air pump driver made by him (right and top) in 1961 (available at the International Center for Medical Technology Museum).
-
Regeneration of catalyst clay soils (Tonsil CO 610 G) by supercritical carbon dioxide
Liquid carbon dioxide was compressed by a high- pressure air driven oil-free reciprocating pump (Haskel, USA), allow- ing flow into a surge vessel to dampen the fluctuations generated by the operation of the pump, and then went to a preheating coil …
-
Thermal effects in polytetrafluoroethylene at high hydrostatic pressures
Hydrostatic pressures were achieved by using a 1-hp air compressor and an air - driven high pressure reciprocating pump .
-
Thermal effects in high density polyethylene and low density polyethylene at high hydrostatic pressures
Hydrostatic pressures were achieved by using a one horsepower air compressor and an air driven , high pressure reciprocating pump .
Indicates content that may require registration and/or purchase.