Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DynaQuip Controls
Description: The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MP series pneumatic actuators, these valves come standard with ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch
-
Supplier: Bonomi North America, Inc.
Description: 2.50" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Buna-N seats & 220VAC Ex-Proof Modulating Electric Actuator
- Valve Size: 2.5 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Butterfly Valves - 1" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve -- MEBFVSTCE-023-1Supplier: Bonomi North America, Inc.
Description: 1" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & 100-240VAC Positioning Metal Electric Actuator
- Valve Size: 1 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Media: Air, Gas, Water
-
-
Supplier: Bonomi North America, Inc.
Description: 2" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & 24V AC/DC Positioning Metal Electric Actuator in T6 Configuration
- Valve Size: 2 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Bonomi North America, Inc.
Description: 6" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Double Acting Pneumatic Actuator
- Valve Size: 6 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Kaeser Compressors, Inc.
Description: Protecting compressed air quality Compressed air treatment systems are designed for a certain rate of air flow which, when the system is operating at full load, pushes against the pressurized air in the air distribution network. However, should this resistance not
- Valve Size: 2 to 8 inch
- Pressure Rating: 232 psi
- Media Temperature: 140 F
- Media: Air, Compressed Air
-
Supplier: RS Components, Ltd.
Description: 3in. Wafer Pattern Butterfly
- Valve Size: 3 inch
- Pressure Rating: 232.06032 psi
- Media: Air
- Features: Butterfly Valves, Other
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Actuator Features • Million cycle design • Polished bore & low friction bearings • Visual indication • Blowout-proof shaft • Precision machined gears • Meets ASTM B117-73 (500 hours salt spray) Design & Materials: Valve lug body is PVC, disc is polypropylene. Seats (liners) and O-rings are
- Valve Size: 2 to 8 inch
- Pressure Rating: 60 psi
- Media: Air, Compressed Air
- Features: Butterfly Valves
-
Supplier: DynaQuip Controls
Description: The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch
-
Supplier: Kaeser Compressors, Inc.
Description: Protecting compressed air quality Compressed air treatment systems are designed for a certain rate of air flow which, when the system is operating at full load, pushes against the pressurized air in the air distribution network. However, should this resistance not
- Valve Size: 2.5 to 8 inch
- Pressure Rating: 232 psi
- Media Temperature: 400 F
- Media: Air, Compressed Air
-
Description: Description Size: 3”~72”(80 mm ~1800mm) Temperature Range: -196℃~550℃ (320℉~1022℉) Pressure Rating: ANSI 150/300/600/900LB Feature: 1. One-piece shaft and dust-proof seal design. 2. Life cycles may be up to 50,000 cycles with no jamming and packing adjustment. 3. Triple-Offset butterfly
- Media: Air, Steam
- Features: Butterfly Valves, Directional Valves
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI, BS, DIN, JIS, MSS SP Size range: from 1/2 inch
- Valve Size: 0.5 to 64 inch
- Features: ANSI, Angle Valves, Ball / Disk Check Valves, Ball Valves, Butterfly Valves, Check Valves, Foot Valves, Gate / Knife Valves, Globe Valves, Plug Valves
- Agency: API, DIN
- Media: Air
-
Supplier: Assured Automation
Description: Description: The STW/STL is a resilient seated 125/150, ductile iron, high performance wafer style (STW) or lug style (STL) butterfly valve available with either BUNA-N or EPDM seats and a choice of disc materials (316SS, nickel plated ductile iron, or bronze). It can be equipped with
- Valve Size: 2 to 12 inch
- Pressure Rating: 225 psi
- Flow (Cv): 8 to 7,350
- Number of Ports/Ways: 2
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: valve (pulsation valve) PN 3200 with hydraulic actuator and electronic controller for use in low-density polyethylene plants Ball-type non-return valves, non-return valves with tearshaped cone or standard plate Safety valves, overflow valves Pressure gauge
- Media: Air, Gas, Water
- Features: Angle Valves, Butterfly Valves, Check Valves, Control Valves, Diaphragm Valves, Globe Valves, Piston Valves, Pressure Relief Valves
-
Supplier: XOMOX (A Crane Co. Company)
Description: XOMOX offers a broad range of high performance butterfly valves to handle virtually any process application. Available to fit ASME (ANSI) or DIN piping systems in pressure classes 150, 300 and 600 (PN 10/16, PN 25/40, and PN63/100). Standard valves are offered with soft (PTFE)
- Valve Size: 30 inch
- Media Temperature: -20 to 1,000 F
- Flow (Cv): 38,838
- Number of Ports/Ways: 2
-
Supplier: World-Valve B.V.
Description: The damper butterfly valves are designed for on/off and regulating service of gas and air flow. Available in wafertype and double flanged executions Standardized actuation flange Centric shaft position Shaft in PTFE/graphite bearings Max.leakage class: III = 10-³ x nominal
- Valve Size: 1.968505 to 78.7402 inch
- Pressure Rating: 7.251885 to 29.00754 psi
- Media Temperature: 1,112 F
- Media: Air, Gas
-
Supplier: Mueller Steam Specialty
Description: These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity
- Valve Size: 14 to 18 inch
- Pressure Rating: 150 psi
- Media Temperature: 100 F
- Number of Ports/Ways: 2
-
Supplier: Victaulic Co. of America
Description: GROOVED TYPE 5 INCH NOMINAL SIZE 5 NOMINAL SIZE - DECIMAL 5 NOMINAL SIZE - FRACTIONAL AIR WITH OIL VAPOR, MINERAL OIL, PETROLEUM PRODUCT, VEGETABLE OIL APPLICATION -20 TO 180 DEG F TEMPERATURE RATING BUBBLE TIGHT SHUT-OFF INCLUSIONS/FEATURES ELECTROPLATED CARBON STEEL BODY MATERIAL 200 PSI
- Valve Size: 5 inch
- Pressure Rating: 200 psi
- Media: Air, Gasoline / Diesel Fuel
- Features: Butterfly Valves
-
Supplier: Radwell International
Description: BUTTERFLY VALVE, PNEUMATIC ACTUATOR, 10BAR/145PSIG MAX, 3INCH, . FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Butterfly Valves
- Actuation: Pneumatic
-
Supplier: BI-TORQ® Valve Automation
Description: FEATURES Durable cast iron gear operators Mounting kits available to mount gears to valves with non-ISO mounts Cast handwheels and chainwheel options
- Valve Size: 2 to 12 inch
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Hot Water, Water
- Connection Description: Bolt Flange
-
Supplier: Mueller Steam Specialty
Description: These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity
- Valve Size: 14 to 36 inch
- Pressure Rating: 150 psi
- Media Temperature: 150 F
- Number of Ports/Ways: 2
-
Supplier: KZVALVE
Description: The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 2" and 3" cast iron valves • 4" and 5" aluminum valves • Disk: 316 stainless steel • Stem:
- Valve Size: 3 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Flow (Cv): 720
-
Supplier: KZVALVE
Description: The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 2" and 3" cast iron valves • 4" and 5" aluminum valves • Disk: 316 stainless steel • Stem:
- Valve Size: 5 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2
- Flow (Cv): 2,192
-
Supplier: BI-TORQ® Valve Automation
Description: butterfly valves, actuators, tees and full mounting hardware. As is the case with all of our automated products, we will assemble and test the complete package for your convenience.
- Valve Size: 2 to 12 inch
- Number of Ports/Ways: 3
- Media: Air, Cold Water, Compressed Air, Ground Water, Hot Water, Potable Water, Salt Water, Wastewater, Water
- Connection Description: Bolt Flange
-
Supplier: Mueller Steam Specialty
Description: These soft-seated butterfly valves are designed for a variety of general applications in the control of water, air, oil, gases, and corrosive media. They are equally effective for on-off, throttling, or isolation service requirements. Series 88 is designed for dead-end service
- Pressure Rating: 150 psi
- Media Temperature: 100 F
- Number of Ports/Ways: 2
- Media: Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, LP - Gas, Natural Gas, Potable Water, Salt Water, Sour Gas, Specialty / Corrosive Gases, Wastewater, Water
-
Supplier: KZVALVE
Description: 2" Cast iron butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 150 psi at 70° F
- Valve Size: 3 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media: Air, Gas, Water
-
Supplier: Mueller Steam Specialty
Description: These soft-seated butterfly valves are designed for a variety of general applications in the control of water, air, oil, gases, and corrosive media. They are equally effective for on-off, throttling, or isolation service requirements. Series 87 is well suited for higher velocity
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 to 200 psi
- Media Temperature: 150 to 200 F
- Number of Ports/Ways: 2
-
Supplier: BI-TORQ® Valve Automation
Description: Manual Wafer and Lug Butterfly Valve Features Wafer or lug style cast iron butterfly valves 2-8": with lever, 10" & 12" with gear opeator Standard stainless steel disc and stem Standard 10-position locking handle Cast iron gears available ISO direct mount for easy
- Valve Size: 2 to 8 inch
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Hot Water, Water
- Connection Description: Bolt Flange
Find Suppliers by Category Top
Featured Products Top
-
eliminate cyclonic flow. The result is an extremely accurate air flow measurement, even in large rectangular ducts. ACCURACY: The DSV utilizes an array of patented VAP3® Pitot for maximum accuracy. EASY (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
Duct heaters are used in air ducts to heat air at various flows and temperatures. Suitable for high temperatures, these durable heaters are ruggedly designed for the toughest applications. Duct heaters come in a wide range of sizes, lengths and watt densities. (read more)
Browse Air Heaters Datasheets for Gaumer Process -
The High Beta® Process Flow Conditioner is specifically designed for industrial process applications where the expansive straight duct runs needed for ideal accurate flow measurement are not present. Where Flow Conditioning Is Needed Air flow measurement is most (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
The High Beta® Process Flow Conditioner is specifically designed for industrial process applications where the expansive straight duct runs needed for ideal accurate flow measurement are not present. Where Flow Conditioning Is Needed Air flow measurement is most (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
Eastern Instruments' VAP Pitots have a unique Velocity Averaging and Parallel Plate proprietary design. When inserted into air flow ducts, VAP3® Pitots provide an accurate differential pressure output that allows (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
accurate air flow measurement in any location where ice build up is present, including in ducts that see temperatures down to -22 F (-30 C). Some applications include, the surrounding areas of cooling towers and in locations that are prone to freezing rain. Some of the Heated Pitots' features (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
airflow control loop. Air flow is at its most accurate when the flow being measured has no turbulent, reverse, or cyclonic flow patterns and is evenly profiled across the duct at the measurement point. Typically, a flow conditioner, such as the High Beta from Eastern Instruments, is required to alleviate (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
The QVT is a loop powered microprocessor based multivariable smart transmitter, which will simultaneously measure the differential pressure, absolute pressure, and temperature of air within your duct. It provides a live density computation and mass flow rate computation, which is compensated for (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
thermal energy as it cycles from a solid to a liquid state, greatly enhancing energy efficiency. The PCM module is 98% denser than conventional storage media. This, combined with topside air exhaust, creates a smaller overall footprint for the dryer. TF dryers also feature a variable (read more)
Browse Compressed Air Dryers Datasheets for Kaeser Compressors, Inc. -
footprint to fit on all enclosures and in confined areas Top, side or front (door) mount models available Maintain temperature between 80 - 90 deg F Supplied with air filter and ducting kit Maintains slight pressurization in the enclosure UL Listed and UL Classified (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec
Conduct Research Top
-
Butterfly Valves in Compressed Air & Vacuum Services
Because a butterfly valve uses a disc to control flow, much like a damper in a duct system, some people occasionally want to use it to control the flow of compressed air and other gases, or for vacuum service. Will it work in these no-liquid applications? For the most part the answer will be yes
More Information Top
-
Cutting Tool Engineering | October 2012 | Cover Story | Making it manufacturable
This new air - duct butterfly - valve assembly, designed with DFM software tools, is manufactured from round aluminum stock with a near-net diameter and has a seal design with wide tolerances, reasonable surface finishes and an angled seating arrangement.
-
http://dspace.mit.edu/bitstream/handle/1721.1/61447/HTL_TR_1969_065.pdf?sequence=1
butterfly valve inside the air duct .
-
A branch bag and CO 2 control system for long‐term CO 2 enrichment of mature Sitka spruce [ Picea sitchensis (Bong.) Carr.]
The CO2 is injected into the air duct just after the butterfly valve and close to the fan housing.
-
Safety analysis report for Livermore Pool Type Reactor
The building is sealed by closing butterfly valves in the air conditioning ducts and the exhaust duct on the roof.
-
An oven explosion: Lessons learned on PSM applications
We had noted that the butterfly valve in the com- bustion air duct was mostly closed.
Indicates content that may require registration and/or purchase.