Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Pfannenberg
Description: The PKS 313X series Air/Air Heat Exchangers use Pfannenberg’s Kinetic System™ next generation cooling to exchange and remove heat from an electrical enclosure. This is a perfect solution when concerned with the open loop Filterfan® designs that don’t prevent corrosive gas or
- Application / Industry: Aerospace, Electronics / Power Supply Cooling, Food and Beverage Processing, HVAC, Marine / Shipboard, Oil Heating / Cooling
- Features: Other
- Primary Material: Steel
- Connection Options: Tubular / Tube Fitting
-
Supplier: Thermal Edge, Inc.
Description: Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics.The Thermal Edge Air to
- Technology: Air-Cooled
- Primary Material: Aluminum
- Application / Industry: Chemical Processing, Food and Beverage Processing
- Construction Features: NEMA Rated
-
Supplier: Ambrell Induction Heating Solutions
Description: This water to water heat exchanger isolates the clean water required by the induction system from the plant cooling water. The electromagnetic field generated by an induction coil will interact with dissolved minerals (especially iron) in the cooling water, causing them to come out of
- Liquid Flow Rate: 1.1 GPM
- Maximum Working Pressure: 45 psi
- Technology: Air-Cooled
-
-
Supplier: HVACQuick.com
Description: air exchanger works efficiently at renewing indoor air and gets rid of problem-causing excess moisture. Fantech air exchangers never require lubrication and have a 7-year limited warranty. Remaining components have a 5-year limited warranty. 125 CFM.
-
Supplier: Accuris
Description: Air to air heat exchanger
-
Supplier: Surface Combustion, Inc.
Description: Air Past The ENDOQUENCH Heat Exchanger Easy Maintenance Finned Tube Assemblies For Rapid Gas Cooling Stainless Steel Tubes Resist Carburization And Oxidation Of Tube Surfaces Filtered Cooling Air Inlet Aluminum Filters Can Be Cleaned And Re-Used
-
Supplier: Ambrell Induction Heating Solutions
Description: If there is no plant-wide cooling system, a stand-alone refrigerated chiller is often a good solution for a closed-loop cooling system for your induction heating system and will be an economical solution up to cooling power requirements of 90 kW. Chillers are available from Ambrell for cooling
- Liquid Flow Rate: 6 to 185 GPM
- Maximum Working Pressure: 380 psi
- Technology: Air-Cooled
- Primary Material: Aluminum
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Heat Exchangers offer several enclosure cooling benefits including simple reliable performance and operation, low maintenance, and energy efficiency. By combining powerful forced-convection cooling with the advantages of a closed-loop airflow system, Kooltronic Heat
- Application / Industry: HVAC
- Primary Material: Stainless Steel
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Heat Exchangers offer several enclosure cooling benefits including simple reliable performance and operation, low maintenance, and energy efficiency. By combining powerful forced-convection cooling with the advantages of a closed-loop airflow system, Kooltronic Heat
- Application / Industry: HVAC
- Primary Material: Stainless Steel
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Heat Exchangers offer several enclosure cooling benefits including simple reliable performance and operation, low maintenance, and energy efficiency. By combining powerful forced-convection cooling with the advantages of a closed-loop airflow system, Kooltronic Heat
- Application / Industry: HVAC
- Primary Material: Stainless Steel
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Heat Exchangers offer several enclosure cooling benefits including simple reliable performance and operation, low maintenance, and energy efficiency. By combining powerful forced-convection cooling with the advantages of a closed-loop airflow system, Kooltronic Heat
- Application / Industry: HVAC
- Primary Material: Stainless Steel
-
Supplier: Rittal North America LLC
Description: Fully wired wall-mounted heat exchanger unit with controller and digital temperature display.
- Gas / Air Flow Rate: 500.0805 to 555.97185 SCFM
- Temperature Range: 23 to 131 F
-
Supplier: Accuris
Description: Air Cooled Heat Exchangers
-
Supplier: Accuris
Description: SPECIFICATION FOR AIR EXCHANGE COOLERS FOR PACKAGED COMPRESSOR UNITS
-
Supplier: Pfannenberg
Description: Our PWS 7332 SS (NEMA Type 12/3R/4/4x) Advantage Series Air/Water Heat Exchangers is compatible with existing popular PWS 7000 series units still in the field. Installation is service friendly requiring no elaborate reworking of the mounting cutout. Need a cool liquid source? Pair this
- Liquid Flow Rate: 0.8833333333333333 GPM
- Gas / Air Flow Rate: 153 SCFM
- Maximum Working Pressure: 14.50377 to 145.0377 psi
- Temperature Range: 34 to 95 F
-
Supplier: SWEP North America
Description: B12 Air-dryer combines cooling, condensing and heat recovery in one exchanger for high flow rates (12 Nm3/h). B12 Air-dryer combines extreme compactness with high heat transfer capacity in applications imposing high demands on dry, clean and conditioned air. The product
- Maximum Working Pressure: 653 psi
- Temperature Range: -321 to 437 F
- Connection Options: NPT, Solder
- Features: Other
-
Supplier: Accuris
Description: Bulletin Data Sheet for the Design of Air Exchange Coolers
-
Supplier: Hammond Manufacturing Company Inc.
Description: Description Designed for indoor applications. Air to air heat exchangers provide superior technology when there is a lower surrounding air temperature compared to the target internal temperature (difference of at least 10°C/18°F). Closed loop cooling ensures clean
-
Supplier: Dry Coolers, Inc.
Description: has been used in systems producing: Fan Bearings Roller Hearths Jackets Seals Exchangers The Spot•Cooler is a compact, closed-loop cooling system that will protect your equipment from scale build up and prevent premature failure. The system uses zero water once it has been put into operation.
-
Supplier: Ambrell Induction Heating Solutions
Description: This water to water heat exchanger isolates the clean water required by the induction system from the plant cooling water. The electromagnetic field generated by an induction coil will interact with dissolved minerals (especially iron) in the cooling water, causing them to come out of
- Cooling Capacity: 1.6 kW
- Process Flow: 1.1 GPM
- Process Pressure: 45 psi
- Reservoir Capacity: 3 gallons
-
Supplier: Rittal North America LLC
Description: Temperature-dependent speed control to reduce noise and save energy in part-load operation.
-
Supplier: SAE International
Description: These recommendations are written to cover the subject of engine exhaust gas to air type heat exchangers under the following classifications:
-
Supplier: SAE International
Description: These recommendations are written to cover the subject of engine exhaust gas to air type heat exchangers under the following classifications:
-
Supplier: Newark, An Avnet Company
Description: AIR/AIR HEAT EXCHANGER 45W/C 115V 4X - STAINLESS STEEL ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: AIR/AIR HEAT EXCHANGER 100W/C 115V 4X - STAINLESS STEEL ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: AIR/AIR HEAT EXCHANGER 65W/C 115V 4X - STAINLESS STEEL ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: AIR/AIR HEAT EXCHANGER 150W/C 460V 4X - STAINLESS STEEL ROHS COMPLIANT: YES
-
Supplier: ASME Standards and Certification
Description: limited to, the testing of mechanical draft heat exchangers, of both the forced draft and induced draft types, natural draft heat exchangers, and fan assisted natural draft heat exchangers. From a heat transfer surface standpoint, this Code covers all tube bundle orientations,
-
Supplier: ASME
Description: limited to, the testing of mechanical draft heat exchangers, of both the forced draft and induced draft types, natural draft heat exchangers, and fan assisted natural draft heat exchangers. From a heat transfer surface standpoint, this Code covers all tube bundle orientations,
-
Supplier: IHS ESDU
Description: ESDU 94043 extends the information in ESDU 92013 which, when an air-cooled exchanger is found appropriate and is costed, provides the results for a datum design 40 ft (12.2 m) long with G-fins and 1 in (25 mm) diameter tube operating at a noise level of 85 dBa. It provides factors
-
Supplier: Central Air Compressor Co.
Description: 100 SCFM to 2250 SCFM The GTX cycling refrigerated air dryer uses a fully loaded refrigeration system to store energy in the Trans-Temp energy cell during low load periods. When the energy cell reaches maximum charge, the refrigeration compressor cycles off. Saving you cost of energy. 5 year
- Drying Capacity: 5 to 4,000 SCFM
- Dryer Technology: Refrigerated
-
Supplier: Boyd
Description: Aavid heat exchangers are available in three common types: air to air, liquid to air, and liquid to liquid. Aavid, being the industry expert, additionally configures unique phase change heat exchangers. Aavid heat exchangers incorporate a wide range of
-
Description: Air quality -- Exchange of data -- Part 2: Condensed data format
-
Supplier: CSA Group
Description: ISO 13706:2011 gives requirements and recommendations for the design, materials, fabrication, inspection, testing and preparation for shipment of air-cooled heat exchangers for use in the petroleum, petrochemical and natural gas industries. ISO 13706:2011 is applicable to
-
Description: ISO 13706:2011 gives requirements and recommendations for the design, materials, fabrication, inspection, testing and preparation for shipment of air-cooled heat exchangers for use in the petroleum, petrochemical and natural gas industries. ISO 13706:2011 is applicable to
Find Suppliers by Category Top
Featured Products Top
-
McElroy produces the finest finned tube manufacturing equipment in the world. These machines offer the versatility, speed, durability and efficiency required to maximize the potential of your finned tube manufacturing operations.
(read more)
Browse Tube Mills and Pipe Mills Datasheets for McElroy Manufacturing, Inc. -
USUSTK introduces a custom copper tube-fin liquid-to-air heat exchanger designed to transfer heat from a circulating liquid loop to forced airflow. Copper tubes carry the cooling liquid through the core, while densely arranged copper fins increase the air-side heat (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
. Applications Transcritical CO2 refrigeration CO2 gas cooling High-pressure air conditioning Industrial refrigeration and heat recovery Manufacturing Capability HEXNOVAS Heat Exchanger Technology (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
standstill. To prevent this from happening, we at Busch have invented air conditioning for the vacuum pump: An efficient indirect water cooling system with an automatically connected heat exchanger. It independently maintains the temperature at the ideal level for the process. So that the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
example, methane or petroleum vapors), hydrogen sulfide and oxygen and offers sampling in high-moisture environments and poor access areas. Additional features offer compliance with other NFPA codes. The system also is designed to accept samples from NEC Class I, Div. 2 areas from wet wells with open channels that have hazardous classification reduced by the proper amount of air exchanges required. (read more)
Browse Gas Instruments Datasheets for MSA Safety -
Pressure spikes or high return flows can make the main hydraulic return line unsuitable for a heat exchanger. An off-line air blast cooler provides a separate route for circulating and cooling the oil. The GA (read more)
Browse Heat Exchangers Datasheets for jbj Techniques Limited -
capability, helping battery packs maintain safe and reliable operation. During normal operation, the vent membrane allows air exchange while preventing moisture and contaminants from entering the enclosure. Under abnormal conditions, the pressure relief function helps release internal gas buildup to (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
Fuel cells, microturbines and batteries use chemically etched components in a number of ways: proton exchange membranes fuel plates and flow channels heat exchangers air bearings anode grids Renewable energy (read more)
Browse Electrochemical, Photochemical, and Chemical Milling Services Datasheets for Conard Corporation (The) -
Breathable Membrane Technology allowing air exchange while blocking water and contaminants (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
. Contaminant Protection Blocks dust, dirt, and liquid intrusion while allowing air exchange (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited
Conduct Research Top
-
What is an Air to Air Heat Exchanger?
An air-to-air heat exchanger uses a specialized heat transfer element and two separate airflows to remove heat from an electrical enclosure. In this closed-loop enclosure cooling system, the air surrounding components is passed through either a coil with refrigerant or a convoluted metal foil
-
The unique AKIII enclosure with patented air ventilation system
The Altech AKIII industrial enclosure has a patented air ventilation system that eliminates condensation while preserving the high protection class IP65. Occurring condensation is transported out of the enclosure immediately via air exchange. The continuous and high air exchange allows the interior
-
What is a Water to Air Heat Exchanger?
A water-to-air heat exchanger uses a steady supply of water to dissipate heat within an electrical enclosure or equipment cabinet. In this type of cooling system, water is circulated through a finned-tube coil. As heated air from the enclosure passes through the coil, the water absorbs the heat
-
Heat Exchangers vs. Air Conditioning, The Optimal Choice for Cooling Electronics
Technological advancements are changing traditional approaches to electronic waste heat. dissipation: air conditioning, compressed air and heat exchangers.
-
Patented Vane Exchange Feature on the DEPRAG Basic Line Air Motors
Good things come to those who wait, but time costs money - especially concerning maintenance. work, where in fact simple solutions can be employed to speed things up. The engineers at. DEPRAG SCHULZ GMBH u. CO. have therefore developed the BASIC LINE air vane motor with a. particularly attractive
-
Air-Cooled Heat Exchangers and Cooling Towers: Thermal-Flow Performance Evaluation and Design, Volume II
Air-Cooled Heat Exchangers and Cooling Towers: Thermal-Flow Performance Evaluation and Design, Volume II. Providing modern analytical and empirical tools, this detailed and comprehensive book presents modern practice and theory relevant to the thermal-flow performance evaluation, design
-
Air-Cooled Heat Exchangers and Cooling Towers: Thermal-Flow Performance Evaluation and Design, Volume 1
Air-Cooled Heat Exchangers and Cooling Towers: Thermal-Flow Performance Evaluation and Design, Volume 1. Providing modern analytical and empirical tools used to evaluate the thermal-flow performance and design of air-cooled heat exchangers and cooling towers, this text shows how to prepare improved
-
Application Example - Combined Chiller & Air/Water Heat Exchanger for Industrial Laundry
German manufacturer setting up a industrial laundry system for an airport in the Middle East needed to cool the electronic components that controlled the laundry system. When the washing machine drums were opened, the humidity increased and the ambient air within the facility reached temperatures
-
Application Example - PWS Air/Water Heat Exchanger for Food and Beverage
Most of the OEM equipment installed in the bakery called for air conditioners to cool the drives, PLCs and additional electronics. Most times ACs can be a convenient and effective method for cooling electronics, except when located in dusty, humid areas within the plant.
-
When Is the Ambient Temperature Too Hot to Rely on Air to Air Heat Exchangers for Enclosure Cooling?
When you are looking for an efficient method for enclosure cooling, a heat exchanger is a good solution for a few different reasons. Not only is a heat exchanger energy efficient, but it allows you to maintain a completely closed loop enclosure cooling solution. The way a heat exchanger operates
-
Sizing a Heat Exchanger for Cold Plate Applications
In many liquid cooling loops, the heat that is picked up by a cold plate is rejected to the ambient air via a heat exchanger. Figure 1 shows a typical liquid cooling loop, consisting of a cold plate (CP), pump, and heat exchanger (HX) connected by hoses or tubing. Since the components are part
-
Power Plant Air Cooled Heat Exchangers
Project Goal. Provide a dependable cooling option with low operating costs.
-
Air-to-Air Heat Exchanger Provides Plant Heat and Big Savings
A food processing facility installed a new Regenerative Thermal Oxidizer (RTO) for odor control from its roasting operation. The oxidizer was designed for 95% thermal rate of efficiency and included supplemental fuel injection (SFI) which is used during low VOC loading conditions, to help save fuel
-
Air-to-Water Heat Exchanger Reduces Operating Costs by $120,000 per Year
A pharmaceutical company had a 5,000 SCFM oxidizer that they were looking to relocate to another facility across the United States. The destruction efficiency rate and heat recovery expectation at the new location differed from the original design conditions at the current facility.
-
Application Example - Custom Air/Water Heat Exchanger for Automotive Industry
An automotive OEM machine builder required a specific cooling solution that integrates into the electrical cabinets that house the controls for the their milling and turning equipment.
More Information Top
-
Vehicle Thermal Management Systems (VTMS 6)
At present, the industrial vehicles cabin heating in parking or overnight conditions is provided either by the dashboard water-glycol-to- air exchanger when an auxiliary gasoline burner wanns water-glycol. or by an additional air heater.
Indicates content that may require registration and/or purchase.