-
Supplier: Honeywell Sensing & IoT
Description: designed to measure mass flow of air and other non-corrosive gases. Standard flow ranges are 10 SLPM, 15 SLPM, 20 SLPM, 50 SLPM, 100 SLPM, 200 SLPM or 300 SLPM, with custom flow ranges available. The sensors are fully
- Air Volume Flow Rate Range: 0 to 0.706214689265537 SCFM
- Operating Temperature: -4 to 158 F
- Measurement Type: Air Volumetric Flow
- Mounting: Fixtured or Permanent
-
Supplier: Honeywell Sensing & IoT
Description: designed to measure mass flow of air and other non-corrosive gases. Standard flow ranges are 10 SLPM, 15 SLPM, 20 SLPM, 50 SLPM, 100 SLPM, 200 SLPM or 300 SLPM, with custom flow ranges available. The sensors are fully
- Air Volume Flow Rate Range: 0 to 7.06214689265537 SCFM
- Operating Temperature: -4 to 158 F
- Measurement Type: Air Volumetric Flow
- Mounting: Fixtured or Permanent
-
Supplier: Honeywell Sensing & IoT
Description: designed to measure mass flow of air and other non-corrosive gases. Standard flow ranges are 10 SLPM, 15 SLPM, 20 SLPM, 50 SLPM, 100 SLPM, 200 SLPM or 300 SLPM, with custom flow ranges available. The sensors are fully
- Air Volume Flow Rate Range: 0 to 0.353107344632768 SCFM
- Operating Temperature: -4 to 158 F
- Measurement Type: Air Volumetric Flow
- Mounting: Fixtured or Permanent
-
-
Supplier: Honeywell Sensing & IoT
Description: designed to measure mass flow of air and other non-corrosive gases. Standard flow ranges are 10 SLPM, 15 SLPM, 20 SLPM, 50 SLPM, 100 SLPM, 200 SLPM or 300 SLPM, with custom flow ranges available. The sensors are fully
- Air Volume Flow Rate Range: 0 to 10.5932203389831 SCFM
- Operating Temperature: -4 to 158 F
- Measurement Type: Air Volumetric Flow
- Mounting: Fixtured or Permanent
-
Supplier: Vortec
Description: Air Flow Amplifiers deliver a large airflow for conveying, drying, cooling or ventilation. These high flow, bladeless blowers have no moving parts so they are inherently safe. They amplify compressed air volumes by 12 – 20 fold in ducted applications and up to 60 fold in
- Air Flow Rate: 32 to 2,300 SCFM
- Material of Construction: Aluminum, Stainless Steel
- Environment: Clean Air / Gas
- Applications / Use: Materials Handling / Pneumatics
-
Supplier: DigiKey
Description: SENSOR FLOW AIR/GAS 0~20 SLPM
-
Supplier: DigiKey
Description: SENSOR FLOW AIR 200 SLPM
- Operating Temperature: -4 to 158 F
- Process Media Type: Gas
-
Supplier: Powell Electronics, Inc.
Description: GAS MASS FLOW CONTRL 5 SLPM
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MASS THERMAL FLOW METER, 11PSIG, IN-LINE, 125 SLPM/AIR , 500PSIG MAX. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MASS FLOW CONTROLLER, RANGE 0-20, UNITS SLPM, LFE, .040 ORIFICE, AIR, OUTPUT 10MA, STP 70F, 500 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Kelly Pneumatics, Inc.
Description: current density of the environment and back pressure in the system. Specifications Supported Media Air, Oxygen and Nitrogen Flow Range 0 to 300 SLPM of Air Flow Accuracy 2% of reading or 0.05 SLPM, whichever is greater, at 70 °F and 14.7 psia Flow
- Operating Temperature: 32 to 122 F
- Operating Pressure: 250 psi
- Media Temperature: 32 to 122 F
- Media Temperature Range: 32 to 122 F
-
Description: TESCOM™ DG Series single-stage regulator provides a compact size with high flow capability from 5-2000 SCFM [141-56633 SLPM]. The large diaphragm and balanced main valve design provide low droop (larger usable flow range) than competitive designs. Available in spring or
- Valve Size: 1 to 1.5 inch
- Flow (Cv): 10
- Pressure Rating: 300 psi
- Media Temperature: -10 to 165 F
-
Supplier: Aalborg Instruments
Description: Design Features digital and analog modes operate programmable flow configurations available flow ranges starting from 0 to 10 sccm up to 0 to 100 slpm maximum pressure of 1000 psig (70 bars) multi-drop capability of up to 256 units stores calibration data for up to 10 gases
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 2 ±% FS
- Control Signal: Analog Voltage, Current Loop
-
Supplier: Siargo Ltd.
Description: of 3 mm. This sensor has a low cost package that have a very low pressure loss while it can measure air flow up to 5 SLPM. Applications include leakage detection, particle counter, and analytical instrumentation. FS4008 can be configured to measure flow up to 50
- Operating Temperature: 14 to 131 F
- Process Media Type: Gas
- Features: In-line
- Interface Options: Serial / Digital
-
Supplier: Sierra Instruments, Inc.
Description: pressure fluctuations, gas mass flow control with Sierra's SmartTrak 100 is direct and unequivocal. Available in any flow range you specify up to 1000 slpm and higher, SmartTrak is CE approved, comes in various sizes, industrial waterproof enclosures, operating pressures and
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 1 ±% FS
- Interface: Computer Programmable, Digital Front Panel
-
Supplier: Siargo Ltd.
Description: flow assembly, leak detection, HVAC control, clean room air flow or nitrogen flush monitor and control, environmental equipments such as air sampler, analytical instrumentation such as GC spectrometer, etc. FS5001 sensors can be configured to measure flow full
- Operating Temperature: -4 to 158 F
- Process Media Type: Gas
- Features: In-line
- Interface Options: Serial / Digital
-
Supplier: Sierra Instruments, Inc.
Description: Accuracy of ± 2.0% of full scale; ranges > 200 SLPM ± 3.0% of full scale High Accuracy ± 1.0% of full scale up to 50 SLPM Repeatability ± 0.5% of full scale Flow ranges from 0 to 500 slpm (nlpm) Max. 300 msec (depending on filter settings) External power +8...30 Vdc
- Pressure Rating: 3 to 160 psi
- Media Temperature: 32 to 122 F
- Number of Ports/Ways: 2
- Media: Air, Breathable Air, Gas, High Purity Gas, LP - Gas
-
Supplier: Kelly Pneumatics, Inc.
Description: dynamic changes in outlet flow rates. By utilizing either an externally supplied dynamic/static input signal or an on-board adjustable set-point value, the High Flow Precision Regulator provides exceptional closed-loop, proportional, output pressure control characteristics. This
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
Supplier: Brooks Instrument
Description: Pa.m3/s (10-10 atm.cc/s) He) Wide flow range (0.003 – 100 slpm) High-purity VAR 316L Stainless Steel Particulate-free Helium leak check ports Normally closed valve (normally open valve optional) Electrically-activated valve override Low command flow cutoff TTL compatible “valve
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 1 ±% FS
- Control Signal: Analog Voltage
-
Supplier: Sierra Instruments, Inc.
Description: RedySmart thermal mass flow meters and mass flow controllers with ultra-stable no-drift CMOS (Complementary Metal Oxide Semiconductor) sensor are ideal for BioPharm OEMs with its modular design, cabling system, compact footprint, easy integration into a multi-unit gas mixing block and
- Pipe Diameter: 0.125 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 17.65536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: Brooks Instrument
Description: repeatability depending on the model. Sho-Rate™ 1250/1255 flow meters offer a durable, cost-effective design to meet OEM requirements for systems requiring metering and analyzer integrators. Features Flow Ranges: Air: Up to 140 scfh / 63 slpm Water: Up to 34 gph / 2000
- Gas Volumetric Flow Rate: 3.4 to 15 SCFM
- Operating Temperature: 250 F
- Operating Pressure: 200 psi
- Media Temperature: 250 F
-
Description: TESCOM™ SG3 Series is a compact, lightweight, high purity single-stage regulator for specialty, flammable and industrial gas flows of 5-200 SCFM / 141-5600 SLPM. Sensitive, extra long-life metal diaphragm ensures gas purity and integrity. Exceptionally low decaying inlet characteristic
- Controlled Pressure Range: 14.50377 to 249.464844 psi
- Regulator Size: 0.5 inch
- Valve Size: 0.5 inch
- Number of Ports/Ways: 5
-
Supplier: Aalborg Instruments
Description: Design Features rigid compact construction dual rotatable direct reading scales for air and water graduations reflect both metric and English systems vertical in-line or panel mount versions available flow ranges from 4 to 20 LPM water and 140 to 900 SLPM air
- Pipe Diameter: 0.375 inch
- Gas Volumetric Flow Rate: 31.7796610169492 SCFM
- Operating Temperature: 250 F
- Operating Pressure: 0 to 150 psi
-
Supplier: OMEGA Engineering, Inc.
Description: Incorporating traditional variable area precision glass technology, these rugged PTFE flow meters offer accurate and economical solutions to medium flow range measurements. FLD1000/FLD2000 are designed with unique rotatable scales of dual air-water direct reading graduations
- Pipe Diameter: 0.375 inch
- Gas Volumetric Flow Rate: 5 to 31.7796610169492 SCFM
- Operating Temperature: 150.8 F
- Operating Pressure: 150 psi
-
Supplier: Nex Flow Air Products Corp.
Description: range from approximately minus 30ºF to room temperature and can be easily set with a thermometer. The Frigid-X Adjustable Spot Cooler System comes with three brass generators for flow rate adjustment - 15 SCFM (425 SLPM), 25 SCFM (708 SLPM) and 30 SCFM (850 SLPM)
-
Supplier: Nex Flow Air Products Corp.
Description: comes with three brass generators for flow rate adjustment - 15 SCFM (425 SLPM), 25 SCFM (708 SLPM) and 30 SCFM (850 SLPM) providing refrigeration up to 2100 BTU/hr (615 Watts).Cold air is directed using the flexible tubing. A magnetic base is standard for
-
Supplier: Vortec
Description: Adapts to any machine FEATURES Easy and quick installation Adapts to any machine Cool clean air, no liquid mess Flexible nozzle for positioning Low pressure outlet air Low flow rate minimizes air consumption Supplied with pressure regulator and 5 micron auto-drain filter
- Pressure Capacity: 100 psi
- Air Line Connection: 1/8" NPT, Swivel Connection
-
Supplier: First Sensor AG
Description: The VSO® LowPro is a miniature proportional valve that controls the flow rate of inert gases. The low profile valve features typical flow rates up to 50 SLPM with a maximum of 1.5 watts at room temperature and can be populated into the smallest portable device improving
- Flow (Cv): 0.01 to 0.062
- Pressure Rating: 30 to 50 psi
- Number of Ports/Ways: 2
- Media: Air
-
Supplier: Aalborg Instruments
Description: Design Features rigid metallic construction available flow ranges starting from 0 to 10 sccm up to 0 to 1000 slpm maximum pressure of 1000 psig (70 bars) leak integrity 1 x 10-7 of helium NIST traceable certification built-in tiltable LCD readout (some models) local or remote setpoint
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 2 ±% FS
- Control Signal: Analog Voltage, Current Loop
-
Supplier: EXAIR
Description: What Is a Vortex Tube? A low cost, reliable, maintenance-free solution to a variety of industrial spot cooling problems. Using an ordinary supply of compressed air as a power source, vortex tubes create two streams of air, one hot and one cold, with no moving parts. Vortex tubes can
-
Description: TESCOM™ 44-2600 Series is a compact, extremely sensitive high purity single stage regulator for specialty, flammable and industrial gas flows of <10 SCFM [283 SLPM]. Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. Ideal for use in gas sampling systems, fuel
- Valve Size: 0.25 inch
- Flow (Cv): 0.15
- Pressure Rating: 3,500 psi
- Media Temperature: -40 to 165 F
Find Suppliers by Category Top
Featured Products Top
-
levels to meet OSHA requirements. Air Flow Amplifiers are easily mounted and can be used in both ducted and unducted applications. They are available in several sizes, both aluminum and stainless steel and deliver flow rates from 32 to 2300 SCFM (900 to 65,000 SLPM). (read more)
Browse Fans and Blowers (industrial) Datasheets for Vortec -
conveniently from your mobile device with free Android App (Bluetooth) Flow rates up to 1508 slpm (Air) Other gases, according to conversion, Example: Up to 3120 for Hydrogen (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
Air Flow Amplifiers deliver a large airflow for conveying, drying, cooling, or ventilation which is the making for a perfect fume extraction system. These high flow, bladeless blowers have no moving parts so they are inherently safe. They amplify compressed air volumes by 12 – 20 (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Vortec -
also the flow direction. The sensor is calibrated to air as standard, but can also be calibrated to other gases or other ambient conditions according to customer specifications. The measuring ranges extend from 0...2 SLPM to 0...50 SLPM with an accuracy of 1.5%FS. The (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
Air Generator is an ultra high purity air generator system that is capable of continuous delivery of up to 20 standard liters per minute (SLPM), 30 pounds per square inch (PSI) of dry, contaminant-free air. The ZAG is a powerful stand-alone unit, so there is no need for you to worry about an (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
. The airstream pulls in surrounding room air to produce a wide, forceful stream of high velocity, laminar airflow. Air consumption is 17.5 SCFM (495 SLPM) at 80 PSIG. The 82 dBA sound level is below the limits of the OSHA maximum allowable noise exposure standard 29 CFR 1910.95(a). Force and flow (read more)
Browse Nozzles Datasheets for EXAIR -
levels to meet OSHA requirements. Air Flow Amplifiers are easily mounted and can be used in both ducted and unducted applications. They are available in several sizes, both aluminum and stainless steel and deliver flow rates from 32 to 2300 SCFM (900 to 65,000 SLPM (read more)
Browse Nozzles Datasheets for Vortec -
Flow rates from 1 to 150 SCFM (28 to 4248 SLPM) Refrigeration up to 10,200 Btu/hr. (2571 Kcal/hr.) Why EXAIR Vortex Tubes? EXAIR Vortex Tubes are constructed of stainless steel. The wear resistance of stainless steel, as well as its resistance (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for EXAIR -
Repeatability of /- 0.2% of full scale Flow ranges from 0 to 500 slpm (nlpm) Pressure 3 - 160 psia (0.2 - 11 bara) Gas/ambient temperature 32 - 122°F (0 – 50°C) Response time:Meter (GSM): ± 80 (read more)
Browse Mass Flow Meters and Controllers Datasheets for Sierra Instruments, Inc.
More Information Top
-
Observing 13 C labelling kinetics in CO 2 respired by a temperate grassland ecosystem
Air flow ( SLPM .
-
Novel Combustion Concepts for Sustainable Energy Development
Air flow ( SLPM ) CH4 flow (SLPM) Φ .
-
Integrated Systems, Design and Technology 2010
Inputs: mass air flow ( slpm ), stack temp.
-
Dissolved Carbon Dioxide Measurement and Its Correlation with Operating Parameters in Fermentation Processes
Air Flow ( SLPM .
-
Methodology for measuring exhaust aerosol size distributions using an engine test under transient operating conditions
Primary dilution air flow ( slpm ) .
-
Modelling mass transfer and agitator performance in multiturbine fermentors
STAGE AIR FLOW SLPM .
-
ZCP2010ITSC016
Parameter Fuel flow (slpm) Oxygen flow (slpm) Air flow ( slpm ) Spray distance (mm) Powder feed (g/min) Value 73 320 360 230 80 .
-
ZCP2003ITSC0243
Parameter Fuel flow (slpm) Oxygen flow (slpm) Air flow ( slpm ) Spray distance (mm) Powder feed (g/min) Parameter 1 635 208 321 230 60 Parameter 2 635 169 321 230 60 .
-
ZCP2002ITSC0905
Fuel flow (slpm) 73 Oxygen flow (slpm) 320 Air flow ( slpm ) 360 Spray distance (mm) 230 Powder feed (g/min) 80 2.2 Friction tests .
-
ZCP2002ITSC0676
Parameter Flue flow (slpm) Oxygen flow (slpm) Air flow ( slpm ) Spray distance (mm) Powder feed (g/min) Parameter 1 635 208 321 230 60 Parameter 2 635 169 321 230 60 .
Indicates content that may require registration and/or purchase.