-
Supplier: Clark Solutions
Description: The FVA915-Series of vane anemometers are highly accurate instruments to measure air velocity over a wide range. Standard sensor cable length is 5 feet. An ALMEMO connector is supplied with each sensor. Diamond bearings, an ultra-sensitive sensor, and precision adjusted
- Air Velocity Range: 984.251968503935 to 3,937.00787401574 SFPM
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -4 to 284 F
- Measurement Type: Air Velocity
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® HHF143 rotating vane anemometer series are high-quality instruments providing highly accurate air velocity and temperature measurements in harsh environments via a userfriendly and intuitive interface. Applications include indoor air quality, process control,
- Air Velocity Range: 40 to 7,800 SFPM
- Accuracy: 1 ±% Full Scale
- Operating Temperature: -4 to 212 F
- Measurement Type: Air Velocity
-
Supplier: OMEGA Engineering, Inc.
Description: The HHF801 is an economical anemometer solution for any air flow application, such as, air conditioning and heating systems, wind speeds, balancing, and environmental testing. The portable HHF801 provides fast, accurate readings with digital readability and the
- Air Velocity Range: 157.48031496063 to 2,362.20472440944 SFPM
- Accuracy: 2 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Measurement Type: Air Velocity
-
-
Supplier: OMEGA Engineering, Inc.
Description: The HHF803 is an economical solution for any air flow application, such as, air conditioning and heating systems, wind speeds, balancing, and environmental testing. The portable HHF803 provides fast, accurate readings with digital readability and the convenience of a remote
- Air Velocity Range: 157.48031496063 to 7,874.01574803148 SFPM
- Accuracy: 2 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Measurement Type: Air Velocity
-
Supplier: InspectorTools
Description: Model 417 Rotating Vane Anemometer KEY POINTS Highly Accurate airflow measurement (±1.5% of rdg) Flow direction indication in display Measure velocity, volume flow (CFM) and °F or °C Multi-point and timed mean averaging HOLD/Min/Max make for fast easy review Testo 417
-
Supplier: KANOMAX USA, INC.
Description: No Description Provided
- Air Velocity Range: 50 to 6,000 SFPM
- Air Volume Flow Rate Range: 3.6 to 9,999 SCFM
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 32 to 194 F
-
Supplier: OMEGA Engineering, Inc.
Description: The HHF802 air velocity meter is an economical solution for any air flow application, such as, air conditioning and heating systems, wind speeds, balancing, and environmental testing. The portable HHF802 provides fast, accurate readings with digital readability and the
- Air Velocity Range: 78.7401574803148 to 4,921.25984251967 SFPM
- Accuracy: 2 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Measurement Type: Air Velocity
-
Supplier: KANOMAX USA, INC.
Description: No Description Provided
- Air Velocity Range: 200 to 4,000 SFPM
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 14 to 122 F
- Measurement Type: Air Velocity
-
Supplier: TSI Incorporated
Description: Measures velocity, temperature / calculates flow / data logging / articulating, telescopic extension sold separately. It accurately measures air velocity and temperature, calculates flow rate, performs averaging, and can determine minimum and maximum readings. Using sweep mode
- Measurement Type: Air Velocity
-
Supplier: InspectorTools
Description: Large display of Airflow or Air Velocity CFM/CMM Thermo- Anemometer Simultaneous display of Air Flow or Air Velocity plus Ambient Temperature Easy to set Area dimensions (cm2) are stored in the meter’s internal memory for the next power on 20 point average for
-
Supplier: InspectorTools
Description: Withstands temperatures to 175°F (80°C) and airspeed to 7880ft/min Display Air Flow (CFM) or Air Velocity plus Temperature Air Flow displayed in 3 modes: - Instantaneous value - Up to 20 point average or - 2/3 flow value Record and Recall MIN, MAX Data Hold
-
Supplier: REED-Direct
Description: Calculate average velocity values in seconds Continuous moving air velocity averaging of measurements for up to 2 hours Displays Min/Max/Avg velocity with temperature values Data hold and auto power off High-contrast, 4-digit LCD readout RS-232 interface Includes hard carrying case and
- Air Velocity Range: 78.7401574803148 to 5,905.51181102361 SFPM
- Accuracy: 3 ±% Full Scale
- Measurement Type: Air Velocity
- Mounting: Hand-held or Portable
-
Supplier: REED-Direct
Description: Data hold, Record (Max/Min) Push button operation Pocket-sized Includes battery SPECIFICATIONS: Air Velocity Range/Resolution: 0.2 to 30.0 m/s/0.1 m/s; 1.4 to 108.0 kph/0.1 kph; 0.9 to 67.0 mph/0.1 mph; 80 to 5910 fpm/1 fpm; 0.8 to 58.3 knots/0.1 knot Dimensions: 6.1 x 2.4 x 1.3" (156 x 60 x
- Air Velocity Range: 39.3700787401574 to 5,905.51181102361 SFPM
- Measurement Type: Air Velocity
- Mounting: Hand-held or Portable
- Instrument Style: Insertion Probe Type
-
Supplier: REED-Direct
Description: Both sensors provide temperature measurements Super large LCD readout with display hold Record (Max/Min) RS232 serial interface Auto shut off Includes humidity and air velocity probes, 1m cable, 9V battery and hard carrying case SPECIFICATIONS: Air Velocity Range/Resolution: 0.4 to
- Air Velocity Range: 78.7401574803148 to 4,921.25984251967 SFPM
- Accuracy: 2 ±% Full Scale
- Measurement Type: Air Velocity
- Mounting: Hand-held or Portable
-
Supplier: REED-Direct
Description: Measures in m/s, ft/min, km/h, knots and mph RS232 output Auto shut off Data hold, Record (Max/Min) Includes battery and hard carrying case SPECIFICATIONS: Air Velocity Range/Resolution: 0.2 to 12.0 m/s / 0.1 m/s; 2.8 to 43.2 kph / 0.1 kph; 1.8 to 26.8 mph / 0.1 mph; 160 to 2358 fpm / 1 fpm;
- Air Velocity Range: 39.3700787401574 to 2,362.20472440944 SFPM
- Measurement Type: Air Velocity
- Mounting: Hand-held or Portable
- Instrument Style: Insertion Probe Type
-
Supplier: RS Components, Ltd.
Description: Extech SDL300 Anemometer
- Measurement Type: Air Velocity
- Technology Type: Other Technology Type, Vane Anemometer (Velometer)
-
Supplier: Amprobe Test Tools
Description: Use the latest science to simply and effectively measure airflow and volume as well as temperature and humidity.
- Air Volume Flow Rate Range: 0 to 999,900 SCFM
- Measurement Type: Air Velocity, Air Volumetric Flow
- Mounting: Hand-held or Portable
- Instrument Style: Insertion Probe Type
-
Supplier: Traceable® Products
Description: Traceable® Anemometer measures air velocity/temperature in hoods and outside environments with ease and accuracy. Use it to display even slight gas movement in ducts. Designed for heavy use in lab, plant, and field. Unit is built to take a beating and still give years of reliable
- Air Velocity Range: 80 to 5,910 SFPM
- Accuracy: 2 ±% Full Scale
- Operating Temperature: 32 to 140 F
- Measurement Type: Air Velocity
-
Supplier: TSI Incorporated
Description: The Alnor Rotating Vane RVA801 is a light weight, robust, and simple to use rotating vane anemometer that provides accurate and reliable readings every time. The RVA801 measures air velocity, air volume and temperature using simple button operation and displays
- Measurement Type: Air Velocity
- Technology Type: Vane Anemometer (Velometer)
-
Supplier: Traceable® Products
Description: One-hand operation anemometer displays air velocity and temperature simultaneously. Ease of operation in hoods or outdoors makes this an ideal instrument. Unit is engineered for years of reliable service even in severe lab, harsh plant, or outdoor environments. Ranges are: 0.40 to
- Air Velocity Range: 80 to 5,900 SFPM
- Accuracy: 3 ±% Full Scale
- Operating Temperature: 14 to 122 F
- Measurement Type: Air Velocity
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Cup vane Anemometer PCE-A420 digital cup vane Anemometer wind direction will not influence the measurement Without a doubt, the main advantage of this handheld cup vane Anemometer is that it doesn't need to be held exactly in the direction of the wind.
- Height: 190 inch
- Weight: 180 lbs
- Operating Temperature: 0 to 40 F
- Features: Battery Powered
-
Supplier: Transcat, Inc.
Description: Product Highlights Telescoping 0.7" (18mm) diameter vane sensor extends from 1ft (0.3m) up to 3.3ft (1m) Measures Air Velocity, Air Flow, Air Temperature, Humidity, Dew Point and Wet Bulb Manually store/recall up to 99 readings|Automatically datalog up to 12000
- Data Acquisition: Datalogger / Recorder
-
Supplier: InspectorTools
Description: Pocket size rugged 4-in-1 meter for Humidity, Temperature, Air Velocity and Light Features Ergonomic pocket size housing with large dual LCD simultaneous display of Temperature and Air Velocity or Relative Humidity Characters on display reverse direction depending on
-
Supplier: TSI Incorporated
Description: Measures barometric pressure and has inputs for two K alloy thermocouples / data logging. The portable, handheld Airflow™ Instruments Multi-Function Anemometer TA465-X is designed to work with a range of probes that calculate air flow, wet bulb, dew point, and turbulence; and
- Measurement Type: Air Pressure Differential
-
Supplier: Transcat, Inc.
Description: Product Highlights Model AN200 Features Built-In Non-Contact IR Thermometer Simultaneous Display of Ambient Temperature and Air Flow or Air Velocity Up to 8 Easy to Set Area Dimensions (ft2 or cm2) Are Stored in the Meter’s Internal Memory 20 Point Average Function for
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: Transcat, Inc.
Description: Product Highlights Air flow measurements from 40 FPM to 7800 FPM (0.2 to 40.0 MPS) Relative Humidity (%RH) measurements from 5.0 to 95.0% RH Temperature measurements from -4° F to 176° F Standard (-20° C to 80° C) Optional temperature probe measures from -139° F to 392° F (-95° C to
-
Supplier: Cole-Parmer
Description: • Ideal in difficult-to-reach locations where a vane anemometer won''t fit. • Simultaneous display of Pressure, Air Velocity or Air Flow plus Temperature •
0.7252psi range • 5 selectable units of pressure measurement • Max/Min/Avg recording and Relative time -
Supplier: Rotronic Instrument Corp.
Description: settings and options for the measurement. Features Intelligent multi-parameter measuring instrument for air velocity, humidity and temperature Small vane anemometer for in-tube measurements Smartphone connection via Bluetooth® Easy data logging via iOS app Direct volume
- Velocity Flow Rate: 1.64041994750656 to 65.6167979002625 ft/sec
- Media Temperature: -4 to 140 F
- Media Temperature Range: -4 to 140 F
- Process Media Type: Gas
-
Supplier: HydroLynx Systems, Inc.
Description: eliminated, resulting in improved reliability with lower cost. Modern thermoplastic materials improve resistance to corrosion from sea-air environments and from atmospheric pollutants. The instrument mounts on standard 1 inch pipe, outside diameter 34 mm (1.34 in.). An orientation ring is
- Output Options: Analog Voltage
- Technology Type: Vane Anemometer (Velometer)
-
Supplier: SAE International
Description: seems that the North American industry appears to use vane anemometers, whereas the European industry appears to favor pressure measurements for determining cooling air flows. Usually cooling flow measurement makes use of ensemble average calibrations of arrayed
-
Supplier: Terra Universal, Inc.
Description: Single pen or 1-, 2-, 3-, or 6-point recording Highly reliable and vibration-proof Potentiometric and self-balancing Removable chart drive modules ensure easy chart paper changes, easy calibration
- Air Velocity Range: 125 to 5,900 SFPM
- Accuracy: 3 ±% Full Scale
- Measurement Type: Air Velocity
- Instrument Style: Flow Hood or Balometer
-
Supplier: Terra Universal, Inc.
Description: This high-capacity, turnkey fume hood features dual blowers to ensure a safe exhaust flow speed >/= 100 fpm (.51 m/s). Polypropylene construction resists chemical vapors, and an onboard air speed meter monitors operation. Includes hood, fluorescent illuminator, blower module, two
- Hood Face Velocity: 100 to 180 SFPM
- Hood Design: Conventional
- Filter Type: Ductless
- Fume Hood Type: General Purpose
Find Suppliers by Category Top
Featured Products Top
-
HBP - High Beta Process flow conditioner is specifically designed for industrial process applications where the expansive straight duct runs needed for accurate air flow measurement are not present. The HBP integrates flow-straightening vanes and a flow-profiling section with (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
HBP - High Beta Process flow conditioner is specifically designed for industrial process applications where the expansive straight duct runs needed for accurate air flow measurement are not present. The HBP integrates flow-straightening vanes and a flow-profiling section with (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
How can Eastern Instruments help me? With more than 35 years of pitot development and air flow measurement product design, Eastern Instruments offers a wide range of air flow measurement devices from insertion pitots to flow conditioners. All of Eastern Instrument's air flow (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
Eastern Instruments' VAP Pitots have a unique Velocity Averaging and Parallel Plate proprietary design. When inserted into air flow ducts, VAP3® Pitots provide an accurate differential pressure output that allows (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
The Integral Heated Pitot from Eastern Instruments allows accurate air flow measurement in any location where freezing temperatures and ice build up are present. The VAP3® Integral Heated Pitot utilizes (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
measurement element, the QVT will calculate the fully compensated mass flow of air/gas travelling through any process which is at or near atmospheric pressure (5 - 25 psia). The typical operating range of the QVT is between 0.0009 and 9.9 in WC. Its high accuracy, especially at such low flow rates (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
EXAIR's Digital Flowmeters provide an excellent way to monitor compressed air consumption and waste. Now, with the addition of six new sizes, we make it easier than ever to measure consumption and identify trends at all of the critical areas or individual legs of a compressed air system (read more)
Browse Flow Meters Datasheets for EXAIR -
Where there is a requirement to ensure that only clean fluid enters into a component or system, O'Keefe Controls Miniature Fine Screen Breathers are a reliable solution. They provide an air passage into equipment, enclosures, and pneumatic controls while preventing the (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co. -
Clippard, a leading manufacturer of miniature precision pressure and flow control solutions, announces the release of its new PHV Series Booster Valve, delivering exceptional high-flow performance in a compact (read more)
Browse Air Valves Datasheets for Clippard -
The trend to improve efficiency in today's power plant environment drives the need for effective boiler trim controls which, in turn, requires accurate combustion air flow measurement. Air flow measurement that is not repeatable, accurate, or representative of mass flow can destabilize the (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments
More Information Top
-
Automobile Climate Measurement using Two Thermal Observation Manikins
The blower, primary heater, air temperature sensors, and air flow vane anemometer were all connected to and controlled by a PID (Proportional-Integral-Derivative) control system.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/4230/DianaGrauer2010.pdf?sequence=1
The automotive industry uses a variety of air flow meters including, but not limited to hot wire anemometers , vane air flow meters, and Karmen vortex meters (Sullivan, 1998).
-
A Review of Some Cooling Air Flow Measurement Techniques for Model Scale, Full Scale and CFD
Different type of vane anemometers for cooling air flow measurements are shown in Figure 3.
-
Kanerva's Occupational Dermatology
Fig. 80.11 Small vane anemometer for measuring air flow velocity .
-
Airflow Measurement from Cole-Parmer
Vane anemometers are ideal air flow monitors for many HVAC applications, and measure air velocity, volume and temperature.
-
HVAC Systems Design Handbook, Fifth Edition > Design Procedures: Part 6
This device is similar to the rotating vane anemometer used for measuring air flow .
-
Application of the principles of good manufacturing practices (GMP) to the design and operation of a tissue culture laboratory
Each filter face should also be tested for air velocity by" a vane anemometer , which detects air flow turbulence.
-
Lutron Electronic Enterprise Co., Ltd.
ANEMOMETER , metal vane + air flow , Model : AM-4206M* Range : 0.5 to 35.0 m/s.* CMM (m3/min.), CFM (ft3/min.).* Other function are same as AM-4206, use metal vane probe, heavy duty.
Indicates content that may require registration and/or purchase.