Products/Services for Air Hose Festoon Systems
-
Festoon Systems - (40 companies)...is also frequently used for conveyor machinery or gantry cranes where a pinched cable or air hose can cause the machinery to shut down. Festoon systems also include track-based systems that have sliding cable carriers. Cable festoons support flat... -
Mobile Electrification Systems - (61 companies)...trolleys, and trains. Both indoor and outdoor mobile electrification systems are available. Most models include a sturdy rail and one or more conductors. In harsh environments, stainless steel caps are installed over the conductors and an attached air... -
Air Hose and Air Duct Hose - (479 companies)Air hose and air duct hose is used in pneumatic systems and controls, or as supply lines for pneumatic devices and tools. Air hose and air duct hose is used to transport compressed air, gases, or lightweight bulk solids in air. It is typically... -
Hose Fittings - (1196 companies)Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations. Hose fittings connect runs of hose to other hose sections, equipment, or other components. Systems are typically... -
Process Dryers - (597 companies)...of the drum may have baffles or louvers to channel the hot air or cascade the material. Straight pass or flatbed dryers are used to dry continuous webs or sheets that cannot tolerate wrapping around a cylinder or the formation or loops in festoon racks... -
Industrial Hose - (1757 companies)...of hose materials with different fluids and chemicals. Certain media have specific characteristics that make them suitable for a particular type of hose design or material. Air - Hoses often require abrasion resistance for fine particles in the air...
-
Hose Reels - (408 companies)Hose reels are used to wind, unwind, and store lengths of hose that are designed to transport gases and liquids for industrial applications. Hose reels are used to wind, unwind, and store lengths of hose that are designed to transport gases...
-
Hose Crimpers - (57 companies)...pneumatic hose assemblies. These hoses also require square ends and fittings, but are used in industrial air supply systems. Programmable hose crimping machines are also available. They feature a keypad or touch screen and integral software. Crimp...
-
Hose Clamps and Band Clamps - (363 companies)...tightened by a hex-nut for sealing hose connections in air and liquid media applications. V-band clamps are circular clamps tightened by a screw. They have a "V" profile for drawing together two mating flanges. Worm drive hose clamps have a worm...
-
Hydraulic Hose - (602 companies)Hydraulic hose is specifically designed to convey hydraulic fluid to or among hydraulic components, valves, actuators, and tools. It is typically flexible, often reinforced and usually constructed with several layers of reinforcement since hydraulic...
Product News
-
Kuriyama of America, Inc.
Air and Multipurpose Hose - MINOTAUR 500 PSI General Applications: Air hammer. Heavy construction. Mining. Petroleum transfer. Quarry operations. Rock drilling. Washdown. Water jetting (read more)Browse Air Hose and Air Duct Hose Datasheets for Kuriyama of America, Inc. -
EXAIR
EXAIRs Hose for Air Operated Conveyor Applications EXAIR stocks 3/8" (10mm), 1/2" (13mm), 3/4" (19mm), 1" (25mm), 1-1/4" (32mm), 1-1/2" (38mm), 2" (51mm), 2-1/2" (64mm) and 3" (76mm) I.D. PVC hose in lengths up to 50' (15.2m). Ideal for conveying applications, the hose is very flexible and has a smooth internal bore that eliminates material build up. The reinforced heavy wall of this clear hose provides visual confirmation that the material is moving when air is supplied to the Line Vac. Temperature rating is -4 to 150 F (-20 to 66 C). https (read more)Browse Industrial Hose Datasheets for EXAIR -
Hannay Reels
Hannay Reels Series F1500 Breathing Air Hose Hannay Reels F1500 Series hose reels are ideal for use with 1/2" breathing air hose. The F1500 is designed for firefighting and rescue operations, including backpack recharging and direct-to-personnel air. All internal components are made of stainless steel, degreased and cleaned to promote quality-breathing air. The F1500 is available in manual or power rewind models, with a pinlock that is standard on crank rewind models and optional on power rewind models. Its discs, face mount motor, frame... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Kuriyama of America, Inc.
MINOTAUR 500 PSI Air and Multipurpose Hose General Applications. Air hammer. Heavy construction. Mining. Petroleum transfer. Quarry operations. Rock drilling. Washdown. Water jetting. Tube. Nitrile (NBR), meeting ARPM Class A (High Oil Resistance). Reinforcement. 4-Spiral polyester yarn. Cover. Carboxylated Nitrile (XNBR), meeting ARPM Class A (High Oil resistance). MSHA approved. (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Kuriyama of America, Inc.
Minotaur - 500 PSI Air and Multipurpose Hose GENERAL APPLICATIONS. Air hammer. Heavy construction. Mining. Petroleum transfer. Quarry operations. Rock drilling. Washdown. Water jetting. CONSTRUCTION. Tube - Black non-conductive NBR (ARPM Class A). Reinforcement - High tensile textile braids. Cover - Yellow NBR - abrasion, ozone, hydrocarbon resistant, non-conductive and MSHA-approved flame-resistant smooth cover. 1 1/4" and 1 1/2" ID wrapped finish. (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Kuriyama of America, Inc.
Autolock - Braided Push-On Hose GENERAL APPLICATIONS. Air tools. Pneumatic and low-pressure hydraulic systems. Lubricating oils, diesel fuel and antifreeze solutions. Water lines for molding and blow-forming machines. Robotic welders. Chemical and paper industries. Automation and machine (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Ningbo TIP Fluid Technology Co., Ltd.
Single Layer Hydraulic Hose High-performance hydraulic rubber hose. Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications. 1.Applicable media:Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water. 2.Inner tube: Synthetic rubber. 3.Reinforcement: One braid of steel wire. 4.Cover... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
Compact High-Pressure Hydraulic Hose hydraulic systems, and general industrial fluid transfer applications, helping engineers achieve efficient and compact system layouts. Reliable Across Multiple Working Media. Compatible with petroleum-based hydraulic oils, water, air, ethylene glycol, and lubricating oils, ensuring stable operation across a wide range of industrial environments. Balanced Strength and Flexibility. Reinforced with a single layer of high-tensile steel wire braid, the hose delivers working pressure up to 22.5 MPa... (read more)Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
100R16-08 Smooth-Cover Hose oils, and air. This versatility streamlines your spare parts inventory by reducing the need for multiple hose types. Key Technical Specifications: Rated at a working pressure of 27.5 MPa and a minimum burst pressure of 110 MPa, this hose meets SAE J517 100R16 standards. Its 90 mm minimum bend radius allows for compact routing in confined spaces, minimizing stress and extending hose life. This size corresponds to a 1/2-inch (DN12) bore, balancing compact installation with pressure performance... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
100R16-4 Smooth-Cover Hose oils, and air. This versatility streamlines your spare parts inventory by reducing the need for multiple hose types. Key Technical Specifications: Rated at a working pressure of 40 MPa and a minimum burst pressure of 160 MPa, this hose meets SAE J517 100R16 standards. Its 50mm minimum bend radius allows for compact routing in confined spaces, minimizing stress and extending hose life. Operational Efficiency & Safety: The smooth cover offers excellent resistance to abrasion, weathering, and chemical... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
-
Robotics Case Studies - Cable Carriers Eliminate Costly Mai...
The festoon systems used previously involved cables dangling from above, which meant any dust or dirt caught in the system fell on top of exposed food and containers. .... The carrier can easily be blown out with an air hose , helping our bakery customers maintain a sanitary environment.” .
-
Drive Solutions
In cranes and hoists which move along the ceiling of the building cable festooned systems are often used (Fig. 4-24). .... vantage is the minimal amount of material used and the option of also lay- ing hoses for compressed air or liquids.
-
Apparative newer developments by Gewebe‐ and fiber filters
…speed, the throwing off operation of the filter cake becomes more intensive, the festoon -effect is particularly .... In regard on strongly polluted it is filter hose rnit of low Luftdurchlassigkeit crucial, to construct which maximum Spiildruck pmaXein Spiilsystem in the filter element, can. .... To be achieved according to investigated systems konnen hohere pmax- and a-values also with lower Spiildrucken. .... Diezum of the Spiildruckes insert next air mixing Emu novaehollandiae 13 aber not inversely proportional for reduction…
-
Transport and storage logistics
…plan 462 satellite vehicle 377 satellite shelf 377, 434 378, principle sketch, satellite stretchable-method 88 semitrailers 315 tractors 234 tractor trailer 83 sucking conveying system 190 sucking air conveying system 191 column … snake Paternoster shelf 368 hose pocket belt conveyors 149 … 261 safety stock 329 safety device 277, 301-by belt conveyors 201 security system 266 safety precaution .... Load-bearing roller festoon 136 transponders 492 transport, internal 96 transport region 98 transport unit 74, 97…
-
Chemical Processing Department monthly report for March 1958
Repaired broken festoon trolleys and cables. .... of April processing operations have con5inued by substituting water for o i l in the hydraulic system . .... a teflon base comGourid It is estinvlted that the radiation intensity at the hose positioa an the .... A new air operated valve wa8 instaUtad in the line 50 the 292-5 Build- ing steam…
-
6.189 A Gentle Introduction to Programming Using Python, January IAP 2010
…hooray hooted hooves hoping hopped hopper hordes horned hornet horror horrid horsed horses hosing hosted hostel hotbed … swoons swoops swords sylphs sylvan symbol syndic synods syntax syrian syrinx syrups syrupy system tabard tabbed tabled … agitate agonies agonize agoutis aground aileron ailemnt aimless airbags airdrop airflow airfoil airglow airiest airings airless airlift. .... ferries ferrous ferrets ferried ferrite ferrule fertile ferules feruled fervors fervent festers festive festoon fetched fetches fetlock…
-
Building construction - of the principle to detail
The connections between rigid enclosures and membranes with freely cocking festoon edges occur in the membrane field .... These are also pneumatically taut hoses in application (. .... Membrane systems . .... welded up 9 membrane flaps insulating glazing 5 blade 6 wood rung 7 air buffers 8 eye…
Indicates content that may require registration and/or purchase.