-
Supplier: ThermOmegaTech®
Description: Operation The ThermOmegaTech® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds” to mix
- Valve Size: 0.5 inch
- Pressure Rating: 350 psi
- Number of Ports/Ways: 3
- Media Temperature: 250 F
-
Supplier: DynaQuip Controls
Description: accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special
- Valve Size: 0.5 to 2 inch
- Number of Ports: 3
- Media Temperature: -4 to 176 F
- Number of Ports/Ways: 3
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox offers a wide range of partially jacketed sleeved plug valves to meet your needs. Our partially jacketed plug valves have a cavity free design, excellent in-line sealing and great operating reliability. See below for out list of partially jacketd sleeved plug valves.
- Valve Size: 4 inch
- Flow (Cv): 175
- Pressure Rating: 285 psi
- Media Temperature: -20 to 400 F
-
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage,
- Valve Size: 0.5905515 inch
- Pressure Rating: 0 to 600 psi
- Number of Ports/Ways: 3
- Media Temperature: 32 to 140 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel,
- Valve Size: 1.968505 inch
- Pressure Rating: 0 to 3,000 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 320 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel
- Valve Size: 1.574804 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 320 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,
- Valve Size: 0.393701 inch
- Pressure Rating: 0 to 3,750 psi
- Number of Ports/Ways: 3
- Media Temperature: 14 to 302 F
-
Supplier: Valcor Engineering Corporation
Description: Description These compact 3-way direct acting solenoid valves are available in normally open, normally closed, and universal operating modes. They range from 1/8” to ¼” port sizes with orifice sizes of 3/64” to ¼”. These sturdy construction valves are designed to handle a wide variety
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 230 F
-
Supplier: Filtertech, Inc.
Description: decreases causing the pressure inside the chamber to increase. Figure 2 – Blowdown Cycle When sufficient pressure has been generated, the air blowdown cycle is initiated and the feed to the filter is diverted by the automatic three-way valve back to the dirty reservoir tank (fig. 2).
- Features: All Pressure Filters
- Equipment Type: Automatic Pressure Filter
Find Suppliers by Category Top
Featured Products Top
-
– Features one or two layers of high-strength steel wire braiding for superior pressure resistance and flexibility. Wide Media Compatibility – Suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, and air (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
As an alternative to compressed-air drive, we can supply you with JDN Hydraulic Hoists with carrying capacities up to 100 t. Depending on motor size, the hoists work with intake pressures from 130 to 180 bar. Operating fluid: oil. Classification: Ex II 2 GD IIA T4(X) / II 3 GD (read more)
Browse Datasheets for J.D. Neuhaus -
high-strength steel wire braiding. Resists extrusion and aging, extending service life in harsh working conditions Multi-Media Compatibility: Suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, air and other media, meeting (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
-wide Temperature Adaptation: Works stably at -40°C to +121°C, adapting to extreme cold outdoor construction sites and high-temperature hydraulic system operating environments, eliminating hose aging and cracking risks caused by temperature changes. Multi (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
high-pressure conditions, avoiding leakage risks and guaranteeing operational safety Full-Scenario Media Compatibility: Suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, air and other media, no need for frequent hose (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
-Fluid Compatibility for Diverse Systems – The specially formulated inner tube is compatible with petroleum-based hydraulic fluids, water-glycol, synthetic esters, lubricating oils, and compressed air. This single assembly type simplifies spare parts management and (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
option. Superior Application Versatility: Compatible with petroleum-based hydraulic oils, water, ethylene glycol, lubricating oils, and air. This wide media compatibility reduces the need for multiple hose types, simplifying your inventory management (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
ideal for heavy-duty industrial machinery, construction equipment, and mobile hydraulics where uptime is critical. Broad Media Compatibility: Compatible with petroleum-based hydraulic fluids, water, ethylene glycol, lubricating oils, and air. This versatility streamlines your spare parts (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
inner tube is compatible with petroleum-based hydraulic fluids, water-glycol, synthetic esters, lubricating oils, and compressed air. This single assembly type reduces spare parts inventory and simplifies maintenance across diverse hydraulic circuits and equipment platforms. (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
-based hydraulic oil, water, ethylene glycol, lubricating oil, air, and more. One single assembly type covers multiple working conditions, significantly reducing spare parts inventory and improving overall equipment operation and maintenance efficiency. Stable (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
SHARED TECHNOLOGY TRANSFER PROGRAM
456 Modular Hydraulic Control System 72 Modular Multifunction Vehicle Interface … Engagement Single Screw Mechanism 225 Multi-Ported Diverter Valve Assembly 401 Multistage Fluid … Oil Water Separator with Air Sparging Array for In … Using Fluid Ejection 528 Operating at Sea Island Station…
-
Riser Recoil During Unscheduled Disconnections
Application of a riser- recoil valve (to control the tensioner hydraulic -fluid flow rates) and APV isola- tion valves (to control system air volume) operated as expected in controlling move- ment of the riser string after disconnection. .... sufficient riser-string control can be effected to prevent contact with the BOP stack or diverter housing.
-
AWWA M2 - Instrumentation and Control
In pneumatic or hydraulic operated actuators, a diverter valve (four-way or three-way) applies directional force to the actuator cylinder. .... In one state, the primary forcing media ( air , water, or oil) is ported through the diverter valve…
-
FABRICATION AND TESTING OF AN AUTOMATED CRACK SEALING MACHINE
…heat, others route and heat, while some may only route etc.) After configuration, the system is activated by first switching on the main subsystem power (assuming the ICU is in operation and power is present in the hydraulic system) then flipping solenoid .... Normally the diverter should be set to divert flow from the pavement for safety reasons during start .... After the blower reaches operating speed, the diverter valve can be released to deflect flow to the … automatically controlled by the flame safeguard system and takes place only after an air purge has been…
-
Advances in Automation and Robotics, Vol.1
oil supply lines leakage severely the setting pressure is irrelevancy needle valve is failure piston operate adversely Spring is failure pump is damaged. .... pump produce queer sound air is in oil tank or air is inhaling from oil line connection … is too low sealing device is damaged line joints are loosening cooling the hydraulic oil replace seal .... pressure is abnormal in lubrication system internal obstruction of pump obstruction of diverter valve or pipeline check…
-
Measuring yields from small plots: A modified cotton picker
When the plot was finished, the flick of a switch connected to an electro- hydraulic control valve closed the air diverter . .... If any light stayed red, trouble was indicated and operations were stopped until the problem was corrected.
Indicates content that may require registration and/or purchase.