-
Supplier: Goulds Water Technology, a xylem brand
Description: continuously without damage. Corrosion Resistant: Electro-coat paint is baked on. Excellent Air Handling Ability: After initial priming the pump has the ability to re-prime itself even when air enters the system. Pumping resumes once the water level rises above the foot valve.
- Features: Centrifugal Pumps, Jet Pumps, Well Pumps
- Pump Type: Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: resistant. Diffuser (Guidevane): Bolt down Lexan® diffuser has stainless wear ring for extended performance in abrasive conditions. Powered for Continuous Operation: Pump ratings are within the motor manufacturer’s recommended working limits. Can be operated continuously without
- Features: Centrifugal Pumps, Jet Pumps, Well Pumps
- Pump Type: Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: limits. Can be operated continuously without damage. Corrosion Resistant: Electro-coat paint process is applied inside and out, then baked on. Excellent Air Handling Ability: After initial priming the pump has the ability to reprime itself even when air gets into the
- Features: Centrifugal Pumps, Jet Pumps, Well Pumps
- Pump Type: Water Pumps
-
-
Supplier: Schutte & Koerting
Description: The Steam Jet Vacuum Pump operates on the steam jet principle, utilizing the energy of steam to create vacuum and handle process gases. Steam under pressure enters at the nozzle and produces a high velocity jet. This jet action creates a vacuum that draws in and
- Application: General Purpose / Industrial
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
-
Supplier: SAE International
Description: A jet pump (also known as ejector) uses momentum of a high velocity jet (primary flow) as a driving mechanism. The jet is created by a nozzle that converts the pressure head of the primary flow to velocity head. The high velocity primary flow exiting the nozzle creates
-
Supplier: Vortec
Description: Air Amplifiers are round-throated air amplifiers: one end provides a strong airflow while the other creates suction as free air is entrained. As the free air is entrained, jets amplify air volume up to 25 times more than the compressed air supplied,
- Fluid Compatibility: Air
- Technology Type: Pneumatic
-
Supplier: IHS ESDU
Description: experimental data obtained for steam ejectors pumping air at 20 degrees C. If other gases are handled the secondary mass flow rate is converted by the program to an equivalent rate based on the molar mass of the secondary gas. For the second the input is a selection of entry and required exit
-
Supplier: IMI Norgren
Description: VP35 Mid Series are solenoid-controlled venturi vacuum pumps that feature a second solenoid to control blow-off air for rapid part release. VP35 pumps generate vacuum only when needed, minimizing compressed air consumption. Lightweight and compact, VP35 pumps are
- Operating Temperature: -23 to 122 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: Schutte & Koerting
Description: Single-Nozzle Water Jet Exhauster operates on the jet principle. Motive water is supplied to the exhauster under pressure discharging through spray nozzles in a high-velocity, solid jet. Air or vapors are drawn into the body of the exhauster by the draft-producing action
- Application: General Purpose / Industrial, Medical / Laboratory
- Venturi Type: Liquid Eductor / Ejector, Venturi Air Jet
-
Supplier: Schutte & Koerting
Description: Multi-Nozzle Water Jet Exhausters are manufactured to provide high air or vapor handling capacities at low operating pressures. Multi-Nozzle Water Jet Exhausters are used to create moderately high vacuums and can only be installed discharging vertically downward. Multi-Nozzle
- Application: General Purpose / Industrial, Medical / Laboratory
- Venturi Type: Liquid Eductor / Ejector, Venturi Air Jet
-
Supplier: IMI Norgren
Description: VP01QRBV Min Series are solenoid-controlled miniature venturi vacuum pumps that feature a second solenoid to control blow-off air for rapid part release. The integral vacuum and blow-off circuit design provides instantaneous response for high speed assembly and pick & place
- Operating Temperature: 0 to 122 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: Schutte & Koerting
Description: Steam Jet Exhausters can be operated with compressed air, they can be used in places where steam is not available or where heating might be objectionable. When operated with compressed air, they can be used to move solids. Steam and Air Jet Exhausters
- Gases Handled: Air / Plant Air, Natural Gas / Methane, Propane
- Power Source: Air / Pneumatic
- Applications: Gas Boosting, Gas Transmission / Delivery, Process Gas Feeding / Injection
- Features: Other
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent HS-2 Oil Diffusion Pump is a pump with high throughput and high pumping speed of 160 L/s air, 200 L/s He, H2. With its fully optimized vapor jet and the robust boiler design, the pump will run without any maintenance for many years. It is available with
- Ultimate Operating Vacuum: 0.0036763907399180625 to 0.00000004876844859074981 torr
- Pumping Speed: 339.0208005262912 to 423.776000657864 CFM
- Operating Temperature: 113 F
- Type: AC Single Phase
-
Supplier: IMI Norgren
Description: The VDF Series is a unique Vaccon innovation that places the vacuum port and exhaust path inline making a straight-through venturi vacuum pump. These compact pumps offer high flow rates up to 120 SCFM [3400 LPM] and high vacuum levels up to 25"Hg [847mbar]. Developed for extremely
- Ultimate Operating Vacuum: 0 to 635.4903993286937 torr
- Operating Temperature: -100 to 400 F
- Mounting: Benchtop
- Lubrication Style: Dry / Oil-less
-
Supplier: Videojet Technologies, Inc.
Description: Videojet 2300 Series of Large Character Ink Jet Printers The Videojet® 2300 series is a family of three high resolution, large character ink jet printers that provide class-leading, consistent print quality on porous and secondary packaging materials. These systems are designed and
- Printing Rate: 4.999999999999988 to 2,200 mm/sec
- Resolution: 180 dpi
- Features: Air / Pneumatic, Automatic, Bar Codes, Date Stamp, Electric, Graphics, Mail Pieces (Envelopes), Other, Programmable
- Bar / Matrix Code Symbologies: Code 128, Code 39, EAN / JAN, PDF417, UPC, VeriCode and DataMatrix
-
Supplier: IMI Norgren
Description: VP1X & VP1X-ADJ air-powered venturi vacuum pumps are trusted for accurate part placement and rapid part release. The reliable Fastbreak Mid Series provides both vacuum and blow-off in one pump, using only one compressed air line. No electricity required. The integrated
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: 32 to 125 F
- Mounting: Benchtop
- Lubrication Style: Dry / Oil-less
-
Supplier: FIPA Inc.
Description: Electronic air-saving function reduces operating costs by up to 90 % with dense workpieces Pressure regulation energy-saving function at a constant 50.76 psi reduces operating costs by up to 50 % with porous workpieces - Energy saving increases along with the difference between supply
- Venturi: Venturi Air Jet
-
Supplier: Sulzer Ltd.
Description: Venturi jet aerator is an ideal solution for water depths from 1.5 m to 5 m. It provides cost-effective mixing and aeration in municipal and industrial wastewater applications, storm water retention tanks, and balancing tanks. The Venturi jet aerator is a submersible pump
-
Supplier: Rogers Machinery Company, Inc.
Description: The Howden Roots Whispair rotary positive gas pumps are heavy-duty units for continuous service. The design reduces noise, pulsation, and horsepower levels over other conventional gas pumps. Benefits include: Lower Gas Pulsation- Operate with up to 50% less pressure pulsation than
- Applications / Use: Air Handling Units / HVAC
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) has been compiled to provide information on hydraulic systems fitted to commercial aircraft. Data has been provided for the following aircraft types: a Wide body jet airliners; b Narrow body jet airliners; c Turboprop/commuter
-
Supplier: ASCO
Description: The Numatics vacuum ejectors consist of basic, in-line, feed, multi-stage and compact units. Basic ejectors offer customers a reliable and cost effective solution for handling air-tight work pieces. The compact type intelligent ejectors include integrated valve technology, system monitoring,
- Pumping Speed: 0.247175141242938 CFM
- Pumping Speed / Displacement: 0.247175141242938 CFM
- Operating Temperature: 32 to 140 F
- Lubrication Style: Dry / Oil-less
-
Supplier: CEF Industries LLC
Description: air. One of the scrolls is located in a fixed position while the other scroll rotates eccentrically around it. The air is then sucked in from a port located on the outside diameter and compressed to exit from the center. This design offers some unique advantages for aircraft
- Discharge / Operating Pressure: 37 to 45 psi
- Flow Capacity: 1 to 3.25 SCFM
- Horse Power: 0.5 HP
- Power Source: AC Single Phase
-
Supplier: Caterpillar Oil & Gas
Description: expanders Rain cap Mufflers Fuel System Low pressure gas conversions Propane gas valve and jet kits Fuel filter Instrumentation PL1000 communications modules Lubrication System Oil bypass filter removal and oil pan accessories Sump pump Air prelube pump Manual prelube
- Horse Power: 660 to 1,340 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: Instrumentation PL1000 communications modules Lubrication System Oil bypass filter removal Oil pan accessories Sump pump Air prelube pump Manual prelube pump Lubricating oil Mounting System Rails Vibration isolators Power Take-Offs Front accessory drives Auxiliary drive
- Horse Power: 790 to 1,004 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: Protection System Shutoffs General Paint — Cat yellow Crankshaft vibration damper and drive pulleys Lifting eyes G3408 Optional Equipment Air Inlet System Air cleaner — dual element Air inlet adapter Precleaner Air cleaner rain cap Charging System Battery chargers
- Horse Power: 255 to 400 HP
- Displacement: 18.009368896022288 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: visit www.catoilandgasinfo.com G3412 Standard Equipment Air Inlet System Air cleaner — single element with service indicator Control System Governor — Woodward PSG mechanica Governor control — positive locking Cooling System Thermostats and housing Jacket water pump Aftercooler
- Horse Power: 600 HP
- Displacement: 27.02224686946383 liters
- Fuel Type: CNG
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
Jet “J Type” probes are similar to standard pneumatic transducers except that actuation is by an inbuilt piston. High tip forces are available but as air is (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
When it comes to choosing the appropriate Air Jet or Nozzle for your application, the options can be a bit daunting to evaluate. In this white paper, we discuss the differences between each Vortec Air Jet and Air Nozzle and in which situations you would choose each. (read more)
Browse Nozzles Datasheets for Vortec -
ionized air at a localized area. The Ion Air Jet is quiet and lightweight. The 5 foot shielded power cable is flexible, designed for rugged use. A new selectable voltage power supply has been designed to operate the Ion Air Jet. Applications include cleaning molded parts, pre-paint dust (read more)
Browse Ionizers and Static Eliminators Datasheets for EXAIR -
Festo introduced today the VZWF, a force pilot operated solenoid valve that can be used with water, air, and neutral media. This new valves utilize relatively small solenoids to control high pressures with large nominal diameters. The units can switch at pressures as low as 0 bar and close (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Vortec engineered blow off nozzles significantly reduce compressed air consumption and noise, compared to open nozzle jets. Using proven amplification technology, Vortec nozzles entrain and accelerate free surrounding air, resulting in air flow volume up to 25 times more than the volume of (read more)
Browse Nozzles Datasheets for Vortec -
discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and therefore robs space for new inlet air to enter (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
entrained air in the lubricant = minimizing the vibrations and noise caused by air. » Minimum sensitivity to particle pollution = longest life of the pump and circuit. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
pumps to a variety of prime movers, such as diesel / petrol engines, electric, air or hydraulic motors, they can also be used in the connection from prime mover to alternative driven parts i.e. gearboxes, generators, water or vacuum pumps etc. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
the operating point. Peripheral pumps offer a high tolerance to gas percentages of the fluid, so that continuous operation is even possible in case of gas release or temporary air inlet. To prevent the impellers from seizing under difficult operating conditions, these Dickow pumps are equipped with (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Water-Cooled Brushless DC Motor Designed for quiet and efficient condensate removal, this pump features a water-cooled brushless DC motor that operates at approximately 25 dB. The brushless (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd.
More Information Top
-
Negotiations of Medical societies
…DTTEN ffihrt a new Staub determination apparatus before that sucks through a shammer and Schfill filter No. 551 always the same amount air in a certain unit of time by means of ether with compressed air of operated water jet pump dutch.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1122 - Knowledge and Abil...
Perform lineups of the CARS Conduct condenser air leakage check Monitor the CARS operation Operate the mechanical vacuum pump Operate steam jet air ejectors .
-
Cooperative research in coal liquefaction. Final report, May 1, 1990-- April 30, 1991
Earlier investigationshave identified threeregions of operation for water jet air pumps .
-
Biological Treatment Processes
The jet aerators are designed to have the jet motive pumps operate with air input, and elimination of one or the other of these cuts the energy input substantially and serious affects the mixing ability or oxygen dispersion.
-
DISSOLUTION & RESUSPENSION OF STORED RADIOACTIVE WASTE & ON SITE TRANSPORT & HANDLING FOR CONDITIONING FOR WASTE RETRIEVAL
…and piping directing tlie pressurized liquid either into the tanks to mobilize the waste or to a discharge path; and 2) a control skid containing a control computer and switchgear, trace heating controls, and compressed air valves that operate the jet pump .
-
Retrieval & Transfer of Stored Radioactive Waste Content of Process Vessels
…and piping directing the pressurized liquid either into the tanks to mobilize the waste or to a discharge path; and 2) a control skid containing a control computer and switchgear, trace heating controls, and compressed air valves that operate the jet pump .
-
Flavor and Antibotulinal Evaluation of Sorbic Acid‐Containing Bacon
…was premixed with water to form a paste prior to addition to the brine; no problems were encountered either in mixing or pumping, and the material was kept in suspensionduring the pumping operation by the normal air jet stirring system in use…
-
Countries > Canada > National > Gazette > 2005 Documents > Part I > [CANADA Gazette Part i, 2005-0730] July 30, 2005, Vol. 139, No. 31
A copy of this permit and of the documents and drawings referenced in this permit must be available on-site at all times when air -lifting or jet - pumping operations are underway.
Indicates content that may require registration and/or purchase.