-
Supplier: EBARA Pumps Americas Corporation
Description: The model DSU, DSHU submersible pumps are constructed of rugged cast iron suitable for sump and drainage applications. The model DSHU can handle hot water applications up to 176°F. Air-filled, heavy-duty motor rated for 20 starts/hour – operates cooler with higher efficiencies
- Discharge Size: 2 to 4 inch
- Horsepower: 0.5 to 10 HP
- Maximum Discharge Flow: 8 to 390 GPM
- Maximum Discharge Pressure: 18.4532696 to 290.6389962 psi
-
Supplier: CECOR
Description: Collect spent coolant from machine tool sumps using high-suction lift. (See our Sump Shark sump cleaner product line for pump out and filter capabilities.) Ideal for removal of solids entrained in fluids such as the found in machine tool sumps. Generates suction of
- Airflow: 5.348 SCFM
- Vacuum Pressure: 165 in H2O vac
- Number of Inlets: 1 #
- Capacity: 55 gallons
-
Supplier: SANDPIPER Pump
Description: SANDPIPER's Air Operated Double Diaphragm pumps are ideal for the Oil & Gas market, specifically in the applications listed below. Lube Oil Transfer Glycol Recirculation / Heat Trace Flare Knockout Glycol Transfer / Water Make-Up Sump / General Transfer Tank Bottom
- Maximum Discharge Flow: 260 GPM
- Maximum Discharge Pressure: 666.6243643 psi
- Discharge Size: 0.5 to 3 inch
- Power Source: Air / Pneumatic
-
-
Supplier: CECOR
Description: and filter capabilities.) Ideal for removal of solids entrenched in fluids such as those found in machine tool sumps. CECOR’s drum top sump cleaner is air operated and helps you beat the grueling pail-n-shovel process of cleaning messy sumps. This is the first step
-
Supplier: CECOR
Description: transport by fork truck. Although small, the Sump Shark’s power can compete with the bigger sumpcleaners. The air-operated venturi generates suction to 26” Hg or 350” water and a pumping rate of 70 gpm. The Shark sucks fluid, chips and sludge out of a sump in minutes.
-
Supplier: CECOR
Description: with a CECOR Sump Shark. Air- operated sump cleaners in the SA5 series larger sump cleaners have tank sizes of 300-, 400- and 500-gallons. Tow transport with pintle-eye hitch provides easy towing. Conveniently operates on existing plant air. Filter coolant
-
Supplier: Versa-Matic Pump Co.
Description: For a pump that handles mud, leaves, sand, and any solid up to 1.5" without clogging, get the SludgeMaster™ air-driven high-flow pump. This trash pump operates at up to 300 gpm—our highest flow rate— runs on compressed air for continuous power supply. Weighing just
- Discharge Size: 3 inch
- Maximum Discharge Flow: 300 GPM
- Maximum Discharge Pressure: 28 psi
- Power Source: Air / Pneumatic
-
Supplier: Goulds Water Technology, a xylem brand
Description: locking cap screw impeller fastening Motor: Air filled class F insulated design for continuous use Designed for Continuous Operation: Pump ratings are within the motor’s working limits and can be operated continuously without damage Bearings: Upper and lower heavy duty ball
- Pump Type: Centrifugal Pumps, Submersible Pumps
- Features: Sump Pumps, Water Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DVSU, DVSHU submersible pumps are constructed of rugged cast iron suitable for effluent and sewage applications. The model DVS(H)U has a semi-open vortex impeller suited for pumpage containing abrasive, stringy and/or suspended solids. The model DVSHU can handle hot water
- Discharge Size: 2 to 3 inch
- Horsepower: 0.5 to 5 HP
- Maximum Discharge Flow: 7 to 250 GPM
- Maximum Discharge Pressure: 23.066587 to 184.532696 psi
-
Supplier: Caterpillar Oil & Gas
Description: pump Fuel priming pump Instrumentation Instrument panel, LH Engine oil pressure gauge Fuel pressure gauge Water temperature gauge Service meter Lube System Crankcase breather Oil cooler Lube oil filter Oil filler in valve cover and dipstick, both RH Rear sump oil pan Mounting
- Horse Power: 292 to 482 HP
- Displacement: 14.600862316975304 liters
- Length: 74.1 inch
- Width: 46.3 inch
-
Supplier: Hydraulic Institute (HI)
Description: The 2012 version of the Pump Intake Design Standard is a completely updated and expanded version of the widely respected Intake Design standard issued in 1998. Developed by experts in sump design, researchers specialized in fluid flow dynamics, and senior engineers representing
-
Supplier: EXAIR
Description: A safe, maintenance-free way to recover: Coolant Hydraulic oils Liquid spills, sludge and chips Tramp oil Waste water EXAIR's compressed air operated Reversible Drum Vac System attaches quickly to any closed head 30, 55 (45 imperial gallon/205 liter) or 110 gallon drum. Its compressed
- Airflow: 19 SCFM
- Vacuum Pressure: 95.99999999999999 in H2O vac
- Number of Inlets: 1 #
- Capacity: 5 to 110 gallons
-
Supplier: Gusher Pumps
Description: You want to safely and costs effectively transfer all of your process and waste fluids. You want better pump performance at a reduced cost. You want to work with automotive professionals who know your specific challenges. We have what you need - Gusher air-operated, double
- Pump Type: Diaphragm Pumps
-
Supplier: EXAIR
Description: EXAIR's compressed air operated High Lift Reversible Drum Vac System attaches quickly to any closed head 30, 55 or 110 gallon drum. Its high powered vacuum is able to lift liquids up to 15 feet and fill a 55 gallon drum in less than 85 seconds. With the simple turn of a knob, the same
- Maximum Discharge Flow: 30 GPM
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps, Wastewater Treatment Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: EXAIR
Description: A safe, maintenance-free way to recover: Coolant Hydraulic oils Liquid spills, sludge and chips Tramp oil Waste water EXAIR's compressed air operated Reversible Drum Vac System attaches quickly to any closed head 30, 55 (45 imperial gallon/205 liter) or 110 gallon drum. Its compressed
- Maximum Discharge Flow: 30 GPM
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps, Wastewater Treatment Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: DME Company
Description: EXAIR's compressed air operated Reversible Drum Vac System attaches quickly to any closed head 30 or 55 gallon drum. Its high powered vacuum fills the drum in less than two minutes. With the simple turn of a knob, the same stainless steel pump quickly empties the drum. Coolant
- Capacity: 30 to 55 gallons
- Applications: Coolant / Oil Mist, Metalworking Chips / Fluids, Spill Recovery
- Vacuum Type: Portable / Pedestrian Unit
- Media Vacuumed: Wet
-
Supplier: Caterpillar Oil & Gas
Description: guard Lifting eyes 3512C DGB Optional Equipment Air Compressors Air Inlet System Air cleaner Remote air inlet adapters Air inlet heater Charging System Battery chargers Charging alternators Control System Throttle position sensors Cooling System Coolant level
- Horse Power: 2,150 to 2,500 HP
- Displacement: 58.56731977650924 liters
- Length: 110.4 inch
- Width: 59.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: expanders Rain cap Mufflers Fuel System Low pressure gas conversions Propane gas valve and jet kits Fuel filter Instrumentation PL1000 communications modules Lubrication System Oil bypass filter removal and oil pan accessories Sump pump Air prelube pump Manual prelube
- Horse Power: 660 to 1,340 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: Electronic Engine Control Module) COOLING SYSTEM Outlet controlled thermostat and housing, full open temperature 92°C (198°F) Jacket water pump, gear driven Single water outlet connection, includes flange: 143 mm (5.6") Aftercooler fresh water cooling pump (SCAC), gear driven
- Volt-Ampere: 1,475,000 to 2,281,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: NSI Industries LLC
Description: 24 HR TYPE POLYCARBONATE MATERIAL 20 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL SIGNS, AIR CONDITIONING, LIGHTING, SUMP PUMPS, VENTILATING FANS APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 40 AMPERE (GENERAL PURPOSE, NO), 30 AMPERE AT 120
- Number Input Channels: 1
- Operating Temperature: -40 to 149 F
- Output / Interface: Current, Voltage
-
Supplier: Northwest Screen Systems
Description: eliminates the need for explosion proof motors that might not remain that way. Air power is the safest source for powering a solvent based cleaning system. All the operator is required to do is place the screen in the holding easel and push one button. At that point, one of the dual
- Features: Immersion Systems - Agitated / Scrub
-
Supplier: Northwest Screen Systems
Description: system. This eliminates the need for explosion proof motors that might not remain that way. Air power is the safest source for powering a solvent based cleaning system. All the operator is required to do is place the screen in the holding easel and push one button. At that point, one of the
- Type: Cleaner / Cleaning Agent
-
Supplier: Northwest Screen Systems
Description: dual air pumps delivers one of our Screen Systems approved biodegradable cleaning solvents to the scanning spray head. The head delivers wash to the screen at about 100 p.s.i. The fan shaped spray moves across the screen providing maximum surface agitation and pressure. This agitation
- Type: Cleaner / Cleaning Agent
-
Supplier: Northwest Screen Systems
Description: electronically controlled, air powered system. This eliminates the need for explosion proof motors that might not remain that way. Air power is the safest source for powering a solvent based cleaning system. All the operator is required to do is place the screen in the holding easel
- Type: Cleaner / Cleaning Agent
-
Supplier: Filtertech, Inc.
Description: Automatic Pressure Filter model APF is designed specifically for this type of application by creating an extremely large pressure differential across the filter media. Mode of Operation The Model APF Automatic Pressure Filter is fed with dirty solution by an optional feed pump from the dirty
- Features: All Pressure Filters
- Equipment Type: Automatic Pressure Filter
-
Supplier: UL Standards & Engagement
Description: Included are controls with one or more output switching components to directly or indirectly control all or a portion of non-industrial-type appliances, such as portable luminaires, audio/video equipment, pumps, including sump pumps, motors, etc. These controls typically respond
Find Suppliers by Category Top
Featured Products Top
-
oil in sumps. These alarms help industries quickly spot and address potential problems, ensuring cleaner water. Precision and Reliability: How Oil Sump Alarms Operate Wastewater Oil Sump Alarms work by consistently monitoring oil levels and detecting any irregularities (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
process by detecting oil in sumps. These alarms help industries quickly spot and address potential problems, ensuring cleaner water. Precision and Reliability: How Oil Sump Alarms Operate Wastewater Oil Sump Alarms work by consistently monitoring oil levels and detecting any (read more)
Browse Liquid Leak Detectors Datasheets for Arjay Engineering -
Festo introduced today the VZWF, a force pilot operated solenoid valve that can be used with water, air, and neutral media. This new valves utilize relatively small solenoids to control high pressures with large nominal diameters. The units can switch at pressures as low as 0 bar and close (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and therefore robs space for new inlet air to enter (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
entrained air in the lubricant = minimizing the vibrations and noise caused by air. » Minimum sensitivity to particle pollution = longest life of the pump and circuit. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
pumps to a variety of prime movers, such as diesel / petrol engines, electric, air or hydraulic motors, they can also be used in the connection from prime mover to alternative driven parts i.e. gearboxes, generators, water or vacuum pumps etc. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
the operating point. Peripheral pumps offer a high tolerance to gas percentages of the fluid, so that continuous operation is even possible in case of gas release or temporary air inlet. To prevent the impellers from seizing under difficult operating conditions, these Dickow pumps are equipped with (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Water-Cooled Brushless DC Motor Designed for quiet and efficient condensate removal, this pump features a water-cooled brushless DC motor that operates at approximately 25 dB. The brushless (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Low-Noise Operation Operating between just 40 dBA and 67 dBA, the FTP series is one of the quietest gear pumps on the market. This makes it perfect for applications in noise-sensitive environments, such as manufacturing plants, offshore (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
. Learn how axial flow valves protect your pump and compressor investment. Review the basics of how pumps and compressors operate. Webinar Speaker: Arie Bregman, Senior Valve Engineering and Industry Expert, DFT, Inc. With (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
Ingersoll-Rand and Ingersoll-Rand/ARO Compressors, Tools and Parts - Grainger Industrial Supply
• Air Operated Centrifugal Sump Pumps .
-
Bench-scale testing of on-line control of column flotation using a novel analyzer
The circuit discharge sump and pump ( air operated ), which would be mounted on the main skid module.
-
Grainger.com
• Air Operated Dewatering Centrifugal Sump Pump , Water Flow @ 50 Feet of Head 180 Gallons per Minute, Air Flow 100 CFM, Air Inlet NPT 3/4 Inch, Discharge NPT 2.5 Inches, Exhaust NPT Pipe Tap Size 1 1/4 Inches, Shut Off …
-
Pumps - Grainger Industrial Supply
We also carry sewage and sump pumps , air - operated diaphragm pumps and hot water circulating pumps.
-
Acceptance and operability test report for the 327 building retention process sewer diverter station
PNNL OPERATORS PNNL operators will be required to operate the sump pumps and supply air as requested b,y WHC operators. qualified to use 327 building systems.
-
Bench-scale testing of on-line control of column flotation using a novel analyzer. Revised final report, [October 1992--October 1993]: Volume 1
Notes: - (MC) - Manual Control - Circuit discharge pump ( air operated ) and column feed sump agitator (electrical) will be adjusted manually by a local air valve and a local drive adjustment, respectively.
-
Rohm and Haas: Company Uses Knoxville Plant Assessment Results to Develop Best Practices Guidelines and Benchmark for Its Other Sites (Revised)
Pump replacement: The plant would replace air - operated sumps with electric sump pumps . .
-
Improving processes in complex organizations
Custodial Services General Cleaning Carpet Cleaning Floor Refinishing Ventilation Filter Changes Interior Painting Exterior Painting Maintaining Storage Rooms Maintaining Cleaning Equipment Preventive Maintenance on Mechanical Equipment Maintaining Sump Pumps Boiler and Heating Operations Servicing Air Conditioning Equipment Fluorescent Lighting and Ballasts Pesticide …
-
Gunite and Associated Tanks Waste Conditioning System: Description and Operational Summary
Because the pump was designed to operate submerged like a sump - pump , air -cooling was inadequate.
-
Mining Technology Assists Oil Recovery From Wyoming Field
This required the installation of a small sump at Drainhole 6 with two air - operated diaphragm pumps to transfer fluid to the main sump.
Indicates content that may require registration and/or purchase.