-
Supplier: International Thermal Systems LLC.
Description: Conveyor Ovens offer a variety of conveyance configurations. Conveyor Ovens can be used for a wide variety of heat processes including drying, curing, aging, annealing, stress relieving, bonding, tempering, preheating and forming. In either a horizontal or vertical configuration, the
- Temperature Range: 1,200 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing, Curing, Drying, Preheating
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
-
Supplier: Cincinnati Sub-Zero Products
Description: Our industrial conveyor ovens assist with your manufacturing process offering quality and reliability. The conveyor ovens may be equipped with a wide variety of conveyor systems. These ovens are ideal for heating or drying applications in automated production lines. Our
- Temperature Range: 572 F
- External: Continuous (Convey, Shuttle)
- Heat Source: Electric / Resistance
- Application: Heat Treating
-
Supplier: Weiss Technik North America, Inc.
Description: The vötschtechnik® continuous conveyor ovens assist with your production process offering quality and reliability. The conveyor overs may be equipped with a wide variety of conveyor systems. It is particularly suitable as a component for heat treatments in automation lines. Our
- Temperature Range: 572 F
- External: Continuous (Convey, Shuttle)
- Heat Source: Electric / Resistance
- Application: Heat Treating
-
-
Supplier: Despatch - ITW EAE
Description: process reliability. Conveyor extensions on each end provides loading/unloading areas Class A options for handling flammable solvents Additional airflow designs such as horizontal or vertical up flow Custom coveyor systems including flat wire, mesh belts, monorails, powered
- Temperature Range: 104 to 500 F
- Capacity: 4 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Air Filtration, Other
-
Supplier: Dorner Manufacturing Corp.
Description: maintaining speed through transfer Roller Transfer Plate (optional) for smooth product transfer in minimal added length Conveyor is suitable for wipe-down and occasional pressurized liquid spray cleaning up to 100 psi max Specifications Loads up to 500 lbs (227 kg) Belt speeds up to
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
Supplier: Econo Lift Limited
Description: Capacity 1,000/2,000/4,000/6,000 lbs. Platform Sizes 32” wide x 48” long to 72” wide x 72” long Base Sizes Standard 32” and 48” wide x 48” Long travel 24”vertical travel Lowered height 9” Safety Flip over maintenance stop Captured rollers Power Supply Air Bag Pedestal Mounted Hand
- Capacity: 2,000 lbs
- Stroke: 24 inch
- Length: 32 inch
- Width: 48 inch
-
Supplier: Econo Lift Limited
Description: wear point Options Oversized platforms Beveled edges for pit mounting Eye-bolts for pit mounting Rotating tops - spring detents - manual detents Roller conveyor, Ball transfer tops Bellow safety skirting Semi-portable Portable
- Capacity: 4,500 lbs
- Stroke: 15 inch
- Length: 48 inch
- Width: 32 inch
-
Supplier: Dorner Manufacturing Corp.
Description: jack-screw system in tails for belt take up and easy tracking adjustments Nose bar idler tail (optional) has 1” diameter pulley for small product transfers The Powered Transfer (optional) has 1/2” diameter pulleys for maintaining speed through transfer Roller Transfer Plate (optional)
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Features and Options: Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: Integrate jack-screw system in tails for belt take up and easy tracking adjustments Nose bar idler tail (optional) has 1” diameter pulley for small product transfers The Powered Transfer (optional) has 1/2” diameter pulleys for maintaining speed through transfer Roller Transfer Plate
- Maximum Load: 998.865 lbs
- Speed: 298.5564304461944 ft/min
- Features and Options: Sanitary
-
Supplier: CiMa-Pak Corporation
Description: system allows a simple and precise control of all the machine operations, such as: - adjustment of the tunnel conveyor speed - adjustment of the tunnel shrinking temperature - possibility of scheduling up to 6 different work cycles Tunnel conveyor with turning or fixed silicone-coated
- Machine Type: Shrink Machines
-
Supplier: Surface Armor LLC
Description: advantages of a laminating machine vs. performing the task by hand are: Good alignment of the laminate to the substrate … not hanging over the edges, not at an angle to the material Few, if any, air bubbles that can cause ghosting of the surface … the nip rollers let air escape
-
Supplier: Surface Armor LLC
Description: advantages of a laminating machine vs. performing the task by hand are: Good alignment of the laminate to the substrate … not hanging over the edges, not at an angle to the material Few, if any, air bubbles that can cause ghosting of the surface … the nip rollers let air escape
-
Supplier: Surface Armor LLC
Description: advantages of a laminating machine vs. performing the task by hand are: Good alignment of the laminate to the substrate … not hanging over the edges, not at an angle to the material Few, if any, air bubbles that can cause ghosting of the surface … the nip rollers let air escape
-
Supplier: SAE International
Description: airline/airport trailer chassis regardless of its equipment; the trailer bed can be designed to carry either bulk baggage/cargo, or a cargo unit load device by means of a rollerized conveyor system, or a piece of aircraft servicing equipment (e.g., ground power unit, air start unit,
-
Supplier: Flexicon Corporation
Description: Available with numerous performance options including roller conveyor, inflator, densification system and conveyor Flexicon's REAR-POST bulk bag filler with cantilevered fill head is offered with performance options including a roller conveyor; inflator to expand
- Bulk Container Type: Bag
- Application / Operation: Filling
- Common Features: Integral Hopper / Bin
- Loader / Unloader: Loader / Filler
-
Supplier: Eaton Corporation - Sensors
Description: The Cutler-Hammer 200 Series by Eaton’s electrical business is an easy to use Zero Pressure Accumulation (ZPA) sensing and control solution. This sensor system solves the problem of product damage and mishandling caused by mechanical sensor rollers on outdated ZPA conveyors. A
- Operating Distance: 0.1 to 120 inch
- Operating Temperature: -13 to 131 F
- Output Load: DC Load
- Features: Photoelectric Sensors
-
Supplier: Econo Lift Limited
Description: bronze bushings on all wear points Options Oversized platforms Beveled edges for pit mounting Eye-bolts for pit mounting Rotating tops (available) - spring detents - manual detents Roller conveyor, Ball transfer tops Bellow safety skirting Safety tape switch Safety touch bars
- Capacity: 12,000 lbs
- Stroke: 60 inch
- Length: 176 inch
- Width: 24 inch
-
Supplier: Deca Vibrator
Description: available for electrically powered units. Flat Deck Tables Deca flat deck vibration tables can be utilized at a fixed station or relocated as necessary. They are well suited for general industrial applications, such as densifying and compacting materials, removal of entrapped air,
-
Supplier: International Thermal Systems LLC.
Description: Material Handling (loading/unloading) Options Cart Drag Chain Overhead Conveyor Roller Rack Skid or Pallet Slat Conveyor Construction Specfiications Heavy gauge Aluminized Steel 304, 316 Stainless Steel or other Nickel Alloys for temperature and corrosion resistance High-Density
- Temperature Range: 1,000 F
- Application: Aging, Annealing, Curing, Drying, Preheating
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
Find Suppliers by Category Top
Featured Products Top
-
EXAIR's compressed air powered Line Vac Air Operated Conveyors connect to standard hose, tube, or pipe to create a powerful in-line conveyor. The compact design features large throat diameters for maximum throughput capability. They are able to move large volumes of material over long distances (read more)
Browse Pneumatic Conveyors Datasheets for EXAIR -
Line Vac air powered conveyors convert ordinary hose or pipe into a complete conveying system for bulk materials, plastic granules, scrap, trim, and other complex shapes. Units use a small amount of compressed air to generate a vacuum on one end and high output flows on the other (read more)
Browse Bulk Handling Conveyors Datasheets for EXAIR -
Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
& Consumer Products: Pumps, air compressors, outboard engines, power tools, tractors, door closers. Why Choose Mouette Bearings: High (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
geniuses: The smallest units can be mounted on silo vehicles. The largest machines are used in pumping stations. They are used to unload freighters and have a capacity of up to 1,000 tons an hour. Compressing Process Air with unparalleled Efficiency and Reliability (read more)
Browse Datasheets for Aerzen USA Corp. -
contact with us. E-mail: export@power-transmissions.com Short Pitch Precision Roller Chain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Short pitch transmission precision roller chain roller chain platedouble pitch transmission precision roller chain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
A.Driving Chains ?Transmissions Chains Short Pitch Precision Roller Chain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
amps/ 60 Cycle. No compressed air required. • Optional Roller In-feed Conveyor for easy product loading is available upon request. • Optional Casters for easy positioning are available upon request. • Optional Embossing Coder for product marking is available upon request. (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
construction of Lowell roller clutches make them easy to integrate into a variety of new machine designs and plant operation retrofits. Applications include to protect equipment and material, to select speed or power source, to produce or alter motion, and to prevent motion. Four types (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation
More Information Top
-
Improved Techniques in Laying Underwater Pipelines
air motor powered conveyor rollers .
-
TRUPACT-I: a contact-handled transuranic waste transportation system
TRUPACT-I has been designed to accommodate a variety of material handling equipment such as lift trucks, powered roller conveyors and possibly air pallet systems.
-
Waste Receiving and Processing Facility Module 2A: Advanced Conceptual Design Report. Volume 1
As noted in paragraph 5 product containers will have been staged to a powered roller conveyor just outside the Cure Store area air lock adjacent to the transfer corridor.
-
CsIX/TRU Grout Feasibility Study
…mechanism, on-line counting, 300 watts Electric doors - SST,electric driven, % Hp Load out conveyor - SST,self powered rollers, 1.5 ft long, 600 watts Lift table - SST, Air operated Lift table conveyor - SST,self- powered rollers , 3 ft long, 1200…
-
Hydraroll Ltd
The Transpotech range of powered systems includes cargo rollers , air freight handlers, pallet unloaders and slip-chain conveyors .
-
Shipping line shrink-wraps palletised foods at dock-side.
…or in the factories; it is designed for a 42-in wide and 72-in high load, has automatic pallet feed, integral storage roller conveyor , film-carrier and sealer, compressed air supply, and the entire unit is powered by mains current supply.
-
Robotics for mixed waste operations, demonstration description
In an actual facility, sections of powered roller conveyor would probably be used to move the drum from the uncontaminated container receiving area, through air locks, and into the contaminated workcell.
-
Federal Register > Tuesday, May 13, 2003 > [68 FR 25686] Effluent Limitations Guidelines and New Source Performance Standards for the Metal Products and Machin...
STATIONARY INDUSTRIAL EQUIPMENT Air & Gas Compressors Automatic Vending Machines Ball & Roller Bearings Blowers & Exhaust & Ventilation Fans Commercial Laundry Equipment Conveyors & Conveying Equipment Electric Industrial Apparatus … & Leasing Food Product Machinery Fluid Power Cylinders & Actuators Fluid…
-
Federal Register > Wednesday, January 3, 2001 > [66 FR 424] Effluent Limitations Guidelines, Pretreatment Standards, and New Source Performance Standards for t...
Air & Gas Compressors Automatic Vending Machines Ball & Roller Bearings Blowers & Exhaust & Ventilation Fans Commercial Laundry Equipment Conveyors & Conveying Equipment Electric Industrial Apparatus Elevators & … Equipment Rental & Leasing Food Product Machinery Fluid Power Cylinders & Actuators Fluid…
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Emission Inventory Improvement Program - Techni...
…Lawn And Garden Equipment 3531 Construction Machinery 3532 Mining Machinery 3534 Elevators And Moving Stairways 3535 Conveyors And Conveying Equipment 3541 … Machine Tool Accessories 3546 Power -driven Handtools 3547 Rolling … Equipment 3562 Ball And Roller Bearings 3563 Air And Gas Compressors 3564…
Indicates content that may require registration and/or purchase.