Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ACS Valves
Description: and tubing; position switches available. Inlet deflector cone: available in abrasion-resistant steel, stainless steel, or mild steel construction. Electric side gate actuation. Mechanical limit switch: available on pneumatic or manually operated slide gates. Dust cover and
- Number of Ports/Ways: 2
- Media Temperature: 250 F
- Connection Description: Bolt Flange
- Actuation: Electric, Manual / Hand, Pneumatic
-
Supplier: Tate-Jones, Inc.
Description: The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged, cast iron body houses the precision-machined, self-cleaning stainless steel slide. The slide is adjusted easily to any position
- Valve Size: 8 inch
- Media Temperature: 425 F
- Number of Ports/Ways: 2
- Media: Air, Breathable Air
-
Supplier: Tate-Jones, Inc.
Description: The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged cast iron body with NPT threaded pipe connections houses the precision-machined, self-cleaning, stainless steel slide. The standard unit
- Valve Size: 8 inch
- Media Temperature: 425 F
- Number of Ports/Ways: 2
- Media: Air, Breathable Air
-
-
Supplier: Festo Corporation
Description: Used as a shut-off function for pressurizing and exhausting compressed air systems, e.g. upstream of air preparation combination units, for air blow guns, and also for exhausting pneumatic cylinders Non-overlapping, so no pressure losses when switching Low installation costs
- Pressure Rating: -13.7785815 to 174.04524 psi
- Media Temperature: 176 to 14 F
- Media: Air, Compressed Air
- Material Of Construction: Aluminum
-
Supplier: Radwell International
Description: PNEUMATIC VALVE, 5/3 CLOSED, PISTON SLIDE, REVERSIBLE, SOUND PRESSURE LEVEL: 85 DB(A), ALUMINUM DIE CAST. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Primary Material: Aluminum
- Valve Type: Piston Valves
- Actuation: Pneumatic
-
Supplier: Radwell International
Description: SOLENOID VALVE, 5/2 MONOSTABLE, 1708 MM WIDTH, PISTON SLIDE. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Piston Valves, Solenoid Valves
-
Supplier: DigiKey
Description: HAND SLIDE VALVE
- Pressure Rating: -13.8 to 174 psi
- Valve Type: Control Valves
- Features: Other, Threaded
-
Supplier: Taylor Products / Smoot
Description: The Smoot Slide Diverter Valves feature a unique sealing method that uses regulated compressed air applied to the sealing rings, which results in an air-tight seal between the inlet and outlet ports. The unique model design features minimal line deflection and full port
- Valve Type: Diverter Valves
- Media: Powder / Solids
-
Supplier: Technetics Group
Description: hoppers, valve gates)
-
Supplier: Flexicon Corporation
Description: intake points, or by a vacuum pump that removes air from the system downstream of material discharge points. Material is separated from the conveying air at the use point, then discharged on a batch basis via butterfly or slide gate valves, or continuously via
- Features: Bulk Material Conveyor
- Conveyor Type: Pneumatic / Vacuum Conveyor
-
Supplier: OMEGA Engineering, Inc.
Description: payloads up to 1.8 kg (4 lbs) with rotation up to 180° and can be mounted and operated in any direction. The modular design allows use with DLT Linear Slides and can be operated in any direction. Linear motion pneumatic components are double acting air cylinders that require a dry
- Operating Pressure Range: 40 to 100 psi
- Maximum Torque: 33.2 In-lbs
- Operating Temperature: -30 to 180 F
- Rotation Angle: 180°, 90°
-
Supplier: Scientific Dust Collectors
Description: accessories such as 55-gallon drums, slide gates, rotary airlocks, double dump valves and super sack discharge arrangements.
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
- Applications: Welding Fumes
-
Supplier: Festo Corporation
Description: For valve manifold VTSA/VTSA-F Robust metal housing
- Pressure Rating: -13.053393 to 145.0377 psi
- Power: 110 volts
- Media: Air, Compressed Air
- Material Of Construction: Aluminum
-
Supplier: Koger Air Corporation
Description: Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation.
- Valve Size: 12 inch
- Number of Ports/Ways: 2
- Media: Air, Powder / Solids
- Material Of Construction: Aluminum, Stainless Steel, Steel
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI, BS, DIN, JIS, MSS SP Size range: from 1/2 inch
- Valve Size: 0.5 to 64 inch
- Features: ANSI, API, Angle Valves, Ball / Disk Check Valves, Ball Valves, Butterfly Valves, Check Valves, DIN, Foot Valves, Gate / Knife Valves, Globe Valves, Plug Valves
- Media: Air
- Material Of Construction: Cast Iron
-
Supplier: BI-TORQ® Valve Automation
Description: The SERIES 20 knife gate is a uni-directional all stainless steel lug style valve designed for industrial service applications. The design of the valve allows for a tight shutoff in services with solids in suspension. Industries served include: Pulp and Paper Chemical Plants
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media: Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, LP - Gas, Natural Gas, Salt Water, Specialty / Corrosive Gases, Steam, Wastewater, Water
-
Supplier: Advanced Valve Technologies
Description: Valve Technologies (AVT) introduces the new Curb-Stop (Patent Pending) mechanical in-line stopper system for use on water, gas and mechanical/industrial applications. Applications include use on steel, copper type K and L services. The Curb-Stop design features a rubber coated gate, an
- Valve Size: 0.75 to 2 inch
- Pressure Rating: 60 to 300 psi
- Number of Ports/Ways: 2
- Media: Air, Gas, Water
Find Suppliers by Category Top
Featured Products Top
-
click here. For questions or more information on the new Waterman S-6000 Heavy-Duty Sluice/Slide Gates – or on any of our wide range of valves, pipes, gates or fittings – contact your local MPI representativecomplete and submit this form. (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
Air Shut-off Valves High-speed shut-off valves protect engines by instantly stopping the air intake supply, reducing the risk of overspeed or explosion (read more)
Browse Engine Starters Datasheets for jbj Techniques Limited -
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
controlling the direction of flow in heat pump systems. Air Release Valve – A valve that automatically releases trapped air from a pressurized pipeline while it is operating under pressure. Essential for maintaining flow efficiency and preventing air (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
operated valves. The system is capable of delivering air free from water vapor, particulates, sulfur dioxide (SO2), Hydrogen Sulfide (H2S), Oxides of Nitrogen (NO), Nitrogen Dioxide (NO2), Ozone (O3), Carbon Monoxide (CO) and Hydrocarbons (HC (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
generally best to coat the surface with the greatest area. Camshafts, bearings, guns, weapons, pistons, valves, connectors, fasteners, and slides are examples. Typical situations where solid film lubricants should be used include: •On heavily loaded equipment susceptible to galling and (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
Festo introduced today the VZWF, a force pilot operated solenoid valve that can be used with water, air, and neutral media. This new valves utilize relatively small solenoids to control high pressures with large nominal diameters. The units can switch at pressures as low as 0 bar and close (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
gate valve to control blowing force on the fly, or without the gate valve. The TurboBlast is available in multiple different flow rates and extensions up to 6 feet long to provide ease of reaching into difficult to reach areas. The TurboBlast Guns are the most powerful air guns from EXAIR and (read more)
Browse Air Blow Guns Datasheets for EXAIR -
- Bearing solutions for hydropower gates turbines valves (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Hydropower Dam Turbines -Wicket Gates -Servo-Motors -Operating Ring Sliding Segments -Linkages -Guide Vanes Pelton Turbines -Injectors -Deflectors Gates -Intake Gate Sliding Segments and Rollers (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB
Conduct Research Top
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
Rooms and Fulfillment Centers. Batch processing and continuous conveying are two systems that are capable of handling large amounts of moving material, without interruption. Batch controllers use linear solenoid valves for equipment that may be powered with electricity, pneumatics (compressed air
More Information Top
-
DU-AGG pilot plant design study
Each s t e e l storage tank, Items 3 & 13, w i l l hold 20,000 pounds of product and are furnished with: high and low level controls, sight glasses, air operated slide gate valves , dust collector vents and …
-
Resistance of Wood Chips and Sawdust to Airflow
A 75 W (0.1 hp) 1570 rpm squirrel cage motor driven blower drawing air through a sliding gate valve with six approximately equal opening increments supplied air to the lower plenum.
-
An infra-red cell for gas adsorption studies
Valve: 6 in., 350 lb in-’ . air parallel- slide gate valve , Hopkinsons Ltd., Britannia Works, Huddersfield, figure 2191.
-
A silenced air pressure control valve
Valve: 6 in., 350 lb in-’ . air parallel- slide gate valve , Hopkinsons Ltd., Britannia Works, Huddersfield, figure 2191.
-
IGCC repowering project clean coal II project public design report. Annual report, October 1992--September 1993
The scope of supply includes 1he raw coal storage bunker including fill provisions, bin vent filter, Iadders and access platforms, vibrators, Ievel indicators, slide gate valves , compfessed air , inslrument connections to the Distributive Control System (DCS) and 1he connecting coal piping and …
-
Working experience with units for continuous steel casting
During the next cold repair, the plant had to replace the plate smoke valves with slide - gate valves and the air air valves with butterfly-type valves.
-
Improvement of certain elements of the open-hearth furnace
During the next cold repair, the plant had to replace the plate smoke valves with slide - gate valves and the air air valves with butterfly-type valves.
-
Greenidge Multi-Pollutant Control Project
On at least one occasion, the plugging appeared to be caused by rain leakage around the knife gate valves downstream of the air slides .
-
PIQUA NUCLEAR POWER FACILITY AVAILABILITY EVALUATION REPORT. VOLUME II. RELIABILITY BLOCK DIAGRAMS, MAJOR COMPONENT FAILURE DATA, FAILURE MODE AND EFFECT ANALY...
Installed rotary air lock valve in place of slide gate valve .
-
DEVELOPMENT OF FINE PARTICULATE EMISSION FACTORS AND SPECIATION PROFILES FOR OIL AND GAS-FIRED COMBUSTION SYSTEMS
The speed of the bypass fan and the position of a slide gate valve located on the dilution air inlet are adjusted to achieve the target raw sample and dilution air flow rates.
Indicates content that may require registration and/or purchase.