Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ContiTech AG
Description: ContiTech Air Spring Systems offer solutions for vibration-oriented mounting of machines. From the technical design all the way through to the harmonization of individual system components. ContiTech air springs make very low natural frequencies possible, from 0.5
- Type: Air Spring Isolator
- Application: Vibration Isolation
-
Supplier: Isotech, Inc.
Description: building structure. Designed to work in conjunction with either spring or elastomeric vibration isolators, The SR Series maintains a 1/4″ air gap in all directions between the steel housing and the elastomeric element in order to avoid short-circuiting of the
- Features: Other
- Application: Vibration Isolation
-
Supplier: ContiTech AG
Description: the full range of commercial vehicle applications. Our complete replacement range encompasses air spring systems for use throughout the commercial vehicle. These include trucks (trucks/road tractors), buses, trailers/semi trailers, cabs and driver sea
- Type: Air Spring Isolator
- Application: Vibration Isolation
-
-
Supplier: ContiTech AG
Description: Air-spring driver's seats give the operator's workplace a more ergonomic and comfortable design, thereby reducing fatigue and work-related health risks. As a rule so-called sleeve type air springs are used in commercial vehicle driver's seats. Thanks to their compact
- Type: Air Spring Isolator
- Application: Vibration Isolation
-
Supplier: ContiTech AG
Description: Each LFD consists of two or three chambers depending on the application and service conditions, and unites the functions of an air spring and damper in one single component. Designed for use in air-sprung driver's seats and cab suspensions, LFD technology: Geater ride comfort
- Type: Air Spring Isolator
- Application: Vibration Isolation
-
Supplier: Isotech, Inc.
Description: 1:1 lateral stability ratio Built-in leveling device offers simplified installation Weldless construction provides flexibility in replacing or interchanging springs Color-coded springs provide easy identification of Spring-Flex isolators for installation and inspection
- Type: Steel Spring Isolator
- Application: Vibration Isolation
-
Supplier: Isotech, Inc.
Description: restraint. The design of the ASCM isolators incorporate a laterally stable steel spring within a steel housing. The low frequency steel spring is seated in an elastomeric acoustical cup that provides high frequency attenuation and eliminates metal-to-metal contact. All
- Type: Steel Spring Isolator
- Application: Vibration Isolation
-
Supplier: Compact Automation
Description: Automation Air Springs provide superior quality and performance. As actuators, Compact Automation Air Springs can provide either linear or angular motion. These air springs offer a favorable stroke-to-compressed-height ratio when compared to air
- Maximum Height: 4.4 to 31.5 inch
- Minimum Height: 1.2 inch
- Maximum Diameter: 2.4 to 37.4 inch
- Load Capacity: 179 to 100,710 lbs
-
Supplier: Enidine Inc.
Description: retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed-height ratio when
- Maximum Height: 10.5 inch
- Minimum Height: 4 inch
- Maximum Diameter: 4.6 inch
- Load Capacity: 540 lbs
-
Supplier: Advanced Antivibration Components - AAC
Description: DIAPHRAGM: Synthetic Rubber BODY: Steel, Painted OPERATING TEMPERATURE: -20ºC to +60ºC (-4ºF to +140ºF)
- Maximum Load Capacity (Per mount): 612 lbs
- Height or Thickness (Before loading): 3.543309 inch
- Mounting Size (To Machine): 4.330711 inch
- Mounting Size (To Support Structure): 4.330711 inch
-
Supplier: Enidine Inc.
Description: retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed-height ratio when
- Maximum Height: 11.8 inch
- Minimum Height: 3.2 inch
- Maximum Diameter: 9.5 inch
- Load Capacity: 900 lbs
-
Supplier: Enidine Inc.
Description: retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer a favorable stroke-to-compressed-height ratio when
- Maximum Height: 11.1 inch
- Minimum Height: 3.5 inch
- Maximum Diameter: 13 inch
- Load Capacity: 2,900 lbs
-
Supplier: Hutchinson Aerospace and Industry
Description: Low-profile, high capacity mounts for vibration and shock protection. Barry SLM Series Mounts are pneumatic elastomeric mounts, ideal for applications requiring higher deflection isolators. The SLM's mechanical bond design incorporates a positive locking system to ensure performance
-
Supplier: Acoustical Solutions, Inc.
Description: Vibration Isolation Mounts are designed to isolate noise, reduce resonant vibration and lower structure-borne noise. They can be used for a variety of applications including isolating everything from fans, motors, pumps, machinery and compressors to air handling equipment. Both
- Maximum Load Capacity (Per mount): 45 lbs
- Features: Anchoring Holes
- Type: Steel Spring Isolator
- Application: Vibration Isolation
-
Supplier: Newport MKS
Description: Affordable Price These isolators use an air spring elastomeric isolator with integral heavy wall construction. The rigid wall design of the air mount provides better isolation than traditional air bladder design, delivering 96% vertical isolation and 98%
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: Affordable Price These isolators use an air spring elastomeric isolator with integral heavy wall construction. The rigid wall design of the air mount provides better isolation than traditional air bladder design, delivering 96% vertical isolation and 98%
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: Affordable Price These isolators use an air spring elastomeric isolator with integral heavy wall construction. The rigid wall design of the air mount provides better isolation than traditional air bladder design, delivering 96% vertical isolation and 98%
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: TMP Pro Distribution
Description: Common sources are street traffic, foot steps, heat and air conditioning systems, and other instruments. These are transmitted through the air and by vibrating through solids such as the floor and a microphone stand. The TriPad eliminates floor-borne vibrations by introducing a
-
Supplier: Air Power Products Limited
Description: Modular Systems Each compressor module includes a dedicated skid on which the compressor sub-base is mounted using spring- mount vibration isolators. Each module includes a temperature monitoring panel with digital display of each compressor cylinder temperature. This allows the
-
Supplier: Air Power Products Limited
Description: Modular Systems Each compressor module includes a dedicated skid on which the compressor sub-base is mounted using spring- mount vibration isolators. Each module includes a temperature monitoring panel with digital display of each compressor cylinder temperature. This allows the
-
Supplier: Reznor
Description: ETL certification 20°-75°F temperature rise Circuit breaker protected transformer for 24-volt controls Integrated circuit board with diagnostic indicator lights High temperature limit control Vibration/noise isolated venter motor, blower(s) and blower motor (spring or rubber
- Cooling Capacity: 339,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: ACE Controls Inc.
Description: For superior low frequency vibration isolation: PAL high-quality air springs are designed for conditions in which the user wants to ensure that equipment is constantly level and isolated from vibrations at the same time. The PAL system is an air spring
- Maximum Load Capacity (Per mount): 278 lbs
- Application: Leveling
-
Supplier: Xoxide
Description: reduce unnecessary noise. Anti-Vibration Design The spring and rubber O-ring absorb and isolate the vibration generated by fan during operation, it avoid the fan passes the vibration on the heat sink, and then reduce the acoustic noise. PWM Speed Control Function The fan
-
Supplier: Caterpillar Oil & Gas
Description: distribution box — 24V or custom 20A battery charger Cat yellow paint Offshore oil field sub-base Integral spring isolators with limit stop Lift provisions on base Oil drain extension Engine length drip pan with drain Torsional dampened driveline couplings C175-16 Optional Equipment
- Volt-Ampere: 2,588,000 to 3,243,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
. Isolators manufactured on robotic welders to maintain consistent quality. Powder coated housings and springs offer outstanding corrosion resistance. Springs are easily accessed for replacement if loads change. Color-coded springs permit proper identification of load (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
cup delivers superior vibration isolation, reducing structure-borne noise from generator operation 3/8" spacer block maintains installed height and sets proper air gap for seismic code compliance Springs are easily accessed for replacement if generator load configurations change Hot dipped galvanized housings available for rooftop, coastal, or high-humidity installations (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
damped vibration isolation and excellent shock attenuation. Perfect for industrial environments. Spring Mount Vibration Isolators: Heavy-duty isolators ideal for limiting vibration, shock, and structure-borne noise in various applications, from engine generators to heavy (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
can accept a wide variety of actuation media such as air, water, nitrogen or anti-freeze. As isolators, Enidine Air Springs are effective in reducing the harmful effects of vibration. They can simultaneously isolate vibration and regulate load height as well as allow for consistent vibration (read more)
Browse Air Springs Datasheets for Enidine Inc. -
centering control combines air-spring and electrodynamic technologies for improved stability Optional foundation-free design simplifies installation and lowers facility requirements (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
closing of lids and the vibration dampers aim at preventing damage to machine , as well as keep application in a steady workflow that is gentle on the material. locking gas spring: named gas dampers, gas pressure springs. Major role of locking (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
mounts and isolators for shock and vibration for all applications. Mounts include: Spring Elastomer Neoprene Wire Rope Pad-Type (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
air springs (air shock absorbers) showcase a variety of market focused designs for P.E.T. Manufacturing, Plastic Bottle Making, Blow Molding, Automotive Manufacturing, Assembly Line Conveyors, Pick & Place Robotics, and Material (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
absorbers, adjustable and non-adjustable industrial shock absorbers, rate controls, wire rope isolators, and air springs (air shock absorbers) showcase a variety of market focused designs for P.E.T. Manufacturing, Plastic Bottle Making, Blow Molding, Automotive Manufacturing, Assembly Line Conveyors (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
cup delivers superior vibration isolation, reducing structure-borne noise from generator operation 3/8" spacer block maintains installed height and sets proper air gap for seismic code compliance Springs are easily accessed for replacement if generator load configurations change Hot dipped galvanized housings available for rooftop, coastal, or high-humidity installations (read more)
Browse Datasheets for Isotech, Inc.
Conduct Research Top
-
An Exhaust Solution for Controlled Environments
. Tall exhaust stacks from centrifugal fans usually require complex, expensive mounting hardware (elbows, flex connectors, spring vibration isolators, guy wires, roof curbs,
More Information Top
-
A compact rotating dilution refrigerator
…handling manifold; (F) computer; (G) compressed air storage tank; (H) mixture storage tank; (I) forepump; (J) helium compressor; (K) turbo pump; (L) lift air pad mounted on a load cell; (M) drive motors; (N) air spring vibration isolators ; (O) journal (centering) air…
-
An atomic resolution scanning tunneling microscope that applies external tensile stress and
strain in an ultrahigh vacuum
All of the UHV chambers are set on an outer vibration damping system using four air - spring vibration isolators .
-
Nonlinear dynamical behavior of a two-stage hybrid vibration isolation system
Abstract-To analyze comprehensively the characteristics of ship isolation system, a dynamical model of the hybrid vibration isolator with air spring and giant magnetostrictive actuator (GMA) as its core elements was established, a nonlinear model of the ship machine' isolation system using…
-
Vibration, Structural Engineering and Measurement II
As a vibration isolator , air spring is more widely used in industrial production and transportation.
-
Aspects Of Putting Together An Optics Laboratory
Air operated vibration isolators are " air springs " in the general sense (see Figure 1).
-
Interferometric and vibrational performance of inner tube isolation tables
The pneumatic or air spring is the established vibration isolator used, in conjunction with a rigid table top, to achieve interferometric stability of optical systems.1,2 This is due primarily to the air spring's ability to support progressively larger loads without…
-
The effect of external dynamic loads on the lifetime of rolling element bearings: accurate measurement of the bearing behaviour
2 Hz, the air springs act as a vibration isolator .
-
Handbook of Noise and Vibration Control Complete Document
Air Springs Air springs are the only practical vibration isolator for very low frequencies, down to about 1 Hz or even lower for special applications.
-
Encyclopedia of Acoustics Volume 3 Complete Document
Air springs are the only practical vibration isolator for very low frequencies, down to about 1 Hz or even lower for special applications.
-
Active vibration isolation by adaptive proportional control
Zhang et al. [7] used magnetostrictive actuators and air springs arranged in parallel as a vibration isolator and applied a three-layer neural network to realize active control.
Indicates content that may require registration and/or purchase.