-
Supplier: Safran Helicopter Engines
Description: The latest in Microturbo's family of air turbine starters, the ATS 337 is used to start the SaM 146 engine developed by PowerJet (a Snecma-NPO Saturn joint venture) for the family of SuperJet 100 Russian regional jets developed by Sukhoï. Backed with several decades of
-
Supplier: Accuris
Description: AIR TURBINE STARTER COMPOSITE OUTLINE DRAWINGS
-
Supplier: Accuris
Description: FLANGE, AIR TURBINE STARTER MOUNTING
-
-
Supplier: Accuris
Description: ADAPTER - AIR TURBINE STARTER TO ENGINE, MOUNTING
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Accuris
Description: Performance Acceptance Testing of Air Turbine Starters
-
Supplier: SAE International
Description: This Aerospace Recommended Practice describes two performance acceptance test methods to determine the performance acceptability of new production and overhauled air turbine starters. Before a new or overhauled starter is delivered to a customer, the starter is
-
Description: For engine displacement of: Diesel–1000 to 5000 CID (16 to 80 liters) Carburated–2000 to 10,000 CID (32 to 160 liters) Industry applications ideal for the ST600 Series starter - mining and marine. Features Powerful 67 hp turbine motor uses no external lubrication Extended pilot for
- Required Torque: 110 to 290 Ft-lbs
- Maximum Air Pressure: 90 psi
- Air Consumption: 1,700 SCFM
- Rated Free Speed (output): 2,400 rpm
-
Description: Ingersoll Rand ST1000 Series air starters are built to withstand the toughest environmental and working conditions — combining robust features and flexibility to deliver reliable, heavy-duty starting in a wide range of industrial, oil and gas, marine, power generation, rail, and mining
- Required Torque: 132 to 540 Ft-lbs
- Maximum Air Pressure: 90 psi
- Air Consumption: 1,240 SCFM
- Rated Free Speed (output): 1,305 rpm
-
Description: For engine displacement of Diesel–300 to 6,000 CID (5 to 100 liters) Carburated–600 to 12,000 CID (10 to 200 liters) Industry applications ideal for the ST500 Series starters - oil and gas, marine, power-gen, and transportation. Features Powerful 44 hp turbine motor uses no external
- Required Torque: 74 to 182 Ft-lbs
- Maximum Air Pressure: 150 psi
- Air Consumption: 710 SCFM
- Rated Free Speed (output): 1,620 rpm
-
Supplier: SAE International
Description: Technical Standard
-
Description: for use in gas and air applications Powerful 64 hp turbine motor uses no external lubrication Quiet turbine motor requires no external lubrication
- Required Torque: 255 to 390 Ft-lbs
- Maximum Air Pressure: 150 psi
- Air Consumption: 1,300 SCFM
- Rated Free Speed (output): 1,500 rpm
-
Supplier: jbj Techniques Limited
Description: GALI air starters are designed for starting internal combustion engines and gas turbines. Despite their compact size and lightweight construction, they deliver exceptional power, offering high torque, rapid starting speed, low air consumption, and minimal maintenance
- Required Torque: 48.67256637168141 to 471.976401179941 Ft-lbs
- Maximum Air Pressure: 435.1131 to 580.1508 psi
- Rated Free Speed (output): 0 to 4,000 rpm
- Weight: 14.553 to 74.97 lbs
-
Supplier: jbj Techniques Limited
Description: These pneumatic starters are used to start up diesel engines & turbines. They mainly comprise a toothed wheel motor, a single-track pinion with reduction gear and a valve combination. Since the toothed wheel motor develops its greatest torque when breaking out, it is particularly
- Required Torque: 39.08554572271386 to 58.99705014749262 Ft-lbs
- Maximum Air Pressure: 116.03016 psi
- Air Consumption: 342.55259 to 476.74845 SCFM
- Weight: 20.5 to 21.5 lbs
-
Supplier: jbj Techniques Limited
Description: These pneumatic starters are used to start up diesel engines & turbines. They mainly comprise a toothed wheel motor, a single-track pinion with reduction gear and a valve combination. Since the toothed wheel motor develops its greatest torque when breaking out, it is particularly
- Required Torque: 39.08554572271386 to 376.10619469026545 Ft-lbs
- Maximum Air Pressure: 116.03016 to 217.55655 psi
- Air Consumption: 342.55259 to 2,189.5114 SCFM
- Weight: 24.5 to 52 lbs
-
Supplier: jbj Techniques Limited
Description: These pneumatic starters are used to start up diesel engines & turbines. They mainly comprise a toothed wheel motor, a single-track pinion with reduction gear and a valve combination. Since the toothed wheel motor develops its greatest torque when breaking out, it is particularly
-
Supplier: Safran Helicopter Engines
Description: Air Force) but also for the Australian and South African air forces. This APU provides the pneumatic power required for the air turbine starter developed by Microturbo for the main engine as well as 12 kVA of electrical power. It also provides output for cockpit
-
Supplier: Caterpillar Oil & Gas
Description: System Air pressure regulator Air start silencer Vane starter Electric starter Turbine starter Fuel System Fuel filter Air Inlet System Precleaner Rain cap
- Horse Power: 600 HP
- Displacement: 27.005859818603028 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Operator interface panel enclosure 15’, 20’ and 50’ interconnect harness Starting System Air pressure regulator Air start silencer Vane starter Electric starter Turbine starter
- Horse Power: 145 to 211 HP
- Displacement: 10.454938449192193 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: valve Oil mist detector Flywheel and damper guards Mounting System Base aseembly Vertically-restrained vibration isolators and weld plates Starting System Single turbine air starters Boost control valve for extremely cold ambient conditions Air start pressure reducing
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: valve Oil mist detector Flywheel and damper guards Mounting System Base aseembly Vertically-restrained vibration isolators and weld plates Starting System Single turbine air starters Boost control valve for extremely cold ambient conditions Air start pressure reducing
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Infineon Technologies AG
Description: Applications Industrial applications: Industrial robots Solar panels Wind turbine inverters IO controller Servo drives (advised for this product ) Elevators Inverters Safety applications: Air bag System Chassis domain control Braking Pixel lighting Scable EPS solution Full feature
- Internal RAM Size: 672 KB
- Number of A/D Converters: 12
- Operating Temperature: -40 to 125 C
- Bits: 32 Bit
Find Suppliers by Category Top
Featured Products Top
-
production for the paper industry Forced air for spun-bonded olefin production Aircraft turbine starters Follow us on: Facebook (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
Benefits of Non-Contacting Lift-off Mechanical Seals Enhance longevity and efficiency while reducing maintenance costs. Found inside gearboxes, air turbine starters, generators, and more, see (read more)
Browse Mechanical Seals Datasheets for Technetics Group -
generators found throughout aircraft, in systems such as cabin air compressors (CACs), ram air turbines (RATs), integrated starter alternators/generators (ISAs/ISGs) and auxiliary power units (APUs). In order to minimize losses in these motoring and generating components, one must select the right (read more)
Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
generators found throughout aircraft, in systems such as cabin air compressors (CACs), ram air turbines (RATs), integrated starter alternators/generators (ISAs/ISGs) and auxiliary power units (APUs). In order to minimize losses in these motoring and generating components, one must select the right (read more)
Browse Electromagnets Datasheets for Arnold Magnetic Technologies
More Information Top
-
Federal Register > Tuesday, December 28, 2004 > [69 FR 77677] Airworthiness Directives; CFM International (CFMI) CFM56-5, -5A, -5B, and -5C Series Turbofan Eng...
This proposed AD would require removing certain part number (P/N) air turbine starters from service.
-
Federal Register > Tuesday, May 10, 2005 > [70 FR 24481] Airworthiness Directives; CFM International CFM56-5, -5B, and -5C Series Turbofan Engines
This AD requires removing certain part number (P/N) air turbine starters from service.
-
Gas Turbine Propulsion Systems
Air turbine starter Starter select valve Accessory gearbox High pressure air from APU or other engine .
-
Federal Register > Friday, October 19, 2001 > [66 FR 53131] Airworthiness Directives; CFM International, S.A. CFM56-5 Series Turbofan Engines
The FAA has received three reports of uncontained failures of air turbine starters that resulted in cowl damage.
Indicates content that may require registration and/or purchase.