-
Supplier: Allied Electronics, Inc.
Description: Metering Valve with Silencer, 1/8 port
-
Supplier: Allied Electronics, Inc.
Description: Metering Valve with Silencer, 3/8 port
-
Supplier: Allied Electronics, Inc.
Description: Metering Valve with silencer with superior sound reducing performance.
-
-
Supplier: ASCO
Description: Application: The P Series muffler is perfect for limited space applications due to its compact size. This silencer can be used to muffle air valve exhaust noise, intake filtration, coalescing of oil mist exhaust, pressure or vacuum equalization, or on any other liquid vapor.
- Inlet Size: 0.5 inch
- Outlet: End
- Port: Exhaust Silencer
- Mounting: Male Thread
-
Supplier: Hi-Tech Controls, Inc.
Description: The silencers are indispensable elements for eliminating or reducing the characteristic noise of compressed air during discharge operations. They should always be placed on the outlets of 3/2, 5/2 or 5/3 valves. When carrying out maintenance, the silencers should be
- Maximum Pressure Rating: 87.02262 psi
- Maximum Flow Rating: 267.789473684211 SCFM
- Inlet Size: 1 inch
- Outlet Size: 1.6929143 inch
-
Supplier: IMI Norgren
Description: The FA-51 Series silencers offer remarkable noise reduction for high volume exhaust applications without causing back pressure. These silencers are ideal for quieting large air valves that must exhaust quickly to maintain high cycle rates. Vaccon uses the FA-51
- Noise Attenuation: 72 dB
- Maximum Pressure Rating: 150 psi
- Inlet Size: 0.25 inch
- Design: Absorptive
-
Supplier: Allied Electronics, Inc.
Description: Reduces Noise Caused By Exhausting Air Thread into Exhaust Port of Valve Up to 30 dBa Noise Reduction
-
Supplier: Carr Lane Manufacturing Co.
Description: Air Exhaust Mufflers reduce noise from exhaust air leaving a four-way valve (use two per valve). Male 1/4-NPT thread.
- Inlet Size: 0.25 inch
- Outlet: End, Side
- Port: Exhaust Silencer
- Mounting: Male Thread
-
Supplier: Radwell International
Description: ASN2, METERING VALVE WITH SILENCER. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
-
Supplier: Radwell International
Description: SOLENOID VALVE, ON/OFF VALVE, 18 BAR, SILENCER, SIZE 6, FLOW LEFT TO RIGHT. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
-
Supplier: RS Components, Ltd.
Description: Built in silencer quick exhaust valve4mm
- Media: Air
- Features: Tube Fitting
-
Supplier: Hi-Tech Controls, Inc.
Description: Quick exhaust valves are commonly used to increase the speed of cylinders or for rapid depressurisation of tanks containing compressed air. We recommend that a silencer be mounted on the outlet. Materials used: - OT58 (brass) body, Nickel Plated - Desmopan seal (polyurethane)
- Valve Size: 0.125 inch
- Flow (Cv): 0.68 to 1.05
- Pressure Rating: 145 psi
- Media Temperature: 32 to 175 F
-
Supplier: Central Air Compressor Co.
Description: 25-125 HP / Up to 250 P.S.I.G. FSCURTIS has taken world-class compressed air power to a new level with our low speed, heavy cast iron, Large Industrial air compressor packages. The Large Industrial Series gives you unsurpassed reliability by featuring low speed compressor pumps and
- Discharge / Operating Pressure: 250 psi
- Horse Power: 25 to 125 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Hi-Tech Controls, Inc.
Description: Quick exhaust valves are commonly used to increase the speed of cylinders or for rapid depressurisation of tanks containing compressed air. We recommend that a silencer be mounted on the outlet. Materials used: - OT58 (brass) body, Nickel Plated - Desmopan seal (polyurethane)
- Valve Size: 0.125 inch
- Media Temperature: 32 to 175 F
- Number of Ports/Ways: 3
- Media: Air, Compressed Air
-
Supplier: Rolair Systems
Description: Heavy-Duty/Industrial-Grade with Ball Bearings for Greater Durability. STANDARD EQUIPMENT : Start/Stop Pressure Switch, Roll-Cage Design to Protect Pump/Motor, Safety Relief Valve, Intake Filter/Silencer, 8 Amp Motor, Pressure Relief Solenoid Valve, Decibel Level - Only 60 dB!!,
- Flow Capacity: 2.35 to 3.8 SCFM
- Horse Power: 1 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors Centurion II The Champion Centurion II compressor is engineered to deliver industrial-rated dependability at an affordable price. The RV line offers maximum installation versatility. Each compressor features durable cast-iron construction,
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 16.5 to 49 SCFM
- Horse Power: 5 to 15 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Rolair Systems
Description: Idle Control for Economy and Long Service Life, Intake Filter w/Silencer & Replaceable Element, Schmidt Belt Tightening Device, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve OPTIONAL EQUIPMENT : Filter-Regulator-Lubricator Sets, Electric Start
- Flow Capacity: 20.1 SCFM
- Horse Power: 8 to 9 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: Gasoline
-
Supplier: Air Power Products Limited
Description: optional constant speed control Dry-type air intake filter/silencers with replaceable paper cartridges Receiver and base-mounted versions Optional receiver sizes & controls Optional aftercoolers, separators, and automatic drain valves Duplex & multiple pump packages available
-
Supplier: FS-Curtis
Description: tapered main roller bearings to ensure long life Premium finned intercooler maximizes heat dissipation Metal intake filter/silencer is superior to plastic Heavy-duty stamped-steel belt guard Suction valve head unloaders for continuous running air compressors Ultra Pack The
- Discharge / Operating Pressure: 19.1 to 204.4 psi
- Horse Power: 5 to 30 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: stainless-steel valve system delivers more cfm per horsepower Robust intercooler increases compressor efficiency Metal intake filter/silencer is superior to plastic Heavy-duty stamped-steel belt guard Suction valve head unloaders for continuous running air compressors
- Discharge / Operating Pressure: 17.4 to 68.4 psi
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Mi-T-M Corporation
Description: · Belt tightening system pulls motor straight to ensure constant belt alignment · Intake filter/silencer · Tank shut-off valve
- Flow Capacity: 34.2 to 46.5 SCFM
- Horse Power: 10 to 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: FS-Curtis
Description: stainless-steel valve system delivers more cfm per horsepower Robust intercooler increases compressor efficiency Metal intake filter/silencer is superior to plastic Heavy-duty stamped-steel belt guard Suction valve head unloaders for continuous running air compressors
- Discharge / Operating Pressure: 22 to 22.5 psi
- Compressor Technology: Reciprocating Piston
-
Supplier: Accessorie Air Compressor Systems
Description: Continuous Running Unloaders - For continuous running air compressors, unloader lets unit idle load-free until air supply drops to cut-in pressure; automatically lets unit idle again after high pressure limit is reached. Heavy-duty Stainless Steel Valves - Standard on all CA
- Discharge / Operating Pressure: 145 to 175 psi
- Flow Capacity: 34.2 SCFM
- Horse Power: 10 HP
- Features: 2 Stage
-
Supplier: Air Compressors Direct
Description: valve protects you in case of overload •0-200 pounds in 5 lb. graduations for accurate air delivery •Air-cooled aftercooler for longer pump life Totally Enclosed Steel Belt Guard •Protects during transport & use
- Flow Capacity: 6.9 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: FS-Curtis
Description: You shouldn’t have to sacrifice quality and durability with your air compressor purchase. That’s why FS-Curtis created the CT Series. These reciprocating compressors combine our signature performance and reliability with a simple industrial design, making them the most rugged — and affordable
- Discharge / Operating Pressure: 15.9 to 29.7 psi
- Horse Power: 5 to 10 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Schmalz Inc.
Description: Due to their small size, the basic ejectors can be used even in confined spaces. Due to the simple design with main body, venturi nozzle and silencer, this ejector is low maintenance and wear-resistant. The ejector's lightweight build makes it particularly suited for use in highly dynamic
-
Supplier: Rogers Machinery Company, Inc.
Description: Continuous Performance. INDUSTRIAL-GRADE MAIN ROLLER BEARINGS ARE PRECISION FIT FOR SUPPORT OF ALL ROTATING PARTS HIGH-FLOW, HEAVY-DUTY STAINLESS-STEEL VALVE SYSTEM DELIVERS MORE CFM PER HORSEPOWER ROBUST INTERCOOLER INCREASES COMPRESSOR EFFICIENCY METAL INTAKE FILTER/SILENCER IS
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 18.5 to 68.4 SCFM
- Horse Power: 5 to 15 HP
-
Supplier: FIPA Inc.
Description: Suitable for direct fitting to solenoid valves High suction power for short gripping times Flexible installation thanks to rotatable, angled vacuum connection Replaceable silencer for fast servicing and short downtimes Avoidance of product contamination with exhaust outlet through
- Venturi: Venturi Air Jet
-
Supplier: Rogers Machinery Company, Inc.
Description: flywheel and counter-weighted crankshaft have been electronically balanced to ensure smooth, trouble-free operation, shift after shift. A proprietary stainless steel valve design delivers some of the highest volumetric efficiencies on the market. Together, these and other features deliver a
-
Supplier: Air Compressors Direct
Description: filter/silencer, & splash lube run smooth & quiet Overload Protected With Manual Reset •Protects the air compressor, lets you get back to work quickly Portable & Powerful 95-125 PSI Operating Pressure •Puts out 5.1 CFM @ 90 PSI •Easy to transport with wheels & handles Built-In
- Flow Capacity: 5.1 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: Rogers Machinery Company, Inc.
Description: INDUSTRY-LEADING CAST-IRON CYLINDERS HIGH-PRESSURE PISTONS FOR EXTREME DURABILITY DUCTILE IRON CRANKSHAFT IS STRONGER, MORE CORROSION-RESISTANT AND LESS LIKELY TO BREAK Quality Components - Built to last for superior compressor life. HIGH-FLOW, HEAVY-DUTY STAINLESS STEEL CHANNEL VALVE SYSTEM
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 15.9 to 29.7 SCFM
- Horse Power: 5 to 10 HP
-
Supplier: Jergens, Inc.
Description: Jergens Mufflers are used to reduce air flow noise. Installation is recommended at exhaust ports of Air Control Valves.
- Port: Exhaust Silencer
- Type / Application: Pneumatic Muffler
-
Supplier: Festo Corporation
Description: Exhaust air throttle GRE: sintered metal Flow control valve muffler GRU: polymer
- Maximum Pressure Rating: 0 to 145.0377 psi
- Port: Exhaust Silencer
- Mounting: Female Thread, Other
-
Supplier: Air Compressors Direct
Description: added safety while in use UL Approved, Thermally Protected 230V Electric Motor •Rugged NEMA design for low power consumption Additional Features •ASME tank and safety valve, UL approved pressure switch •Auto start/stop, no-load starting, metal intake filter-silencer •Manual tank drain
- Flow Capacity: 17.8 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Clark Solutions
Description: Boxer Series 3300 Benchtop Diaphragm Air Pumps Low Voltage Laboratory Air Pump For Pressure & Vacuum Applications Description: The Boxer 3300 is the ideal laboratory accessory for a wide range of applications. The high performance to size ratio of this model offers a perfect solution
- Maximum Discharge Flow: 5.28 GPM
- Maximum Discharge Pressure: 17.7 psi
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps
Find Suppliers by Category Top
Featured Products Top
-
the manifold rail according to customer configuration VUVS/VUWS are also available as pre-assembled units with silencers, fi ttings and coils as ready-to-install individual valves. Pre-assembled or on the manifold rail (read more)
Browse Industrial Valves Datasheets for Festo Corporation -
When a sound wave is reflected from a hard surface of a silencer, constructive and destructive interference waves occur. If a porous material is placed across the wave pattern, the movement of air molecules through the material is converted to heat, resulting in a reduction in sound intensity. This (read more)
Browse Soundproofing and Acoustic Materials Datasheets for Technetics Group
More Information Top
-
Pneumatic Brake Apply System Response and Aero-Acoustic Performance Considerations
While, the STL and noise absorption characteristics of the air valve silencer foam is currently unknown, the noise absorption coefficients for similar materials show an increase in noise absorption at higher frequency octave level bands.
-
Interim measure work plan/design for Agra, Kansas.
A manual by-pass air valve with silencer shall be provided on the pressure side of the compressor to assist in controlling the air flow and pressure to the air sparge wells.
-
BOILING NUCLEAR SUPERHEATER (BONUS) POWER STATION: PUNTA HIGUERA SITE NEAR RINCON, PUERTO RICO. Project Completion Report
They are also equipped with an automatic dual control regulation with timer relay, forced feed lubrication, low oil pressure shut-down switch, automatic water valve , air filter and silencer , oil trap, after- cooler, moisture, separator, and a receiver tank, .
-
BOILING NUCLEAR SUPERHEATER (BONUS) POWER STATION. Final Summary Design Report
…100 psig. and piston rings to avoid oil carry-over to the system. equipped with an automatic dual control regulation with timer relay, forced feed lubrication, low oil pressure shutdown switch, automti5iit water valve , air filter and silencer , oil trap, aftercooler, m5skin…
Indicates content that may require registration and/or purchase.