Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: ADHESIVE, AIRCRAFT, FOR STRUCTURAL REPAIR
-
Supplier: Accuris
Description: ADHESIVE; AIRCRAFT STRUCTURAL, METAL TO METAL
-
Supplier: Accuris
Description: Protective Film, Polyurethane Pressure Sensitive Adhesive, for Aircraft Exterior Applications
-
-
Supplier: SAE International
Description: This specification covers polyurethane adhesive-backed protective film, pigmented or clear, for aircraft exterior applications.
-
Supplier: Accuris
Description: Tapes, Pressure-Sensitive Adhesive, Masking, Non-Staining - for Aircraft Painting Applications
-
Supplier: SAE International
Description: This specification establishes requirements for pressure-sensitive adhesive tape designed for masking and color separation during aircraft painting operations.
-
Supplier: SAE International
Description: This specification covers pressure sensitive adhesive tape designed for masking and color separation application during aircraft painting operations. It is designed for use with all common finishes but is especially designed for use with polyurethane coating systems conforming to
-
Supplier: SAE International
Description: This specification covers adhesive-backed polymeric protective film, pigmented or clear, for aircraft exterior applications.
-
Description: Patco 8300 Polyurethane Aircraft Protective Tape Extremely tough and conformable transparent outdoor polyurethane film with a very aggressive acrylic adhesive. This product provides excellent protection from abrasion, ultraviolet light and rain erosion. Applications ---Aircraft
- Thickness: 0.0145 inches
- Peel Strength / Adhesion: 6.875 lbs/in
- Temperature Resistance: -40 to 135 C
- Adhesive: Acrylic
-
Description: Patco 5565FR FR Aircraft Surface Protection Tape - Removeable Clean Removal Polyethylene Film Tape with Acrylic Adhesive Applications Aircraft general surface protection applications on various surfaces during general maintenance within aircraft interiors. Features &
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 0.75 lbs/in
- Temperature Resistance: -40 to 87.77777777777777 C
- Adhesive: Acrylic
-
Description: Patco 5410 White Preservation & Sealing Tape This tape combines a heavy duty, weather resistant polyethylene backing with a 0n-staining, clean removal, rubber based adhesive. Applications Long term preservation, sealing, and splicing applications. Direct protective mask on aircraft,
- Thickness: 0.009 inches
- Peel Strength / Adhesion: 2.125 lbs/in
- Temperature Resistance: -40 to 93.33333333333333 C
- Backing: Plastic / Polymer
-
Description: Patco D9215FR FR Aircraft Waterseal Tape & Corrosion Inhibitor Exterior-Grade Polyurethane Backing with Acrylic Adhesive and HDPE Liner Applications Aircraft waterseal applications in main cabin areas including entryways, lavatories, galleys and other areas susceptible to water
- Thickness: 0.014 inches
- Peel Strength / Adhesion: 5 lbs/in
- Temperature Resistance: -40 to 135 C
- Backing: Plastic / Polymer
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR A662 is manufactured from aluminium foil coated with high-temperature acrylic pressure-sensitive adhesive. A662 offers easy handling and solvent resistance. Applications: High performance masking tape that provides area for aircraft windows during chemical stripping of old paint
- Thickness: 0.005 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic
- Backing: Metal Foil / Sheet
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR A2005 is fibreglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure-sensitive silicone adhesive. A2005 is a very durable and versatile product. Applications: Frequently used by the packaging industry as a release surface on heat sealers, blister
- Thickness: 0.005511811023622047 inches
- Temperature Resistance: -73 C
- Backing: Glass / Fiberglass
- Adhesive: Silicone
-
Supplier: ACCRAbond, Inc.
Description: INSTAbond®A894 is a two component; ambient cure epoxy compound designed for structural aerospace metal to metal bonding applications, in particular, aircraft grade aluminum substrates (2024 and 7075) and titanium. Designed after the requirements of MMM-A-132 and MMM-A-134 military
- Chemical System: Epoxy (EP)
-
Supplier: Powell Electronics, Inc.
Description: Scotch-Brite Aircraft Cleaning Pad, 6 i
-
Supplier: Budnick Converting, Inc.
Description: PG57R is a pressure sensitive masking tape designed primarily for the aircraft industry where resistance to strong solvent/high solids polyurethane based paints is a necessity. SAE-AMS-T-21595, BAC 5034-4, BAC D6-1816.
- Thickness: 0.0077 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Backing: Paper
- Features: Specialty / Other
-
Description: 3M™ Scotch-Grip™ Fire Resistant Rubber Based Adhesive EC-4419 is a fire resistant, synthetic, rubber-based adhesive. It is commonly used for bonding gaskets in aircraft interiors and for attachment of de-icing boots.
- Viscosity: 10,000 to 18,000 cP
- Industry: Aerospace, OEM / Industrial
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Features: Other
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR H7525 is a heavy-duty pressure-sensitive tape used for thermal spray masking. Manufactured by combining multiple layers of silicone rubber, aluminium foil and fibreglass coated with aggressive high-temperature silicone adhesive. Applications: Used as a high temperature masking tape in
- Thickness: 0.01751968503937008 inches
- Temperature Resistance: -73 C
- Backing: Glass / Fiberglass
- Features: Protective Tape, Single-Sided Adhesive
-
Description: 3M™ Scotch-Weld™ EC-3964 is a solution version of 3M™ Structural Adhesive Film AF 147. Used to bond screen in sound suppression panels on aircraft engine nacelles. Can be sprayed on screen without filling holes. Cured bonds have high shear and peel strength. Excellent performance to
- Viscosity: 18 to 23 cP
- Use Temperature: 350 F
- Industry: Aerospace, OEM / Industrial
- Chemical System: Epoxy (EP)
-
Description: A flexible, two-part, room temperature curing epoxy with high peel and shear strength. Is identical to 3M™ Scotch-Weld™ Epoxy Adhesive EC-2216 B/A in chemical composition. Has been labeled, packaged, tested, and certified for aircraft and aerospace applications. May be used for
- Viscosity: 5,000 to 150,000 cP
- Thermal Conductivity: 0.1973037672 to 0.3946075344 W/m-K
- Coeff. of Thermal Expansion (CTE): 81 to 207 µin/in-F
- Dielectric Strength: 407.9999999999995 to 630.000000000001 kV/in
-
Description: 3M™ Poyurethane Protective Boots are made of very tough thermoplastic polyurethane elastomer with acrylic adhesive pre-formed to fit many industrial and common aircraft applications (including radomes, wing tips, landing gear, pods, prop spinners, etc.). They provide protection against
- Function: Abrasion / Sliding Wear, Erosion, Impact
- Form: Loose Liner / Pre-fabricated
- Industry / Application: Military / Aerospace, Plastic
- Features: Other, Specialty / Other
-
Supplier: ToneCooling Technology Co., Ltd
Description: Conductive Structural Adhesive Solutions In the realm of advanced materials, thermally conductive structural adhesives stand out for their dual functionality: providing strong mechanical bonds while efficiently dissipating heat. These adhesives are crucial in various
- Device: Thermo-Electric Cooler
-
Description: Adhesive bonding has been used in the manufacture of primary aircraft fuselage and wing structures by various constructors since 1945. By a proper design, adhesive bonding often helps in designing structures mechanically equivalent to or even stronger than conventional
-
Supplier: R. S. Hughes Company, Inc.
Description: The Spray Nine AV-8 aircraft cleaner is easy to use. This item is formulated to work in adhesive removal applications. In addition to the other features this product meets the following standards: MIL-PRF-87937, Boeing D6-17487, Douglas CSD-1, AMS - 1526B, AMCOM Aproved. This
- Type: Cleaner / Cleaning Agent, Degreaser
-
Supplier: IHS ESDU
Description: ESDU 80011 provides the peak elastic shear and direct tensile stresses in the adhesive in single step, double lap bonded joints loaded in tension or compression. The data cover a wide, practical range of joint sizes and adhesive and adherend materials properties in non-dimensional
-
Supplier: Ellsworth Adhesives
Description: 3M Scotch-Weld EC 2216 Epoxy Adhesive Gray is a two component, room temperature curing epoxy. It is certified for use in aircraft and aerospace application. It also features resistance to extreme shock, vibration, and flexing, and good retention of strength after environmental aging.
- Viscosity: 75,000 to 150,000 cP
- Dielectric Strength: 408.00000000000006 kV/in
- Industry: Aerospace
- Chemical System: Epoxy (EP)
-
Supplier: DeWAL
Description: DW 904-1 uses 1 mil polyester film coated with silicone adhesive. The silicone adhesive will release cleanly. This tape product is transparent for applications where optical clarity is important. APPLICATION INFORMATION These tapes are used in masking metal parts during bonding or mild
- Width: 0.25 to 17 inches
- Thickness: 0.001 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Temperature Resistance: 154.44444444444443 C
-
Supplier: Deviser, Inc.
Description: Carpet Tape is cloth carrier double coated with an aggressive rubber adhesive, and that is supplied on an easy-release liner. This product is used for carpet hold-down, general purpose uses in aircraft manufacturing, and temporary mounting for assembly or machining operations. It will
- Thickness: 0.011 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Features: Adhesive, Removable
- Backing: Cloth - Woven Fabric
-
Supplier: Pexco
Description: A suite of tools (EnduroSharp® ABNIR Surface Prep Kit) to assist aircraft maintainers in quickly removing the residual adhesive/sealant on the aircraft structure (remnants from a failed nutplate) and preparing the surface of the aircraft structure and the new replacement
- Application: Shearing / Cutting
-
Supplier: Budnick Converting, Inc.
Description: T3601 is a 8.5 mil, fire retardant duct tape. It is primarily used in installation of aircraft cargo liners.
- Thickness: 0.0085 inches
- Peel Strength / Adhesion: 3.4375 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric, Plastic / Polymer
-
Supplier: Budnick Converting, Inc.
Description: Dublfilmr S3400 is a 13 mil, fire retardant double coated cloth tape. It is primarily used for aircraft carpeting and fastening of floor covering products.
- Thickness: 0.013 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric
-
Supplier: DeWAL
Description: DW500-R is a one step plasma masking tape constructed of Red silicone rubber/glass cloth backing with an aggressive high-temperature silicone adhesive. It will withstand grit blast and plasma spray process yet will remove cleanly. DW500-R has a higher tack than most other plasma masking tapes
- Width: 0.25 to 36 inches
- Thickness: 0.008 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: 260 C
-
Supplier: Techsil Limited
Description: Stokvis DD009 is a double sided tape which consists of a cotton cloth carrier and a cured rubber resin adhesive. It is flame retardant, strong and highly conformable with good tack. It has a strong bond that improves with age and it bonds in the most harmful environments during tough
- Features: Double-Sided Adhesive
-
Supplier: E-T-A Circuit Breakers
Description: Single pole, miniaturised aircraft simulator switch with extremely fast magnetic trip time. Blade, screw and wire wrap terminals. Aircraft style threadneck and push/pull button with white trip indicator ring. Current rating marked on the push button according to customer' s request by
- Rated DC Voltage: 28 volts
- Number of Poles: 1
- Features: Auxiliary Contacts, Miniature Circuit Breaker, Trip Indicator
- Manual Actuator Type: Pushbutton
Find Suppliers by Category Top
Featured Products Top
-
Ellsworth Adhesives offers a wide range of ISO 9001, MIL-SPEC, and AS9120B certified adhesives for both interior and exterior aircraft applications. These products are designed for construction, repair, and maintenance of aircraft structures, engines, and systems. From fire retardant adhesives (read more)
Browse Silicone Adhesives and Sealants Datasheets for Ellsworth Adhesives -
conditions, these adhesives are utilized in drones, reusable rockets, satellites, and various other aerospace components. They find wide-ranging applications across aircraft, defense systems, avionics displays, spaceships, and satellites. Explore how Ellsworth Adhesives' Dow silicone solutions can enhance your aerospace and defense initiatives. (read more)
Browse Silicone Adhesives and Sealants Datasheets for Ellsworth Adhesives -
Beacon Products have proudly been used in Aerospace & Aviation for over 70 years. Noted industrial usage includes aircraft and aerospace epoxies and sealants for space missions, military and defense production, helicopter manufacturing and repair, drone manufacturing and repair (read more)
Browse Epoxy Adhesives Datasheets for Beacon Adhesives, Inc. -
Magna-Cryl 2464 is a UV curable, permanent coating providing painted and bare metal aircraft parts with a protective coating against exposure to jet fuels and other aircraft fluids. It meets Boeing’s BMS 1060-A specification to protect aircraft parts from exposure to standard aircraft (read more)
Browse Industrial Adhesives Datasheets for Beacon Adhesives, Inc. -
AEROSPACE AND DEFENSE SOLUTIONS General Plastics supplies aerospace and defense manufacturers with built-to-print flexible polyurethane products and aerospace-grade rigid foam core materials for aircraft flight decks and interior cabins. These customized, flame-retardant polyurethane (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
military, commercial, industrial, aircraft and marine applications. CUSTOM COMPLEX LAMINATING CAPABILITIES: Supplying sheet-metal parts Adhesive bonding (read more)
Browse Laminating Services Datasheets for General Plastics Manufacturing Co. -
depend on the application). For applications below -40°C, a clamping plate should be installed over the heater so that its structure will not be affected by the change in adhesive properties under cold conditions (read more)
Browse Flexible Heaters Datasheets for Pelonis Technologies, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid® Materials for Wind Applications
susceptible to severe lightning strike damage and catastrophic failure. For two decades, Dexmet has worked with aircraft designers developing precision expanded MicroGrid® foils for lightning strike protection on carbon fiber composite aircraft. Wind Blade Manufacturers are also realizing the (read more)
Browse Lightning Protection Systems Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
. Applications of Germanium Optical Domes Aerospace and Aviation: In aerospace and aviation industries, Germanium Optical Domes protect sensors, cameras, and other optical instruments in aircraft, drones, and satellites (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
When talking about aviation assets one asset stands above the rest - the aircraft. There are approximately thirty thousand airliners in service today, used for both passenger and freight transportation. This number includes hundreds of thousands of individual small aircraft. Today, all of these (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Adhesives for a Variety of Repair Applications on Aircrafts
Repair requirements for out of autoclave applications with film adhesives, bonding, filling, potting and wet lay-up repair with paste adhesives and higher temperature products for propulsion applications.
-
Fundamentals of Industrial Adhesives
Design and production engineers rely upon adhesives to provide solutions for structural bonding,. cylindrical assembly, threadlocking, flange and thread sealing, and a range of other design. challenges. Most any product used for work or leisure is produced using adhesives. Key. applications include
-
Adhesive Tapes for Solutions Cleared for Take Off
Adhesive tapes and other fastening materials have been developed to specifically comply with various burn tests as mandated by FAR 25.853. These tests are used for determining material viability for use in both the cabin and cargo compartments of an aircraft.
-
Does Epoxy Silicone Material Make The Best UV Curable Adhesives?
Silicone adhesives are widely used as bonding agents because of their many positive properties. The adhesives are easy to produce, considering that the raw material used in their production is always produced in high volumes. It is, therefore, understandable why silicone adhesives are found in all
-
Aerospace Solutions with Adhesive Tape
Aerospace is one of the most innovative and rapidly developing industries in the world today. The quest for greater aircraft fuel efficiency, safety, and performance has driven demand for a new generation of manufacturing components and processes. Aerospace engineers are faced with new challenges
-
What Glue is More Substantial than Super Glue?
of synthetic adhesives: acrylics, epoxies, polyurethanes, and silicones. Natural bonds are made from plant or animal products, including gum, Arabic, gelatin, and casein. Adhesives are used in various applications, from newspapers and envelopes to automobiles and aircraft. They are an essential part
More Information Top
-
Joining Composites with Adhesives: Theory and Applications
Analysis of aircraft adhesive joints under combined thermal and mechanical cyclic loadings.
-
Investigations of zoogenic protein adhesives used for domestic aircraft engineering prior to 1930
The first profound scientific research works in the field of aircraft adhesives were presented by the Cen tral Aerohydrodynamic Institute (TsAGI).
-
Adhesion Science: Principles and Practice
There is some logic in this approach to aircraft adhesives .
-
Adhesives
Aerospace and Aircraft Adhesives ..............
-
Investigating conformance monitoring issues in air traffic control using fault detection approaches
In order to maintain Air Traffic Control (ATC) system safety, security and efficiency, conformance monitoring must be performed to ensure that aircraft adhere to their assigned clearances.
-
Foaming adhesives and their application in aircraft construction
A. P. Petrova, N. F. Lukina, L. A. Dement’eva, et al., “ Aircraft adhesives ,” Ross. Khim. Zh.
-
Film structural adhesives
A. P. Petrova, N. F. Lukina, L. A. Dement’eva, et al., “ Aircraft adhesives ,” Ross. Khim. Zh.
-
Fatigue failure of adhesively patched 2024‐T3 and 7075‐T6 clad and bare aluminium alloys
Fig. 8 Front and back views of simulated aircraft adhesive repair specimen.
-
Experimental investigation of contamination and adhesion failure of type II aircraft ground de-icing fluids
The pilot in command is responsible for ascertaining that the aircraft adheres to the clean aircraft concept before proceeding for takeoff.
-
Adhesion An Interdisciplinary Science
It i difficult to recognize and give credit to all cientific disciplines that have contributed to aircraft adhesive technology, but cer- tainly organic cherni try, especially polymer chemi - try, physical chemi try, and in particular surface chemi try electrochemistry, metallurgy, and various…
Indicates content that may require registration and/or purchase.