-
Supplier: SAE International
Description: Pallet extensions provide support for items of cargo beyond either the short or the long sides of a pallet, allowing increased volume to be achieved. The extensions are designed to suit the contour of wide-bodied aircraft. Each extension consists of a panel or shelf
-
Supplier: Accuris
Description: PALLET, CARGO, AIRCRAFT HCU-10/C
-
Supplier: Accuris
Description: PALLETS, CARGO, AIRCRAFT, TYPE HCU-6/E
-
-
Description: 16412:2005 is applicable to any certified air cargo pallet built up from either a single or a number of pieces of commercial cargo, intended to be loaded on lower, main or upper deck of a civil transport aircraft, whether a freighter or a passenger-carrying
-
Supplier: SAE International
Description: Air cargo pallets and their cargo restraint nets constitute aircraft Unit Load Devices, defined by industry standards and airworthiness certified based on Technical Standard Order (TSO) C90c in accordance with the requirements of NAS 3610. This guarantees their design to
-
Supplier: CSA Group
Description: 16412:2005 is applicable to any certified air cargo pallet built up from either a single or a number of pieces of commercial cargo, intended to be loaded on lower, main or upper deck of a civil transport aircraft, whether a freighter or a passenger-carrying
-
Supplier: SAE International
Description: This SAE Aerospace Standard specifies the dimensional, design criteria, fabrication, performance, operational, environmental, and testing requirements for interline pallets requiring airworthiness approval for loading onto civil transport aircraft equipped with NAS3610/AS36100
-
Supplier: Accuris
Description: Pallets, Cargo, Aircraft, Type HCU-6/E
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) establishes three classes of pallets: a. Type A, Air only Pallet b. Type B, Platform Pallet (Air/Surface Intermodal) c. Type C, Adapter Pallet Pallets will have nominal dimension of: a. Size F pallet (10 ft) (NAS 3610-2F1P) -
-
Supplier: Accuris
Description: PALLETS, CARGO, AIRCRAFT, TYPE HCU-6/E AND HCU-12/E
-
Description: Gives dimensional, structural and environmental requirements for 2,44 m wide pallets to be used in freighter versions of high-capacity fixed wing aircraft and is intended to be compatible with the 2,44 × 2,44 m cross-section containers described in International Standards for air-land
-
Supplier: CSA Group
Description: Gives dimensional, structural and environmental requirements for 2,44 m wide pallets to be used in freighter versions of high-capacity fixed wing aircraft and is intended to be compatible with the 2,44 × 2,44 m cross-section containers described in International Standards for air-land
-
Description: Specifies dimensional, structural and environmental requirements for nets used to secure cargo on aircraft pallets meeting the requirements of ISO 4117 or ISO 4171. Establishes six basic sizes of pallet nets.
-
Supplier: CSA Group
Description: Specifies dimensional, structural and environmental requirements for nets used to secure cargo on aircraft pallets meeting the requirements of ISO 4117 or ISO 4171. Establishes six basic sizes of pallet nets.
-
Description: The document establishes dimensional, structural and environmental requirements for pallets used to transport cargo in aircraft using nets meeting the requirements of ISO 4170. Includes design loads, operational criteria, resistance to local indentation, to bridging and resting
-
Supplier: CSA Group
Description: The document establishes dimensional, structural and environmental requirements for pallets used to transport cargo in aircraft using nets meeting the requirements of ISO 4170. Includes design loads, operational criteria, resistance to local indentation, to bridging and resting
-
Supplier: ATR
Description: modules of ATR size as feeders for large integrators (FedEx, UPS, DHL, etc.). Ageing cargo fleet in this category. Excellent ATR characteristics allowing LD3 containers and 88” width pallet accommodation with Large Cargo Door. Growing availability of ATR a/c on the 2nd hand
-
Supplier: Airbus Group
Description: airlines with a highly efficient all-cargo solution to replace services of passenger and cargo “combi” aircraft. Since entering service in 2010, the A330-200F has demonstrated its attractiveness as a flexible, reliable and profitable freighter for the cargo operators,
-
Supplier: Mahindra Aerospace
Description: transporting cargo to isolated communities to making short passenger hauls to island resorts, the Airvan 10 delivers. 50” Sliding Door The Airvan 10’s easy-to- operate sliding door allows clear access to the cabin, and at 50” (1.27 m) wide, entire pallets can be loaded into the
-
Supplier: Airbus Group
Description: side-by-side loading, as well as 96-inch pallets. The A330-200 is well established with major carriers around the world, and has become a preferred aircraft for charter and leisure operators, as well as the growing low-cost long-haul market segment. With Airbus commonality in cockpit
-
Supplier: Boeing Company (The)
Description: A high-wing, four-engine, T-tailed military transport aircraft, the multi-service C-17 can carry large equipment, supplies and troops directly to small airfields in harsh terrain anywhere in the world. The massive, sturdy, long-haul aircraft tackles distance, destination and heavy,
-
Supplier: Alenia Aermacchi
Description: of supporting almost 5 tons per square meter. The aircraft can carry pallets or platforms weighing up to 4,550-6,000 kilos, or 60 equipped soldiers, 46 fully equipped paratroops, 36 stretchers or other combinations up to 30,500 kilos maximum takeoff weight. The aircraft can
Find Suppliers by Category Top
Featured Products Top
-
fabrics are commonly used in applications such as spacecraft airbags, aircraft cargo covers, insulation pads, and engine covers. Polyurethane (PU) Coated Fabrics Polyurethane-coated fabrics offer a versatile combination of durability and flexibility, making them suitable for (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
http://www.twi-global.com/EasysiteWeb/getresource.axd?AssetID=195120&type=full&servicetype=Attachment
Aircraft cargo pallet panel and method of manufacture .
-
Use of a new high-speed digital data acquisition system in airborne ice-sounding
Two metal aircraft cargo pallets , measuring slightly more than 2 m on a side, had been set up on edge and provided an excellent radar reflector that produced the diagonal stripe (marked by the diagonal ar- row).
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 10 - Operations > [FDBKF2005051016572132250] Afman10-100 - Ai...
Type of Aircraft Cargo Pallet AFOSI.....................
-
Proposed amendments to the UN Recommendations on the transport of lithium batteries
An aircraft cargo pallet containing 120,000 Li/MnO, cells caught fire after being abused by forklift operators.
Indicates content that may require registration and/or purchase.