Products/Services for Aircraft Hangar Door Seals

  •  
    Weatherstripping - (94 companies)
    ...and self-sticking spring metal, and tubular and foam-filled gasket. Brush weatherstripping is commonly used for door seal applications including entry doors, aircraft hanger doors, overhead doors, rolling steel doors, and more. Brushes are often constructed...
  • Doors-Image
    Doors - (1347 companies)
    Image Credit: Goffs Enterprises, Inc. Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry. Generally, doors are grouped with other building supplies. Types. Doors are made of wood, plastic, metal, or composite...
  • Exterior Doors-Image
    Exterior Doors - (477 companies)
    ...the buildings. Exterior doors are made of materials that can withstand wind, rain, snow, sunlight, high humidity, and extreme temperatures. Typically, these doors have weather seals, thresholds, and locking features. Weather seals help close air gaps...
  •  
    Overhead Doors - (177 companies)
    Aluminum overhead doors are lightweight, rust-resistant products that can be painted and sealed. Steel doors are long-lasting and durable. Fabric enclosures and fabric storm panels provide privacy and weather-resistance while allowing for light...
  •  
    Aircraft - (103 companies)
    Aircraft are machines that achieve flight through various methods of thrust and lift. They include a wide range of vehicles such as airplanes, helicopters, gliders, airships, and balloons. Aircraft are machines that achieve flight through various...
  •  
    Door Operators - (173 companies)
    ...actuators are a type of door operator that can also be used to lock an exterior door. These types of door operators are used to close and lock aircraft cargo and inlet doors by using a motor-driven or hydraulic shaft. Door actuators are also used...
  •  
    Brush Seals - (45 companies)
    ...effective barriers while also allowing for thermal or mechanical movement. They are used in high temperature applications to reduce heat loss and in acoustic applications to reduce sound transfer. Brush seals are also used in hollow doors, double hollow...
  •  
    Dynamic Seals - (674 companies)
    Dynamic seals include oil seals, hydraulic and pneumatic seals, exclusion seals, labyrinth seals, bearing isolators, and piston rings. They create a barrier between moving and stationary surfaces in applications such as rotating shafts and pistons...
  •  
    Oil Seals and Grease Seals - (344 companies)
    Oil seals and grease seals have a flexible lip that rubs against a shaft or housing to prevent the leakage or ingress of fluids and dirt. For proper installation, the seal lip should point towards the medium being contained. Some oil seals...
  •  
    Mechanical Seals - (448 companies)
    Mechanical seals including mechanical face seals, bellows, gas seals, and cartridge seals. Mechanical seals are designed to prevent leakage between a rotating shaft and its housing under conditions of extreme pressure, shaft speed and temperature...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Woodex MECO Industries
Woodex MECO Industries
Woodex MECO Industries