Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: INSTRUMENTS AND INSTRUMENT PANELS, AIRCRAFT, INSTALLATION OF
-
Supplier: Accuris
Description: INSTRUMENT PANEL ARRANGEMENT/FIXED WING AIRCRAFT
-
Supplier: Accuris
Description: LIGHTING EQUIPMENT, AIRCRAFT INSTRUMENT PANEL, GENERAL SPECIFICATION FOR INSTALLATION OF
-
-
Supplier: Accuris
Description: LIGHT, PANEL, AIRCRAFT, INDIVIDUAL INSTRUMENT
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: The recommendations cover the type of flight instrumentation in use today or planned for use in the near future on transport category aircraft. Four instrument panel arrangements are shown based on the use of flight instruments presently available. Systems 1 & 2 show
-
Supplier: SAE International
Description: The desired system for aircraft instrument panel and cockpit lighting is one that will furnish light of adequate intensity and distribution under all conditions of external lighting so that the crew may read instrumentation, placards, check lists, manuals, maps,
-
Supplier: SAE International
Description: The purpose of this AIR is to provide recommendations for the minimum dimensions of characters and symbols used in aircraft instrument dials and panel displays as related to the conditions stated in para. 3 . Numerous variables influence the legibility of aircraft
-
Supplier: Diamond Aircraft
Description: Intercom Sheepskin seat cushions Integral instrument lighting Inertia reel harnesses Extended glare shield Electroluminescent panel flood light Engraved aluminum throttle quadrant cover plates Premium carpet Ground Support Equipment Package Specifications AIRCRAFT ITEM
-
Supplier: Piper Aircraft, Inc.
Description: The Piper Arrow is the only complex single-engine trainer aircraft built today. With familiar controls and handling characteristics as other Piper trainers, it provides an easy transition for students moving up to a complex aircraft. It also impresses with its 200 hp Lycoming engine
-
Supplier: Embraer S.A.
Description: visibility, HUD provides an extra margin of safety by allowing pilots to keep their eyes on the runway rather than continuously looking down at instrument panels. Reliability is the cornerstone of scheduled airline operations. That's why Embraer developed AHeAD-PRO, an innovative
-
Supplier: Edgetech Instruments Inc.
Description: The Vigilant Aircraft Hygrometer is a rugged, shock mounted instrument used for accurate measurement of dew/frost point in flight or in installations with existing flow, such as wind tunnels. The Vigilant features a miniature, remote or mounted, primary method chilled mirror dew/frost
- Operating Temperature: -58 to 212 F
- Output Options: Analog Current, Analog Voltage
- Instrument Display Options: Digital Display
- Instrument User Interface Options: Digital Front Panel
-
Supplier: Cessna Aircraft Company
Description: The Cessna Skyhawk® is the ultimate training aircraft and the most popular single-engine aircraft ever built. With the Garmin® G1000™ and GFC 700 autopilot, it delivers an intuitive cockpit experience matched with a highly durable air-frame with forgiving flying characteristics. This
-
Supplier: Piper Aircraft, Inc.
Description: GMC 710 AP Controller, GCU 476 Keypad, Garmin FliteCharts, SafeTaxi, GMA 347 Audio Panel, Dual GDC 74A Air Data Computers, GTX 33ES Mode Transponder and Standby Flight Instruments ADDITIONAL STANDARD EQUIPMENT Yaw Damper System | PiperAire Air Conditioning | Hardwired Cockpit Bose A20
-
Supplier: Cessna Aircraft Company
Description: RH display control units Installed on instrument panel (left to right): LH primary flight display (PFD) Multifunction display (MFD) RH primary flight display (PFD) Installed on tilt panel (left to right): Electrical power panel Pressurization controls Ice protection
-
Supplier: Airbus Group
Description: rescue, and passenger transport. Safe and intuitive The H125 offers pilots enhanced safety and reduced workload thanks to the glass cockpit instrument panel’s Vehicle and Engine Multifunction Display® (VEMD), developed for Airbus Helicopters rotorcraft. The VEMD allows pilots to check
-
Supplier: Airbus Group
Description: and stability. Also incorporated in the instrument panel is the Vehicle and Engine Multifunction Display (VEMD) that considerably reduces pilot workload to further enhance flight safety. On call Airbus Helicopters’ AS532 ALe is mission-ready – at home in hot temperatures and at high
-
Supplier: C&K Components
Description: Features/Benefits Short travel Good tactile feedback Self cleaning 3 actuation forces RoHS Typical Applications Aircraft Instrument Panels Radio equipment
- Maximum Current: 0.05 amps
- Maximum DC Voltage: 100 volts
- Features: Dustproof, RoHS, Weather Resistant / Waterproof
- Actuator Specifications: Flush Pushbutton
-
Supplier: Allied Electronics, Inc.
Description: instrument panels, control panels, aircraft cockpit controls — anywhere where a cool-to-the-touch, vibration-proof light source is required. The 657 Series features high-output white LEDs that provide 3500 fL of “cool white” light in a 110 degree illumination pattern,
-
Supplier: bulbs.com
Description: CEC Industries brand Aircraft Instrument Panel lamp. 2.8 Watts and 28 volts. T3 size and shape, wedge base. Match number 400 with your current lamp to get an exact match
- Lamp Power: 2.8 watts
- Rated Average Life: 1,000 hours
- Mean Lumens: 20.0896 lm
-
Supplier: MTI Instruments Inc.
Description: accurate trim balancing at the touch of a button Built in diagnostics and traceability reporting – reduce maintenance costs with no downtime Versatile aircraft cable sets and connection accessories for all engine and aircraft types
- Application: Aircraft / Aerospace
- Configuration: Rotating
- Test Modes: Vibration Analysis
-
Supplier: ValueTronics International, Inc.
Description: potentially explosive atmospheres, for example at contacts inside aircraft fuel tanks (bonding test), as well as for general low value resistance measurements inside and outside of potentially explosive atmospheres, for example on aircraft outer skins (lightning protection and wick
-
Supplier: Evident Scientific
Description: Horizontal design with navigation panel and knob parameter adjustment
- Features: Aircraft / Military Inspection, Coating Flaw / Holiday, General Corrosion Detection, Programmable / Digital Control Unit, Surface Cracks / Abrasion, Weld / Joint Inspection
- Instrument Type: Flaw Detection
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Ultrasonic
-
Supplier: Synergy Contracting Services, LLC
Description: Distribution Systems and Cables Discrete and multi-conductor wire assemblies from simple to complex WIRE HARNESSES: Aircraft and Vehicular Harness Assemblies Electrical Leads and Harness Assemblies Communication Harnesses ELECTROMECHANICAL ASSEMBLIES: Chassis Assemblies Box Builds Power
- Industry / Application: Automotive, Electronics / Semiconductors, Industrial / Commercial, Instruments / Sensors, Medical / Health Care, Military / Defense, Telecommunications
- Capabilities: Electrical and Electromechanical Assembly, Electronic Manufacturing, Mechanical Assembly
- Services: High Volume Production, Just-in-Time Delivery, Kitting, Sourcing, Testing / Inspection, Turnkey Product Manufacturing
- Features: North America, Northeast US Only, United States Only
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: the instrument to measure general displays and quick and stable luminosity and chromaticity measurements of ultra-small areas such as automotive or aircraft instrument panels and audio systems. By attaching a diffuser adapter for illuminance measurement (optional
- Wavelength Range: 380 to 780 nm
- Operating Temperature Range: 5 to 35 C
- Humidity Range: 0 to 80 %
- Display Type: Alphanumeric
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: commands. This helps improve work efficiency at display development and production sites. The minimum measurement diameter is φ0.5 mm, while an optional close-up lens enables measurement of φ0.1 mm. This supports measuring light sources in tiny areas, such as instrument panels for
- Spectral Range: 380 to 780 nm
- Operating Temperature: 41 to 86 F
- Operating Humidity: 0 to 80 %
- Property Measured: Color
-
Supplier: RSP, Inc.
Description: No Description Provided
- Specialty Applications: Aircraft / Aerospace, Dials and Gauges, High Temperature Labels, Medical Labels, Outdoor / Harsh Environment
- Additional Capabilities: Die Cut / Punch-out, Digital Imaging, Graphic Design, Just-In-Time (JIT) Delivery, Kitting, Label Rolls, Screen Printing
- Features: East Asia / Pacific Only, Midwest US Only, North America, South Asia Only, United States Only
- Supplier Capability: Embossed Labels / Seals, Flexible Labels / Nameplates, Instrument Panels / Control Panels, Membrane Switch / Keypad Overlays, Overlays / Panel Overlays, Product Logos / Decals
-
Supplier: Columbia Research Labs, Inc.
Description: Columbia Model 5840 Differential Charge Amplifier has been specifically designed to operate with differential output piezoelectric vibration sensors typically used in aircraft engine condition monitoring systems. It features small package size and extremely low power consumption. The Model
- Analog Input Channels: 1 #
- Accuracy: 1 % FS
- Maximum Output: 5.4 volts
- Bandwidth: 2 kHz
-
Description: lights on ships, aircraft, motor vehicles and trains, where the recognition of the colours involved is essential. The Standard can also be used for guidance on the selection of the colours of light signals and warning lights on instrument panels in vehicles, of light signals and
-
Supplier: Willington Companies
Description: No Description Provided
- Specialty Applications: Aircraft / Aerospace, Automotive Labels, Dials and Gauges, High Temperature Labels, Medical Labels, Outdoor / Harsh Environment
- Supplier Capability: Bar Code Labels / Matrix Code Labels, Certification Labels / Regulatory Labels, Embossed Labels / Seals, Engraved Nameplates, Flexible Labels / Nameplates, Instrument Panels / Control Panels, Laser Printable Labels, Overlays / Panel Overlays, Product Logos / Decals, Reusable Container / Peel-off
- Additional Capabilities: Die Cut / Punch-out, Digital Imaging, Graphic Design, Just-In-Time (JIT) Delivery, Label Rolls, Screen Printing
- Materials: Foil / Film, Metal, Paper, Plastic
-
Supplier: Metal Marker Manufacturing, Inc.
Description: Metal Marker offers a wide range of custom identification products – from metal tags to decals & labels and everything in between! Metal Marker’s quality is award winning (award from a Fortune 500 Company!). Metal Marker‘s Quality Management System is ISO 9001 + AS9100 Certified. They maintain a
- Specialty Applications: Aircraft / Aerospace, Automotive Labels, Dials and Gauges, Electronics / Board Labeling, High Temperature Labels, Medical Labels, Outdoor / Harsh Environment, Security and Identification
- Supplier Capability: Bar Code Labels / Matrix Code Labels, Certification Labels / Regulatory Labels, Embossed Labels / Seals, Engraved Nameplates, Flexible Labels / Nameplates, Instrument Panels / Control Panels, Membrane Switch / Keypad Overlays, Overlays / Panel Overlays, Product Logos / Decals, Serial Number Plates,
- Additional Capabilities: Die Cut / Punch-out, Digital Imaging, Graphic Design, Just-In-Time (JIT) Delivery, Kitting, Label Rolls, Screen Printing
- Materials: Foil / Film, Metal, Paper, Plastic
-
Supplier: ChemArt Company
Description: ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications
- Specialty Applications: Aircraft / Aerospace, Automotive Labels, Dials and Gauges, Electronics / Board Labeling, High Temperature Labels, Medical Labels, Outdoor / Harsh Environment, Security and Identification
- Supplier Capability: Bar Code Labels / Matrix Code Labels, Cast Plaques / Cast Letters, Certification Labels / Regulatory Labels, Decorative Tape, Embossed Labels / Seals, Engraved Nameplates, Flexible Labels / Nameplates, Instrument Panels / Control Panels, Laser Printable Labels, Membrane Switch / Keypad Overlays,
- Additional Capabilities: Digital Imaging, Graphic Design, Just-In-Time (JIT) Delivery, Screen Printing
- Materials: Foil / Film, Metal, Paper, Plastic
-
Supplier: GM Nameplate
Description: No Description Provided
- Specialty Applications: Aircraft / Aerospace, Automotive Labels, Dials and Gauges, Electronics / Board Labeling, High Temperature Labels, Medical Labels, Outdoor / Harsh Environment, Security and Identification
- Supplier Capability: Bar Code Labels / Matrix Code Labels, Certification Labels / Regulatory Labels, Decorative Tape, Embossed Labels / Seals, Flexible Labels / Nameplates, Instrument Panels / Control Panels, Laser Printable Labels, Membrane Switch / Keypad Overlays, Overlays / Panel Overlays, Product Logos / Decals,
- Features: Canada Only, North America, Northwest US Only, Other, Southern US Only, Southwest US Only, United States Only
- Additional Capabilities: Die Cut / Punch-out, Digital Imaging, Kitting, Label Rolls, Screen Printing
-
Supplier: Dontech Incorporated
Description: displays • Secure communication systems to meet tempest and FCC compliance and for homeland security • Medical displays – MRI rooms, display and observation windows • Aircraft Shielding – display and instrument panels, aircraft windows and doors • Industrial controls,
Find Suppliers by Category Top
Featured Products Top
-
, titanium, heat-resistant alloys) AUTOMOTIVE Interior trim (instrument panels, door panels) | Firewall, under-hood, etc | Grille Inserts | Truck bed liners (read more)
Browse Cutting Services Datasheets for High Performance Alloys, Inc. -
sources from panels, dashboards, doors, and engine compartments. LDV assists engineers in (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
Beacon Products have proudly been used in Aerospace & Aviation for over 70 years. Noted industrial usage includes aircraft and aerospace epoxies and sealants for space missions, military and defense production, helicopter manufacturing and repair, drone manufacturing and repair (read more)
Browse Epoxy Adhesives Datasheets for Beacon Adhesives, Inc. -
which are used to monitor and record data that characterizes the physical integrity and performance of aircraft, engines, and other large structures, as well as automate the functional testing of complex electronic systems. VTI Instruments is recognized as an industry leader with a reputation of (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
We manufacture engineered polymer, metal, and hybrid components for commercial, military, and business aircraft applications including interior systems, fluid management, wire management, APUs, flight controls, and cargo systems (read more)
Browse Uncategorized Products Datasheets for Pexco -
engineering and manufacturing. This specialized foam serves critical functions in a variety of aircraft components, including insulation and structural applications. Its significance stems from its ability to improve performance through weight reduction, increase safety with fire-retardant properties (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
Gas Springs for Aerospace Applications Bansbach’s gas springs are engineered to withstand extreme environmental conditions while offering smooth, controlled motion. Ideal for applications such as overhead bins, access panels, and seating adjustments (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Control Systems in the Aerospace Industry: Enhancing Precision & Efficiency Precision and reliability are critical in the aerospace industry. Whether in aircraft production, assembly (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation -
hardcore problems, and fabrics have been a part of that interplay since the Wright brothers used cotton-wrapped wings in 1903. We’ve come a long way from external aircraft fabric covering. However, material innovations continue to ensure a central role for high-performance coated fabrics in (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
dividers Galleys Lavatories BENEFITS OF AVIATION GAP FILLER FOAM Optimal substance used for noise reduction Very flexible and durable Ideal for a passenger cabin on aircrafts (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Case Study: FAA Testing of Aircraft Galley Appliances
This unit consists of a synchronous and a synchronous generator built on a single vertical shaft mounted on a welded steel base alongside the control panel. We can build this type of vertical shaft construction up to 375 KVA in either 50 Hz to 400 Hz or 60 Hz to 400 Hz versions at any voltage
-
Lightning Strike Protection for Carbon Fiber Aircraft
. damage testing on a series of thin skinned honeycomb panels. using protective metal mesh materials. Damage assessments. were performed using ultrasonic and visual non-destructive. inspection methods.
-
Remote Monitoring For a Hangar's Backup Generator
Recently CAS DataLoggers provided the remote monitoring system for a company working on a new method to reduce condensation damage to aircraft kept under simulated desert conditions. The hangar's dehumidifying equipment was powered by 2 large solar panels atop a remote trailer along with a large
-
PPS for Continuous Fiber Composites Aerospace Applications
frames, and interior panels, etc. The use of PPS. for thermoplastics composites has been successfully. demonstrated in production for critical aerospace. components on Airbus A340 and A380 aircraft, and it. is finding applications on a number of aircraft interior. applications.
-
Dielectric Materials for Use in Radomes
. For such demanding applications, radomes serve a variety of functions, including outdoor protection from wind, rain, snow, hail, sand, insects, UV damage and temperature fluctuations, all of which can impact an antenna's ability to function properly and optimally. Radomes are composed of panels that form a spherical
More Information Top
-
SO YOU WANT TO BE A CAPTAIN?
The information presented can be anything from a few of the normal aircraft instruments such as horizon, airspeed and altitude to a complete set of flight parameters including some not normally part of an aircraft instrument panel , such as angle of attack.
-
Aircraft instrumentation
(b) Location of elements on aircraft instrument panel .
-
Draft standard for color AMLCDs in U.S. military aircraft
Sizes currently required for military aircraft instrument panel -mounted, direct-view displays go up to 198 x 198 mm (7.8 x 7.8 in) and include 150 x 200 mm (6 x 8 in), 200 x 150 mm (8 x 6 …
-
Aircraft Systems: Mechanical Electrical and Avionics Subsystems Integration 3rd Edition Complete Document
Some aircraft instrument panels or signs may use electroluminescent lighting which is a phosphor layer sandwiched between two electrodes, the phosphor glows when supplied with AC power.
Indicates content that may require registration and/or purchase.