Products/Services for Aircraft Laminated Shim Stock
-
Shims and Shim Stock - (221 companies)...for support, leveling, or adjustment of fit. Shims and shim stock can also act as electrical insulation and seal joints. Types Valve shims are used to adjust valve spring pressure. Laminated shims allow layers can be peeled away...TypeShapeMaterial -
Metal Plates and Plate Stock - (716 companies)How to Select Metal Plates and Plate Stock. Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications... -
Carbon Steels and Alloy Steels - (981 companies)...including aerospace, aircraft, automotive, chemical, and defense. Alloy steels ' varying properties can be applied in numerous areas including in construction for gears, pipes, supports, and other components of infrastructure. -
Ferrous Metals and Iron Alloys - (1551 companies)Ferrous metals and alloys are iron-based materials that are used in a wide variety of industrial applications. -
Aluminum and Aluminum Alloys - (748 companies)Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength. -
Aircraft - (103 companies)Aircraft are machines that achieve flight through various methods of thrust and lift. They include a wide range of vehicles such as airplanes, helicopters, gliders, airships, and balloons. Aircraft are machines that achieve flight through various...
-
Laminators and Laminating Machines - (266 companies)Laminators and laminating machines or presses bond together layers of materials such as plastic films on glass, wood or other substrates. Laminators and laminating machines, or presses, bond together layers of materials such as plastic films...
-
Laminating Services - (257 companies)Laminating services bond two or more layers of material into a laminated composite sheet or web. They use standard thermal laminating films, low-temperature thermal laminating films, heat-assisted laminating films, pressure-sensitive films...
-
RF and Microwave Laminates - (38 companies)RF and microwave laminates are used as substrates for radio frequency (RF) and microwave communication systems and electronics. They are designed to meet the demanding performance standards for higher-frequency applications. RF and microwave...
-
Laminating Adhesives and Composite Resins - (169 companies)Laminating adhesives and composite resins are cured using heat and/or heat and pressure. Laminating adhesives and composite resins are cured using heat and/or heat and pressure. They are used for high load assemblies and in severe service conditions...
Product News
-
SPIROL
Laminated Shims . At SPIROL, we offer precision shims in a variety of materials including carbon steel, stainless steel, aluminum, brass and copper. Each shim material offers specific benefits for our customers' specific applications including corrosion resistance, wear resistance and more, making our shims ideal in many industries. SPIROL shims are available in single and laminated configurations. In addition, most secondary processes are performed entirely in-house affording complete control over lead-time and quality... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
General Plastics Manufacturing Co.
Custom complex laminates. DOWNLOAD PRODUCTION SERVICES BROCHURE. COMPLEX LAMINATES. General Plastics ' production services include build-to-print standard and custom complex laminates. We are proficient in working with complex laminating processes and materials used in many different parts and assemblies. We have created laminate parts for diverse military, commercial, industrial, aircraft and marine applications. CUSTOM COMPLEX LAMINATING CAPABILITIES: Supplying sheet-metal parts. Adhesive bonding. Painting... (read more) -
SPIROL
THE ADVANTAGES OF USING EDGE BONDED SHIMS the faces between mating components, cutting down the required machining time during rebuilds / retrofitting. Laminated Shims have peelable layers of metal which are removed until the Shim has the proper thickness. They are built up from layers of precision gauge metal foil. Layers are bonded into a rigid structure that appear and function as a solid sheet or plate. Adjusting them is as easy as peeling off laminations with a knife, or in the case of some materials, using no tool at all. Rather than... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
SPIROL
Precision Shims and High-Wear Components . At SPIROL, we offer precision shims in a variety of materials including carbon steel, stainless steel, aluminum, brass and copper. Each shim material offers specific benefits for our customers' specific applications including corrosion resistance, wear resistance and more, making our shims ideal in many industries. SPIROL shims are available in single and laminated configurations. In addition, most secondary processes are performed entirely in-house affording complete control over lead-time and quality... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
SPIROL
SPIROL Publishes Precision Metal Shims Brochure SPIROL is pleased to announce the release of their new Precision Metal Shims brochure that details the breadth of their product line, value-added services and quality certifications. SPIROL 's Shim product line includes: Specialty Shims, Thrust Washers, Laminated and Edge-Bonded Shims custom-made to customer specifications. SPIROL specializes in quick turnaround delivery of high quality, Precision Engineered Shims ranging from simple OD/ID shapes to complex geometries. Our strength... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
Quantaflex Printed Electronics Inc.
Why laminating? Custom Laminating. ABLE 's laminating capabilities seamlessly join the materials you need to create the perfect part for your product. Create fastener-free parts that lend your product that streamlined and modern appearance. Provides functionality, such as protection, strength and security. The most common type of laminating is joining a substrate, as a film, foam, rubber or foil, to a pressure-sensitive adhesive. Once we bring together the materials for your custom converted part through our... (read more) -
Alluxa, Inc.
Alluxa Hard Optical Coatings Replace Laminates hard coatings have much larger load sizes than typical soft coatings. As volumes approach 20-30 one inch parts, Alluxa is capable of matching or beating the cost structure of soft coatings, while providing the reliability and performance advantages of hard coating technology. Soft Coating Replacement Filters. Durable, hard-coated optical filters for replacing laminated filters. Alluxa offers a series of hard-coated optical filters that deliver increased performance and durability over... (read more) -
Backer Marathon, Inc.
Shim Style Thermocouples - quick turnaround time Backer Marathon offers Shim Style Surface Thermocouples. We stock hundreds of different models and offer quick turnaround, usually 48 hours or less, on custom designed and manufactured units. We only use the highest grade materials and offer a variety of sheath materials for any environment or temperature range. All sensors are subject to rigid quality control procedures and a thorough inspection process. Expert engineering assistance is readily available for any order size, large or small... (read more)Browse Thermocouple Temperature Probes Datasheets for Backer Marathon, Inc. -
Budnick Converting, Inc.
Laminating and Coating Services Adhesive lamination and coating allow you to create custom adhesives that fit your project's specific needs by applying almost any adhesive to nearly any substrate. Adhesive Coating. This process applies a precise thickness of either permanent or removable adhesive to your material. Your specifications determine the coating thickness necessary for optimal performance. Adhesive coating is also a way to create custom patterns of adhesive, including irregular shapes, lanes, and ungummed areas... (read more) -
Savage Engineering, Inc.
Laminating and Bonding Presses Up-acting and Down-acting, fluid heated platen presses (steam, oil or water) for sheet molding, SMC, fiberglass insulation board molding, thermoplastics, carbon fiber composites, adhesive bonding of aluminum, balsa, honeycomb and composite panels. Single or multiple openings. Platen sizes up to 10' x 24'. Ridged boxed frame members. Heat growth compensated frame. Up- or down-acting models. Automatic safety locks. Options: Fluid platen manifolding. Fluid heating and cooling systems. Temperature... (read more)Browse Laminators and Laminating Machines Datasheets for Savage Engineering, Inc.