Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SPIE
Description: students. The volume is heavily illustrated with drawings, photos, charts, and high-resolution SAR images. The reader gets a complete review of the current state of airborne and spaceborne radar systems for specific missions as well as the global environment of their host
-
Supplier: Northrop Grumman Corporation
Description: interference encroachment affecting L-Band radars. The AN/TPS-78 and TPS-703 also incorporate a more efficient small cell dynamic adaptive Doppler filtering. The stacked beam architecture used in the radars allows for superior performance in ground clutter, rain and chaff. With the
-
Supplier: APITech
Description: Air traffic control relies on a mix of radar and skilled air traffic controllers to safely guide the path of planes from takeoff to landing.Radar surveillance at airports is particularly difficult. The close distance between aircraft makes airspace surveillance difficult.
-
-
Supplier: Northrop Grumman Corporation
Description: first development and production installation of an ESA radar system, which permitted a shared radar aperture and timeline allowing one radar to perform both Automatic Terrain Following and navigation radar functions. Synthetic Aperture Radar (SAR) developed
-
Supplier: Northrop Grumman Corporation
Description: enable the radar to far surpass current standards for systems reliability. The radar system also features a "replaceable assemblies" design for faster, easier repairs or upgrades to hardware and software modules. For these reasons, AESA life-cycle costs are expected to be
-
Supplier: Airbus Group
Description: TANAN is a tactical UAS with a powerful diesel engine. It is a vertical take off and landing (VTOL) unmanned aircraft especially suited for maritime surveillance. Two operators can deploy this unmanned aircraft system, also in unprepared areas and at sea. Large operational area
-
Supplier: Northrop Grumman Corporation
Description: variety of expeditionary platforms, providing the rapid transport capability required by today's warfighter. The system is a derivative of the Defense Department's Ground Based Fighter Radar (GBFR), a multi-mission ground tactical radar designed to provide the U.S. Army with
-
Supplier: Boeing Company (The)
Description: from the Boeing P-8, Airborne Warning and Control System, and Airborne Early Warning & Control programs to solve customers’ maritime domain awareness challenges. Maritime Surveillance Aircraft Quick Facts The Maritime Surveillance Aircraft employs leading-edge sensors,
-
Supplier: Alenia Aermacchi
Description: to Helmet Mounted Display, vocal control inputs, in-flight refueling probe and pylons for up to 3,000 kilos of external loads, the M-346 can carry out a complete tactical training syllabus. Optional electronic warfare and data link systems, radar signature reduction kits or multi-mode
-
Supplier: Bombardier, Inc.
Description: Strength and Versatility Flexibility and ruggedness are the hallmarks of the Bombardier 415 MP amphibious aircraft. Combining a state-of-the-art surveillance suite with direct water intervention capabilities, this versatile mission-specific aircraft offers exceptional low-level,
-
Supplier: Alenia Aermacchi
Description: theaters including Libya and air policing in Island and the Baltic countries. Constant equipment upgrades, including a new E-scan radar and new weapons, will keep Typhoon operationally relevant for the next three decades. Typhoon stems from a collaborative project between Italy, United
-
Supplier: Grob Aircraft AG
Description: front line fighter-, helicopter- and transport aircraft mission avionics. The trainee will be able to plan the mission and operate the system elements by means of real or simulated panels switches and HOTAS identical to advanced mission aircraft. Radar displays and
-
Supplier: Embraer S.A.
Description: information can be accessed from the cockpit and from four LAN ports on the aircraft via a laptop computer for fast downloading and analysis. E-Jets incorporate fly-by-wire technology that helps to reduce pilot workload, improves aircraft performance, simplifies systems
-
Supplier: AgustaWestland
Description: Pressurised cabin Fly-by-wire flight control system De-icing system Heated composite blades Nine-seat interior with soundproofing Avionics 3 Multi-Function Touch Screen Displays Full IFR package Flight guidance system Flight management system Global positioning
-
Supplier: Diamond Aircraft
Description: GFC 700 Automatic Flight Control System (AFCS) including 2-axis digital autopilot with Flight Director Garmin GTX33 Integrated Mode S Transponder Garmin SafeTaxi Garmin FliteCharts (subscription required) TIS Traffic Garmin GDL69A Satellite Data Link - radar, satellite text and graphic
-
Supplier: Alenia Aermacchi
Description: chaff & flare launchers and radar, missile and laser warning. The configuration also includes an Automatic Identification System (AIS), secure communications systems (Link 11/16) and broadband satellite systems to share information in real time with other platforms
-
Supplier: Piper Aircraft, Inc.
Description: Garmin FliteCharts, SafeTaxi, GMA 1347 Audio Panel, GTX 33ES Mode S Transponder, Traffic Information Systems (TIS), and Aspen Standby System (EFD-1000). ADDITIONAL STANDARD EQUIPMENT Yaw Damper System, Propeller Synchrophaser, Hardwired Cockpit Bose A20 Headsets OPTIONAL
-
Supplier: Cessna Aircraft Company
Description: The Cessna Skyhawk® is the ultimate training aircraft and the most popular single-engine aircraft ever built. With the Garmin® G1000™ and GFC 700 autopilot, it delivers an intuitive cockpit experience matched with a highly durable air-frame with forgiving flying characteristics. This
-
Supplier: Alenia Aermacchi
Description: fully integrated self-protection suite includes chaff & flare launchers and radar, missile and laser warning. The configuration also includes an Automatic Identification System (AIS), secure communications systems (Link 11/16) and broadband satellite systems to share
-
Supplier: Piper Aircraft, Inc.
Description: Leather Interior | Matrix Pilot Initial Training Course OPTIONAL EQUIPMENT Jeppesen Chartview (One year subscription to Jeppesen PilotPak) GWX 68 Weather Radar GDL 69A XM WX Satellite Radio Weather KTA 870 Traffic Advisory System WX-500 StormScope Synthetic Vision TAWS-B ADF BendixKing
-
Supplier: Beechcraft Corporation
Description: Traffic Information Service (TIS) Audio/Marker System Digital/Analog Engine Indication on the PFD and MFD in Revisionary Mode XM Radio and GWX 68 Satellite Color Weather Radar with Selectable Scan Terrain Awareness Warning System (TAWS-B) Barometric Vertical Navigation (VNAV)
-
Supplier: Gulfstream Aerospace
Description: The Gulfstream G550 has earned many admirers, whether by winning the prestigious Robert J. Collier Trophy or by being named by owners as the best-in-value business aircraft. What’s behind the success? The G550 has the efficiency to fly 6,750 nautical miles/12,501 kilometers nonstop, but also
-
Supplier: SAE International
Description: The VUSIL program has developed a concept for the integration of unmanned aircraft systems (UAS) into non-segregated airspace, which is also used by manned civil aviation. For the integration of UAS it is necessary for the Unmanned Aircraft (UA) pilot to be aware of the
-
Supplier: Boeing Company (The)
Description: The 737 Airborne Early Warning and Control (AEW&C) is a state-of-the-art system providing powerful airborne surveillance, communications and battle management. The E-3 707 and E-767 Airborne Warning and Control Systems (AWACS) use combat-proven mission systems to fill the needs
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: 10 people QC team will doing test for every piece of product, make sure the product 100% meet with customer standard before delivery. Typical Application Medical equipment Servo system Packing machine Flow pack machine Automation industry control Revolving door Aircraft Radar
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 1,000 volts
- Maximum Current: 0 to 300 amps
-
Supplier: Boeing Company (The)
Description: other joint force aircraft Brings fighter aircraft speed and maneuverability to an electronic attack aircraft The ability to self protect against adversarial aircraft using its AIM-120 Advanced Medium-Range Air-to-Air Missiles Enhanced radar image resolution,
-
Supplier: Airbus Group
Description: (FADEC) system, the H125M is well suited to perform combat flights. In the cockpit, Airbus Helicopters’ Vehicle and Engine Multifunction Display (VEMD®) provides accurate information on the aircraft’s condition and performance, dramatically reducing crew workload.
-
Supplier: Boeing Company (The)
Description: Hornet has been delivered on cost and on schedule. The Super Hornet is the most cost-effective aircraft in the U.S. tactical aviation fleet, costing less per flight hour than any other tactical aircraft in U.S. forces inventory. The Commonwealth of Australia operates 24 Super Hornets.
-
Supplier: Cessna Aircraft Company
Description: This single pilot aircraft combines the comfort of a large business jet with the freedom to roam of a light aircraft. The speed and range inspired performance of the Citation® Mustang® jet will tackle the sky like a jet, while delivering the efficiency of a lighter aircraft. The
-
Supplier: ONE Aviation Corporation
Description: Radar Altimeter Satellite Phone Sixth Seat Option Standby Display Unit (Copilot) Stormscope Synthetic Vision Terrain Awareness and Warning System (TAWS) Traffic Advisory System (TAS) Weather Radar System (Color) Economics With budgets being squeezed and everyone
-
Supplier: SuperJet International S.p.A.
Description: Screens • Integrated Modular Avionics with full duplex Ethernet • Centralised Maintenance System • Navigation, Communication and Surveillance Systems: • Weather Radar with enhanced functionality including Predictive Windshear and Turbulence Detection • Controller Pilot Data Link
-
Supplier: AgustaWestland
Description: classify and prioritise ground and air targets using advanced avionics and systems including Longbow fire control radar, Target Acquisition Designation Sight/Pilot Night Vision Sensor (TADS/PNVS) and Integrated Helmet and Display Sight System (IHADSS). A 30mm accurate chin
-
Supplier: SAE International
Description: including vertical situation and horizontal situation functions. Displays that provide flight crew alerts, which may include engine instrument, aircraft systems information/control. Control displays including communication, navigation and system control displays. Information
-
Supplier: Hi-Tech Controls, Inc.
Description: 400 Hz cables are used to supply power to aircraft (on-board power), data processing systems, radar stations, radio stations, etc. For safety reasons, 400 Hz cables are used to connect data processing systems, radar systems and communications systems
- Number of Conductors: 7 to 31 #
- Rated Voltage: 4 kilovolts
- Operating Temperature: -40 to 90 C
- Cable Shielding: Braid
Find Suppliers by Category Top
Featured Products Top
-
PDF… In January 2022, the deployment of 5G service using C-band spectrum around airports in the US was delayed due to concerns about interference of base station emissions with radar altimeters on commercial aircraft. Restrictions which prohibited or limited 5G emissions (read more)
Browse Communications Software Datasheets for Remcom (USA) -
Wind farms require precise communication infrastructure to support the Aircraft Detection Lighting System (ADLS)—a safety-critical solution that uses radar to detect aircraft and ensure FAA-compliant obstruction lighting. To reinforce safety and improve data transmission reliability (read more)
Browse Network Switches Datasheets for Volktek Corporation -
platforms and aircraft radar systems requiring high reliability. Test & Measurement: Precision RF test setups needing consistent signal transmission during rotation (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
ultra-low VSWR (≤1.2) minimizes signal reflections, while the low insertion loss (≤0.2dB) preserves signal strength and integrity—critical for maintaining system performance in high-power radar and communication links. High Power HandlingCapable of 1.1 megawatt (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. With a rated capacity of 90A per channel at 28VDC, a design-guaranteed maximum speed of 2400rpm, ultra-low runout tolerance and robust insulation performance, it is the ideal solution for aircraft propulsion systems, marine propellers, radar bases, electro-optical turrets and heavy (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Landing Systems Crane A&E's Hydro-Aire heritage brand developed the first anti-skid braking system in 1947 and today is a trusted military supplier of brake control systems. A&E's braking solutions are featured on all Boeing military aircraft and recently was (read more)
Browse RF Attenuators Datasheets for Crane Aerospace & Electronics -
& Measurement: Used in high-speed test rigs, rotating machinery condition monitoring, and sensor data acquisition systems requiring long-distance, low-loss communication. 7.Aerospace & Marine: Applied to aircraft antenna systems, shipboard radar, and marine surveillance platforms (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Laser Doppler Vibrometry: Understanding the Doppler Effect Ommatidia’s laser radar (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
. In radomes, the foam shields antennas from wind, rain, and extreme temperatures. It stays electronically transparent, meaning it does not block signals. This allows radar and communication systems to function without interruptions. Inside aircraft, the (read more)
Browse Electrical Insulation and Dielectric Materials Datasheets for General Plastics Manufacturing Co. -
Assessing added weight on radar antennas, aerodynamic control surfaces, rotors, and similar components Measuring deformation and clearance interference between moving parts Testing airflow reduction in cooling systems, filters, and ducts Examining visibility (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc.
Conduct Research Top
-
Radar Absorbers
This page is officially sponsored by ARC Technologies, Inc. Did you ever wonder how stealth aircraft have such low radar cross-sections? Here is where you can find out!. Unfortunately absorbers usually come into the RCS reduction picture after all the shaping is done, but ideally
-
Force Control Assists in Helicopter Transmission Overhaul
Professional Aircraft Accessories, a Greenwich AeroGroup company based in Titusville, Florida, is a Federal Aviation Administration (FAA) and European Aviation Part 145 Repair Station specializing in the repair and overhaul of landing gear, accessories, instrumentation, pressurization, radio, radar
-
Fundamentals of EM waves
This page is officially sponsored by ARC Technologies, Inc. Did you ever wonder how stealth aircraft have such low radar cross-sections? Here is where you can find out!. When you get far enough from an antenna so that its radiated field wave can be considered planar. Also called the Fraunhoffer
-
Dielectric Materials for Use in Radomes
is in the construction of radomes. Radomes are structures that form a protective cover between an antenna and the environment with minimal impact to the performance of the antenna inside. Safety, security and reliability are imperative features of communication, telemetry and radar systems
More Information Top
-
IHS Jane's Navigating the Emerging Markets
… anti-aircraft missiles Research Institute Buran A developer of collision warning systems for aircraft Machine-Building Firm Artem A producer of unspecific aerospace products Public Joint Stock Company The Kiev Factory Radar A producer of aircraft radar systems State Joint Stock Holding …
-
Principles of Modern Radar: Basic principles
For example, a semiactive radar seeker in a missile can home on the target from the reflections of its own radar return signal or from the radar signal from the hostile aircraft radar system .
-
AIAA Journal > Interaction of aircraft and explosive eruption clouds - A volcanologist's perspective
More data on the response of aircraft radar systems to volcanic clouds is also desirable.
-
A Description of the Nadc Sar Facility and Examples of Observations and Measurements
recording rate of about 110M bits/s, an experiment performed with our aircraft radar system i s clearly data intensive.
-
IHS Jane's Navigating the International Markets
Available aboard Saab 2000, Saab 340 and Embraer 145 aircraft Radar systems Sea Giraffe AMB LT 2D surveillance radar system for naval applications Radar systems GIRAFFE AMB 3D surveillance radar system for short and medium range air defence systems Radar systems Sea …
-
Ukroboronprom
Public Joint Stock Company The Kiev Factory Radar A producer of aircraft radar systems .
-
A patented approach to radiated testing of installed airborne Doppler radar with weather/windshear detection capability
The tester transmissions, incorporating microburst, storm and gust front models, previously defined, can thereby test the aircraft radar system perfoxmance in various hazard environments.
-
AN/APS-137(V) maritime surveillance radar
August 2014 The US Naval Surface Warfare Center (NSWC) Crane Division solicited an Indefinite Delivery, Indefinite Quantity (IDIQ) contract to Raytheon via the Federal Business Opportunities (FBO) page to support and repair AN/APS-137 along with other aircraft radar systems .
Indicates content that may require registration and/or purchase.